-
Supplier: Vlier
Description: downtime and money. Posi-HexTM plungers withstand maximum torque and are recommended for use with nylon locking elements. Typical Uses Indexing Locating Detents Positioning Electrical contacts Adjustable set screw Special Features Will withstand maximum installation torque Quick
- Stroke: 0.57 inch
- End Force (depressed): 3 lbs
- Thread Size: #10-32
- Plunger Type: Ball Plunger
-
Supplier: Vlier
Description: The enhanced design of our Posi-HexTM ball plunger allows for easy installation, removal or change-outs using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element. The stainless steel construction offers maximum
- Stroke: 0.57 inch
- End Force (depressed): 3 lbs
- Thread Size: #10-32
- Plunger Type: Ball Plunger
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Length: 0.516 inch
- Inch: # 8
- Features: Other
- Material: Plastic
-
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Length: 0.641 inch
- Inch: # 10
- Features: Other
- Material: Plastic
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Length: 0.531 inch
- Inch: # 4
- Features: Other
- Material: Plastic
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Length: 0.641 inch
- Inch: # 10
- Features: Other
- Material: Plastic
-
Supplier: NBK America LLC
Description: A screwdriver which holds hex socket head cap screws. Prevents screws from falling during work through the friction between the nylon resin injected into the tip and the hex socket. Because the tip uses a ball point, it can be used at a tilted angle of up to 25° to the
- Drive Type: Hex
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BALL INSERT BEARING, NYLON CAGE, ROUND BORE, 2.187" ID, 3.937" OD, 2.187" WIDTH, SET SCREW. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PILLOW BLOCK BALL BEARING, 1 1/4 INCH BORE, CAST IRON HOUSING, TWO BOLT, SET SCREW, 9 1/4 INCH BASE, 2 3/8 INCH BASE TO CENTER HEIGHT, NYLON CAGE, 7550 RPM, 4290 LB LOAD RATING. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: Dynatect Manufacturing, Inc.
Description: F. Rod boots are available in 12 stock sizes without tooling charges or minimum order quantities. All shipments are made within three working days. Features/Benefits: Reduce frequency of shaft seal replacements Prevent rod scoring Eliminate nicking of shafts and ball screws Protect
- Retracted Length: 0.5 to 0.75 inch
- Extended Length: 12 inch
- Inside Diameter / Width: 0.75 to 7.25 inch
- Application: Rod / Screw Cover
-
Supplier: steute
Description: door/gate opening ES 41 WH/90° 1Ö/1S: including 3.2 m long nylon pull-wire with rubber ball, including mounting screws and rawlplugs, metal enclosure with thermoplastic cover, slow action 1 NC/1 NO contact Version for low temperatures down to -40 °C available - see chapter /
- Normally Open Contacts: 2 #
- Normally Closed Contacts: 1 #
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 400 volts
-
Supplier: Newport MKS
Description: tamper-proof lock screws. The pivot axes employ wobble-free, pre-loaded radial ball bearings and are spring-loaded to eliminate backlash. Adaptors provide optic registration on the gimbal axes. These mounts incorporate an especially convenient kinematic mounting design to accommodate
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Maximum Thickness: 6 to 16 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: tamper-proof lock screws. The pivot axes employ wobble-free, pre-loaded radial ball bearings and are spring-loaded to eliminate backlash. Adaptors provide optic registration on the gimbal axes. These mounts incorporate an especially convenient kinematic mounting design to accommodate
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 101.60000000000001 mm
- Maximum Thickness: 11 to 22 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: pointing of laser heads and other cylindrical objects. It features hardened and polished ball and V-groove kinematic pivots to assure repeatable angular orientation and thermal stability. Its high-resolution adjustment screws act on hardened carbide inserts for smooth adjustment,
-
Supplier: Newport MKS
Description: and other cylindrical objects. It features hardened and polished ball and V-groove kinematic pivots to assure repeatable angular orientation and thermal stability. Its high-resolution adjustment screws act on hardened carbide inserts for smooth adjustment, minimal cross coupling and
-
Supplier: Haida International Equipment Co., Ltd.
Description: motor+Panasonic servo driver+ball screw (Taiwan)+Leeming reduction gears+synchronous belt drive B. Control system: a. TM2101 computer servo system; b. Back to origin automatically after the test; c. Store data automatically or by manual operation. C. Data transmission: RS232 D.
- Force / Load Capacity: 441 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
Find Suppliers by Category Top
Featured Products Top
-
Free Wheeling Ball Screws At Rockford Ball Screw, our free wheeling ball screws deliver smart, seamless linear motion without the extra hardware. Using a ball cage (retainer) inside the nut, they eliminate the need (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Engineering challenge? Our team is here to assist your design efforts with 2D & 3D CAD files available. Rockford Ball Screw (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Custom Solutions In addition to our standard catalog items, Rockford Ball Screw’s experienced team can work with you to create a unique solution for your specific application. With 50 years of making ball screws, we have (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
When schedules are tight, delivery matters just as much as precision. Rockford Ball Screw stands out with faster lead times and tighter control over every shipment, so customers spend less time waiting and more time (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Ball screw solutions for automation Need robust linear motion solutions for your automation projects? RBS is the answer! We will keep you moving (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Need a ball screw that can handle well bore fluids? Rockford Ball Screw (RBS) is your trusted partner for custom ball (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Need a ball screw that can handle corrosive environments? Rockford Ball Screw (RBS) is your trusted partner for custom rolled ball screw solutions needing to (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Need a ball screw solution for your machine? Rockford Ball Screw (RBS) is your trusted partner for standard and custom linear motion solutions designed for easy machine integration and maximum up time. When your (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Responding to Existing and New Design Challenges in the Marine Industry Rockford Ball Screw products provide our customers the ability to lift, position, hold and (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
At Rockford Ball Screw we take pride in our American Made Products, proudly made by Americans. When you buy products that are made here in American, the money you spend supports American jobs that (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
More Information Top
-
Validation of four-dimensional ultrasound for targeting in minimally-invasive beating-heart surgery
and a hollow spherical phantom consisting of a 40.25 mm diameter table tennis ball fixed upon a nylon screw .
-
Using polymer compounds in place of metal material to make cost‐effective parts
The results revealed that the ball ‐ screw plates made with nylon compounds exhibited high accuracy, reproducibility, and wear resistance, could be produced at low cost, and they could successfully replace S316 metal parts in microinjection molding.
-
Drug Discovery and Evaluation: Pharmacological Assays
The holes are threaded to receive nylon screws in which silver–silver chloride ball electrodes are fixed loosely.
-
Cerebrovascular effects of a xanthine derivative propentofylline (HWA 285)
The holes were threaded to receive nylon screws in which silver-silver chloride ball electrodes were fixed loosely.
-
Effect of stress on the superconducting transition temperature of SrTiO3
Compressive stress was applied at cryogenic temperatures by a rotatable nylon screw N that pressed against a bronze ball and pressure plate.
-
The Study of the Dynamic Thickness of Organic Boundary Films Under Metallic Sliding Contact
The 8 mm diameter bearing ball (9) was secured via a nylon tipped grub screw , onto the negative electrode seat (7) of the capacitance probe.
-
The effect of inter-implant distance on retention and resistance to dislodging forces for mandibular implant-tissue-supported overdentures.
For each sample, two ball abutments were screwed onto the implant pairs and two pink nylon inserts were seated in their respective attachment housings.
-
MicroFinish Topographer: surface finish metrology for large and small optics
In the inverted version of the MFT, the sample rests on 3 nylon balls on a plate that is supported by the 3 adjustment screws so the same direct coupling between sample and objective is present in this version.
-
Solution of the Lyapunov matrix equation
…dot; c Dielectric washer; d Dielectric rods; e Rotatable coupling loops; /Output connector; g Grub screw; h Spring; i P.T.F.E.-filled choke system; j Mica; k Nylon screws ; / Copper plunger; m Tuning knob; n Ball race; o Varactor .
-
Miniature X band Gunn oscillator with a dielectric-tuning system
…dot; c Dielectric washer; d Dielectric rods; e Rotatable coupling loops; /Output connector; g Grub screw; h Spring; i P.T.F.E.-filled choke system; j Mica; k Nylon screws ; / Copper plunger; m Tuning knob; n Ball race; o Varactor .
Indicates content that may require registration and/or purchase.