-
Supplier: Oil-Rite Corp.
Description: Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush has no holder and can be used as a
-
Supplier: Oil-Rite Corp.
Description: Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a plated steel holder with a
-
Supplier: Oil-Rite Corp.
Description: Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush features an aluminum holder with a
- Features: Other
-
-
Supplier: Oil-Rite Corp.
Description: Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush has an aluminum holder with a 5/16"-24
- Features: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Brushlon nylon 520B bristle brush roll. The hook & loop attachment allows for easy mounting to the tool or pad. This 3M part uses nylon for the bristles which are 0.012 in diameter. The bristle brush roll has a width of 1 in. This product comes in a roll and the
- Trim Length: 0.625 inch
- Features: Abrasive Roll
- Brush Filament / Fill Material: Specialty Blend / Other
-
Supplier: Ellsworth Adhesives
Description: Fisnar 5701268 dispensing hard bristle brush tip allows fluid to pass through for spreading adhesives and other materials. Nylon used for hard brush. 16 ga.
- Dispensing Equipment Type: Dispense Only
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Brushlon nylon 720B bristle brush roll. The hook & loop attachment allows for easy mounting to the tool or pad. This 3M part uses nylon for the bristles which are 0.024 in diameter. The bristle brush roll has a width of 2 in. This product comes in a roll and the
- Trim Length: 0.875 inch
- Features: Abrasive Roll
- Brush Filament / Fill Material: Specialty Blend / Other
-
Supplier: Ellsworth Adhesives
Description: Fisnar 5701269 dispensing hard bristle brush tip allows fluid to pass through for spreading adhesives and other materials. Nylon used for hard brush. 18 ga.
- Dispensing Equipment Type: Dispense Only
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Brushlon nylon 320BX bristle brush roll. The hook & loop attachment allows for easy mounting to the tool or pad. This 3M part uses nylon for the bristles which are 0.005 in diameter. The bristle brush roll has a width of 16 in. This product comes in a roll and
- Trim Length: 0.125 inch
- Features: Abrasive Roll
- Brush Filament / Fill Material: Specialty Blend / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Brushlon nylon 721B bristle brush roll. The hook & loop attachment allows for easy mounting to the tool or pad. This 3M part uses nylon for the bristles which are 0.016 in diameter. The bristle brush roll has a width of 18 in. This product comes in a roll and
- Trim Length: 0.375 inch
- Features: Abrasive Roll
- Brush Filament / Fill Material: Specialty Blend / Other
-
Supplier: Ellsworth Adhesives
Description: Fisnar 5701270 dispensing hard bristle brush tip allows fluid to pass through for spreading adhesives and other materials. Nylon used for hard brush. 22 ga.
- Dispensing Equipment Type: Dispense Only
-
Supplier: Cocker-Weber Brush Company
Description: detailing, prep work, sliding, applying and spot cleaning as well as other applications.10" nylon bristle platers brush Description 10" curved hard maple handle 4 rows of nylon bristle tufts 3-3/4" face 3/4" trim platers scratch brush
-
Supplier: Braun Brush Co.
Description: A wide variety of colors of synthetic bristles are epoxy set into a strong 20" polypropylene block. The fully filled brush face measures 5" x 5" with a 2" brush trim. See our staple set version #9199.
- Length: 20 inch
- Trim Length: 2 inch
- Applications: Cleaning / Surface Preparation
- Features: Janitorial, Sanitary / Hygienic, Specialty / Other
-
Supplier: MicroGroup
Description: remember that if the bristle tips are set hot, the nylon will melt and you may also have some nylon contamination on the part.
- Outer Diameter (OD): 0.275 inch
- Shank / Bore Diameter: 0.11 inch
- Length: 3 inch
- Grit Size: 500
-
Brooms, Mops, and Janitorial Brushes - Carlisle Flo-Pac® Toothbrush Style Brush-7", Nylon -- 4067400Supplier: Image Supply, Inc.
Description: Great for small jobs, tight areas, and detail work on ceramic tile, small parts, seams, threads, and soldered joints. 1/2" trim. With nylon bristles. Plastic Handle. 7", Nylon Bristles, 12/cs
-
Supplier: Ellsworth Adhesives
Description: Fisnar Dipit™ 5701272 brushes are used as cleaners and dusters for fine areas. Use with Dipit™ touch-pump bottles to apply solvents, cleaners, or alcohol. Mad of soft nylon bristles with a delrin handle. 0.25 in diameter.
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Tanis Incorporated
Description: these brushes in three product categories including anilox, large anilox and anilox finishing brushes. The brushes are available with stainless steel, brass, horse hair, nickel silver, bristle and nylon filaments and various block sizes and trim lengths. These
- Trim Length: 0.75 inch
- Applications: Cleaning / Surface Preparation
- Brush Filament / Fill Material: Natural Bristle / Hair
- Mounting: None / Handheld
-
Supplier: Newark, An Avnet Company
Description: CLEANING BRUSH, 4.5", NYLON/ACETAL; Overall Length:4.5"; Width:0.375"; Bristle Material:Nylon (Polyamide); Handle Material:Acetal; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: CLEANING BRUSH, 5.5", NYLON/ACETAL; Overall Length:5.5"; Width:0.25"; Bristle Material:Nylon (Polyamide); Handle Material:Acetal; Product Range:- RoHS Compliant: NA
-
Supplier: Radwell International
Description: BRUSH, NYLON BRISTLES, 1/2IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tanis Incorporated
Description: brushing. Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or
- Trim Length: 1 inch
- Applications: Cleaning / Surface Preparation, Polishing / Lapping (Extra Fine Grits / Filaments)
- Brush Filament / Fill Material: Natural Bristle / Hair
- Mounting: None / Handheld
-
Supplier: Braun Brush Co.
Description: Tube Brush Nylon Plain Tip 1/4" x 36" .006 NL nyl Draw tube brushes are sized to quickly clean your dip tubes. Choose between 1/4" diameter brush #13836 or 3/8" diameter #113836. Hanging loop at end of 36" twisted wire. White nylon bristle.Twisted in wire brushes
- Outer Diameter (OD): 0.25 inch
- Length: 36 inch
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless
- Specific Product Type / Shape: Disc Brush, Strip Brush, Vacuum
-
Supplier: Braun Brush Co.
Description: Attach this solid hi-density polyethylene brush block with nylon bristles to a threaded handle hole and clean those kettles! The brush measures 4" or 5" diameter x 7" long. Braun Brush makes sure that you have full bristles for optimal cleaning, and construction that will
- Outer Diameter (OD): 4 inch
- Length: 7 inch
- Applications: Cleaning / Surface Preparation, Internal / Bores
- Specific Product Type / Shape: Disc Brush, Strip Brush, Vacuum
-
Supplier: Newark, An Avnet Company
Description: SCRATCH BRUSH, L-119MM, W-9.5MM, NYLON; Overall Length:119mm; Width:9.5mm; Bristle Material:Nylon (Polyamide); Handle Material:Plastic; Product Range:- RoHS Compliant: NA
-
Supplier: Sealeze
Description: Long lever seals can be configured using Sealeze stock nylon brushes mounted brush holders. Brushes with holders are mounted in parallel with the ends of the filaments just touching. With brush holders, end clips are not necessary. Holders can be provided with mounting holes to
- Length: 0 to 120 inch
- Brush Type / Shape: End Brush
- Brush Filament / Fill Material: Metal Wire, Natural Bristle / Hair, Synthetic Filament
- Features: Other, Specialty / Other
-
Supplier: Weiler Abrasives
Description: 3/8 in thickness 2-1/4 in trim length Red Foam Handle Ideal for Trim or Cut Work Like Window Sills, Door Frames, or Other Narrow, Flat Surfaces
- Shank / Bore Diameter: 0.5 inch
- Width: 1.5 inch
- Length: 10.5 inch
- Trim Length: 2.25 inch
-
Supplier: Reid Supply
Description: Abrasive brushes are ideal for cleaning, deburring, and finishing applications. We carry a wide assortment of abrasive brushes, including wire wheel brushes, end and cup brushes, radial bristle brushes, honing and tube brushes, and abrasive hand
- Outer Diameter (OD): 0.50000027 inch
- Length: 8.5 inch
- Brush Filament / Fill Material: Specialty Blend / Other
-
Supplier: Cocker-Weber Brush Company
Description: Cup & End BrushesSimilar to disk brushes, cup and end brushes are smaller and used for reaching into cracks, crevices or odd shaped spaces. End brushes excel where a small space must be worked on. We specialize in softer bristle cup and end brushes for polishing
-
Supplier: Nordson EFD
Description: Select soft or stiff bristles for spreading glues and greases. Made with nylon bristles, Nordson EFD brush tips are designed and quality tested to meet industrial use standards. All of our dispense tips are silicone-free certified by independent testing laboratories.
- Orifice Size: 2,000.00108 mil
-
Supplier: Sealeze
Description: stock channels are galvanized steel and immediately available. We stock stainless steel materials T-304, T-304L, T-316, and T-316L and can provide stainless steel channel brushes in 5 to 10 working days. We have the capability to make brushes with brass and monel channels and will
- Outer Diameter (OD): 0.0025 inch
- Width: 0.18 inch
- Brush Filament / Fill Material: Brass / Bronze, Metal Wire, Natural Bristle / Hair, Steel, Synthetic Filament
- Applications: Dusting / Wiping
-
Supplier: S & G Tool Aid Corp.
Description: Contains one each of the most popular brushes - brass, nylon and stainless steel bristles. Use the brass and stainless steel brushes where aggressive action is needed. The nylon brush is used for milder cleaning action. Polypropylene handles have been molded for
-
Supplier: Cocker-Weber Brush Company
Description: Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied
-
Supplier: S & G Tool Aid Corp.
Description: Specially designed brushes for cleaning the small air passages on air caps and fluid tips. Can also be used on small orifices found on engines, such as throttle bodies and carburetors. 5 brushes with the following diameters: .0625", .094", .125", .156" & .187". Durable nylon
-
Supplier: Techcon
Description: Brush Tip, Soft Bristle, 22 AWG. Featuring a double Helix polypropylene hub for secure syringe barrel attachment, the BT Series brush tips are designed for 'spreading' applications of greases and many other adhesives. Two types of bristle available: Soft Red Sable or Stiff
- Needle Gauge: 22
- Configuration: Needle
-
Supplier: Image Supply, Inc.
Description: Double helical Dupont® nylon bristles arranged to efficiently pick up difficult objects like hair and strings. 4 position carpet adjustment. Edge cleaning on both sides get tough dirt along baseboards. Ideal for cleaning hotels, restaurants, offices and more. Fits 12" upright vacuums.
Find Suppliers by Category Top
More Information Top
-
Federal Register > Tuesday, October 17, 2000 > [65 FR 61744] Amendments for Testing and Monitoring Provisions
Nylon bristle brushes with stainless steel wire handles.
-
States > Michigan > State > Regulations > Environmental Quality > Air Pollution Control > Chapter 336 > Air Quality Division > [MAC R 336d2001] Part 10 - Inter...
Nylon bristle brushes with stainless steel wire handles.
-
States > Michigan > State > Register > 2002 > [2002 MI Register 401] 04/01/2002
Nylon bristle brushes with stainless steel wire handles.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
Nylon bristle brushes with stainless steel wire handles.
-
States > South Carolina > State > Regulations > Chapter 61 - Department of Health and Environmental Control > [SCCR 61-79] 079 - Hazardous Waste Management
Carefully transfer the filter and any particulate matter or filter fibers that adhere to the filter holder gasket to the petri dish by using a dry (acid-cleaned) nylon bristle brush .
-
LIFAC sorbent injection desulfurization demonstration project. Final report, volume II: Project performance and economics
Nylon bristle brushes with slain- i1.s steel wirc hsndles.
Indicates content that may require registration and/or purchase.