-
Supplier: Bunting Bearings, LLC
Description: Bunting Nylon Bearings NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full
- Inside Diameter: 0.1875 to 1 inch
- Outside Diameter: 0.3125 to 1.25 inch
- Length: 0.3125 to 1.5 inch
- Operating Temperature: -20 to 250 F
-
Supplier: Bunting Bearings, LLC
Description: Bunting Nylon Bearings NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full
- Inside Diameter: 0.1875 to 3 inch
- Outside Diameter: 0.3125 to 1.25 inch
- Length: 0.25 to 1.25 inch
- Operating Temperature: -20 to 250 F
-
Supplier: National Precision Bearing, Inc.
Description: National Precision Bearing supplies all types of journals also known as sleeves or bushings. Available in metallic, non-metallic (nylon, teflon or plastic) TFE lined, molded, or machined specials.
- Inside Diameter: 0.15625 to 3 inch
- Bushing Type: Flanged, Sleeve
- Design Units: Inch
-
-
Supplier: Bunting Bearings, LLC
Description: Bunting Nylon Bearings NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full
- Bore: 0.125 to 0.75 inch
- Outside Diameter: 0.1875 to 2 inch
- Overall Width: 0.0625 to 0.25 inch
- Thickness: 0.1875 to 2 inch
-
Supplier: TFC Ltd.
Description: bronzed bearings Material: Nylon 6 Colour: Natural
- Bushing Type: Flanged
- Bearing Surface: Plastic
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: Boston Gear
Description: Overview Boston Gear stocks a wide selection of plain cylindrical, flanged, and roll-end bearings in four different materials: Nylon, which offers good chemical and corrosion resistance, excellent abrasion resistance, and low surface friction for long wear without lubrication. Delrin®
- Bushing Type: Sleeve
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 540 bearing is a high performance thermoplastic molding material reinforced with a mineral filler to provide the mechanical properties required by Dynamic Seals.The Type 540 material is used in Dynamic Seals' precision bearing rings, both the heavy wall machined
- Inside Diameter: 1 to 63 inch
- Outside Diameter: 1.25 to 69 inch
- Length: 0.27 to 28 inch
- Design Units: Inch
-
Supplier: Hallite Seals International Ltd.
Description: DesignThe 533 Piston bearing is molded with 33% heat stabilized, glass reinforced Nylon 66. The design of the 533T is a t-shape cross section which allows full bearing contact while also offering the advantage of a t-groove form of retention that does not require side land near
- Outside Diameter: 1.625 to 7.5 inch
- Length: 0.455 to 0.763 inch
- Operating Temperature: -40 to 250 F
- Design Units: Inch
-
Supplier: Radwell International
Description: BUSHING NYLON SLEEVE 35X40X50MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Corrugated Pipes (Plastic Flexible Pipes) Product details Materials: Nylon PA6, PP; PA6 -V0, PP ( Polypropylene)-V0 Working temperature: -30℃ to 100℃, short time can up to 110℃.Style: Closed and openedProperty: Good flexibility, twist resistance and good bending performance. Able to bear
- Sleeving: Mesh / Braided Sleeving
- Material: Nylon® / Polyamide
-
Supplier: Caplugs
Description: UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material:
- Outside Diameter: 0.72 inch
- Length: 0.41 inch
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: Caplugs
Description: SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines.
- Inside Diameter: 0.766 inch
- Outside Diameter: 1.13 inch
- Length: 0.45 inch
- Design Units: Inch
-
Supplier: Caplugs
Description: requires just fingertip pressure Snap lock into position Material: Nylon 6 Standard Color: Black
- Inside Diameter: 0.453 inch
- Outside Diameter: 0.69 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Shoulder Washer, Sleeve Bushing, Flanged Bushing Shoulder washers, sleeve bushings, or flanged bushings have a variety of applications. A shoulder washer insulates a screw, rivet, or wire from an assembly or can be inserted into a housing to provide a bearing surface for rotary
- Inside Diameter: 0.048 to 0.765 inch
- Outside Diameter: 0.156 to 1.25 inch
- Thickness / Working Height: 0.089 to 0.094 inch
- Material: Nylon, PTFE
-
Supplier: Essentra Components
Description: Opens to accept cables then close firmly when installed into a hole The durable material provides insulation and slight strain relief while protecting cables and wires from raw edges Available in three sizes to hold bundle range from .15" to .28" Black, UL94 V-2 Nylon 6/6, 1000 per bag
- Features: Other
- Bearing Surface: Plastic
-
Supplier: jbj Techniques Limited
Description: Dentex ® torsionally rigid, power transmission couplings which transmit torque between two steel gear hubs and the internal toothing of a nylon drive sleeve. The coupling is designed to release neighboring shaft bearings from non-controlled additional bearing loads.
- Bore Diameter: 3.93701 inch
- Angular Misalignment: 1.5 degrees
- Rated Torque: 21,238.938053097343 In-lbs
- Rated Speed: 8,000 rpm
-
Supplier: MCA - Advanced Materials Division
Description: PA66 / Ertalon® 66 GF30 PA66 components are often favored as solutions for sleeve and slide bearings, wear pads, rollers, pulleys, scrapers, gear wheels, sprockets, star wheels, and insulators.
- Overall Width / O.D.: 0.393701 to 7.87402 inch
- Tensile Strength (Break): 13,500 psi
- Tensile Modulus: 675 ksi
- Use Temperature: 220 F
-
Supplier: Transmotec
Description: manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.000911349861733918 to 0.00100516528867711 HP
- Continuous Current: 0.065 to 0.12 amps
- Gearbox Ratio: 10 to 1,150 : 1
-
Supplier: Transmotec
Description: manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Ball bearings are used as standard and sleeve bearings are optional. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.562892561659184 HP
- Continuous Current: 23 to 26 amps
- Gearbox Ratio: 7.75 to 10 : 1
-
Supplier: Transmotec
Description: manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Ball bearings are used as standard and sleeve bearings are optional. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM
- Other DC Voltage: 2.4 to 3 VDC
- Other Output Power: 0.000804132230941692 HP
- Continuous Current: 0.34 to 0.45 amps
- Continuous Torque: 0.0238938053097345 to 0.0256637168141593 In-lbs
-
Supplier: GGB
Description: STRUCTURE Proprietary Filled PTFE Tape Liner with Fiberglass Backing CHARACTERISTICS Designed for hydropower applications Machinable bearing surface High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion
- Operating Temperature: -319 to 284 F
- Bearing Surface: Lined Bearing
- Features: Other
- Bushing Type: Sleeve
-
Supplier: GGB
Description: STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Suitable for very high temperature applications Very good
- Operating Temperature: -148 to 554 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Plastic
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: GGB
Description: STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Excellent low friction and wear resistance performance in lubricated applications Excellent flow erosion and cavitation resistance Very good fatigue strength Lead-free material compliant to EVL, WEEE, and RoHS specifications
- Operating Temperature: -328 to 536 F
- Bearing Surface: Bronze - Sintered, Lined Bearing
- Bushing Type: Flanged, Sleeve
-
Supplier: GGB
Description: Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing
- Inside Diameter: 0.1574804 inch
- Outside Diameter: 0.21653555 inch
- Length: 0.226378075 to 0.246063125 inch
- Operating Temperature: -328 to 536 F
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 3.505 inch
- Outside Diameter: 4.006 inch
- Length: 4 inch
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.7086618 inch
- Outside Diameter: 0.787402 inch
- Length: 0.393701 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: RS Components, Ltd.
Description: RS PRO AI 121408 Plain Bearing
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Accurate Bushing Company, Inc.
Description: Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.
- Inside Diameter: 1.375 inch
- Outside Diameter: 1.749 inch
- Design Units: Inch
- Bushing Type: Sleeve
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing clearance, length of the bearing, and preload are each carefully
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.188 inch
- Outside Diameter: 0.4405 inch
- Length: 0.5 inch
- Design Units: Inch
-
Supplier: C-Flex Bearing Company
Description: The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. • HARDENED STAINLESS STEEL • PATENT PENDING DESIGN • DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) • WILL NOT MARK SHAFT •
- Inside Diameter: 0.125 to 1.125 inch
- Outside Diameter: 1.25 to 0.25 inch
- Length: 0.221 to 0.793 inch
- Design Units: Inch, Metric
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 1.129 inch
- Outside Diameter: 1.254 inch
- Length: 1.25 inch
- Design Units: Inch
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings supplies medium and thick wall journal bearings specifically designed for turbomachinery. Several configurations are available to handle application needs for load capacity, rotating load, stiffness, damping, and rotordynamic stability. The addition of grooves to
- Bushing Type: Flanged, Sleeve
-
Supplier: RBC Bearings
Description: Spherical Plain Bearing
- Inside Diameter: 8.661422 inch
- Outside Diameter: 12.598432 inch
- Length: 3.93701 inch
- Operating Temperature: 250 F
-
Supplier: RBC Bearings
Description: This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.
- Inside Diameter: 0.4711026166 to 0.4718112784 inch
- Outside Diameter: 0.5518900618 inch
- Length: 0.3149608 inch
- Operating Temperature: 300 F
Find Suppliers by Category Top
More Information Top
-
Moisture Effects on Isobutylene-Isoprene Copolymer-Based Composite Barrier: II. Static Mechanical Properties
A dead weight was tied to each lug of the specimen by a string, which in turn rested on the nylon sleeve bearing of a free-rotating support bar (Figure 1).
-
http://dspace.mit.edu/bitstream/handle/1721.1/38562/153313947-MIT.pdf?sequence=2
Wall Frame Nylon Bearing Sleeve , for 5116" Shaft Dia, 112" Od, 114" Length .
-
Proceedings of the workshop on LAMPF II synchrotron
These are 120° nylon sleeve bearings operating in cooled Myvane oil.
-
Optimization of feedforward controllers to minimize sensitivity to model inaccuracies
…inertia, because these two parameter inaccuracies give qualitatively different results in simulation (see Fig. 4 and Table II) To change the Coulomb friction, we designed a mechanism that adds Coulomb friction by clamping a nylon sleeve bear- ing on the motor axis.
-
Development and application of a linear induction machine for instructional laboratory use
Linear nylon sleeve bearings were chosen for these rails (fiction is not a critical issue).
-
A New Multideck Broadcast Audio Tape Cartridge Unit
Both capstans use "Nylite" split nylon sleeve bearings , which self-compensate for moisture effects and do not require lubrication.
-
Matter
Wear-resistant contain unbreakable and heat resistant objects like dowel, screws, slide bearing, insulation parts, toothed wheels, bearing and bearing bushes nylon tissues.
-
Developing Standards for Use of Preimpregnated Roving
NOTE.—All pulleys used were 1.5- and 2.0-in. diameter nylon sleeves over ball bearings .
Indicates content that may require registration and/or purchase.