-
Supplier: Glebar Company Inc.
Description: The PG-9DOD plunge grinding system produces components with a tight concentricity spec. Examples include rubber rolls, bearing bushings, and engine components.
- Type: Creep Feed
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Applications / Materials Abraded: Metals / Metalworking
-
Supplier: Weldon Solutions
Description: 1 Meter Capacity OD Grinder. The Weldon Altaira CNC cylindrical grinder is designed to satisfy processing of large, work parts up to 1 meter (40") in length. Rotary and linear axes are sealed from airborne contaminates providing unmatched longevity in carbide and ceramic
- Rotary Speed: 8,500 rpm
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Applications / Materials Abraded: Aerospace, Automotive, Biotech / Medical Devices, Building and Construction, Ceramics / Glass, MRO / Resurfacing, Metals / Metalworking, Tool and Die (e.g., Punches), Wood / Woodworking
-
Supplier: Weldon Solutions
Description: Versatile OD Grinding The Midas Series includes eight CNC cylindrical grinders that are designed to meet the rigorous demands and exacting requirements of high production grinding. The grinders incorporate the extremely stiff shear damping base design used in Weldon's GOLD
- Rotary Speed: 8,500 rpm
- Surface / Linear Speed: 50.00000000000009 ft/min
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
-
-
Supplier: Dapra Corporation
Description: This high performance grinder achieves a speed of 30,000 RPM with the power of its150W motor and air consumption of only 370 l/min. Its lightweight and ergonomic styling ensure perfect handling.
-
Supplier: Glebar Company Inc.
Description: Called the Ferris Wheel machine because the components to be ground are carried on arbors mounted on a flat steel plate. The plate is connected to a stepper motor which places the parts in contact with the shaped grinding wheel producing components concentric to their inside diameter. Naturally,
- Rotary Speed: 2,375 rpm
- Power: 15 HP
- Automation: Automatic / Indexing, Windows® / PC Control
- Applications / Materials Abraded: Ceramics / Glass, Metals / Metalworking, Plastics / Composites, Rolls, Wet Grinding / Finishing
-
Supplier: LeBlond Ltd.
Description: WHEELHEAD: The wheelhead is designed so that it can be tilted easily to ± 15 degrees. It can be swiveled 360 degrees on the horizontal plane. Both of these features make it easy to set rake and relief angles. GRINDING WHEEL SPINDLE ASSEMBLY: The spindle assembly is designed so that the spindle
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
Supplier: Glebar Company Inc.
Description: Specifically designed to profile grind the outside diameter of rubber rolls. The component is held by it's shaft as the slide positions it into the shaped grinding wheel. A robot SCARA arm is used to pick the part out of a tray, position it in the grinding fixture, then remove it after grinding and
- Rotary Speed: 2,400 rpm
- Power: 15 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, CNC, None / Manual, Windows® / PC Control
-
Supplier: Products Finishing, Inc.
Description: to 20" O.D. x 180" Length Doall Surface Grinder: 8" x 24" Norton Plain Cylindrical Grinder: 16" x 95" Cincinatti Plain Cylindrical Grinder: 14" x 47" Landis Cylindrical Grinder: 7" x 21" Norton O.D. Grinder: 20" x 120" Cincinatti O.D. Grinder: 16" x 180"
- Features: 1" - 3", Less than 1", North America, Northeast US Only, United States Only
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Capabilities: Centerless Grinding, ID / Internal Grinding, OD / External Grinding, Surface Grinding
- Additional Services: Low Volume Production
-
Supplier: J&S Machine, Inc.
Description: Multitask grinding machine type DUO is among our range of special grinding machines that are suitable for different jobs or for special applications on tubes and profiles (such as grinding, deburring, drilling and notching). It has been designed to make two different types of jobs: Sheet metal drum
- Type: Cylindrical / External (OD), Surface Grinder
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Applications / Materials Abraded: Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Weiler Abrasives
Description: Internal nut for use on dedicated equipment such as line traveling machines that clean and prep OD of pipe prior to coating Suitable for right angle grinder
- Outer Diameter (OD): 0.023 inch
- Shank / Bore Diameter: 2.3 inch
- Width: 3.8 inch
- Length: 3.8 inch
-
Supplier: EMAG L.L.C.
Description: On hollow shafts and similar components, bore and O/D have to be in high-precision alignment to each other, components are complete-machined - i.e. ready to install - on the HG 208 CD Center Drive Grinder. Such components include, for instance, the gear shafts used in transmission systems for
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: United Grinding Technologies Inc.
Description: The Studer S151 cylindrical ID grinder is a powerful, compactly designed machine whose wide working range facilitates internal and external grinding operations up to a diameter of 300 mm. The large accommodating capacity of the sturdy workhead and the double spindle turret open up wide areas
-
Supplier: Cabe Stozzatrici Srl
Description: grinding normal tools (mills, tips, taps, boring tools, countersink tools, lathe tools) or for small grinding applications (max 400 mm stroke) both on flat surfaces (tangential) and on round surfaces (hole ID / OD).
- Type: Backstand
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Spindle Options / Orientation: Vertical
-
Supplier: Metal Cutting Corporation
Description: capable of 4 micro-inch gound surface finishes. Our in-house machine shop contains multiple surface and profile grinders that allow us to serve the micro-machining market with a specialty in small batch, fast turn-around jobs. Our skilled machinists and grinders are able to produce
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Capabilities: Centerless Grinding, Double-disc Grinding, ID / Internal Grinding, OD / External Grinding, Surface Grinding
- Features: North America, Northeast US Only, United States Only
-
Supplier: Pride Manufacturing, Inc.
Description: GRINDING Many of our employees come from a tooling background. We provide tooling, fixtures and components, blow molds to multiple customers and industries. Our Okamato 20 x 40 Surface Grinder and 12 x 16 Okamato OD/ ID Grinder are automatic, modern and accurate.
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Capabilities: ID / Internal Grinding, OD / External Grinding, Surface Grinding
- Features: North America, Southern US Only, United States Only
-
Supplier: Rayotek Scientific, Inc.
Description: workpieces. Rayotek's customized 5-Axis Grinder produces diamond-ground glass, borosilicate, fused quartz, alumina and glass-ceramic materials to virtually any shape. Rayotek's massive 5-Axis Grinder turns dreams into reality. Rapid production times along with high precision completely
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: CNC Machining, Drilling, East Asia / Pacific Only, Etching / Chemical Milling, Europe Only, Laser Machining, Micro Machining, Milling, North America, Other, Reverse Engineering, Southwest US Only, Superabrasive Machining, Turning, United States Only
- Capabilities: Centerless Grinding, ID / Internal Grinding, OD / External Grinding, Surface Grinding
- Materials: Ceramics, Glass, Glass Ceramics, Quartz, Sapphire / Ruby
-
Supplier: AccuRounds
Description: variety of machining options offered to our customers, there is a complement of centerless, cylindrical, and CNC grinders. Surface grinders and hones round out the numerous finishing options available to our engineering staff. With alternatives like these located in-house, AccuRounds
- Materials: Aluminum, Brass, Bronze, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Capabilities: Centerless Grinding, ID / Internal Grinding, OD / External Grinding
- Features: North America, Northeast US Only, United States Only
-
Supplier: Timken Company (The)
Description: Some applications demand a high level of precision that cannot be achieved with standard tapered roller bearings. For more than 50 years, Timken has offered a wide array of precision-class tapered roller bearings with reduced bore and OD tolerances that deliver superior accuracy and control
- Bore: 1.181103 to 1.7716545 inch
- Outside Diameter: 2.2834658 to 3.149608 inch
- Bore Size: 1.181103 to 1.7716545 inch
- Primary Bearing Category: Roller Bearing
-
Supplier: ABTech, Inc.
Description: On-Machine Accuracy and Repeatability Do you need to check the size of your turned parts while still on the lathe, grinder or other machine center? ABTech’s precision diameter measurement gages are designed for measuring large diameter parts with better than .001” system accuracy. DMG360
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage
- Display: Digital Display
- Measurement Scale / Units: English, Metric
Find Suppliers by Category Top
More Information Top
-
Cutting Tool Engineering | December 2012 | Inside and out
The workhead on the Studer S41 ID/ OD grinder from United Grinding.
-
ZASMHBA0001567
Histogram of tolerance with OD grinder , a) Before process improvement, b) After process improvement.
-
Cutting Tool Engineering, December 2011: Flight Path
Setup on a Studer S20 ID/ OD grinder operated by Triumph.
-
Fabrication Methods for Precision Optics
For instance. such edgegrinding machines ( OD grinder ) have been developed to grind large silicon ingots (boules) to accurate diameters prior to slicing them into wafers.
-
ZASMHBA0003055
… D320 grit diamond Resin bonded SD 150 grit diamond Resin bonded SD 180, 320, 10/20 grit diamond Machine Peter Wolters flat-honing machine Creep-feed grinder (Norton) Okuma G 120N ID/OD ginder Okuma G 120N ID/ OD grinder Creep feed grinder (Norton …
-
High speed low damage grinding of advanced ceramics - Phase II Final Report
Aside from the prismatic specimen tests, limited cylindrical grinding was performed on a modified Weldon 1632 Universal lD/ OD grinder for the high speed O.D. grinding studies.
-
Cutting Tool Engineering | January 2013 | Talking Shop | Indiana shop thinks big, creates jobs
For example, when the opportunity came along to make large, precision shafts for a client, we invested in a large CNC lathe and large manual OD grinder , knowing our client had trouble finding vendors capable of making these parts to their close …
-
http://www.ctemag.com/pdf/2002/0210-truegrit.pdf
The OD grinder utilizes technology similar to that employed in Swiss-style screw machines to make small cylin- drical parts.
-
Health Hazard Profiles: A Field Guide to Oil & Gas Service Industry Occupational Health and Hygiene
Grinders, Lathes, Torch (oxy-acetylene) OD Grinder .
-
High-precision robotic equatorial C-ring telescope mounts: design, fabrication, and performance
The rollers defining the RA axis are fabricated on a high precision OD grinder and then housed in a set of preloaded SKF 6007 bearings.
Indicates content that may require registration and/or purchase.