-
Supplier: METZ CONNECT USA Inc.
Description: Off delayed timer relay with time setting. The time is set by means of a linear potentiometer on a relative scale. Features: Off-delayed
-
Supplier: CARLO GAVAZZI Automation Components
Description: Multi voltage true delay on release timer with 4 time ranges from 0.1 to 600 s selectable by DIP-switches. For mounting on DIN-rail (DBB01) or Plug-in (PBB01). Time range 0.1 to 600 s - capacitor powered 4 time ranges selectable by DIP-switches Knob-adjustable time setting Automatic
- Minimum Time Setting: 0.1000000000000002 seconds
- Maximum Time Setting: 0.16666666666666666 hours
- Repeatability: 0.2 ±%
- Operating Temperature: -4 to 140 F
-
Supplier: Time Mark Corporation
Description: The Model 339 On/Off Delay Relay is an electronic time delay relay which provides two functions: on delay, and true off delay. The true off delay, (relay remains energized for a delay period when power is removed) is
- Minimum Time Interval: 180 seconds
- Maximum Time Interval: 0.04999999999999999 hours
- Operating Temperature: 0 to 130 F
- Input Controls: Analog
-
-
Supplier: Newark, An Avnet Company
Description: TIMER, OFF-DELAY, 7 RANGES; Product Range:CT-D Series; Timer Functions:Off-Delay; Time Min:0.05s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:6A; RoHS Compliant:
-
Supplier: PHOENIX CONTACT USA
Description: Timer relay with off delay (with control contact) and an adjustable time range (3 s - 300 s), with screw connection
- Operating Temperature: 68 to 149 F
- Timer Type: OFF-delay
- Features: Other
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: PHOENIX CONTACT USA
Description: Timer relay with off delay (with control contact) and an adjustable time range (0.3 min - 30 min), with screw connection
- Operating Temperature: 68 to 149 F
- Timer Type: OFF-delay
- Features: Other
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: PHOENIX CONTACT USA
Description: Timer relay with off delay (with control contact) and an adjustable time range (0.1 s - 10 s), with screw connection
- Operating Temperature: 68 to 149 F
- Timer Type: OFF-delay
- Features: Other
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: PHOENIX CONTACT USA
Description: Timer relay with off delay (with control contact) and an adjustable time range (3 min - 300 min), with screw connection
- Operating Temperature: 68 to 149 F
- Timer Type: OFF-delay
- Features: Other
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE TIMER, OFF-DELAY, SPDT, 5A; Product Range:GT3 Series; Timer Functions:Off-Delay; No. of Timing Ranges:-; Time Min:0.1s; Time Max:600s; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: TIMER, DELAY OFF, 230 VAC, 60MINS; Product Range:BROYCE CONTROL - M1ESW Series; Timer Functions:Off-Delay; Time Min:2min; Time Max:60min; No. of Timing Ranges:1; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC; Current RoHS
-
Supplier: Newark, An Avnet Company
Description: ANALOGUE TIMER, OFF-DELAY, 0.5S-10DAYS; Product Range:Syr-Line Series; Timer Functions:Off-Delay; No. of Timing Ranges:7Ranges; Time Min:0.5s; Time Max:10Days; Timer Output:1 Changeover Relay; Supply Voltage Max:240V
-
Supplier: Waytek, Inc.
Description: InPower VCM-04-03HA Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable off-delay timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket
-
Supplier: Waytek, Inc.
Description: InPower VCM-04-05MF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format
-
Supplier: Waytek, Inc.
Description: InPower VCM-04-20MF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format
-
Supplier: Airotronics
Description: TGCL series Cube Relay Delayed Interval Dual Adjustable Off/On timers are a unique combination of solid-state timing circuitry with a relay output in a compact cube configuration. The time delay for both the "Off" cycle and the "On" cycle can be individually
- Minimum Time Setting: 0.5 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 10 ±%
- Repeatability: 0.5 ±%
-
Supplier: METZ CONNECT USA Inc.
Description: The fan timer relay was designed especially for controlling two-level motors. Response and switch-off delay can be adjusted separately and infinitely. A two-level switch is used for activation. The motor contactors are activated by two mutually blocking outputs.
-
Supplier: Time Mark Corporation
Description: The Models 331 and 361 Release Delay Timers are designed for a wide usage in new or replacement industrial applications. Examples include delay-off circuits, batch processing circuits, and other applications requiring a remote-triggered, off-delay
- Minimum Time Interval: 0.1 to 102.3 seconds
- Maximum Time Interval: 0.016666666666666666 to 17.05 hours
- Operating Temperature: -20 to 140 F
- Display Type: Analog Meter or Simple Visual Indicator
-
Supplier: Allied Electronics, Inc.
Description: Features: Available in On- and Off-Delay Timing from 0.1 Seconds to 60 Minutes, Fully Calibrated in Linear Increments Oversized Time-Calibrated Adjustment Knobs, Markings Visible from All Angles Make This the Most Practical, Easily-Set Timer Available Inherent Transient Immunity
-
Supplier: Allied Electronics, Inc.
Description: Features: Available in On- and Off-Delay Timing from 0.1 Seconds to 60 Minutes, Fully Calibrated in Linear Increments Oversized Time-Calibrated Adjustment Knobs, Markings Visible from All Angles Make This the Most Practical, Easily-Set Timer Available Inherent Transient Immunity
-
Supplier: Allied Electronics, Inc.
Description: Features: Available in On- and Off-Delay Timing from 0.1 Seconds to 60 Minutes, Fully Calibrated in Linear Increments Oversized Time-Calibrated Adjustment Knobs, Markings Visible from All Angles Make This the Most Practical, Easily-Set Timer Available Inherent Transient Immunity
-
Supplier: METZ CONNECT USA Inc.
Description: Multi-functional timer relay with incorporated coding switches to set functions. The time is set by means of a linear potentiometer on a relative scale. Features: Eight adjustable time ranges from 0.15 s to 10 h. Two selectable functions 1. On-delayed 2. Off-delayed
-
Supplier: Allied Electronics, Inc.
Description: Features: Available in On- and Off-Delay Timing from 0.1 Seconds to 60 Minutes, Fully Calibrated in Linear Increments Oversized Time-Calibrated Adjustment Knobs, Markings Visible from All Angles Make This the Most Practical, Easily-Set Timer Available Inherent Transient Immunity
-
Supplier: DigiKey
Description: DIN RAIL TRUE OFF DELAY TIMER RE
- Mounting: DIN Rail Mount
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Timer Type: OFF-delay
- Function Type: Single Function
-
Supplier: Littelfuse, Inc.
Description: relay is immediately energized. At the end of a fixed delay-on-make delay (T1), the fan relay is energized. When the thermostat opens, the compressor relay is de-energized and the delay-on-break delay is initiated. On completion of the fixed
- Operating Temperature: -40 to 158 F
- Contact Configuration: Normally Open (NO)
- Features: Other
- Switch Type: Solid-state
-
Supplier: Waytek, Inc.
Description: InPower VCM-04-60SA Time Delay Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable off-delay timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket
-
Supplier: Radwell International
Description: TIMER, SOLID STATE, OFF DELAY, 15-300 SEC, 120VAC, SPST, NO. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Time Delay & Timing Relays TIMER24-240VAC/VDC IN8A SPDT OUT ON OFF DELAY
-
Supplier: Automation24, Inc.
Description: and visual LCD display, the multifunction timer 600DT-CU offers a solution for almost all applications. CE,UL Listed Modes On delay (A) Interval (B) Asymmetrical cyclic OFF first (C) Asymmetrical cyclic ON first (D) Cyclic equal OFF first (E) Cyclic equal ON first (F)
- Operating Temperature: 32 to 122 F
- Mounting: DIN Rail
- Features: Other
-
Supplier: Automation24, Inc.
Description: potentiometers on the front of the timer. Multifunction timer 3RP25051AW30 offers a solution for a variety of applications with it's wide range of functions, including ON Delay, OFF delay, Symmetrical flashing, ON/OFF delay with control signal,
- Operating Temperature: -13 to 140 F
- Mounting: DIN Rail
- Features: Other
-
Supplier: Automation24, Inc.
Description: the timer, the multifunction timer 600XU-A-1-CU offers a solution for almost all applications. CE,UL Listed Modes On delay (A) Interval (B) Cyclic equal OFF first (C) Cyclic equal ON first (Ci) Pulse output,500ms fixed (D) Delay on break (E) Delay on make /
- Operating Temperature: 32 to 122 F
- Mounting: DIN Rail
- Features: Other
-
Supplier: Fargo Controls, Inc.
Description: This versatile self-powered time relay has 8 modes of operation, 9 timing ranges and an easy to read 5 digit LCD display. All programming is done through a menu driven display. The time modes consist of On Delay (ON DLY), Off Delay (OFF DLY), One Shot (OS) and
- Functions: Delay Cycle, Delay Off Timer, Delay On Timer, One Shot Timer, Recycle Timer / Percentage Timer
- Number of Functions: Multi-function
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HT General Purpose Tube Base Timing Relay, Off Delay Timer ,0.3 Seconds, DPDT ,120V AC/DC
- Timer Type: OFF-delay, ON-delay
-
Supplier: Galco Industrial Electronics
Description: Modular Timer Off Delay, Multi
-
Supplier: Galco Industrial Electronics
Description: True Off Delay Timer, 24VAC/DC,
-
Supplier: Galco Industrial Electronics
Description: Off Delay Timer, 24VAC, 0.1-10 Min
Find Suppliers by Category Top
Featured Products Top
-
relays and interfaces has enabled Elettroquadri to contain space and provide more compact switchboards from time to time. Products: 48 Series relay interfaces modules, 86 Series timer modules, 40 Series miniature PCB relays and some 55 Series industrial relays. Learn More (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 m (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
Type 14.01 Staircase timer, Multi-function with 16 A output contact, “switch-off warning” option, 17.5 mm wide. Functions: – Timed staircase light (can be reset) – Timed staircase light (can be reset) + Stair maintenance – Timed staircase light (can be reset) with (read more)
Browse Electromechanical Timers Datasheets for Finder S.p.A. con unico socio -
Type 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide. Other features include: Reset for centralised switch off 4 functions: Step relay Timing Step relay Staircase timer Light ON (read more)
Browse Digital Timers Datasheets for Finder S.p.A. con unico socio -
Type 80.01 is a multi-function and multi-voltage modular timer, 17.5 mm wide, with the following functions: • AI: On-Delay • DI: Interval • SW: Symmetrical flasher (start pulse On) • BE: Off-delay with control signal • CE: On and Off-Delay with (read more)
Browse Electromechanical Timers Datasheets for Finder S.p.A. con unico socio -
. Myron offers many options that include, but are not limited to, a microcomputer based pump controller board with two pulse outputs and integrated delay / mixing timers, remote alarms, audible alarms etc. Its add features design philosophy allows you to buy only the features you want (read more)
Browse pH Instruments Datasheets for Myron L Company -
interactions. Remcom has developed simulation enhancements using Huygens surfaces to account for: Near-field and far-field behavior in dynamic astronaut motion scenarios Device-to-device (D2D) communication via sidelink protocols Relay-based coverage when (read more)
Browse Communications Software Datasheets for Remcom (USA) -
chute wall. The sensor indicates a normal passage of product. When the product compacts due to a plugged condition, the monitor activates a relay to turn off equipment and alert operators. The 2852-PCD sensor monitors the capacitance field in front of the sensor plate. The sensing plate (read more)
Browse Wastewater Treatment Equipment Datasheets for Arjay Engineering -
chute wall. The sensor indicates a normal passage of product. When the product compacts due to a plugged condition, the monitor activates a relay to turn off equipment and alert operators. The 2852-PCD sensor monitors the capacitance field in front of the sensor plate. The sensing plate (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for Arjay Engineering
More Information Top
-
GT3F-1AD24 - IDEC - Timing Relays | Galco Industrial Electronics
Idec GT3F Series True Power Off Delay Timer Relays .
-
CR4 - Thread: Pumping relay setup
I am using 2 Omron MK3p5-S 11 pin relays and a Macromatic Tr-51622-16 off delay timer relay .
-
CR4 - Thread: 240v Delay Relay
One way is an octal socket off - delay timer relay .
-
PMMI Mechatronics: Industrial Electricity 2 | Education | PMMI
Describe the operation of an Off - Delay timer relay and give its schematic symbol.
-
30120-85 - Deltrol Controls - Timer Relay | Galco Industrial Electronics
30120-85, Deltrol Controls, Timer Relay , TIMER , OFF DELAY , FIXED 60SEC,120VAC .
-
Voltage sag analysis and solution for an industrial plant with embedded induction motors
The timer relay will be off - delay type, so it will maintain each starter coil energized during the time settled at the timer relay.
-
Multifunction Timers - Grainger Industrial Supply
• Timer Relay , On Delay , Off Delay 1, Off Delay 2, Interval Delay, Cycle 1 Shot, Repeat Cycle Equal On/Off Time, Signal Interval/Off Delay, Signal On Delay/Off Delay, Repeat Cycle Independent On/Off Time, 8 Pins, Octal Base Type, Contact Form SPDT, 10A …
-
Grainger.com
• Timer Relay , On Delay , Off Delay 1, Off Delay 2, Interval Delay, Cycle 1 Shot, Repeat Cycle Equal On/Off Time, Signal Interval/Off Delay, Signal On Delay/Off Delay, Repeat Cycle Independent On/Off Time, 8 Pins, Octal Base Type, Contact Form SPDT, 10A …
-
SB13511518S - Carlo Gavazzi/Electromatic Controls - Relay | Galco Industrial Electronics
SB13511518S, Carlo Gavazzi/Electromatic Controls, Relay , S- TIMER DELAY OFF 115AC 18S .
-
Safety system for a press machine
Timer - The timer used in the circuit is an off delay timer which states that the relay inside it will switch off after a preset duration.
Indicates content that may require registration and/or purchase.