Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alfa Laval Inc.
Description: The SterilOhm heating units are based on unique technology using electric current to ensure rapid, uniform heating of pumpable food and beverages. Application Ohmic heating technology is designed particularly for the pasteurization or sterilization of products containing
- Application / Industry: Food and Beverage Processing
-
Supplier: Radwell International
Description: HEATING ELEMENT, 400WATT, 150V, 28/28OHM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HEATING CARTRIDGE, 5/8X8IN, 750W, 15/15OHM, ULL8FX1A. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Radwell International
Description: STRIP HEATER E94 400WATT 28.8OHM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: 20,000 OHM THERMISTOR, IMMERSION, WELDED WELL, 4", GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ultra Energy
Description: Room Air Sensor, Industrial Temperature Sensor, RTD. Attractively styled wall mounted housing designed for even air flow around the sensor for best time response. Unique housing design reduces the effects of self-heating created by the transmitter
- Sensed Temperature: 150 F
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Other
-
Supplier: Allied Electronics, Inc.
Description: connections with appropriate current and sense connections to the resistor terminals. Circuit Board Layout: The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid excessive heating of the trace. For example,
-
Supplier: Allied Electronics, Inc.
Description: current and sense connections to the resistor terminals. Circuit Board Layout: The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid excessive heating of the trace. For example, an 0.005 ohm resistor
-
Resistors - Resistor;Thick Film;Res 0.1 Ohms;Pwr-Rtg 1 W;Tol 1%;Radial;Kelvin;Curr-Sense -- 70089481Supplier: Allied Electronics, Inc.
Description: connections with appropriate current and sense connections to the resistor terminals. Circuit Board Layout: The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid excessive heating of the trace. For example,
-
Supplier: Allied Electronics, Inc.
Description: connections with appropriate current and sense connections to the resistor terminals. Circuit Board Layout: The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid excessive heating of the trace. For example,
-
Supplier: Isabellenhutte USA
Description: state—guaranteeing stability values in the ppm range per annum. MANGANIN® Copper-manganese-nickel alloy Medium specific resistance Very low TCR and low thermoelectric EMF ZERANIN® Copper-manganese-tin alloy Low-ohmic alternative to MANGANIN® Improved TCR compared to MANGANIN® ISAOHM® Nickel,
- Type: Alloy
- Applications: Resistance Alloy / Heating
-
Supplier: L-com, Inc.
Description: up to 8000V. The Model 5233 is ideal for electrical installers, electricians and heating or air-conditioning specialists. Features Ohmmeter, Continuity test with buzzer, Diode test and Capacitance functions 6000-count backlit display + 61 segment bargraph AC/DC voltmeter with high input
-
Supplier: Sitron
Description: not have an electronic module, this model works by inserting the output (3fios) into controllers responsible for converting the resistance signal to the temperature in 4 ... 20mA or according to the needs. Application General Applications for Temperature Measurement Heating and Cooling
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Knight Optical (UK) Ltd
Description: rectangular apertures. Indium Tin Oxide (ITO) coated windows are used for displays, electric heating and EMI shielding applications. These ITO coated windows “Indium Tin Oxide” are vacuum coated to 20ohm. We stock larger sheets of ITO coated glass as 300mm squares so if your size is not
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Rectangular Width: 0.30000000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
-
Description: Thin-film platinum, ESD-optimized, 100 Ohm RTD component Platinum sensor with flat Gold-coated Nickel wires with long-term stability and low self-heating
- Operating Temperature: -328 to 572 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.0787402 inch
- Width / Diameter: 0.0787402 inch
-
Description: Thin-film platinum, ESD-optimized, 100 Ohm RTD component Platinum sensor with flat Gold-coated Nickel wires with long-term stability and low self-heating
- Operating Temperature: -328 to 572 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.0787402 inch
- Width / Diameter: 0.0787402 inch
-
Description: according to temperature variations in water or air. Because of this, the temperature sensor is widely used in heating, industrial control, building control, and other environmental control applications. 2. The TSP temperature sensors feature a variety of technical specifications according to
- Sensed Temperature: -4 to 302 F
- Reference Resistance: 100 Ohms (Most Common)
- Features: RTD
-
Supplier: Knight Optical (UK) Ltd
Description: rectangular apertures. Indium Tin Oxide (ITO) coated windows are used for displays, electric heating and EMI shielding applications. These ITO coated windows “Indium Tin Oxide” are vacuum coated to 20ohm. We stock larger sheets of ITO coated glass as 300mm squares so if your size is not
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Rectangular Width: 0.30000000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: rectangular apertures. Indium Tin Oxide (ITO) coated windows are used for displays, electric heating and EMI shielding applications. These ITO coated windows “Indium Tin Oxide” are vacuum coated to 20ohm. We stock larger sheets of ITO coated glass as 300mm squares so if your size is not
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Rectangular Width: 0.30000000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: rectangular apertures. Indium Tin Oxide (ITO) coated windows are used for displays, electric heating and EMI shielding applications. These ITO coated windows “Indium Tin Oxide” are vacuum coated to 20ohm. We stock larger sheets of ITO coated glass as 300mm squares so if your size is not
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Rectangular Width: 0.30000000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
-
Description: electronics industries), domestic and industrial heating facilities.
- Sensed Temperature: -22 to 482 F
- Reference Resistance: 100 Ohms (Most Common)
- Features: RTD
-
Description: Small thin-film platinum 100 Ohm RTD component with ESD-optimized design Small sensor with excellent long-term stability, low self-heating, vibration and temperature shock resistant and fast response time.
- Operating Temperature: -328 to 1,112 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.04724412 inch
- Width / Diameter: 0.06299216 inch
-
Description: electronics industries), domestic and industrial heating facilities. 3. Technical Parameters Main Technical Parameters for TSP-034 Platinum Resistance Temperature Sensor Pt 1000/ Pt 100 Temperature Sensor parameter Items:Pt 100 Technical Parameter Value of Resistance(0°C):100Ω Testing Temp.
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD
-
Supplier: Nexperia B.V.
Description: individual devices cause the MOSFET with the lowest VGS(th) to turn-on first, taking a larger share of the load current during the dynamic switching phase. The difference in load current between individual MOSFETs (ΔID) can be significant often leading to differential heating and potential
- Features: Other
-
Supplier: Nexperia B.V.
Description: individual devices cause the MOSFET with the lowest VGS(th) to turn-on first, taking a larger share of the load current during the dynamic switching phase. The difference in load current between individual MOSFETs (ΔID) can be significant often leading to differential heating and potential
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Heating Controller PMIC 16-SOIC
- Resistance Range: 45,000 ohms
- Tolerance: 20 +/- %
- Power Rating: 30.000000000000004 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: Zurn Industries LLC
Description: Mixing Setpoint Control Features And Benefits Mixing set point control for radiant heating applications Floating action output, used with 3-way and 4-way mixing valves with actuator motors 24vac microprocessor based controller, adjustable throttling range LCD window for viewing setpoints,
- Thermostat Type: Digital
-
Supplier: Process Technology
Description: Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Two set points (heating and cooling). Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Cooling Control, Heating Control
-
Description: Small thin-film platinum 100 Ohm RTD component with high accuracy, temperature range -200 °C to +600 °C, 1.6 x 1.2 mm, 10 mm wires Benefits & Characteristics High Accuracy Excellent long-term stability Small dimensions Low self-heating Vibration and temperature shock resistant Fast response
- Operating Temperature: -328 to 1,112 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.04724412 inch
- Width / Diameter: 0.06299216 inch
-
Supplier: Chromalox
Description: Description The 3204 control provides full auto-tuning PID control in a compact 1/32 DIN package, making it an excellent choice where panel space is a premium. The large 4-digit display, several temperature and process control options, a rugged design and efficient programming capabilities make the
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: PID Control
-
Supplier: Honeywell International, Inc.
Description: 18 INCH 11/32 INCH-32 TPI MALE CONNECTOR NUT CONNECTION TYPE CSA APPROVAL PILOT BURNER, STANDING PILOT GAS-FIRED HEATING SYSTEM, SAFETY CONTROL POWER UNIT APPLICATION 1400 DEG F (HOT JUNCTION), 780 DEG F (COLD JUNCTION) TEMPERATURE MEASURING RANGE VOLTAGE RATING 30 MILLIVOLT RESISTANCE 0.02
- Sensed Temperature: 780 to 1,400 F
- Sensitive Length: 18 inch
- Features: Thermocouple
-
Supplier: Isabellenhutte USA
Description: TCR 4-terminal connection Low self-heating
- Resistance Range: 0.001 to 100 ohms
- Tolerance: 0.1 to 1 +/- %
- Temperature Coefficient (TCR): 30 ±ppm/°C
- Power Rating: 10 watts
-
Supplier: Dataforth Corporation
Description: technique to suppress transmission of common mode spikes or surges. RTD excitation is provided from the transmitter using a precision current source. The excitation currents are very small (0.26mA max for 100 ohm Pt and 120 ohm Ni) which minimizes self-heating of the RTD. Linearization is
- Sensed Temperature: 32 to 752 F
- Operating Temperature: -40 to 176 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Infineon Technologies AG
Description: starter relay in "start-stop" systems, electric brake vacuum pumps, PTC heating systems, glow plugs, rear deicer etc. Robot applications: 12V DC motors drive: up to 4 motors, up to 20A each. 3D printer: heating elements control (heating plate, heating heating
- Category: Development Board
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Backer Springfield is recognized worldwide for its expertise in the development of specially fabricated silicone and thermoplastic insulated resistance wire for refrigeration anti-condensate applications. These heating elements are available in a broad range (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
Backer Springfield is recognized worldwide for its expertise in the development of specially fabricated silicone and thermoplastic insulated resistance wire for refrigeration anti-condensate applications. These heating elements are available in a broad range (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
energy in joules/second. The utility company billing unit is the kilowatthour, or 3,600,000 joules. Wattage represents heating value. 100Volts DC into a 100Ohm resistor is 1Amp, and 100Volts x 1Amp = 100Watts. What AC value of voltage and current deliver 100Watts energy flow to the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
In this case, a current of 1,000 amps would produce a voltage drop of .025 V (1,000 A x .000025 Ohm), minimizing current loss due to resistance heating. The tradeoff to using minimal R values, which produce a low voltage drop across the shunt, is that the resulting current measurement (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
industry’s first rated for up to 1,500 V and continuous currents of up to 3,000 A. Featuring silver contact pills and an innovative contact system, the C330 achieves an industry-leading contact resistance of just 40 µOhm. This significantly reduces contact heating, power losses and cooling (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Aerospace-approved precision power resistors from Isabellenhütte meet stringent DLA and ESCC standards with low TCR and tin-lead plating to ensure reliable current sensing in mission-critical applications, from satellites to motor drives. Low-ohmic precision resistors are a (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
Impedance (Controlled Low Inductance) Reduction of losses due to reflection: Many high-power applications have loads that are not the traditional impedance of 50 or 100 OHMS. For example, Bell Labs has found that 30 OHMS is ideal for power (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
: Matched Impedance (Controlled Low Inductance) Reduction of losses due to reflection: Many high-power applications have loads that are not the traditional impedance of 50 or 100 OHMS. For example, Bell Labs has found that 30 OHMS is ideal for (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Fight the Power and Kirchoff Flips the Switch on Ohm's Law
In this blog post, we look at the creation of Joule's Power Law (of heating).
-
Understanding Riedon Resistors & Temperature Dependence (.pdf)
The absolute ohmic value of a resistor is temperature-dependent.In today's modern fields of measurement and electronics, particularly in such industries as heating and ventilation(HVAC), medical technology, and military applications: precision, stability, and dependability are important
-
Performing Low Voltage Continuity Tests With High Voltage Hipot Testers
Manufacturers of heating elements, cable harnesses, and aerospace cables must commonly perform point to point continuity tests and hipot tests as part of their routine production line tests. The linking of a continuity test and hipot test when voltages exceed. 1000 volts has previously only been
More Information Top
-
Handbook of Food Process Design, 2 Volume Set
Novel process designs such as irradiation, high-pressure processing, ultrasound, ohmic heating and pulsed UV-light are also presented.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/610/DestineeAnderson2008.pdf?sequence=1
OHMIC HEATING AS AN ALTERNATIVE FOOD PROCESSING TECHNOLOGY .
-
Comparative Effects of Ohmic, Induction Cooker, and Electric Stove Heating on Soymilk Trypsin Inhibitor Inactivation
In this study, the effects of Ohmic heating (220 V, 50 Hz) on soymilk TIA and CIA inactivation were examined and compared to induction cooker and electric stove heating with similar thermal histories.
-
Ohmic Dissipation in the Interiors of Hot Jupiters
ABSTRACT We present models of ohmic heating in the interiors of hot jupiters in which we decouple the interior and the wind zone by replacing the wind zone with a boundary temperature Tiso and magnetic field Bφ0.
-
Three-Dimensional Atmospheric Circulation Models of HD 189733b and HD
209458b with Consistent Magnetic Drag and Ohmic Dissipation
Most of the ohmic heating occurs high in the atmosphere and on the day side of the planet, while the heating at depth is strongly dependent on the internal heat flux assumed for the planet, with more heating when the deep atmosphere …
Indicates content that may require registration and/or purchase.