Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series
- Temperature Range: 32 to 212 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series
- Temperature Range: 32 to 302 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series
- Temperature Range: 32 to 212 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The SG-Ultra Max Ex Petrol digital hydrometer / density meter is designed for petroleum testing applications. This portable tester is commonly used in refineries, fuel terminals, offshore and transportation applications. The SG-Ultra Max Ex Petrol saves time and allows for perfect
- Temperature Range: 32 to 176 F
- Density Range: 0 to 3 g/cm³
- Specific Gravity (Relative Density): 0 to 3 #
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Graphic / Video Display, Laboratory Style (Benchtop or Handheld), SPC / Application Software, Temperature Compensated, Temperature Measurement
-
Supplier: CANNON Instrument Company
Description: For Measuring Density, Specific Gravity and API Degrees ASTM D1250, ASTM D1298, ASTM D4052, ASTM D7777 The automated CANNON D155 offers a low-cost, affordable alternative to manual hydrometer methods for measuring density and specific gravity with easy, one button operation. Built-in
- Temperature Range: 59 to 77 F
- Density Range: 0 to 2 g/cm³
- Specific Gravity (Relative Density): 0.0001 #
- Display & Special Features: Computer Interface / Networkable, Laboratory Style (Benchtop or Handheld)
-
Supplier: CSC Scientific Company, Inc.
Description: Density of petroleum products, Beverages, brines oils and fats and concentrations of etching, pickling, flux or plating solutions
- Instrument Type: Density Instruments
- Technology Type: Digital Instrument
- Media Type: Gas
-
Supplier: CANNON Instrument Company
Description: For On-site Measurement of Density, Specific Gravity and API Degrees ASTM D7777 The handheld Densi-H is CANNON's most affordable instrument for measuring density and specific gravity. Lightweight and portable, Densi-H offers easy, one button operation and reports results in seconds.
- Temperature Range: 41 to 95 F
- Density Range: 0 to 2 g/cm³
- Display & Special Features: Computer Interface / Networkable, Laboratory Style (Benchtop or Handheld)
- Instrument Type: Density Instruments, Hydrometer
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the density or relative density of petroleum distillates and viscous oils that can be handled in a normal fashion as liquids at test temperatures between 15 and 35°C. Its application is restricted to liquids with vapor pressures
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the density, relative density, and API Gravity of petroleum distillates and viscous oils that can be handled in a normal fashion as liquids at the temperature of test, utilizing either manual or automated sample injection
-
Supplier: SAE International
Description: exchange equipment and connection piping. It is desired to be able to measure the small concentrations of oil circulating as a component of the working fluid online in real time. The oil in circulation as a fraction of the total fluid flow rate is termed the oil circulation rate
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the relative density and density of semi-solid asphalt materials, asphalt binders, asphalt cements, and soft-tar pitches by use of a digital density meter (U-tube). Note 1: Alternate methods for determining the
-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of the magnetic line direction,
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
-
Supplier: Panametrics
Description: The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable
- Pipe Diameter: 2 to 72 inch
- Gas Volumetric Flow Rate: 56 to 1,785,464 SCFM
- Operating Temperature: -5 to 185 F
- Operating Pressure: 30 to 1,500 psi
-
Supplier: FLEXIM AMERICAS Corp.
Description: The Offshore Gas Flow Meter The FLUXUS G801 is an ultrasonic gas flow meter for permanent installation in rough and hazardous Offshore environments The especially robust G801 is completely seawater and seaspray-resitant and therefore ideal for applications on Oil&Gas extraction
- Pipe Diameter: 0.2755907 to 62.99216 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 392 F
- Media Temperature Range: -40 to 392 F
-
Supplier: Badger Meter
Description: The Coriolis RCT1000 Mass flow meter simultaneously measures true mass flow and density reading over a wide range of temperatures with a high degree of accuracy. High Accuracy. Low Maintenance. The Coriolis RCT1000 Mass flow meter features an unobstructed, open-flow design that
- Pipe Diameter: 0.0625 to 3 inch
- Operating Pressure: 0 psi
- Mass Flow Rate: 5,200 lbs/min
- Operating Temperature: -40 to 392 F
-
Supplier: SAE International
Description: The rotary engine provides high power density compared to piston engine, but one of its downside is higher oil consumption. In order to better understand oil transport, a laser induced fluorescence technique is used to visualize oil motion on the side of the rotor during
-
Supplier: ASTM International
Description: density cells as they are utilized to make measurements of fluids primarily in the compressed-liquid state. Examples of substances for which the density can be determined with a calibrated U-tube density meter include: crude oils, gasoline and gasoline-oxygenate
-
Supplier: Siemens Process Instrumentation
Description: efficiency, greater accuracy and significant cost savings. SITRANS FX330 Take your steam, gas and liquid measurements to a whole new level with the digitally based SITRANS FX330 vortex flow meter. Designed primarily for applications in auxiliary, supply and energy systems, this device is also
- Media Temperature: -40 to 464 F
- Media Temperature Range: -40 to 464 F
- Electrical Output: Analog Current, Frequency
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Steam, Velocity Flow Meter, Velocity Meter
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 316L Stainless Steel Measuring Tubes with Robust Cast Iron Tube Housing Mass Flow Measurement of Liquids and Gases Line Sizes from 1/2 to 3 Inches Highly Immune to Piping Induced Measuring Errors Caused by Vibration Simultaneous Mass Flow, Density, Temperature and Volume Flow
- Mass Flow Rate: 0.7 to 2,204.6 lbs/min
- Operating Temperature: -40 to 212 F
- Operating Pressure: 150 to 300 psi
- Media Temperature: -40 to 356 F
-
Supplier: ABB Measurement & Analytics
Description: stainless steel solution DTM based diagnostic and operability functions The sensor delivers: Multivariable measurement of mass flow, density and temperature in one device Low pressure drop save 25 % on pump energy costs compared to other brands Wide measurement span in a single meter
- Media Temperature Range: -58 to 400 F
- Media Temperature: -58 to 400 F
- Electrical Output: Analog Current
- Meter Technology: Coriolis Meter
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features ±5% Full Scale Accuracy Viscosity Compensation to 540 cSt (No Scale Recalibration Necessary) Density Compensation to 30 lb/ft3 (0.48 SG) Direct Reading Scales for Oil Installs In Any Position Inline Connections Max. Pressure - 3600 PSIG Brass/5000 PSIG SS The KOBOLD
- Media Temperature Range: 240 F
- Liquid Volumetric Flow Rate: 0.03 to 20 GPM
- Operating Pressure: 3,600 to 5,000 psi
- Features: Differential Pressure Meter, Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features ±5% Full Scale Accuracy For High and Low Viscosity Media Viscosity-Compensated up to 540 cSt (No Scale Recalibration Necessary) Density Compensated up to 30 lb/ft3 Direct Reading Scale for Oil Mounting Position Independent Inline Connections for Easy Installation
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.03 to 21 GPM
- Operating Pressure: 175 psi
- Features: Differential Pressure Meter, Liquid
-
Supplier: ABB Measurement & Analytics
Description: a single meter FCH150 adds: DensiMass: High accuracy concentration measurement, watercut and net-oil computing as well as net-mass and net-volume measurement FillMass: Filling application software with integrated precounter, over- and underfill correction and contact output for valve
- Pipe Diameter: 0.25 to 4 inch
- Mass Flow Rate: 0 to 918.75 lbs/min
- Media Temperature: -58 to 400 F
- Media Temperature Range: -58 to 400 F
-
Supplier: KOBOLD Instruments, Inc.
Description: gases in most chemical, petrochemical, oil & gas applications. Mass flow, density and temperature are simultaneously measured and volumetric flow is computed from these parameters. The TMU series sets itself apart from the competition because we are able to achieve higher flow rates
- Mass Flow Rate: 2.2 to 80,834.8 lbs/min
- Operating Temperature: -4 to 140 F
- Operating Pressure: 580 psi
- Media Temperature: -40 to 500 F
-
Supplier: KRÜSS Scientific
Description: analyses based on measurement templates provide for user-independent results. The option of long-life battery operation without a computer enables the K20 to be used flexibly on site. Applications Checking the aging status of transformer and other oils according to ASTM D 971 and IEC 62961
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Properties Analyzed: Density - Tap / Packed, Surface Energy / Tension
- Test Media: Food / Drugs, Oils / Lubricants
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: OMEGA Engineering, Inc.
Description: Configuration: Via optional keypad or PC running software (Note: not all configuration parameters are available from the keypad – i.e. flow and temperature calibration and advanced filter settings) Engineering Units Flow Meter: Feet, gallons, cubic feet, million gallons, barrels (liquid and
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Orange Research, Inc.
Description: standard calibration is on water at 70 F. For oil service, meters are calibrated using oil (specific gravity 0.86 CS at 74 F). Special calibration is available to meet customers' specific gravity and viscosity requirements using selected fluids and a conversion procedure.
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 0.133333333333333 GPM
- Operating Pressure: 3,000 psi
- Operating Temperature: 32 to 200 F
-
Supplier: Orange Research, Inc.
Description: and viscosity of the fluid to be measured (up to 150 CS). Otherwise, standard calibration is on water at 70 F. For oil service, meters are calibrated using oil (specific gravity 0.86 CS at 74 F). Special calibration is available to meet customers' specific gravity and viscosity
- Gas Volumetric Flow Rate: 2 to 15 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 3,000 psi
- Media Temperature: 200 F
-
Supplier: TNA Solutions Pty. Ltd.
Description: The tna intelli-flav® OMS 5.1 is a next-generation on-machine seasoning (OMS) system that provides both powder flavouring and liquid oil in a single drum, to deliver consistent coverage and flavour to a variety of products. Designed to IP65 standards, it meets even the highest hygiene and
- Internal Length: 113.6614787 inch
- Internal Width: 51.3779805 inch
- Internal Height: 90.7480805 inch
- Tank Capacity: 15.85032 gallons
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: individually metered high-pressure, direct injection of fuel for maximum efficiency. Large Engine Oil Cooler The large engine oil cooler reduces oil deterioration and varnishing of internal components. It allows for 500 hour engine oil change intervals. Low-mounted
- Horsepower: 83 HP
- Travel Speed: 5.5 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: reliability without sacrificing fuel economy. Direct Injection Fuel System An adjustment-free direct injection fuel system provides individually metered high-pressure, direct injection of fuel for maximum efficiency. Large Engine Oil Cooler The large engine oil cooler reduces
- Horsepower: 83 HP
- Travel Speed: 5.5 miles/hr
- Type: Compactor / Roller
-
Supplier: Caterpillar Oil & Gas
Description: oil Oil drain and valve Oil filler and dipstick Oil filter — cartridge-type, LH Oil pump — gear-type MOUNTING SYSTEM Engine and generator three-point mounted into outer base Oil drain extension Oil drip pan PROTECTION SYSTEM A-III Electronic
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Instrumentation Remote-mounted Advisor control panel Interconnect harness Lube System Top-mounted crankcase breathers Oil cooler Oil filter and oil sampling valve Drain valve Turbo oil accumulator API B16.3 approved gas/air-driven pre-lube system Torsional Vibration
- Horse Power: 1,380 HP
- Displacement: 69.31722514119588 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Military-Grade Durability Meets Commercial Demand. ITT Cannon’s HDx™ Series is a high-density, small-form-factor circular connector originally engineered for demanding (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
readings. As the voltage generated is related only to the speed of the fluid, measurement is unaffected by changes in fluid density and viscosity - making for a very stable and reliable flow meter. The highest possible flow measurement accuracy is provided by the Ultra Mag's signal converter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
CentriFlow® Meter can be used to measure a variety of products ranging in size, shape, elasticity and even density. The accuracy of the CentriFlow® is remarkable even on products with extremely low densities such as shredded plastic bags. With a density of around 1 (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Smoke Density Toxicity 10-meter guided-wire drop tower 2 Computer-controlled universal test machines Coordinate Measuring Machine (CMM) ROMER Arm (portable CMM) Optical Comparator Hydrostatic test equipment (read more)
Browse Material Testing Services Datasheets for General Plastics Manufacturing Co. -
transfer is a term traditionally associated with the oil and gas industry, however as hydrogen becomes ever more important in the energy mix, custody transfer of hydrogen is an increasingly common practice. Whether on-site, exchanging hands or crossing borders, hydrogen custody transfer has its own (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics
Conduct Research Top
-
The Challenges of Measuring Flare Gas
The associated gas generated from oil production has received a lot of attention recently. In many areas, the lack of gas collection infrastructure requires this gas to be flared off. Many jurisdictions now require the flow rate of gas to the flare to be monitored in order to reduce emissions
More Information Top
-
Measurable Properties
Density meters, areometers, spirit meters, oil density meters , etc.
-
Insitu Combustion Experiences, Husky Oil Operations
Reservoir thickness varies from 3 to B metres ; oil densities are 950 - 9BO kg/m 3 with viscosities from 1000 to 6000 MPa.S. All projects have been combination thermal drive using produced water as well as fresh water injection.
-
Multiphase Flow Modelling Based on Experimental Testing: A Comprehensive Overview of Research Facilities Worldwide and the Need for Future Developments
Typical parameters for an oil well in the northern basins are as follows: production rate of 800-1600 cubic meters per day, tubing diameter of 0.102-0.130 meters, reservoir depth of 3000-3500 meters , oil density of 825-930 kilograms …
-
Mature Carbonate Heavy Oil Field Exploitation Strategies: The Cretaceous Ku Field, Mexico
= Oil-Water contact, meter = Oil density , grm/cm3 .
-
Operational Experience With Continuous Density Measurement Of Crude Oil
One result of this activity has been the draft standard 'Method of Continuous Density Measurement' which describes the application, installation and calibration of continuous recording density meters for oil and gas measurement.
-
Pipeline flow behaviour of heavy crude oil emulsions
Density was deter- mined using a Paar Digital Density Meter and oil /water ratios were determined by a modified Dean-Stark method.
-
Federal Register > Monday, August 17, 2015 > [80 FR 49254] Accreditation and Approval of Saybolt LP as a Commercial Gauger and Laboratory
Density of Crude Oils by Digital Density Meter .
-
Federal Register > Thursday, June 4, 2015 > [80 FR 31914] Accreditation and Approval of Inspectorate America Corporation, as a Commercial Gauger and Laboratory
Density of Crude Oils by Digital Density Meter .
-
Electro Hydraulic Power Steering System
A(Xb) Ball valve metering area ρ Oil density Pt Tank pressure Mb Ball mass Xb Ball motion distance Bb Ball damping Kcv Check valve spring stiffness Fb Pressure generated ball force Fpl Pre-load spring force fcv Check valve force coef.
-
Oil Property and Composition Changes Caused by Water Injection
There are two density meters in the oil recirculation system.
Indicates content that may require registration and/or purchase.