Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gems Sensors & Controls
Description: viscosities are blended; or for use in lubrication systems where oil flow monitoring is critical at start-ups. Switch compensates for viscosity changes automatically. Each unit is factory preset, using 300 SSU oil, for actuation at specified flow rates.
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.1 to 1 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Newark, An Avnet Company
Description: SENSOR, OIL FLOW SWITCH, 69BAR; Flow Rate Min:0.1GPM (US); Flow Rate Max:1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:
-
Supplier: Bijur Delimon International
Description: Application Individually calibrated and adjustable, Oil Flow Meters regulate and monitor oil flow. Features Regulate and monitor oil flow to bearings and gears. Individually calibrated and adjustable with out graphs and viscosity curves. Various flow
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0.0132 to 3.96 GPM
- Operating Pressure: 250 psi
- Operating Temperature: -13 to 176 F
-
-
Supplier: Newark, An Avnet Company
Description: FS-930 Series - Oil Flow Switch, Compensates for Viscosity Changes in Fluids RoHS Compliant: Yes
-
Supplier: Radwell International
Description: PNEUMATIC FLOW CONTROL, 250 AIR, 1000 OIL, ALUMINUM, 2IN LENGTH, -40 TO +250 °F, . FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.5 GPM to 100.0 GPM Port Size: 1" NPT to 2" NPT Primary Construction Material: Bronze or Stainless Steel Setting Type: Fixed The FS-200 Series offers accurate flow detection, with 1% repeatability, over a broad range of flow settings and port sizes. Its
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.5 to 100 GPM
- Operating Pressure: 400 psi
-
Supplier: Micro Sensor Co., Ltd.
Description: for critical equipment when there is flow fault. · Range: 1cm/s~150cm/s (water), · 3cm/s~300cm/s(oil) · Temperature Compensation LED Indicator Used For: The flow switch is an intelligent thermal diffusion principle-based flow monitoring sensor, OLED display, PNP
- Features: Liquid
- Electrical Output: Switch
-
Supplier: Kaydon Filtration Corporation
Description: The TELEFLO Model 816BC is a rugged, low-cost flow switch for oil/water applications, protecting costly equipment in mining, power generation, steel/aluminum mills, and pulp & paper industries. With 70+ years protecting thousands of installations, its factory-preset
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 2 to 75 GPM
- Operating Temperature: -10 to 200 F
- Mounting: In-line
-
Supplier: FineTek
Description: high value flow switch. SPX Thermal Dispersion Flow Switch (Explosion Proof units available) The SP series is a thermal dispersion flow switch product line that responds to liquid flow and provides a switch output. Based on the principle of
- Operating Pressure: 1,450 psi
- Features: Sanitary, Thermal Meter
- Electrical Output: Switch
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 14.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Adjustable Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without
- Pipe Diameter: 0.75 inch
- Media Temperature Range: -20 to 180 F
- Liquid Volumetric Flow Rate: 0.75 to 14 GPM
- Operating Pressure: 400 to 800 psi
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with Exproof Housing (GX) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application. Unlike the
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 1,450.377 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW530 Series flow switches are capable of detecting extremely low liquid flow rates from 13 mL/ minute up to 10 L/minute with a full scale switch accuracy of ±1.0% or better! A wide variety of fluids may be measured. Repeatable results are achieved using a patented
- Pipe Diameter: 0.125 to 0.375 inch
- Media Temperature Range: 131 F
- Liquid Volumetric Flow Rate: 0.00528 to 2.64 GPM
- Operating Pressure: 100 to 500 psi
-
Supplier: OMEGA Engineering, Inc.
Description: FTB Series totalizers are typically used in applications where accurate measurement of (#2, 4 or 6) heating oil flow is required. The FTB-32 features a fully rotatable, easy-to-read face. The FTB-30 is designed to be mounted horizontally; both the FTB-30 and FTB-31 are shipped complete
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Display Types: Analog
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse, Switch
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW-40A and FSW-50 Series flow switches feature 15 A SPDT switches and an adjustable internal screw adjustment which provides continuous switch point while in operation in-line. Multiple drag disks are supplied with each unit to provide incremental switch point adjustment.
- Pipe Diameter: 1 to 10 inch
- Media Temperature Range: 199.4 F
- Operating Pressure: 300 psi
- Velocity Flow Rate: 2 to 15 ft/sec
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI's AS-FS Series flow switches utilize no moving parts, ultra-reliable thermal dispersion flow measurement technology to detect a flow rate above or below a predetermined set point at the sensing location. They are applied to signal low flow or high flow alarm
- Velocity Flow Rate: 0.01 to 1,000 ft/sec
- Operating Temperature: -40 to 257 F
- Operating Pressure: 0 to 2,000 psi
- Media Temperature: -65 to 350 F
-
Supplier: Clark Solutions
Description: FLO-GARD™ flow switches provide economical solutions for equipment protection and automation. All FLO-GARD™ flow switches provide high reliability design with no paddles or small flow paths to plug or stick. Switches are suitable for measuring oil and water containing
- Pipe Diameter: 1.06 to 4.62 inch
- Operating Temperature: -80 to 350 F
- Operating Pressure: 0 to 400 psi
- Media Temperature: -80 to 212 F
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with a small nylon housing (N1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer compact and reliable liquid and gas flow detection ideally suited for just about any Flow/ No
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 4,350 psi
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with a small aluminum housing (G1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 4,350 psi
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with a large aluminum housing (G2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application.
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 4,350 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: Drain line flow Relief valve monitoring *FLT93 Switch Supports NFPA Code 30 Compliance for Storage and Use of Combustible Liquids. This code includes SIL 2 Rating for Safety Instrumented Systems (SIS).
- Pipe Diameter: 0.75 inch
- Velocity Flow Rate: 0.3 to 120 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 3,500 psi
-
Supplier: Siargo Ltd.
Description: The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast response to the air/oil lubricator applications. The surface of the
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 140 F
- Operating Pressure: 145.036839357197 psi
- Electrical Output: Analog Voltage, Switch
-
Supplier: Invotec Solutions Ltd.
Description: The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer
- Liquid Volumetric Flow Rate: 2.904 to 30.096 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Liquid Volumetric Flow Rate Range: 2.904 to 30.096 GPM
-
Supplier: Panametrics
Description: display Velocity, volumetric and energy flow rates Totalized flow and trend data Applications: The DF868 liquid flowmeter is a complete ultrasonic flow metering system for measurement of: Water and wastewater Hot / chilled water Water / glycol solutions Refined hydrocarbons
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 1,112 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: Panametrics
Description: The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable
- Pipe Diameter: 2 to 72 inch
- Gas Volumetric Flow Rate: 56 to 1,785,464 SCFM
- Operating Temperature: -5 to 185 F
- Operating Pressure: 30 to 1,500 psi
-
Supplier: Litre Meter Limited
Description: Turbine Flow Meters for the precise measurement of instantaneous flow rates and flow quantities of low-viscosity fluids as tap and demineralised water, fuels, liquefied gases, solvents, light fuel oil and pharmaceutical fluids. HM?E turbines are equipped with Ermeto
- Pipe Diameter: 0.0393701 to 5.905515 inch
- Operating Pressure: 58,015.08 psi
- Operating Temperature: -40 to 176 F
- Features: Aggressive / Corrosive Process Media, Liquid, Other
-
Supplier: ifm efector inc.
Description: Measurement of flow and temperature at the same time Optimized for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analog signal and IO-Link The process connection can be rotated for optimum alignment Convenient operation
- Operating Temperature: -40 to 176 F
- Operating Pressure: 725.1885 psi
- Media Temperature: -4 to 212 F
- Media Temperature Range: -4 to 212 F
-
Supplier: Radwell International
Description: VISCOSITY FLOWMETER AND SWITCH, BRASS, 1NO CONTACT, 0.5-2GPM OIL, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Fluid Components Intl. (FCI)
Description: of a failure of one of the two redundant channels, thereby reducing the probability of an erroneous low flow or dry signal caused by a single sensor failure. Applications Liquid Cooling Systems Fuel Transfer Fuel Tank Inerting Systems Lubricating Oils PACK Air Systems Hydraulic Fluids
- Velocity Flow Rate: 0.01 to 1,000 ft/sec
- Operating Temperature: -40 to 257 F
- Operating Pressure: 0 to 2,000 psi
- Media Temperature: -65 to 500 F
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which allows
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: ifm efector inc.
Description: Reliable detection of flow and medium temperature Suitable for water, oils and glycol solutions For installation in pipes With two programmable switching outputs Clearly visible numerical display Learn more Article to be discontinued Discontinuation date: 12/31/2025 Alternative
- Media Temperature Range: 14 to 176 F
- Liquid Volumetric Flow Rate: 26.42 GPM
- Operating Pressure: 232.06032 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Clark Solutions
Description: blind flow switch. Get a flow switch that also shows you the flow rate! Any of our flow meters can be fitted with one or two reed switches to provide a signal of low or high flow rates.
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
Find Suppliers by Category Top
Featured Products Top
-
TELEFLO® Model 816BC Flow Switch When flow stops, damage starts. The TELEFLO® Model 816BC delivers reliable flow protection for oil and water systems in the toughest environments—mining, power generation, steel, aluminum, and pulp & paper (read more)
Browse Flow Meters Datasheets for Kaydon Filtration Corporation -
Suitable for water, oil and aggressive liquids, the robust steel sensor detects bubbles from approximately 1 mm diameter upwards. Based on continuous thermal principle, the switch is reliable, robust and easy to implement. Find out more about our OOL product range, from drip to bubble detection. (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Application Include: Agricultural and Food Processing, Alternative Energy and Fuel Production, Bulk Product Movement, Chemical (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
The control panel is able to vary the speed of the mixer along with changing the direction of the mixing impeller. By reversing the impeller direction, the directed flow through the rotor housing switches from the upward pumping action known as the up-mode to the downward (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Valve – A valve with three ports used to mix, divert, or switch flow between different lines. Common in HVAC systems and process piping. 4-Way Valve – A valve with four ports typically used in reversing applications, such as (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
charging and observation. An air/oil hydraulic lift with two-hand controls ensures safe, controlled operation while explosion-proof limit switches prevent operation unless the stirrers and mix can are properly positioned. The mix can is fabricated with a heating/cooling jacket and fitted with (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
Introduction THINKTANK FSV-F Series fire-safe fusible link valves automatically shut off (or open) flow in the event of a fire or excessive temperature, with no power supply or air source. Each unit combines a valve body with a fusible device, and the ball valves carry (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Also available in standard port in the (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
designed to induce vigorous turbulent flow. It creates a vortex into which dry ingredients can be poured for fast wetting. The anchor feeds product towards the high speed disperser blade and ensures constant turnover, even as the batch gains viscosity. The CDA-300's change can design features an (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
added to the coil drive circuit will introduce their own polarity requirements. The relay is principally intended for unidirectional switching. Battery systems that require current to flow in both charging and discharging directions need additional (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Flow Switches for Oil/Gas Refinery Water Treatment
, etc., that can be used in refinery wastewater treatment. They all, however, have one thing in common: liquid flow switches are necessary to monitor and control the flow of water and chemical additives throughout the wastewater treatment system. Flow switches are used at multiple points in water
-
Greyline DFM 5.0 Doppler Flow Meter for Crude Oil Case Study
Wax and solids build-up were plugging off pipes and in-line flowmeters at this oil battery site in Alberta. Petrobakken Energy solved the problem by switching to Greyline DFM 5.0 Doppler Flow Meters with non-contacting ultrasonic sensors.
-
Flow Switches for Refinery Water/Wastewater Control
To ensure quality production of petroleum-based products in oil refineries, including gasoline, diesel, kerosene, heating oil, and byproducts for plastics and a variety of lubricants, operators must establish reliable water monitoring and treatment. There are three refinery process areas
-
Offshore Platform Fire Safety Sprinkler System Depends on Liquid Flow Assurance Switch
Offshore platforms around the globe are essential to the production of oil/gas and the global energy supply chain, but they represent a daily hazardous operating environment to the employees that work there 24-x-7. The potential dangers range from a mix of toxic and combustible gases, including
More Information Top
-
The development and testing of subnanosecond-rise, kilohertz oil switches for the generation of high-frequency impulses
A spark-gap modulator test stand was built to overvoltage a large-area flowed oil switch gap.
-
2010 Index IEEE Transactions on Plasma Science Vol. 38
…Noke, F., see Bruschi, A., TPS June 2010 1427-1438 Norgard, P., and Curry, R. D., An In-depth Investigation of the Effect of Oil Pressure on the Complete Statistical Performance of a High-pressure Flowing Oil Switch ; TPS Oct. 2010 2539…
-
Rock type and hole failure pattern effects on sand production
The Field S results are from three tests with oil flow and from three tests with oil flow switching to brine flow.
-
A Comparison Of The AC Breakdown Strength Of New And Used Poly-/spl alpha/ Olefin Coolant
INVESTIGATIONS are currently underway at the University of Missouri-Columbia (UMC) in which a dielectric fluid called poly-alpha olefin is being utilized in a compact, rep-rate, high pressure, flowing oil switch shown in Figure 1.
-
Poly-$alpha$Olefin Synthetic Oil: A New Paradigm in Repetitive High-Pressure Oil Switches
The results presented in this paper extend the efforts made to date on pressurized flowing oil switches .
-
Ultra-wideband transmitter research
The Titan-Pulse Sciences team undertook a systematic investigation of flowing oil switching systems for the generation of sub-nanosecond rise time, high repetition rate pulses.
-
Voltage Breakdown Characterization of Oil Dielectrics for High-Power Switching Applications
The high pressure, flowing oil switch component of the stand has shown consistent breakdown values for up to 107 shots with minor maintenance.
-
Design, modeling, and verification of a high-pressure liquid dielectric switch for directed energy applications
For a flowing oil switch , where the oil will sweep the byproducts out of the electrode gap, the slowly expanding carbon cloud lowers the flow required for recovery of the voltage holdoff.
-
Pulsed breakdown characterization of advanced liquid dielectrics for high-power high-pressure rep-rate oil switching
[1] P. Norgard and R. D. Curry, “An In-Depth Investigation Into the Effect of Oil Pressure on the Complete Statistical Performance of a High Pressure, Flowing Oil Switch ,” presented at 17th IEEE.
-
Development of high power; high pressure, rep-rate, liquid dielectric switches
An investigationbas been conducted to characterize the voltage breakdown and the by-product formation in high- pressure flowing oil switches .
Indicates content that may require registration and/or purchase.