-
Supplier: Accuris
Description: Tube, Oil Level Gauge and Fill
-
Supplier: Accuris
Description: Shipbuilding - Flat Glass Oil Level Gauges
-
Supplier: Accuris
Description: Shipbuilding - Oil Level Gauges with Self Closing Valves
-
-
Supplier: Accuris
Description: Shipbuilding - Self Closing Valves for Oil Level Gauges
-
Supplier: Plastic-Mart
Description: Sink with debris screen and removable debris strainer. -Automatic overflow shutoff. -Oil level monitoring gauge. -2" external quick-release drain coupling. -Made of 100% Recyclable Polyethylene. -Meets the latest EPA standards for used oil storage containers (waste
- Volume Capacity: 100 gallons
- Diameter / Width: 35 inch
- Height: 41 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: Sink with debris screen and removable debris strainer. -Automatic overflow shutoff. -Oil level monitoring gauge. -2" external quick-release drain coupling. -Made of 100% Recyclable Polyethylene. -Meets the latest EPA standards for used oil storage containers (waste
- Volume Capacity: 385 gallons
- Diameter / Width: 64 inch
- Height: 40 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: debris screen and removable debris strainer. Automatic overflow shutoff. Oil level monitoring gauge. 2" external quick-release drain coupling. Made of 100% Recyclable Polyethylene. Meets the latest EPA standards for used oil storage containers (waste oil tanks) CFR
- Volume Capacity: 150 gallons
- Diameter / Width: 34 inch
- Height: 49 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: debris screen and removable debris strainer. Automatic overflow shutoff. Oil level monitoring gauge. 2" external quick-release drain coupling. Made of 100% Recyclable Polyethylene. Meets the latest EPA standards for used oil storage containers (waste oil tanks) CFR
- Volume Capacity: 200 gallons
- Diameter / Width: 41 inch
- Height: 53 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: jbj Techniques Limited
Description: of level and high temperature sensing are also available. Can be supplied with flying leads or DIN plug connection on request. Visual level gauges up to 2 metres in length with or without electrical contacts, bulls eye level gauges and viewing windows offer a
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Sensor-Only
-
Supplier: ABB Measurement & Analytics
Description: The KM26 Magnetic Level Gauge has provided custom engineered solutions to liquid level applications in industries such as: oil and gas, refinery, chemical, petrochemical, power generation and many more. The KM26 MLG has proven itself to be a safe, reliable, maintenance
- Measuring Range: 0 to 48 inch
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: 1,000 F
- Liquid Specific Gravity: 0.25 (Specific Gravity #)
-
Supplier: Gems Sensors & Controls
Description: Temperatures up to 750°F (399°C) Pressures up to 700 psi (48 bar) Rugged, welded construction makes these 2-1/2” (64 mm) diameter design, Alloy SureSite® Level Gauges dependable over a long service life indoors and out. Available certified explosion proof. Applications: Pharmaceuticals
- Measuring Range: 240 inch
- Maximum Operating Pressure: 700 psi
- Material Temperature Range: 300 to 750 F
- Column Height: 240 inch
-
Supplier: KTR Corporation
Description: Product features Oil-level indicators with and without temperature indication Oil-level indicator with electronic level control indication Electric control as opener (KOO) or as closer (KOS) All oil-level indicators only for operation without pressure
- Material Temperature Range: 68 to 176 F
- Maximum Current: 2.5 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 42 volts
-
Supplier: Qualitrol Company, LLC
Description: and inhibits leaking. Features Separate handheld device for indication to eliminate potential leaks and damage to traditional oil level indicator cases Separate indicator functions on a magnetic couple for leak free operation Gauges are factory calibrated and tested to be within
- Media Type: Liquid
-
Supplier: SSI Technologies, LLC
Description: Fluid-Trac drum liquid level gauge is NOT intended for use with gasoline. The Digital Fluid-Trac DFT-105 drum liquid level gauge is NOT intended for use with standard 55 gallon drums. Easy to install: Digital Fluid-Trac™ drum liquid level gauge has no
- Measuring Range: 32 inch
- Output Options: Alarm / Visual Indicator
- Level Measurement Type: Continuous Level
- Display: Digital Readouts
-
Supplier: Qualitrol Company, LLC
Description: Hydro-mechanical, capillary based, oil level indicator (liquid level gauge). Provides accurate indication of level at the safest and most convenient location, eye level. Designed for use in even the highest conservator tanks. Includes integrated
- Media Type: Liquid
-
Supplier: Qualitrol Company, LLC
Description: use with Qualitrol 032/042 oil level indicator flange styles for easy retrofit applications Provides accurate indication of oil level in transformer tank or components Magnetically coupled level gauge is mounted on operating equipment while the remote
- Media Type: Liquid
-
Supplier: Qualitrol Company, LLC
Description: of oil or liquid level. Primarily used on oil filled transformers, load tap changers, conservator tanks and other related apparatus where the point of measurement is easily viewed.
- Media Type: Liquid
-
Supplier: Gefran
Description: The WE Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 315°C (600°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Current
- Measurement Type: Gauge
-
Supplier: Barksdale Control Products
Description: LevelSite® is suitable for use with oil, water, aggressive liquids in oil refineries, chemical process plants, and a wide variety of other industrial applications. Features Safe, accident-proof design Rugged, welded stainless steel construction Maintenance-free - no need to be removed
- Maximum Operating Pressure: 960 psi
- Material Temperature Range: 302 F
- Features: Analog Meter / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Side Mount
-
Supplier: Barksdale Control Products
Description: Our Alloy Mini LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems, especially in applications where space is at a premium. Welded stainless steel construction provides for long life and eliminates the risk of broken or cloudy glass commonly
- Maximum Operating Pressure: 240 psi
- Material Temperature Range: 302 F
- Features: Analog Meter / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Side Mount
-
Supplier: jbj Techniques Limited
Description: The LV series of visual level gauges provides various useful options. Available with integrated valves which interrupt the flow to the gauge and allow oil sampling to take place without opening the tank or breaking into any supply lines. Manufactured with glass fibre
- Material Temperature Range: -4 to 212 F
- Features: Continuous Level, Level Gauge, Liquid, Sensor-Only, Top Mount
-
Supplier: Seetru Limited
Description: (DNV), RINA, Lloyds Register of Shipping, Nippon Kaiji Kyokai and Bureau Veritas. This gauge is commonly used for fuel oil, hydraulic oil and lubrication oil tanks of cargo ships and work boats. Push-button operation Except when a reading is being taken, the gauge
- Maximum Operating Pressure: 38.7250659 psi
- Material Temperature Range: 176 F
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: The Seetru Seemag® tank content indicator or gauge is a high quality yet economical magnetic level indicator. Its unique design offers considerable advantages over conventional magnetic gauges including accurate step-less reading with all round visibility and the option of
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 356 F
- Liquid Specific Gravity: 1.3 (Specific Gravity #)
- Features: Level Gauge, Liquid
-
Supplier: Krueger Sentry Gauge Co.
Description: your underground liquid tank, or any other liquid level remote reading application. Direct mechanical action eliminates potential failure due to electrical or pneumatic connections. Its accuracy is unaffected by changes in the specific gravity of oil. Please specify exact tank depth
- Measuring Range: 14 to 144 inch
- Column Height: 14 to 144 inch
- Features: Analog Meter / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: ZCL Composites, Inc.
Description: OUR OIL-WATER SEPARATORS ARE EFFICIENT AND LONG-LASTING The ZCL | Xerxes underground oil-water separator (OWS) provides an efficient, long-lasting solution for removing free-floating oils and settlable sands from oil-water mixtures in a variety of applications. Our tank
- Capacity: 30,000 gallons
- Function: Oil Filtering / Removal
-
Supplier: Oil-Rite Corp.
Description: Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Features: Level Gauge, Liquid
-
Supplier: Oil-Rite Corp.
Description: Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage was
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 225 F
- Features: Level Gauge, Liquid
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications.
- Material Temperature Range: 250 F
- Features: Level Gauge, Liquid
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 300 F
- Features: Level Gauge, Liquid
-
Supplier: Cole-Parmer
Description: very easy to use - simply fill the reservoir, adjust fluid level to zero, connect the tubing, and the gauge is ready for operation.
Curved inclined-vertical tube of model 68062-58 provides higher ranges with more easily read increments at low readings and is excellent for general -
Supplier: FineTek
Description: distinguish the main signal from background noise or echoes. Using a phase-lock Loop (PLL) circuit will result in a high accuracy and reliable measurement. JFR3 FMCW Radar Level Transmitter, Liquid Level Sensor, Level Gauge 。Non-contact measurement. 。Able to measure
- Features: Analog Current Signal (e.g., 4-20 mA), Handles Slurries / Suspended Solids, Level Gauge, Liquid, Transmitter
-
Supplier: U.S. Plastic Corporation
Description: containment tank for easy routine inspection. Large sink with debris screen and removable debris strainer. Automatic overflow shutoff. Oil level monitoring gauge. 2" external quick-release drain coupling. Made of 100% Recyclable Polyethylene. Meets the latest EPA standards for
- Type: Fuel/Oil Tank
-
Supplier: Radwell International
Description: OIL-LEVEL GAUGE AB31-21/127T. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 4†or 6†Combination PressureGauge & Switch 1 or 2 SPST Switches Possible Stainless Steel Construction ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling For those users needing a pressure gauge with switching capability and
- Working Pressure Range: 0 to 10,000 psi
- Vacuum Range: -1.9999999999996345 to 760 torr
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 140 F
-
Supplier: Terra Universal, Inc.
Description: Ideal choice when clean air, dependability and quiet are needed Comes assembled on powder-coated air tank Equipped with 5-micron moisture filter Model 3370-18 features built-in desiccant dryer Optional silencing cabinet reduces noise level still further Oil-less operation makes these
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 6 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
equipment. One of the main parameters characterizing the quality of the screen is the constancy of the interwire gap (slot opening) along its length. Currently, gap measurements are primarily performed manually using feeler gauges, which is extremely inefficient and unreliable. Our machine enables fully automated, contactless inspection, guaranteeing the highest level of product qual (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
(UTM). The Ex gauge features a variety of adjustable settings and functionality designed to accommodate users of varying experience levels – an invaluable tool allowing offshore teams in hazardous environments to carry out regular preventative structural monitoring without the costs of shutdown (read more)
Browse Nondestructive Testing (NDT) Material Testers Datasheets for Cygnus Instruments Limited -
safeguard against corrosion. Moreover, Cygnus gauges work with a selection of Cygnus’ single-crystal and twin-crystal probes to suit varying corrosion levels and different materials. In terms of safety, regular maintenance is a top priority for industries handling hazardous materials or (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
. Liquid level measurement and gas compressors. Lubrication, oil production, and recovery systems (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
2025. Cygnus 1 Ex PRO Ultrasonic Thickness Gauge (UTG) is designed for taking reliable ultrasonic thickness measurements (UTM) in all hazardous gas Zones (0, 1, 2), coal mines and combustible dust Zones (21, 22). This anniversary kit includes (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
sensors, differential pressure sensors, and gauge pressure sensors are all widely present in oil and gas applications. Importance: (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
• Oil tight Linemaster's Wired Linear foot switch combines new technology with our "Classic" look. The Wired Linear foot switch series features a robust cast aluminum housing that is watertight to EN60529 Degree of Protection IP68. Not only is this switch series aesthetically pleasing and (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
. The ZAG now includes with dual pressure regulation for enhanced performance. The Series 7000 consists of an oil-less piston pump and scrubbers to remove SO2, NO, NO2, O3 and H2S. Optional scrubbers are available to remove CO and Hydrocarbons. A ballast tank is standard in the (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
http://www05.abb.com/global/scot/scot252.nsf/veritydisplay/dff84c4ff41d7a47852573fa007aa61f/$File/1ZCL000002EG%20Users%20Manual.pdf
9 Maintenance and inspection of oil level gauge .......................................................
Indicates content that may require registration and/or purchase.