Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Test Method for Particle Count in Mineral Insulating Oil Using Automatic Optical Particle Counters
-
Supplier: Accuris
Description: Standard Test Method for Particle Count in Mineral Insulating Oil Using Automatic Optical Particle Counters - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of particle concentration and particle size distribution in mineral insulating oil. It is suitable for testing oils having a viscosity of 6 to 20 cSt at 40°C. The test method is specific to liquid automatic particle
-
-
Supplier: AMETEK Spectro Scientific
Description: allows reliability professionals to make informed decisions on the maintenance of their critical assets. Key Features ASTM D7596 - Standard Test Method for Automatic Particle Counting and Particle Shape Classification of Oils Using a Direct Imaging Integrated Tester
-
Supplier: Eaton
Description: Contamination class transmitter (CCT 01-Set) with an integrated, three-channel particle counter, combined with the particle flow sensor (PFS 01 laser sensor). Features: Particle counter with the PFS 01 laser sensor for hydraulic and lubrication fluids Consists of
-
Supplier: ASTM International
Description: 1.1 This test method covers the quantitative analysis of in-service lubricants using an automatic testing device that integrates these varied technologies: atomic emission spectroscopy, infrared spectroscopy, viscosity, and particle counting. 1.2 This is suited for in-service lubricating
-
Supplier: AMETEK Spectro Scientific
Description: Quantifier (FPQ) pore blockage particle counter – Infrared (IR) spectrometer – Kinematic viscometer (40°C) 4 tests generate more than 20 oil analysis parameters in less than 10 minutes Built-in controller for measurement, data, and asset with touch screen interface Uses only 12
-
Supplier: AMETEK Spectro Scientific
Description: Manager software. Key Features: Rugged design with battery power for on-site, field use No solvent, no chemical Only use 3ml of oil 4 complete oil tests, over 20 oil analysis parameters in 5 to 7 minutes On board computer with asset and reference oil database, alarm
- Industry / Application: Aerospace, Lube Condition Monitoring (Oil Analysis), Marine
- Technology / Test Method: Capillary
- Display & Special Features: Graphic / Video Display, Handheld / Field
- Features: Specialty / Other
-
Supplier: ASTM International
Description: automatic particle counter being used. Note 1-For the purpose of this test method, water droplets not masked by the diluent procedure are detected as particles, and agglomerated particles are detected and reported as a single larger particle. Note 2-The subscript
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for analysis of in-service lubricant samples using a particular five-part (dielectric permittivity, time-resolved dielectric permittivity with switching magnetic fields, laser particle counter, microscopic debris analysis, and orbital viscometer)
-
Supplier: AMETEK Spectro Scientific
Description: analysis for cleanliness of hydraulic oils and gear oils to determine the health of those oils and mechanical condition of those components. Monitoring equipment and oil health with oil analysis The four automated MicroLab tests provide a complete look at equipment
-
Supplier: Thomas An Ingersoll Rand Business
Description: Pressure to 100 psi / 6.9 bar Possible Applications Nebulizers Aspirators Particle Counters
- Discharge / Operating Pressure: 50 to 100.1 psi
- Flow Capacity: 0.4 to 0.5 SCFM
- Horse Power: 0.0333714875840802 to 0.187630853886395 HP
- Power Source: AC Single Phase, DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: Vacuum to 26.0 in.Hg / -880 mbar Possible Applications Nebulizers Aspirators Particle Counters Vacuum Frames
- Ultimate Operating Vacuum: 117.38 to 99.6 torr
- Pumping Speed: 0.4 to 0.5 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: Thomas An Ingersoll Rand Business
Description: / 1.7 bar Possible Applications Nebulizers Aspirators Automotive Exhaust Gas Analyzers Portable Medical Emergency Suction Equipment (DC) Drink Dispensing Air Brushing De-Soldering Equipment Cake Decorating Air & Gas Samplers Particle Counters Food Dispensing Vacuum Frames Computer
- Discharge / Operating Pressure: 20 to 25 psi
- Flow Capacity: 0.6 to 0.7 SCFM
- Horse Power: 0.0300209366218232 to 0.0312271349682357 HP
- Gases Handled: Air / Plant Air
-
Supplier: Thomas An Ingersoll Rand Business
Description: / -779 mbar Possible Applications Nebulizers Aspirators Automotive Exhaust Gas Analyzers Portable Medical Emergency Suction Equipment (DC) Drink Dispensing Air Brushing De-Soldering Equipment Cake Decorating Air & Gas Samplers Particle Counters Food Dispensing Vacuum Frames Computer
- Ultimate Operating Vacuum: 175.8 torr
- Pumping Speed: 0.7 to 1.1 CFM
- Operating Temperature: 50 to 104 F
- Features: Compressed Air / Fluid, DC Power
-
Supplier: TSI Incorporated
Description: Quality control ensures that filters and filter media perform to their specifications. Filter Tester Model 3140 uses aerosolized oil droplets and highly sensitive condensation particle counters (CPCs) to measure filtration efficiencies, as well as the pressure drop of low- and
-
Supplier: Eaton
Description: The CCM 01 Contamination Control Monitor Set is an inline diagnostic measuring system for determining the contamination classes according to ISO 4406:99 and NAS 1638. Features: Particle counter with a laser sensor for hydraulic and lubrication fluids (PFS 01) and a display unit (CCM
-
Supplier: Eaton
Description: Contamination class transmitter (CCT 01-Set) with an integrated, three-channel particle counter, combined with the particle flow sensor (PFS 01 laser sensor). Features: Particle counter with the PFS 01 laser sensor for hydraulic and lubrication fluids Consists of
-
Supplier: SAE International
Description: \u03bcm; Cambustion DMS500 fast particulate spectrometer, TSI Scanning Mobility Particle Sizer (SMPS), TSITM Condensation Particle Counter (CPC) and, TSITM Aerodynamic Particle Sizer (APS). The combination of the two test engines and range of sampling equipment provided
-
Supplier: SEYI America Inc.
Description: adjustment Automatic grease lubrication system Air Counter Balance Cylinder Manuel Oiler Air Counter Balance System Die height indicator (displayable unit:0.1mm) Programmable limit switch Overrun protection Forward/Reverse Main Motor Direction Control Counter Batch
- Capacity / Operating Force: 400 tons
- Stroke: 7.87402 to 11.81103 inch
- Rate: 15 to 40 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Sentry Air Systems, Inc.
Description: Washable Mist Filter Carbon Pre-Filter Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: CNC mist elimination coolant mist, water mist, and oil mist applications
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 100 SCFM
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: Washable Mist Pre-filter Activated Carbon Pre-filter Main Filter Choice: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] or ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: CNC machines Milling Grinding Waterjet Machines Other
- Airflow: 950 SCFM
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: and larger] or ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: CNC machines Milling Grinding Waterjet Machines Other applications that produce coolant mist, water mist, or oil mist
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 350 SCFM
- Features: HEPA / ULPA Filters
-
Supplier: Fluorocarbon Limited
Description: Normally, a slide bearing consists simply of two pads of PTFE sliding against each other; for very high-pressure applications, a single pad may be used to counter face a polished stainless steel plate. The assembly is manufactured so that one pad (generally the top pad) is larger than the
-
Supplier: Savin
Description: registration control to maintain accuracy on double-sided documents. VCSEL technology identifies paper expansion and contraction and aligns the image automatically for finite adjustments. · Enhance brilliant images on a wide variety of substrates with PxP toners and oil-less fusing
- Resolution: 4,800 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
Find Suppliers by Category Top
Featured Products Top
-
Particle Counter, Wear Particle Classifier, Ferrous Monitor Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
picture of machine wear is generated with only a few parameters: Particle cleanliness codes, such as ISO 4406 and ASTM D6786, indicate the overall cleanliness of the oil Ferrous Wear Severity Index (FWSI) indicates overall severity of the machine wear (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Lab 40 model includes a particle counter which provides critical analysis for cleanliness of hydraulic oils and gear oils to determine the health of those oils and mechanical condition of those components. Monitoring equipment and oil health with oil analysis The (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Complete oil analysis lab with 4 technologies integrated into a small case – X-Ray Florescence (XRF) spectrometer for elemental analysis – Filter Particle Quantifier (FPQ) pore blockage particle counter – Infrared (IR) spectrometer – Kinematic viscometer (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Guide to Measuring Particles in Oil
Laser light blocking particle counters, or optical particle counters (OPC†TMs) are the traditional instruments used for in-service oil analysis. The working principle of traditional light blockage particle counters is depicted below. A light source, typically a laser, passes through a sample
-
Particle Counters for Oil Analysis: Design and Specifications
When implementing machine condition monitoring for machinery lubricating oils, typically the first strategy you implement is contamination control. Particle counting is the method used to monitor the solid contamination of new and in-service fluids. Solid contamination sources include solid oxides
-
Lasernet Fines Q200 - A Solution to Oil Analysis Including Particle Count and Particle Shape Classification
The focus of this paper is to provide details on how the LNF operates and how its method of particle counting and optical image analysis compares to laser style particle counters and traditional analytical ferrography. Finally, two cases studies, one for an Engine Test Cell and one for a Gearbox
More Information Top
-
Wind turbine condition monitoring: technical and commercial challenges
Vibration analysis and oil particle counters , being low-cost and well-proven, are feasible monitoring techniques.
-
Offshore Wind Turbines: Reliability, availability and maintenance
Many large WTs are now fitted with CMSs, which monitor sensors associated with the rotating drive train, such as accelerometers, proximeters and oil particle coun- ters .
-
Sea-wind-current
The research works on the Offshore practice fitness of an oil particle counter were successful in the component-research project, and the result comes in future Condition Monitoring of system as component of one (CMS) for error early detection and service planning…
-
Research on a simple, cheap but globally effective condition monitoring technique for wind turbines
The oil particle counter designed for detecting the wear/fatigue of mechanical components is unable to detect electrical failures occurring elsewhere in the WT.
-
Experimental and numerical study of O/W emulsion lubricated strip rolling in mixed film regime
The oil size distributions were obtained from a Coulter LS series oil particle counter .
-
Condition monitoring and prognosis of utility scale wind turbines
GE Energy (4) offers optical and electromagnetic online oil particle counters and oil condition sensors.
-
Fusing of Multi-Channel Sensors for Power
Station Fault Diagnosis in Marine Power
Systems
Then the wavelet packet is used to extract useful features of the fusion data, and the oil particle is calculated using the on-line oil particle counter .
-
Modelling, Monitoring and Diagnostic Techniques for Fluid Power Systems
Using portable particle counter in oil system contamination control.
-
Condition Monitoring of Fluid Power Systems: A Survey
13 Rinkinen, J. and Kiiso, T. , “Using portable particle counter in oil system contamination control,” Proc. 3rd Scandinavian Conference . Linköping .
-
Problems and Possibilities with Bottle Sampling for Assessment of Particle Concentration
[2] Rinkinen J., and Kiiso T., "Using Portable Particle Counter in Oil System Contamination Control," Third Scandinavian International Conference on Fluid Power, LinkSping 25.26 May 1993, p. #309-328.
Indicates content that may require registration and/or purchase.