-
Supplier: Titebond
Description: Titebond 100% Silicone Sealant is a versatile 100% silicone formula that is ideal for both interior and exterior applications. It offers excellent adhesion to many common construction materials, including vinyl, aluminum, brick, glass and painted surfaces. It also provides a
- Viscosity: 250,000 cP
- Features: Silicone
-
Supplier: Wacker Chemical Corp.
Description: Adheres to most substrates without priming Resistant to hot lubricating oils Application Surfaces to be bonded must be clean, dry and free of oils and grease.
- Tensile Strength (Break): 145.036839357197 to 304.5773626501137 psi
- Elongation: 150 to 300 %
- Industry: Automotive
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: sealant in the automotive sector for extremely high mechanical loads. This grade offers excellent chemical resistance against engine oil with outstanding mechanical resistance against shear forces. There is no shrinkage during cure and it provides excellent adhesion even to slightly
- Features: Rubber Based / Elastomeric, Silicone
-
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N291 is a free-flowing, ready-to-use silicone rubber that vulcanizes either at room temperature or at high temperatures under the influence of atmospheric moisture. Special features ready to use resistant to high temperature resistant to mineral oil and coolant
- Viscosity: 45,000 cP
- Tensile Strength (Break): 362.5920983929925 psi
- Elongation: 200 %
- Industry: Automotive
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 730 FS Solvent Resistant Sealant White is a one component, non-slumping, fluorosilicone paste that is used for bonding, sealing, repairing, or assembling applications that are exposed to moisture, extreme temperatures, shock, oils, solvents, fuels, and swelling
- Tensile Strength (Break): 435.110518071591 psi
- Elongation: 195 %
- Dielectric Strength: 372.00000000000006 kV/in
- Industry: Aerospace, Automotive
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 730 FS Solvent Resistant Sealant White is a one component, non-slumping, fluorosilicone paste that is used for bonding, sealing, repairing, or assembling applications that are exposed to moisture, extreme temperatures, shock, oils, solvents, fuels, and swelling
- Tensile Strength (Break): 435.110518071591 psi
- Elongation: 195 %
- Dielectric Strength: 372.00000000000006 kV/in
- Industry: Aerospace, Automotive
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 730 Solvent Resistant Sealant White is a one component, non-slumping, fluorosilicone paste that is used for bonding, sealing, repairing, or assembling applications that are exposed to moisture, extreme temperatures, shock, oils, solvents, fuels, and swelling effects.
- Tensile Strength (Break): 300 psi
- Elongation: 200 %
- Dielectric Strength: 331 kV/in
- Industry: Aerospace, Automotive
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 112 High Consistency Valve Sealant Off-White is a one component, stiff grease, silicone compound that is used for lubricating and sealing applications that require mechanical and temperature stability such as valves, bearings, locks, and o-rings. It is thermally
- Dielectric Strength: 490 kV/in
- Features: Silicone
-
Supplier: Titebond
Description: product which allows for extension and compression of at least 25% with 100% recovery. The mold and mildew resistant formula dries quickly and can be painted within 2-4 hours of application. Titebond Professional Radon Sealant is a VOC-compliant formula containing no ozone-depleting
- Viscosity: 550,000 cP
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Henkel Corporation - Industrial
Description: Gasketing Product - tack-free after 10 min. Water- glycol resistance. Ideal for use on flexible flanges, machined or cast surfaces, metal or plastic. LOCTITE® SI 5699 is a flexible silicone sealant and cures on exposure to moisture in the air to form a tough rubber gasket. The product
- Applied Thickness / Gap Fill: 0.039 inch
- Tensile Strength (Break): 435 psi
- Substrate Compatibility: Metal, Plastic
-
Supplier: Wacker Chemical Corp.
Description: between -65°F and 400°F Impervious to weathering and ultraviolet degradation Resistant to hot lubricating oils Causes little or no foam in lubricating oils Non-corrosive to ferrous metals Application ELASTOSIL® A 442 can be bulk dispensed by hand or robot applicators with
- Tensile Strength (Break): 225 psi
- Elongation: 800 %
- Industry: Automotive
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Plastic, Rubber / Elastomer
-
Supplier: Dupont Molykote
Description: Silicone Fluid thickened with inert silica filler APPLICATIONS Automotive spark plug boots, steering and suspension boot seals, etc. FEATURES Lubricant for rubber and plastic O-ring gaskets, seals, and bushings. Chemical and/or water-resistant barrier coating. Sealant and
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation
- Features: Grease / Gel Release, Lubricant
-
Supplier: Master Bond, Inc.
Description: MasterSil 930 is an acetoxy type fluorosilicone for bonding, sealing and coating. Its most prominent feature is excellent chemical resistance, particularly to fuels, oils and solvents when compared to more standard silicones. Some of the chemicals that this product can withstand better
- Use Temperature: -85 to 450 F
- Tensile Strength (Break): 800 to 1,100 psi
- Elongation: 300 to 500 %
- Dielectric Constant (Relative Permittivity): 6.08
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE 596, Silicone, Gasketing & sealing LOCTITE® 596 cures on exposure to moisture in the air to form a tough, flexible, waterproof, oil-resistant silicone rubber bond. This product resists aging, weathering and thermal cycling without hardening, shrinking or cracking.
- Viscosity: 73,500 cP
- Features: Room Temp. Cure / Vulcanizing, Silicone
- Cure / Technology: Single Component System
-
Supplier: Tecsia Lubricants USA
Description: Valve Grease BrandsProductsThickening AgentNLGIFeatures Gas Valve Grease N seriesPTFE2,3,4Designed to meet gas valves requirements. It does not only offers strong resistant to chemical (e.g acids and caustic solutions, but it also provide strong resistant to H2S and/or CO2. Water Taps,
- Type: Grease / Gel
- Features: Lubricant
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: APX Enclosures, Inc.
Description: weathertight with silicone sealant. 4. No holes or knockouts. 5. A padlock hasp is provided. 6. Aluminum enclosures have tapped mounting pads for mounting of optional equipment panels. Stainless steel enclosures use collar studs for this purpose. 7. Optional back panel is aluminum. B.
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
Find Suppliers by Category Top
Featured Products Top
-
using silicone rubbers is silicone-coated rope, which is designed as a high-temperature resistant sealant for numerous industrial applications. This blog post will explore the properties and applications of silicone-coated rope in more detail. What is Silicone-Coated Rope? (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
Management With the continued miniaturization and expanding population of components that comprise electronic devices, mitigation of generated heat is an ongoing issue. CHT offers a series of silicone adhesive sealants, encapsulation and potting compounds, silicone gels, gap fillers and non (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
. Abrasion and Corrosion Resistant Chemical Resistant Durable (working temperatures of -70oC to 550oC) Flexible Flame Resistant Heat Resistant Oil and Water Resistant Weather Resistant Weight Range (7 (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
, agriculture, oil and gas, demolition, military, transportation, and so on. Yelloc rubber compound is silicone free and high resistant to many chemicals, acids, and other aggressive fluids. Learn more. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for HydraCheck Inc. -
polyurethane (PU) are used in many different applications, but silicone-coated textiles have grown substantially in popularity over the years. Silicone coated fabric is used in a range of industries including aerospace, aluminum, automotive, oil and gas, and even food industry applications. The composition of (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
with a .005″ of extruded PVC providing ultimate flexibility in a micro-miniature hook up wire. Temperature rating to 105°C. Voltage rating 300 volts. Resistant to acids, oils, alkalis, flame, solvents and moisture. Most items also available using tinned copper stranding. (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
Large temperature range. A mix of Fluorocarbon (Viton) and Silicone. Basic temperature range: -80 F to +350 F* . Color Aircraft fuel systems Jet fuel / Gasoline Petroleum oils Synthetic jet oil (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
hydrophobicity. Because they are chemically inert, liquid silicone coatings also resist oxidation, mildew, and many corrosive agents, such as oils and solvents, making them highly reliable in demanding environments. Mechanical Performance Such (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
they are chemically inert, liquid silicone coatings also resist oxidation, mildew, and many corrosive agents, such as oils and solvents, making them highly reliable in demanding environments. Mechanical Performance Such coatings can (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
high performance material that maintains integrity in the presence of extremely hot liquids and steam. Neoprene: Neoprene is extremely resistant to ozone and oils, with an exceedingly long service life (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
A test bench for investigating the pulsed polarization dynamics of nonlinear dielectrics
The cover was hermetically sealed with a bolt joint using an МБС rubber gasket and an oil resistant silicone sealant .
-
Environment‐friendly silicone sealants by self‐catalytic cross‐linking reaction of α‐aminomethyl triethoxysilanes
Oil - resistance of silicone sealant .
-
$40-$45 Adhesives, Sealants and Tape - Grainger Industrial Supply
• Industrial Silicone Sealant , Oil - Resistant , 10.1 oz., Black, Temp.
-
GENERAL ELECTRIC Adhesives, Sealants and Tape - Grainger Industrial Supply
• Industrial Silicone Sealant , Oil - Resistant , 10.1 oz., Black, Temp.
-
Development of FIPG for Magnesium Alloys
DEVELOPMENT OBJECTIVES The objective of this development project was, using a deoxime silicone sealant with excellent heat and oil resistance characteristics as a base, to develop an R.T.V. with an adhesion to magnesium equivalent to its adhesion to aluminum, which…
-
Handbook of Adhesives and Sealants, Second Edition > SEALANT FAMILIES
Special grades provide similar properties to standard silicone sealants with temperature resistance up to 300°C and superior solvent and oil resistance.
-
Next Generation Formed-In-Place Gasket (FIPG) Liquid Sealant for Automotive Powertrain Applications
Key enhancements to silicone RTV sealants included: Compatibility in engine oils and coolants Greater adhesion to a wider range of substrates Blow-out resistance of uncured sealant Modern silicone RTV sealants are used more than ever today and are generally thought of…
-
Processing of polysiloxane-derived porous ceramics: a review
Thus, silicones are widely used as sealants , electric insulator coatings, surface treatments for glass materials, heat resistant oils and chemically stable elastomers [10, 34].
Indicates content that may require registration and/or purchase.