-
Supplier: Accuris
Description: Inhibitor, Corrosion, Soluble-Oil
-
Supplier: Accuris
Description: INHIBITOR, CORROSION, SOLUBLE-OIL
-
Supplier: Accuris
Description: INHIBITOR, CORROSION, SOLUBLE OIL
-
-
Supplier: Halliburton
Description: BARACOR® 100 corrosion inhibitor is a film forming amine that is water soluble and effective for use in solids-free brines and packer fluids.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: CIMCOOL
Description: CIMPERIAL® 1073 metalworking fluid is a premium soluble oil designed for machining aluminum, but can also be used on other materials, including magnesium.
- Pour Point: 0 F
- Flash Point: 315 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.93 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Houghton International, Inc.
Description: Houghto-Draw® 7002 is a versatile water-soluble oil drawing compound that provides excellent drawing capabilities. This non-chlorinated, sulfur-free formula produces exceptional results on ferrous and non-ferrous metals, particularly aluminum. Houghto-Draw 7002 inhibits
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty, Water Soluble / Emulsion
- Industry Applications: Metal Working Fluid
-
Supplier: Houghton International, Inc.
Description: It also contains additives to protect systems from bacterial and fungal activity. Hydrolubric 123-B is readily dispersible in water and completely compatible with conventional soluble oils, industrial ethylene, propylene glycol, and commercial permanent antifreeze. It is also
- Features: Biodegradable, Microbe Inhibiting / Biocide, Oxidation Inhibiting
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Mobil Industrial Lubricants
Description: The Mobil Vactra Oil Numbered Series features premium-quality slideway lubricants specifically designed to meet the requirements for accuracy, aqueous coolant separability and equipment protection of precision machine tools. Formulated with unique additives, they provide exceptional
- Kinematic Viscosity (@ 40°C): 32 cSt
- Pour Point: -22 F
- Flash Point: 420.8 F
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: General Pump
Description: General Pump Industrial Oil is a premium multipurpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation - even at high temperatures. General Pump Industrial Oil possesses a high natural viscosity index.
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Lubricant, Process Equipment, Straight Oil (Non-soluble)
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: H2O Control Products, Inc.
Description: Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect for shipping moisture sensitive equipment,
- Dielectric Strength: 30,000 V/m
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Fluid / Oil, Lubricant, Specialty / Other, Straight Oil (Non-soluble)
- Functions: Corrosion Inhibitor / Rust Preventative, Sealing / Barrier
- Industry Applications: Electrical / Electronic
-
Supplier: CIMCOOL
Description: MILPRO 10-634HVS is general purpose oil recommended for machining and grinding operations.
- Flash Point: 370 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Fluid / Oil, Grinding Fluid, Lubricant, Metal Cutting Fluid, Metal Working Fluid, Straight Oil (Non-soluble)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO SynDurance High-Efficiency Hydraulic Oil is formulated with premium paraffinic base oils and antiwear additives to provide outstanding protection for demanding systems. This oil offers outstanding resistance to sludge formation, are chemically stable, and exhibit excellent
- Kinematic Viscosity: 48 cSt
- Viscosity Index: 170
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Water soluble mandrel lubricant suitable for formed or bent hose applications. Produces an extremely slippery coating with a low coefficient of friction. Excellent loading and unloading capabilities.
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Krytox™ Performance Lubricants
Description: These new patented additives enhance the performance of Krytox™ PFPE greases and oils, giving them improved performance properties. Bearings run quieter and wear less because there are no solid additives to make noise. Lower wear will extend bearing and component life. The anticorrosion
- Kinematic Viscosity (@ 40°C): 3 to 36 cSt
- Operating / Use Temperature: -81 to 270 F
- Viscosity Index: 59
- Pour Point: -81 F
-
Supplier: Parent Petroleum Co.
Description: maintain proper viscosity and oil film thickness to protect against wear. Note: Syndustrial PAG Compressor Oil is not compatible with petroleum compressor oils. Care should be taken to avoid mixing the two products. When switching over from mineral oil to Syndustrial PAG
- Kinematic Viscosity: 14.8 cSt
- Viscosity Index: 230
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial Gas Compressor Oil is a premium quality, synthetic blend lubricant developed for use as a crankcase oil and for cylinder lubrication in reciprocating compressors in natural gas service. It is specially formulated to minimize the effects of gas dilution and
- Kinematic Viscosity: 18.6 cSt
- Viscosity Index: 140
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Surventis Surface Treatment LLC
Description: Primarily designed for use in single and two-stage spray washers at energy-efficient temperatures as low as 16°C (60°F), low-foaming Oakite 398 LT effectively removes many moderate soils from metal surfaces. Included are stamping oils, lapping oils, drawing oils, machining
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Parent Petroleum Co.
Description: maintain proper viscosity and oil film thickness to protect against wear. Note: Syndustrial PAG Compressor Oil is not compatible with petroleum compressor oils. Care should be taken to avoid mixing the two products. When switching over from mineral oil to Syndustrial PAG
- Kinematic Viscosity: 19.4 cSt
- Viscosity Index: 218
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: maintain proper viscosity and oil film thickness to protect against wear. Note: Syndustrial PAG Compressor Oil is not compatible with petroleum compressor oils. Care should be taken to avoid mixing the two products. When switching over from mineral oil to Syndustrial PAG
- Kinematic Viscosity: 9.9 cSt
- Viscosity Index: 204
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: CIMCOOL
Description: CIMFREE® VG703ES is designed for use in misting applications or other Minimal Quantity Lubrication (MQL) applications. It is designed for all ferrous metals and some aluminum.
- Pour Point: 20 F
- Flash Point: 360 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.902 specific gravity
- Features: Aerosol / Spray, Fluid / Oil, Grinding Fluid, Lubricant, Metal Working Fluid
-
Description: and service companies using iron counts as a corrosion monitor and determined that iron counts on wellhead samples can provide information on the existence of downhole corrosion and the effectiveness of inhibitor treatments. Iron counts can also give information on the
-
Supplier: Sanchem, Inc.
Description: W's emulsification system enables it to be effectively applied over oily surfaces with good results while its active rust inhibitor system neutralizes metal corrosion normally attributed to fingerprints from parts handling. This protective coating and its corrosion
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Mobil Industrial Lubricants
Description: An extra high-performance commercial gear oil Mobilube HD Plus is an extra high-performance gear lubricant formulated from select base oils and an advanced additive system. It can be used for on-highway light- and heavy-duty trucks, buses, vans and cars. It provides excellent chemical
- Kinematic Viscosity (@ 40°C): 139 cSt
- Viscosity Index: 103
- Pour Point: -16.6 F
- Flash Point: 410 F
-
Supplier: AMPP Resources
Description: was prepared by Work Group T-1D-36a, a subgroup of T-10-36 on Scale Inhibitor Evaluation in Oil and Gas Production, a component of Unit Committee T-10 on Corrosion Monitoring and Control of Corrosion Environments in Petroleum Operations, and is issued by NACE
-
Supplier: QualiChem, Inc.
Description: Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium, diethanolamine,
- Density / Specific Gravity (@15.6°C, 60°F): 8.89 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Krytox™ Performance Lubricants
Description: The GPL series oils are unadditized and are recommended for use in nonferrous applications. If rusting could occur, the XP oils should be used. The XP oils have a soluble antirust additive to keep iron from rusting. The oil has low volatility, so it will not
- Kinematic Viscosity (@ 40°C): 9 to 180 cSt
- Operating / Use Temperature: -60 to 355 F
- Viscosity Index: 124
- Pour Point: -60 F
-
Supplier: Hubbard-Hall Inc.
Description: nitrite/amine systems. FEATURES AND BENEFITS Excellent short-term rust protection Does not contain sodium nitrite Does not contain amines Easily soluble in water Effective at low concentrations Low-foam TYPICAL APPLICATIONS In-process short-term rust inhibitor
- Density / Specific Gravity (@15.6°C, 60°F): 1.12 specific gravity
- Features: Bearings, Low / Non-foaming, Metal Working Fluid, Penetrant / Penetrating Oil, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Petroleum / Mineral Oil, Water Soluble / Emulsion
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE L-MR 6011 MACHINING LUBRICANT is a soluble oil designed for machining and grinding ferrous alloys. Its unique composition of corrosion inhibitors, Extreme Pressure (EP) additives, lubricity additives, and biocides provides a durable productfor today’s light to
- Type: Fluid / Oil
-
Supplier: CITGO Petroleum Corporation
Description: sulfur-phosphorus additive system. It contains anti-wear/extreme pressure additives, emulsibility additives, corrosion inhibitors, oxidation inhibitors and antifoam additives. The product is pour point depressed to improve low temperature flow properties.
- Kinematic Viscosity: 443 cSt
- Viscosity Index: 93
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Water Soluble / Emulsion
-
Supplier: Hubbard-Hall Inc.
Description: cleaner or vapor degreaser. FEATURES AND BENEFITS No mineral oil, biodegradable ester Used at room temperature Water-based Excellent rust protection Thin protective film Easily removed with alkaline cleaner Low odor TYPICAL APPLICATIONS Long-Term Temporary/In Process Corrosion
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
- Features: Bearings, Low / Non-foaming, Metal Working Fluid, Penetrant / Penetrating Oil, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Petroleum / Mineral Oil, Water Soluble / Emulsion
-
Supplier: SantoLubes LLC
Description: SANTOLUBE EP-2 Lubricating Grease is a high traction, high temperature grease with excellent thermal and mechanical stability. This grease is recommended for applications requiring operation at high temperatures, where high coefficient of traction is necessary. SANTOLUBE EP-2 grease maintains high
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel, Micro-dispersion
- Features: Lithium Complex, Lubricant, Specialty, Straight Oil (Non-soluble)
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: General Pump
Description: soluble in water, methanol, ethanol, or mineral oil, and soluble in Chlorothene SM, perchloroethylene, mineral spirits and methyl ethyl ketone. General Packing Lubricant is not greatly affected by mineral oi ls, vegetable oils or air. It is greatly resistant to dilute
- Operating / Use Temperature: -40 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Lubricant
-
Supplier: SantoLubes LLC
Description: SANTOLUBE OS-138 is a polyphenyl ether with exceptionally low volatility and resistance to degradation from heat, oxygen, radiation, and chemical attack. It is therefore well-suited for designing lubricants for applications that experience extreme temperatures and other adverse environments. In
- Kinematic Viscosity (@ 40°C): 1,654 cSt
- Operating / Use Temperature: -4 to 662 F
- Pour Point: 55 F
- Flash Point: 620 F
-
Supplier: Hubbard-Hall Inc.
Description: Metal Guard® 320 is an economical and versatile rust-preventative soluble oil, which when mixed with water and heated to 140°-150°F leaves a corrosion-resistant, semi-dry film. Metal Guard® 320 is typically applied to metal surfaces by immersion, however it can be brushed or
- Function: Inhibitor
- Form & Features: Liquid / Solution
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-organic corrosion inhibitors that are present in high concentrations in the glycol coolant, but not native to the oil formulation. Sodium, boron, potassium and silicon are commonly added to coolant for corrosion inhibition. Particle count - in addition to metal or ferrous wear (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
-dilutable coolants, straight oils, metal forming fluids, cleaners, and rust & corrosion inhibitors. QualiChem is a quality-focused ISO 9001:2015 company and a zero-discharge facility. In early 2023, QualiChem Europe GmbH was established and many of our best-selling fluids are now manufactured in Germany. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
water. The HydroSense 4410 offers a high accuracy approach to monitoring low concentrations of free and soluble oils in water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil contamination in your water system. The Hydro (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
precision. Type 303 stainless-steel construction with operating temperatures up to 800°F (427°C) also provides durability and corrosion resistance, and works well with water, light oils, rust inhibitors, chemicals, paints, dyes and other common liquids. EXAIR carries a large (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
installations requiring motion, vibration and bending on food processing equipment. It also offers excellent resistance to corrosion due to its stainless steel core, is resistant to oils & mild acids, and has a flexible PVC jacket made from an FDA approved compound. To learn more about (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Nozzles are also an important tool for saving expensive coatings and chemicals or conserving water. They can be used with water, light oils, chemicals, rust inhibitors, paints and dyes. The stainless steel construction of these No Drip atomizing nozzles adds to their durability and corrosion (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
components, time in transit or time on the shelf can be a paramount concern. Modern Linear track is carefully coated with rust inhibitor, then packed in pre-lubricated poly tubing to best fight against corrosion and other environmental damage. Every part that ships out from our shop is carefully (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
More Information Top
-
Handbook of Corrosion Inhibitors
Features: High performance; compat. with most oil soluble corrosion inhibi- tors .
-
Mechanism of action of oil-soluble corrosion inhibitors
The water- oil soluble cor- rosion inhibitors are compounds having excellent solvent and emulsifying properties.
-
Enhancing Chemical Efficiency Using Slow-Release Corrosion Inhibitors
The use of emulsion-based products as noted above can improve upon the efficiency of batch chemical applications by providing a slow release of oil soluble corrosion inhibitor .
-
Encyclopedia of Surfactants Volume 1
Applications: Oil soluble corrosion inhibitor (emulsifiable); making of .
-
Re-commissioning of Mothballed Pipelines Offshore California: A Success Story of Cleaning, Pigging, Monitoring and Integrity Management
Based on this modelling, with a water cut of 16% and unstable dispersed flow pattern, an oil soluble corrosion inhibitor was determined to be the best solution for any batch treatment of the pipeline.
-
High Performance Batch Treating Corrosion Inhibitor
Traditional oil soluble corrosion inhibitors are commonly used for batch treatment of oil and gas wells.
-
Multi-faceted Approaches for Controlling Top of Line Corrosion (TLC) in Pipelines
Oil soluble corrosion inhibitors are generally acknowledged to have improved film forming capabilities that their water soluble counterparts.
-
The Use of Corrosion Inhibitors in Oil and Gas Production (EFC 39)
Water soluble corrosion inhibitors form inhibitor films that are not as persistent as the oil soluble corrosion inhibitor films, hence continuous injection or 'squeeze' treatments (see Section 6.2.4) are almost always needed for effective corrosion control.
-
When To Batch and When Not To Batch: An Overview of Integrity Management and Batch Corrosion Inhibitor Testing Methods and Application Strategies
Oil soluble corrosion inhibitors are generally acknowledged to have improved film forming capabilities that their water soluble counterparts.
-
Development Of A New Water Soluble High Temperature Corrosion Inhibitor
There are a limited number of oil soluble corrosion inhibitors that work well in such systems.
Indicates content that may require registration and/or purchase.