-
Supplier: Industrial Flow Solutions
Description: Customizable pump and control system for oil and water sensing Integrated oil and water level sensing solution and customized automation controls Self-cleaning, maintenance-free probes Plug-and-play, multi-pin connector Certified UL components Meets ASME 17.1 safety code for elevators
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
-
Supplier: Gems Sensors & Controls
Description: Ideal for Use in Oils and Water Slosh Shield Supplied with Waterproof Cable These units are ideal for use in oils and water. With a compact-sized float, slosh shield and weighted collar, the LS-750 provides liquid level detection for a wide variety of applications. Suspend in
- Maximum Operating Pressure: 350 psi
- Material Temperature Range: -40 to 230 F
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Barksdale Control Products
Description: and Buna-N float ensure broad chemical compatibility and are ideal for most hydraulic oils and water. Barksdale level switches have performed reliably for years in applications as diverse as Solvent Recovery Systems, Marine, HPU Reservoirs and Sump Tanks. Features For
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58 psi
- Material Temperature Range: 14 to 194 F
- Maximum Current: 0.7 amps
-
-
Supplier: Industrial Flow Solutions
Description: Lightweight, corrosion resistant, non-metallic dewatering pump NORYL® non-metallic dewatering pump for chemical resistance against strong acids and alkalis Compact, lightweight and highly durable Oil-filled motor’s internal overload prevents overheating Vertical port for deep/narrow
- Maximum Discharge Flow: 46 GPM
- Discharge Size: 1.25 to 1.5 inch
- Horsepower: 0.4 HP
- Power Source: AC Powered
-
Supplier: Solutions with Innovation, LLC
Description: The L190S shielded liquid level switch provides accurate and stable level detection in turbulent and highly contaminated non-static liquids. A clear polycarbonate slosh shield minimizes the effect of tank motion and turbulence and helps prevent particle interference. Ideal for use in oil or
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 180 F
- Liquid specific gravity: 0.65 (Specific Gravity #)
-
Supplier: Goulds Water Technology, a xylem brand
Description: EP04 & EP05 Series – Model 3871 Specifically designed for the following uses: -Effluent Systems -Homes/Farms -Heavy Duty Sump -Water Transfer -Dewatering Features and Benefits EP04 Impeller: Thermoplastic semi-open design with pump out vanes for mechanical seal protection. EP05 Impeller:
- Pump Type: Wastewater Treatment Pumps
-
Supplier: U.S. Plastic Corporation
Description: For residential and light commercial use, the Model 6 Series sump pumps provide efficient and reliable service. Pumps feature a 1 1/2" discharge with a maximum lift of 18/. Polycarbonate cover and polypropylene volute-base. Fluid systems design parameters include the following. Cast iron pump
- Pump Type: Submersible Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: sensor – Protects the motor by shutting down if internal temperature exceeds operating range Motor moisture float switch – Alerts the operator if moisture is detected inside the motor housing Double mechanical seals – Safely operate in oil chamber away from pumped slurry providing
- Discharge Size: 2 to 6 inch
- Horsepower: 7.5 to 30 HP
- Maximum Discharge Flow: 1,200 GPM
- Maximum Discharge Pressure: 322.932218 psi
Find Suppliers by Category Top
Featured Products Top
-
Engineering’s Floating Oil Spill Alarm: 2852-HCF The 2852-HCF Floating Oil Spill Alarm is a dependable tool designed to monitor sumps, tanks, and lagoons for oil spills. Using a hydrocarbon float sensor, it detects (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
The Role of Oil Sump Alarms in Industrial Wastewater Management Industrial wastewater management is important for the environment. Wastewater Oil Sump Alarms help in this (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
: The 2852-HCF Floating Oil Spill Alarm The 2852-HCF Floating Oil Spill Alarm offers a reliable solution for monitoring oil spills in sumps, tanks, and lagoons. This model uses a hydrocarbon float sensor, particularly effective in separated oil-on-water scenarios. It’s (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Reliable monitoring of sumps and containments for oil spills Over 40 years of capacitance experience standsbehind the 2852-HCF Oil Monitor. The (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
2852-HCF Floating Oil Spill Alarm The 2852-HCF Floating Oil Spill Alarm provides reliable monitoring of sumps and containments for oil spills. The 2852-HCF uses a hydrocarbon float sensor for (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
monitoring of sumps and containments for oil spills. The 2852-HCF uses a hydrocarbon float sensor for separated oil-on-water applications. This floating oil spill alarm monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
, and stainless steels. XTREME CUT 290 provides the performance level of a heavy-duty soluble oil without the unpleasant odors or high usage rates associated with soluble oils. XTREME CUT 290 has excellent bioresistance resulting in long fluid life in both central systems and individual sumps (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
not very accurate. Alternative float solutions with integrated reed switches require mechanically moving parts that wear over time and come into contact with the medium. The sensors from EBE sensors + motion offer a reliable, compact and cost-effective solution: The sensor technology is integrated on (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
charge. The 7-1/2 HP power units require too much amperage for single-phase operation. HYDRAULIC: What oil should be used to operate the lift? The oil supplied by the factory is ISO 46 hydraulic fluid. Dexron III (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
CR4 - Thread: Engine Dead Because of a Lub Oil Drain Valve
Install a float operated limit switch in this sump to generate warning alarm, whether there is a fuel, water or Lube oil leak.
Indicates content that may require registration and/or purchase.