Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Holykell Technology Company Limited
Description: Holykell Submersible Throw-In Fuel Level Sensor: A versatile solution for measuring fuel, oil, diesel, and gasoline levels. These sensors addresses various challenges, including: 1. Measuring oil levels in irregular tanks. 2. Providing volume
-
Supplier: SensorsONE, Ltd.
Description: The LMK 458 marine level transmitter has a capacitive ceramic sensing diaphragm which is compatible with sea water and salt spray when the copper nickel alloy option is specified. The LMK458 marine level transmitter is Germanischer Lloyd (GL) and Det Norske Veritas
- Device Classification: Transmitter
-
Supplier: Micro Sensor Co., Ltd.
Description: measurement. This level sensor with digital output is ideal to detect level and temperature in various liquids, such as water in water tanks, fuel, oil, etc. · Extremely low power consumption and auto sleep · Level and temperature measurement combination ·
- Media Type: Liquid
- Device Classification: Transmitter
-
-
Supplier: FineTek
Description: EC Series is a hydrostatic pressure level transmitter product line that uses piezoresistive technology and a Wheatstone bridge electrical circuit to measure the level of a fluid in a vessel and provide a variable analog output. ECX Pressure Level Transmitter,
- Measuring Range: 3,936 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
-
Supplier: Micro Sensor Co., Ltd.
Description: tank level with level transmitter, like water tank, oil tank, storage tank etc. it has high accuracy and digital RS485, hart, Modbus output signal. IP68 protected and anti-corrosive.
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Micro Sensor Co., Ltd.
Description: ±1%FS Used For: Use level sensor to measure water tank level, accurate and analog 4 20mADC. This is stainless steel constructed, anti-corrosive, suitable for water tank ,oil tank, oil container and fuel tank level measure.
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: FineTek
Description: The EG Series is a magnetostrictive level transmitter used to accurately measure the changing level of liquids. The EG magnetostrictive level transmitter uses the principles of buoyancy and magnetostriction. Single and two-float designs are available. EGX
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Communication Interface Options: Serial Interface
- Device Classification: Transmitter
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Rigid and Cable Suspended Designs Compact Microprocessor Based Designs High Accuracy NPT Threaded and Tri-Clamp® Mountings Heavy Duty Industrial Design The KOBOLD series NRF capacitance level transmitter is designed to measure water-based liquids or oils in
- Measuring Range: 0 to 240 inch
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: -100 to 350 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: FineTek
Description: level transmitter has a resistance output directly proportional to float position, fluid level. FGX Magnetic Float Level Transmitter, Liquid Level Transmitter (Explosion Proof units available) FG series are magnetic float level
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Transmitter
-
Supplier: Arjay Engineering
Description: oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System, Submersible
-
Supplier: FineTek
Description: JFR3 FMCW radar level transmitter is a non-contact measuring device, suitable for liquid level measurement in most tanks. It is easy to install, convenient to maintain, and can be used in corrosive applications. With its high precision and stability, it is widely used in
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Handles Slurries / Suspended Solids
- Device Classification: Level Gauge, Transmitter
- Media Type: Liquid
-
Supplier: Sitron
Description: device works well in many industrial processes and process media including a variety of liquids, powders and pastes. Optional Accessories: ISO420 Galvanic Isolator TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications Boilers tank level
- Maximum Operating Pressure: 290 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Holykell Technology Company Limited
Description: This submersible level sensor adopts SUS304 stainless steel housing and a filter cap(two kinds of filter caps optional), and can be put in water/oil/fuel/chemical tanks or reservoir directly for liquid level measurement. It features high corrosion-resistant and can
- Measuring Range: 0 to 787.402 inch
- Maximum Operating Pressure: 28.418 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: Measuring the LevelMaster’s importance The LevelMaster provides high-precision level measurement for any tank up to 25 feet (7.6 m) tall. A LevelMaster of any length is an exceptional tool that can be relied on to: ・Ensure Accurate Sales. For custody transfer applications, the
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 185 F
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Micro Sensor Co., Ltd.
Description: mobile tanks measurement and NPT1/4 male thread connection for side mounting of tank bottom · Low power consumption Used For: Fuel storage tanks like gasoline, diesel, kerosene. Chemical storage tanks like methanol, ethanol, lubricating oil, diesel exhaust fluid.
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: KROHNE Messtechnik
Description: Radar (FMCW) level transmitter for agitated and corrosive liquids. The OPTIWAVE 7400 is a 2-wire 24 GHz radar (FMCW) level transmitter for liquids in harsh environments like tanks with agitators containing corrosive media. It is particularly designed for
- Measuring Range: 0 to 3,937.01 inch
- Maximum Operating Pressure: 1,450 psi
- Material Temperature Range: -58 to 392 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Sitron
Description: level measurement device works well in many industrial processes and process media including a variety of liquids, powders and pastes. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application Boilers tank level
- Maximum Operating Pressure: 290 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Viatran
Description: Viatran's 948 pressure sensor is a smart industrial pressure transmitter designed for applications including oil well production processes, chemical tank level, refineries and chemical processing. The 948 pressure sensor is a rugged pressure
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
-
Supplier: Automation24, Inc.
Description: steel. The PT-400-L1-100-PSI-G-E19-5-P0-N12-M1-S10-B0 pressure transducer from APG sensors with an analog output of 4-20 mA is suitable for a measuring range of 0-100psi. The PT-400-L1-100-PSI-G-E19-5-P0-N12-M1-S10-B0 pressure transmitter from APG sensors operates with an
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -40 to 179.6 F
- Signal Output: Analog Current
- Features: Other
-
Supplier: DeZURIK, Inc.
Description: required when installing antiquated diaphragm seals, are eliminated. The thru-bolted Series 40 can be mounted in any flow direction, submerged in a tank or mounted with a blind flange as a dead end to monitor tank levels. The Series 40 is bottom mounted, with a 2½” diameter
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Automation24, Inc.
Description: process tanks, remote level monitoring, chemical tanks, water storage and oil storage.
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: DeZURIK, Inc.
Description: required when installing antiquated diaphragm seals, are eliminated. The thru-bolted Series 40W can be mounted in any flow direction, submerged in a tank or mounted with a blind flange as a dead end to monitor tank levels. The Red Valve standard gauge is bottom mounted, with a
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Automation24, Inc.
Description: tanks, remote level monitoring, chemical tanks, water storage and oil storage.
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: well level monitoring, process tanks, remote level monitoring, chemical tanks, water storage and oil storage.
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA6 liquid level transmitter is a non-contact transmitter that is a direct replacement for level senders on tanks with depths up to ≤ 3.0 meters (118 inches). The NEMA6 liquid level transmitter offers a choice of outputs (analog
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: CAS DataLoggers
Description: data from several SDI-12 sensors for a total amount of 8 measurement channels. ADS-260 supports acquisition from sensors with RS-485 interface, using the popular MODBUS protocol (RTU & ASCII). Up to 8 measurement channels from several sensors are supported. The unit provides
- Analog Input Channels: 8 #
- Operating Temperature: -40 to 149 F
- Inputs / Channels: 8 #
- Features: Data Acquisition Instrument / System, Environmental, USB, Weather / Meteorology
-
Supplier: Sitron
Description: Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 159.8 F
- Inputs / Channels: 2 #
- Features: DC Current Input, Isolated Analog Voltage Input, Isolated Analog Voltage Output, Signal Isolator
Find Suppliers by Category Top
Featured Products Top
-
separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Ideal for grain, feed, fertilizer, cement, sand, aggregates, plastic resins Great for operations processing any bulk solid or powder Works in tanks with turbulence, viscous media, and slurries Performs in liquefied feed, resin, fuel, oil, fat (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Twitter Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
a printed circuit board and can be mounted outside the tank. Thanks to their high sensitivity the level sensors can measure precisely even through tank walls with a thickness of up to 8 mm (0.3 inches). Measurement is possible despite an air gap between the tank and the sensor. Fill levels of up to (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Guard Against Spills: 2852-HCF Alarm Detects Oil Separation on Water. Protect your environment with the 2852-HCF Floating Oil Spill Alarm. This advanced sensor reliably monitors sumps and (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
Engineering’s Floating Oil Spill Alarm: 2852-HCF The 2852-HCF Floating Oil Spill Alarm is a dependable tool designed to monitor sumps, tanks, and lagoons for oil spills. Using a hydrocarbon float sensor, it detects (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
, tanks, and lagoons for oil spills. Using a hydrocarbon float sensor, it detects oil-on-water separation, ensuring that spills or leaks are promptly identified. The device’s floating design adapts to changing water levels, quickly alerting operators or activating pumps and valves when oil (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering
Conduct Research Top
-
Oil Tank Monitoring Level Transmitters in Different Environments
to the wrong equipment selection? In this article, Micro Sensor will demonstrate a collection of our oil tank monitoring equipment.
More Information Top
-
Applied Mechanics, Materials, Industry and Manufacturing Engineering
Pressure sensors, level sensors were used to detect the oil pressure and oil tank level signal, there are corresponding electrical signal translate by pressure transmitter and level transmitter.
-
AST Introduces Submersible Pressure Sensor for Measuring Level of Harsh Liquids
The Model AST 4530 Liquid Level Transmitter from American Sensor Technologies, Inc. (AST) is a designed to measure the level of harsh liquids such as slurries, salt water and oil in vented tanks or containers.
-
Suppliers to the Octavia Scout
… VDO Knock sensor Siemens VDO Levelling axle sensors Hella Nox sensor Siemens VDO Temperature sensors Hella Thermal oil level sensors Hella Infotainment system rns … … 2007) Siemens VDO Wireless transmitters Hella Haldexintelligent AWD coupling Haldex … … License plate lamps Hella Tank latch Hella Front lamps …
-
An acoustic system for providing the two-phase liquid profile in oil field storage tanks
The transmitter also comprises a main processing unit … … 4–20 ma standards that generate 3 levels corresponding to the bottom … … top level of the oil , as well as the tank profile), an amplifier module … … tivate each of the sensors in a time-multiplexed …
-
IMTG Submersible Tank Gauging Level Transmitter from Impress Sensors : Quote, RFQ, Price and Buy
The IMTG Submersible Tank Gauging Level Transmitter can be used for continuous submersion in water, fuels, oils and other liquids in compact tanks and containers. … when more level ‘control’ and measurement is needed and where traditional mechanical level sensors and switches are …
-
18.605 Submersible Level Transmitter by Impress Sensors and Systems : Quote, RFQ, Price and Buy
18.605 Submersible Level Transmitter by Impress Sensors and Systems The 18.605 Submersible OEM Pressure Transmitter is suitable for measuring the level in fuel oil and water tanks .
-
Reliability of the Solar One plant during the power production phase: August 1, 1984--July 31, 1987
HIGH FLASH TANK LEVEL nicn TSS s y s i E n PRESSURE w STICKING … SO PRWUCED POVER INSTEAD LOU NET POSITIVE SUCTION HEAD ON RECEIVER FEEOPIMP DUE TO A FALSE INDICATION OF HIGH OIL DISCHARGE PRESSURE BY ART … … LEAVES THE SOLAR PROGRAM TRANSMITTER CALIBRATED REPAIR TUBE LEAKS … … 15 FLUX SENSW FLUX SENSOR ON PANEL 15 FIX …
-
CR4 - Thread: Transmitter on Tank
If I understand correctly, the existing HH Level Transmitter (that trips on high high level for over flow protection) is being replaced with a level sensor based on pressure transmitter mounted at the bottom of the tank . You mentioned the process fluid was oil /water.
-
How To Choose The Correct Hazardous Location Approved Pressure Transmitter in the Oil & Gas Industry (.pdf)
Many offshore oil applications require Intrinsically Safe Sensors that can be submerged into storage tanks or boreholes to monitor the level of potentially flammable liquids or in zones with potentially explosive atmospheres. NOSHOK’s 627 Series Intrinsically Safe Submersible Level Transmitters * are a dependable, robust solution.
-
MTS Sensors Level Plus Transmitters Provide Accuracy In Sump Applications
Cary, NC - MTS Systems Corp. Sensors Division's M-Series Level Plus liquid-level transmitters are now being used in sump applications for numerous process industries such as Pharmaceutical, Chemical, Petrochemical and Oil & Gas. … that allows for more efficient removal and transportation of waste only when the tank is full by …
Indicates content that may require registration and/or purchase.