-
Supplier: TE Connectivity
Description: Material : Gold Type of Contact : 1 NO & 1 NC Dimensions Button Width : 15 MM [.59 INCH ] Electrical Characteristics Push Button Switch Power Rating : .4 Push Button Switch Voltage Rating (VAC) : 250 Push Button Switch Voltage Rating (VDC) : 24, 20
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 24 volts
- Switch Function: Alternate Contact (Push-Push)
-
Supplier: Rees, Inc.
Description: tiers of two contact blocks for a total of six separate circuits. The device is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 250,000 operations. A selector-push
- Switch Function: Maintained Contact, Momentary Contact
-
Supplier: Rees, Inc.
Description: provides an oil tight seal upon installation. The mechanical life of these units is 1,000,000 operations. These devices can be found on a variety of machinery, used to perform such operations as ‘start’, ‘stop’, ‘top stop’,‘inch’, ‘on’, ‘off’, ‘forward’, ‘reverse’ etc.
- Switch Function: Momentary Contact
- Pushbutton Material: Thermoplastic / Plastic
-
-
Supplier: Rees, Inc.
Description: accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is
- Switch Function: Momentary Contact
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s PB89 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB89 are applied where the installation requires extra depth and an inner back panel. Construction
- Length / Height: 12.75 inch
- Width/Diameter: 9.5 inch
- Depth: 6 inch
- Height: 12.75 inch
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s PB35-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. Construction All PB35-22 enclosures are made from 14 ga. cold rolled steel and have
- Length / Height: 9.5 inch
- Width/Diameter: 8.5 inch
- Depth: 3 inch
- Height: 9.5 inch
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s PB35-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbutton, switches, and pilot lights. Construction All PB35-30 enclosures are made from 14 ga. cold rolled steel and have continuously
- Length / Height: 9.5 inch
- Width/Diameter: 6.25 inch
- Depth: 3 inch
- Height: 9.5 inch
-
Supplier: Rees, Inc.
Description: plunger head of the 04662 is plastic. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight
- Switch Function: Momentary Contact
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: Allied Electronics, Inc.
Description: Push Button, Panel Mounting Type, 5 A Current Rating, 2 NO + 2 NC Contact Form Mushroom Momentary or latching Sealed IP40 or IP65 Wide range of bezels Push button voltage rating 250 VAC.
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s PB37-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight push buttons, switches, and pilot lights. PB37-22 enclosures are also designed to provide extra depth, which may be
- Length / Height: 9.5 inch
- Width/Diameter: 8.5 inch
- Depth: 4.75 inch
- Height: 9.5 inch
-
Supplier: Radwell International
Description: ILLUMINATED, OIL TIGHT, PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PUSH BUTTON, OIL TIGHT, OPERATOR ONLY, EXTENDED HEAD, HEAVY DUTY, RED BUTTON. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DUST CAP FOR PUSH BUTTON OIL TIGHT RED W/RING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PUSH BUTTON, HEAVY DUTY, OIL TIGHT, INDICATING LIGHT, FULL VOLTAGE, 24V, LESS COLOR CAP, BACK MOUNTED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Environments without Boots Oil Tight, Water Tight and Dust Tight Contact Block Terminals Are at 20° Angle to Eliminate Interference with Other Contact Blocks Mounted in Tandem Finger-Safe Terminals on Contact Blocks UL Listed, CSA Certified and CE Marked 30 mm Diameter
-
Supplier: Eaton Corporation
Description: APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
- Switch Function: Alternate Contact (Push-Push)
- Features: Illuminated Switch, Other
-
Supplier: Allied Electronics, Inc.
Description: Environments without Boots Oil Tight, Water Tight and Dust Tight Contact Block Terminals Are at 20° Angle to Eliminate Interference with Other Contact Blocks Mounted in Tandem Finger-Safe Terminals on Contact Blocks UL Listed, CSA Certified and CE Marked 30 mm Diameter
-
Supplier: Allied Electronics, Inc.
Description: Environments without Boots Oil Tight, Water Tight and Dust Tight Contact Block Terminals Are at 20° Angle to Eliminate Interference with Other Contact Blocks Mounted in Tandem Finger-Safe Terminals on Contact Blocks UL Listed, CSA Certified and CE Marked 30 mm Diameter
-
Supplier: Euchner-U.S.A., Inc.
Description: enabling switches, handwheels, selector switches, push buttons, and LED's provide a high level of safety and versatility. Custom Pendant Configurations are also available. Features Three different housing styles lending to Ergonomic Lightweight Durability Various mounting styles Hooks
- Operating Temperature: 32 to 122 F
- Features: Control Pendant, Emergency Stop, Teach Pendant
- Control Type: Handwheel
- Speeds: Single
-
Supplier: Euchner-U.S.A., Inc.
Description: block dimensions Up to 3 contacts per direction Center push button Directional interlocks available Increase safety Optional mounting within pendant housing Benefits Modular design Allowing for custom contact and position configuration Variety of handle styles and shaft lengths Robust
- Operating Temperature: -13 to 149 F
- Features: Bellows, Gaiter or Boot, Other
- Switches: Friction Hold, Spring Return (Centering)
- Joystick Application: Heavy Duty Joystick Controller
-
Supplier: Caterpillar Oil & Gas
Description: oil Oil drain and valve Oil filler and dipstick Oil filter — cartridge-type, LH Oil pump — gear-type MOUNTING SYSTEM Engine and generator three-point mounted into outer base Oil drain extension Oil drip pan PROTECTION SYSTEM A-III Electronic
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: notification light, Emergency stop notification light Graphical Unit (Marine Power Display) for analog or digital display of: LUBE SYSTEM Crankcase breather, top mounted Oil cooler Oil filter and dipstick, LH Oil pump, gear-type Oil pan drain valve, 2" NPT female
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Harmony Enterprises, Inc.
Description: POWER PACKER. Safe and Simple to Operate. Operation is safe and simple. Open the loading door, toss waste into the large one cubic yard hopper, close the door, and push the start button. POWER PACKER cycles automatically and is ready for more waste in 20 seconds. Safety features
- Operating Force: 12.725 tons
- Applications: Cans / Bottles, Food Products, Recycling
- Equipment Type: Compactor
-
Supplier: Caterpillar Oil & Gas
Description: temperature, air inlet restriction, service meter, engine speed, fuel consumption (total and instantaneous) LUBE SYSTEM Top mounted crankcase breather, RH oil filter, RH oil filler, gear type oil pump, deep sump oil pan, recommended use of Caterpillar Diesel Engine
- Volt-Ampere: 1,938,000 to 2,125,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: temperature, air inlet restriction, service meter, engine speed, fuel consumption (total and instantaneous) LUBE SYSTEM Top mounted crankcase breather, RH oil filter, RH oil filler, gear type oil pump, deep sump oil pan, recommended use of Caterpillar Diesel Engine
- Volt-Ampere: 1,470,000 to 2,813,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Euchner-U.S.A., Inc.
Description: Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 80C Three cable length versions 0 - 82 feet (RPS..100) 82 - 123 feet (RPS..175) 123 - 246 feet (RPS..300) Silver alloy, gold flashed Contacts NOTE: RPS switch mounting screws
- Minimum Operating Force (Trip Force): 300 N
- Normally Open Contacts: 1 #
- Normally Closed Contacts: 1 #
- Operating Temperature: -4 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
The easier it is to perform preventive maintenance, the more likely it is to be done. Now, leak-free sampling of system fluids couldn’t be simpler or more reliable - without system shutdown. Only WearChek® offers easy opening push button control - just push and release for (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
The easier it is to perform preventive maintenance, the more likely it will happen. Taking samples of system fluids couldn’t be simpler or more reliable, without system shutdown, using the WearChek oil sample valve. Only WearChek offers easy push-button (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
) - Oil additive levels The MicroLab offers completely automated analysis, cleaning and reporting, all with a push of a button. Learn more about features & benefits and download the datasheet. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Why Wave Springs Are Perfect for Extreme Oilfield Conditions The oil and gas industry pushes components to their absolute limits. Temperatures can exceed hundreds of degrees, and equipment often operates thousands of meters below the surface. Wave springs handle these (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify Specifying Your Call Point Needs
Federal Signal’s Break Glass and Push Button Call Points are electromechanical devices for a facility’s fire alarm, emergency, or access control system. Available in general signaling and fire-rated models compatible with a wide range of onshore and offshore hazardous locations and (read more)
Browse Pushbutton Switches Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
. wet condition. These can be placed around a tank, in electrical and computer vaults, and in pump stations. The 2852-LPS sensor monitors the capacitance field between the sensor pad and the floor. A single push button calibration at the controller locks in on the capacitance field of all (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
security and environmental protection. Its compressive action pulls the door tightly closed without rubbing on the pawl or frame, reducing wear while ensuring a consistent sealed fit. A push-button release pops the handle up for convenient operation, and models are available with optional key or (read more)
Browse Latches Datasheets for Southco -
torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
measurement triggered at the push of a button. Even first-time users can generate repeatable, high-accuracy results without manual setup or interpretation. Automated Programming from Drawings One of the most powerful features of the IM-X platform (read more)
Browse Optical Feedthroughs Datasheets for MPF Products, INC. -
tolerances. Faster Inspection, Less Operator Dependency The system reduces inspection time from minutes to seconds, with fully automated measurement triggered at the push of a button. Even first-time users can generate repeatable, high-accuracy results without manual setup or interpretation (read more)
Browse Optical Feedthroughs Datasheets for MPF Products, INC.
More Information Top
-
Audel Electrical Trades Pocket Manual
Push button standard Push button heavy duty oil tight Push button & jog attachment Standard duty selector switch Heavy duty selector 2-position .
-
News-New Products
Control Station The Bulletin 800T pendant push but- ton station is a new oil - tight control station presented by Allen-Bradley Co., 114 W. Greenfield Ave., Mil- waukee, Wis.
Indicates content that may require registration and/or purchase.