Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Arjay Engineering
Description: Over 40 years of Arjay’s field proven HF capacitance experience has been applied to the 4100-OWS series monitors. This unique oil level system provides complete flexibility for monitoring oil water separators in one complete package. • unique capacitance approach
- Number of Control Relays: 4
- Operating Temperature: 32 to 131 F
- Process Media Temperature: -60 to 260 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: Mi-T-M Corporation
Description: Mi-T-M has designed mechanical oil/water separator systems to remove free oils before discharging to your sanitary sewer. The oil/water/solids separators will reduce the amount of suspended solids while removing hydrocarbons to meet stringent local
-
Supplier: Mi-T-M Corporation
Description: Mi-T-M has designed mechanical oil/water separator systems to remove free oils before discharging to your sanitary sewer. The oil/water/solids separators will reduce the amount of suspended solids while removing hydrocarbons to meet stringent local
-
-
Supplier: Arjay Engineering
Description: Reliable monitoring for the oil/water interface in separators The probe is inserted into the separator or sump to the depth of desired oil accumulation. The electronics is calibrated to the capacitance field around the probe. As oil accumulates and displaces
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Arjay Engineering
Description: Continuous profiling of oil/water interface and emulsions in tanks Multiple capacitance probes staggered in an oil/water separator will provide a profile of the emulsion location and thickness. The 4100-PRO uses multiple sensing probes to measure the capacitance
- Number of Control Relays: 4
- Operating Temperature: 32 to 131 F
- Concentration: 0 to 1,000,000 ppm
- Process Media Temperature: -60 to 260 F
-
Supplier: Alfa Laval Inc.
Description: The AlfaPure range comprises purpose-built centrifugal separator systems for removing oil, grease and solid particles from water and oil based liquids, such as coolants, lubricants and wash liquids. Efficient cleaning of service fluids pays off Utilizing centrifugal
- Total Flow: 500 to 2,000 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Arjay Engineering
Description: Reliable monitoring of oil/water interface and emulsions The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System, Submersible
-
Supplier: Westerbeke Corporation
Description: hour meter, voltmeter, water temperature and oil pressure gauge. Westerbeke also offers an optional captain panel with tachometer, hour meter and warning lights. Easy Operation and Maintenance To minimize engine maintenance, the 65B Four is fresh water cooled and equipped
- Displacement: 3.318377799312569 liters
- Number of Cylinders: 4
- Length: 49.9 inch
- Width: 25.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: Crankshaft seal Fuel System Flexible fuel lines Water separator and fuel filters Fuel cooler Instrumentation Gauges and instrument panels Interconnect harness Voltmeters Gauge mounting Ammeter Lube System Oil pans Drain and cover Oil level gauges Remote oil
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: Crankcase fumes disposal — RH Oil cooler — RH Oil filter — RH Oil pan — front sump, 31 L (33 qt) oil change capacity Oil filler — front top valve cover Oil level gauge — LH rear Engine oil pump — gear-driven Oil valve sampling, RH Power
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: Westerbeke Corporation
Description: Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven raw water pump Lube oil cooler in fresh water system Short profile marine gear with 2.47:1 reduction Glow plug cold starting aid Four point adjustable
- Displacement: 0.9519237845040353 liters
- Number of Cylinders: 3
- Length: 29.3 inch
- Width: 20 inch
-
Supplier: Westerbeke Corporation
Description: water temperature and oil pressure gauge. Westerbeke also offers an optional captain panel with tachometer, hour meter and warning lights. Easy Operation and Maintenance To minimize engine maintenance, the 55D Four is fresh water cooled and equipped with a simple
- Displacement: 2.1794777644867733 liters
- Number of Cylinders: 4
- Length: 35.4 inch
- Width: 21.3 inch
-
Supplier: Westerbeke Corporation
Description: control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Mechanical marine gear with 2.05:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s Manual
- Displacement: 0.6349982208561089 liters
- Number of Cylinders: 2
- Length: 24.5 inch
- Width: 20 inch
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer). Eliminates water, oil and dirt from
- Drying Capacity: 100 to 125 SCFM
- Maximum Pressure: 232 psi
- Minimum Output Dew Point: 39 to 50 F
- Motor Power (Refrigerated Style): 2.72064738135272 HP
-
Supplier: Electric Generators Direct
Description: 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: levels 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: South-Tek Systems, LLC
Description: Heavy duty weather-proof case with protectors to shield from water Fully integrated, self-contained system, with twin oil free air compressors, heavy-duty N2 membrane separator, low pressure N2 tank, and two stage direct drive booster Auto shutoff, inlet/outlet gauges, hour
- Outlet Pressure: 2,200 to 3,500 psi
- Generator Type: Nitrogen
-
Supplier: Caterpillar Oil & Gas
Description: oil Oil drain and valve Oil filler and dipstick Oil filter — cartridge-type, LH Oil pump — gear-type MOUNTING SYSTEM Engine and generator three-point mounted into outer base Oil drain extension Oil drip pan PROTECTION SYSTEM A-III Electronic
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Inlet Adapters CHARGING SYSTEM Battery Chargers Charging Alternators CONTROL SYSTEM Load Sharing module Local speed throttle control Direct rack control interface, 0-200 mA DC control COOLING SYSTEM Coolant level sensors Connections Air separator EXHAUST SYSTEM
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Displacement To Power Ratio High displacement to power ratio ensures long life and exceptional reliability. Engine Oil Cooler Engine oil cooler maintains the integrity of the oil to provide a cool operating engine. Injection System Protection Dual fuel filters and a water
- Horsepower: 130 HP
- Travel Speed: 11 miles/hr
- Type: Compactor / Roller
-
Supplier: VACUUBRAND, Inc.
Description: This popular VARIO® chemistry pumping unit provides vacuum control by precise and continuous adaptation of the diaphragm pump's motor speed. The new "pro" model boosts pumping speed to handle larger applications. The system not only detects the first boiling point, but also is able to follow
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.9996 CFM
- Motor Power: 0.214435261584451 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: fed with service liquid, normally water (oil, organic liquids etc. can be used), while working in a sufficient rate to eliminate the heat produced by the compression of gases and to replace any liquid which flows out of the pump together with the gas. The service liquid can be
- Ultimate Operating Vacuum: 24.7593662076114 torr
- Features: Compressed Air / Fluid, OEM Controller / Control Panel
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: Filtertech, Inc.
Description: rewinder’s drive motor is automatically activated at the same time as the media drive on the filter. Controls for the rewinder include both manual and automatic operation and can be incorporated into the existing filter control panel or be mounted on a separate panel near
Find Suppliers by Category Top
Featured Products Top
-
chemical injection, and alarms of impending control excursions. This 4100-PRO is ideal for trending of process conditions to maximize your oil/water separation efficiency. Features (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Display Oil Water Profiler Transform your oil-water separation process with our advanced continuous profiling technology! Our solution utilizes multiple capacitance probes strategically placed in the separator to deliver real-time data on oil-water interfaces and (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water separator. The 4100-PRO uses multiple sensing probes to measure the capacitance (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
presence or absence of hydrocarbons in groundwater, wastewater, cooling water and oil/water separator effluents. Solvent Extraction To optimize the accuracy of the readings or to correlate the FluoroCheck II to a specific analytical method, solvent extracted samples can be (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic equipment within your (read more)
Browse Mist Collectors Datasheets for Clean Air Industries -
2852-OWS Remote Mounted Oil Alarm The 2852-OWS Remote Mounted Oil Alarm provides reliable interface monitoring of oil/water separators, sump pits and containments for pump control and alarm. The (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
monitored and used to control the two on-board relays. Combining many unique design features into a compact package makes the 4420-OCM an ideal solution to monitoring for oil leaks in your water system. Each relay includes full differential control to allow the relay to activate and (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
. Oil/Water Separator Monitors Monitor the oil levels in your above or below ground separator to alert when pumpout is required. Models available with multiple setpoints for warning and system shut (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water separators, oil/water knock-out tanks, treater trains and decanting tanks. Features & Benefits No moving parts (read more)
Browse Level Transmitters Datasheets for Arjay Engineering
Conduct Research Top
-
Application Brief: Hydropower - Custom Control Panel
Hydropower facility installs custom control panel ensuring functionality of oil water separator
-
CABINET COOLERS END COSTLY SHUTDOWNS
. The only requirement was clean, dry, oil free compressed air at 80 to 100 PSIG. EXAIR's system provided a filter/separator for removing the dirt and water from the compressed air to keep the inside of the enclosure contaminant-free. Since Lasercraft's compressor system was a few years old, they also
More Information Top
-
Mechanized delivery of samples in a sintering plant
Each station is provided with a panel with the electropneumatic distributor and pneumatic control apparatus, as well as with oil - water separators .
-
SMOKE SIGNALS A NEW LYNX EFFECT
Enhancements focused on several areas including: fuel filter/ water separator assemblies; simplified fuel can lid assemblies; elimination of quick‐disconnects; improved high altitude engine head/fuel nozzle/ oil orifice; new engine head wrench; smaller control panel ; and repositioning of subsystem components.
-
New methods and technique for turbine oil cleaning
Hydraulic flow diagram of the turbine oil cleaning installation: 1) gear pump; 2) pressure gage; 3 … valve; 6) precleaning filter; 7) fine (secondary) filter; 8) water filter- separator ; 9) water level sensor … 12) electromagnetic valve; 13) control panel ; and 14) tank.
-
Suppliers to the Porsche 911
…MAHLE Oil cooler, Oil filter module, Oil filters, Oil mist separators , Piston Pins, Piston, Valves … Stack, Door trims, I- Panel PEGUFORM Centre console, Door … Tires REHAU Air Duct, Water Tank, Rear Spoiler, Grille … Driver airbag module, Airbag Control Unit, LIGHTING Lampholder, PLUG…
-
Suppliers to the new Mercedes CLS
…Presence and Orientation Detection (optional), SBR - Seat Belt Reminder (standard) INA Water Pump Bearing, Anti Friction … Air Filters, Cylinder Liners, Oil Filters, Oil Mist Separators , Fuel Filters, Carbon Canisters … Valves MARQUARDT Antennas Keyless, Control Unit Keyless, Control Panel , Control Panel With CAN…
-
Latest Investments
…Side Door Latches, Accoustic Parts, Pillar Trims, Body Structure Stampings, Rocker Panels , Trunk Trims, Wheelhouse Liners … AFX MAHLE Cylinder Liners, Oil Mist Separator , Transmission Oil Filters, Valve … Switches RAUFOSS Rear Lower Control Arm In Aluminium SKF … Acoustic Cover, Pedal Cover, Water Valve .
-
Suppliers to the new VW Polo
…and without Metrical Thread], Panel Fasteners, Pipe Clips [Brackets … 2 Engine] Continental Cooling Water Lines, Diaphragms [For Fuel Management], Electronic Throttle Control , Engine Control Unit (ECU … Diesel Common Rail] Denso Oil Flow Control Valve, Variable … Diesel] Hengst Oil Mist Separator [1, 4 l 63kW…
Indicates content that may require registration and/or purchase.