Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Caterpillar Oil & Gas
Description: Voltmeters Gauge mounting Ammeter Lube System Oil pan Oil pan drain Oil level gauges Oil filter — bypass and remote Lubricating oil Oil filler Fumes disposal Mounting System Front and rear engine supports Structural steel base Power Take-Offs Crankshaft
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: micron high performance) Fuel transfer pump — front Fuel priming pump — LH mid-mount Lube System Crankcase breather Oil cooler Oil filter — RH Oil pan — front sump, 40 L capacity Oil filler — LH front Oil dipstick — LH mid-mount Oil pump Oil valve
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: drives Emissions IMO certifications Exhaust System Elbows Mufflers Fuel Systems Electric fuel priming pump Instrumentation Customer management device Interconnect harness Gauges and instrument panels Lube System Oil pans Oil service side Oil level gauge Oil filters
- Horse Power: 800 to 1,500 HP
- Displacement: 32.126813212603906 liters
- Length: 75.5 inch
- Width: 58 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: front sump, 31 L (33 qt) oil change capacity Oil dipstick, LH rear Engine oil pump (gear-driven) Engine shipped without oil Power Take-Offs Crankshaft drive pulley — 2 grooves, 190 mm (7.5 in) diameter, 22.3 mm (0.88 in) wide C7 ACERT™ (Dry Manifold) Optional
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: ASTM International
Description: Laboratory and Engine Test Stand Calibration 11.1 Testing of Reference Oils 11.1.1 Reference Oil Test Frequency 11.1.2 Reporting of Reference Oil Test Results 11.1.3 Evaluation of Reference Oil Test Results 11.1.4 Status of Non-reference Oil Tests Relative to
-
Supplier: Alfa Laval Inc.
Description: variety of flow rates. All equipment comes installed and tested on a common frame, which is divided into three main blocks to simplify retrofit installations. Reliable reduction of solids content in the wash water – generally to well below the required 25 FTU Measurement, control and
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: BEI Sensors
Description: encoder meets NEMA 4 and 13 requirements when ordered with the shaft seal. Typical applications include machine control, process control, the wood processing industry, oil well logging, industrial weighing, agricultural machinery, textile equipment, web process control,
- Resolution: 13 bits
- Accuracy: 29.999999999999986 arcsec
- Maximum Update Rate: 100 kHz
- Diameter or Width: 2.5 inch
-
Supplier: MO2 Inc.
Description: Our base model offers the ideal solution for conducting non-invasive or invasive measurements in oil, water or air. The OxySense® GEN III 300 series, which requires a computer interface, will perform most of the functions of the 5000 series including non-invasive headspace analysis for
- Operating Temperature: 14 to 158 F
- Output Options: Analog Voltage
- Software: Application Software Included
- Local Interface: Computer Interface, Digital Front Panel
-
Supplier: Dupont Water Solutions
Description: wastewater treatment and reuse Oil and gas, including refinery water Plastics recycling Pulp and paper Textiles and laundry Application Examples TSS and particulate BOD, COD and TOC* reduction to eliminate or reduce fines and/or surcharges Pretreatment or cost-saving alternative to
-
Supplier: Honeywell Sensing & IoT
Description: transportation applications to assure proper maintenance of expensive machines or systems. This maintenance typically involves replacing, changing, or checking parts, belts, filters, oil, and lubrication of heavy duty equipment, or running condition of engines, motors, and blowers, to
- Digit Height: 0.2755905511811024 inches
- Operating Temperature: -40 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: transportation applications to assure proper maintenance of expensive machines or systems. This maintenance typically involves replacing, changing, or checking parts, belts, filters, oil, and lubrication of heavy duty equipment, or running condition of engines, motors, and blowers, to
- Digit Height: 0.2755905511811024 inches
- Operating Temperature: -40 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: transportation applications to assure proper maintenance of expensive machines or systems. This maintenance typically involves replacing, changing, or checking parts, belts, filters, oil, and lubrication of heavy duty equipment, or running condition of engines, motors, and blowers, to
- Digit Height: 0.2755905511811024 inches
- Operating Temperature: -40 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: transportation applications to assure proper maintenance of expensive machines or systems. This maintenance typically involves replacing, changing, or checking parts, belts, filters, oil, and lubrication of heavy duty equipment, or running condition of engines, motors, and blowers, to
- Digit Height: 0.2755905511811024 inches
- Operating Temperature: -40 to 185 F
-
Supplier: Leybold USA Inc.
Description: The new generation of leak detectors. Where precision meets speed, with your convenience in mind. Often the success of any business depends on quality, and having the right tools and equipment is critical to ensuring top performance and output across R&D departments, as well as in
-
Description: This document provides information security controls for the energy utility industry, based on ISO/IEC 27002:2022, for controlling and monitoring the production or generation, transmission, storage and distribution of electric power, gas, oil and heat, and for the control of associated
-
Description: ISO/IEC 27019:2017 provides guidance based on ISO/IEC 27002:2013 applied to process control systems used by the energy utility industry for controlling and monitoring the production or generation, transmission, storage and distribution of electric power, gas, oil and heat, and for the control
-
Supplier: Plansee SE
Description: microscopes and measuring instrument Oil and gas drilling: down hole logging tools High elasticity. Precision forming and machining. Because pure tungsten is very brittle, we add nickel and iron to our composite materials and apply the molten material in a liquid-phase sintering
- Weight Type / Search Form: Balancing / Dynamic Balancing Weight, Counterweight / Counterbalance Weight
Find Suppliers by Category Top
Featured Products Top
-
FORREST'S LOG FINISHER uses a blend of oils and wood preservatives to restore the original natural color to aged logs. With a durable finish, your log home will be protected from drying and weathering while the distinctive grain and definition of wood grain is well-preserved. A (read more)
Browse Datasheets for FORREST Technical Coatings -
separator, otherwise the air or gas will affect the result. Viscosity is routinely measured right after an oil change to confirm the right oil was added, as well as on a periodic basis. New technologies make it easy to measure kinematic viscosity- solvent free, low volume systems are (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Customer Metroval specified Rotork intelligent IQ3 multi-turn electric actuators, as well as CP and GP pneumatic actuators, to control plug and butterfly valves on an FPSO, which will operate in the LIBRA oil fields in the Atlantic Ocean’s Santos Basin. The FPSO operating at the site is (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
frictional heat. Water contamination should not exceed 0.25 % for most hydraulic systems. A number of new technologies are available to detect water contamination in lube oils, and on-site results correlate extremely well with laboratory techniques. Kinematic Viscosity Kinematic (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Remote Monitoring System The 4600-RMS Remote Monitoring System offers a simple and cost-effective approach to monitoring your field instruments from anywhere in the world via remote access. The 4600-RMS is well suited for applications where it is inconvenient or impossible to (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
Monitoring System The 4600-RMS Remote Monitoring System offers a simple and cost-effective approach to monitoring your field instruments from anywhere in the world via remote access. The 4600-RMS is well suited for applications where it is inconvenient or impossible to (read more)
Browse Process Monitors Datasheets for Arjay Engineering
Conduct Research Top
-
Conductivity Measurement in Oil Drilling
technique for determining prime locations. Formation evaluation is used to determine whether an oil or gas field is commercially viable and to help estimate how large the find is. Logging the results of various physical, chemical, and electrical tests at various depths of a well is used to generate
-
Oil Company Uses SAGD for Heavy Oil Recovery (.pdf)
Optimizing harvest efficiency is critical given the sheer volume of oil pumped for refinery reservoirs, requiring a powerful data logging solution to monitor the oil well temperatures. Efficiency and safety reasons require monitoring in any increase in temperature as it could cause a blowout, while
-
Increasing Safety and Pumping Efficiency in a Crude Oil Refinery
CAS DataLoggers recently provided the automated data logging solution for a crude oil refinery which wanted standalone systems for thermocouple measurement in a number of their observation wells. Management stressed that alarming features were important--sudden temperature spikes during crude
-
Drilling deeper - can position sensors take the heat?
As the world strives to find and extract more oil to meet the increasing global demand, the technology challenges of drilling deeper wells intensify significantly. The push to reach deeper oil reserves on both land and offshore means that downhole tools, especially those used for measurement while
-
Vent Holes in Load Cell for Pressure Compensation and Cleaning
The customer needs to measure the force on a hydraulic cylinder in a down-hole well logging tool. The pressure inside the oil-filled tool can reach 20,000 psi, which will cause the load cell to give false readings as if it was a pressure transducer. We drill two holes on opposite sides of the Model
More Information Top
-
Well Logging In Ground-Water Hydrology
Most equipment used by the Ur.S,Geological Survey is much smaller, lighter, and less expensive than oil well logging equipment , .
-
Power Delivery to Remote Instrumentation
[5] R. S. Sherratt, “Use of the LMS adaptive signal processing technique to improve signal data rates from practical oil well logging equipment ,” in Proc. Int. Conf.
-
Wireless Communication in Underground Mines
1994) Current application of oil well logging equipment in hazardous areas.
-
MATERIALS PROCESSING IN MAGNETIC FIELDS PROCEEDINGS OF THE INTERNATIONAL WORKSHOP ON MATERIALS ANALYSIS AND PROCESSING IN MAGNETIC FIELDS
In oil well logging equipment , MRI is used to evaluate the watedoil content and porosity of shale and other oil bearing porous rocks in the drilling process.
-
Scintillation Characteristics of Ce: Gd_2 Si_2 O_7 (Ce 2.5–30 mol%) Single Crystals Prepared by the Floating Zone Method
F OR nuclear diagnostic instruments and oil well logging equipment , which require high light output, rapid decay, and high density, Ce-doped .
-
International Conference on Simulation '98 (IEE Conf. Publ. No.457)
Use of the LMS adaptive signal processing technique to improve signal data rates from practical oil well logging equipment R S Sherratt University of Reading, UK .
-
Silicon carbide MEMS for harsh environments
Application fields characterized by harsh environments include, for example, aerospace, micropropulsion, automotive, turbomachinery, oil well / logging equipment , industrial process control, nu- clear power, and communication.
-
http://eprints.lancs.ac.uk/59421/1/US7210332B2_txt.pdf
… addition, contemplated methods include a step of assem- bling the hardware into a device that is incorporated into 20 engines in general, automobiles, heavy machinery, military equipment, airplanes, oil drilling, exploration and produc- tion well logging equipment , oil refining, pipeline and quality …
-
Vishay Group Unveils Low-Value Current-Sensing Resistor
Therefore, the resistor can handle harsh environments and is suitable for radiation ridden environments, well logging equipment , oil exploration and underwater repeaters for cross ocean communication systems.
-
Federal Register > Wednesday, July 16, 2008 > [73 FR 40767] Christine O. Gregoire, Governor of the State of Washington; Consideration of Petition in Rulemaking...
The commenter, a manufacturer and distributor of industrial radiography equipment and oil well logging sources, commented that the petition represented a potential negative impact to the industry and noted that the petition is unclear if it is the vehicle or the device …
Indicates content that may require registration and/or purchase.