-
Supplier: Accessorie Air Compressor Systems
Description: Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer Liquid Removal - 99.99+% of oil Max. Liquid Loading -1.000 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.01 ppm w/w Pressure Drop: Dry-1 psi; Wet-3 psi
- Maximum Air Volume: 35 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1/2" NPT
- Drain: Automatic
-
Supplier: Accessorie Air Compressor Systems
Description: Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer or KVA Liquid Removal - 99.999+% of oil Max. Liquid Loading -100 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.001 ppm w/w Pressure Drop: Dry-2 psi; Wet-6 psi
- Maximum Air Volume: 170 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1" NPT
- Drain: Automatic
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LydAir® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE
- Application / Industry: Aerospace / Defense, Biopharmaceutical, Electronics, Engine / Transmission, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Medical, Power Generation, Semiconductor Processing
- Filtration Product: Gas
- Filter Medium Material: Glass Fiber
- Type: Micro Filtration
-
-
Supplier: EXAIR
Description: EXAIR’s patent-pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and
- Airflow: 53 to 65 SCFM
- Vacuum Pressure: -2,214.4522588197224 to -2,768.065323524653 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: EXAIR
Description: EXAIR’s patent pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and
- Airflow: 53 to 65 SCFM
- Vacuum Pressure: -2,214.4522588197224 to -2,768.065323524653 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: EXAIR
Description: EXAIR’s patent pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and
- Airflow: 53 to 65 SCFM
- Vacuum Pressure: -221.44522588197228 to -2,768.065323524653 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: Ducon Environmental Systems
Description: from the air can help create a healthier workplace. Additionally, corrosion of auxiliary plant equipment can be prevented in the plant with acid gas removal. Acid gases can cause metal to corrode, so removing them from the air can help extend the life of the rest of your equipment. All
- Process: Dry, Wet
-
Supplier: Harbory Filtration
Description: Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleat ability, large dust capacity, high
- Media Type: Fiberglass
- Construction: Filter Mat
-
Supplier: Busch Vacuum Solutions
Description: oriented The R 5 vacuum pumps are distinguished by high pumping speeds even in low pressure ranges resulting in quick pump-down times. High-quality rotor vanes guarantee long uptimes and the specially-designed air exhaust filters allow excellent oil separation. Easy to service
- Ultimate Operating Vacuum: 0.075 torr
- Pumping Speed: 37 to 71 CFM
- Operating Temperature: 199.4 F
- Motor Power: 5 HP
-
Supplier: CECOR
Description: Prevention: Automatic overfill protection, all discharge ports are valved. Air Requirements for Optimal Performance: Air runs of 3/4" or larger and verticals (drops) of 3/8" or more. Line pressure of 75 to 120 PSI and volumetric capacity of 53 to 80 CFM Hose: 1-1/2" I.D. x 16'
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Prevention: Automatic overfill protection, all discharge ports are valved. Air Requirements for Optimal Performance: Air runs of 3/4" or larger and verticals (drops) of 3/8" or more. Line pressure of 75 to 120 PSI and volumetric capacity of 53 to 80 CFM Hose: 1-1/2" I.D. x 16'
-
Supplier: Thomas An Ingersoll Rand Business
Description: Flow: 1.27cfm (35.4 l/min.) Max. Vacuum: 25in.Hg (-847 mbar) Possible Applications Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems
- Flow Capacity: 1.2 SCFM
- Horse Power: 0.312271349682357 HP
- Gases Handled: Air / Plant Air
- Power Source: DC
-
Supplier: RS Components, Ltd.
Description: Meets and exceeds requirements for compressed air quality. Improved air flow management for low energy consumption. Oil vapour removal. Drainage ribs and no wet band formation. Improved element replacement . Fully corrosion protected. Incident monitor (available separately) to
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 63.5664000986796 SCFM
- Maximum Inlet Pressure: 232.06032 psi
- Operating Temperature: 35.6 to 176 F
-
Supplier: Micro Air
Description: Source Capture is the most effective method of capturing industrial air pollutants. Micro Air® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters,
- Efficiency: 99.98 %
- Airflow: 3,600 SCFM
- Separation / Filtration System: Cartridge-type Units
- Applications: Coolant / Oil Mist
-
Supplier: Micro Air
Description: Source Capture is the most effective method of capturing industrial air pollutants. Micro Air® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters,
- Airflow: 6,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Applications: Coolant / Oil Mist, Welding Fumes
- Process: Dry
-
Supplier: United Air Specialists, Inc.
Description: options to collect sub-micronic, oil mist substances or odors and gases. These media options hold up to 30% more contaminants than comparable products, resulting in less frequent filter changes and lower maintenance costs. Air volumes range from 650 CFM to 3,600 CFM, depending
- Efficiency: 99.97 %
- Airflow: 1,500 SCFM
- Collector Type: Ambient, Source Collector / Portable, Stationary
- Separation / Filtration System: Bag-type Units (Baghouse), Impinger System
-
Supplier: Industrial Air Filtration, Inc.
Description: Mist eliminators are designed to remove vapor and other liquids that are contained in air or gas streams produced during manufacturing or industrial processes. When molecules and very small droplets of liquid are trapped in air or gas, this is known as entrainment. Removing liquid
- Collector Type: Stationary
- Process: Wet
-
Supplier: Filter 1 Clean Air Consultants
Description: Method of Filtration The Filter 1 Mistron Mist Collector is designed to eliminate in-plant moisturization through efficient filtration of oil and water-based coolant mists and smoke. Contaminated air enters the intake plenum and the inlet baffle diffuses the air to
- Efficiency: 65 to 95 %
- Airflow: 2,500 SCFM
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: United Air Specialists, Inc.
Description: options to collect sub-micronic, oil mist substances or odors and gases. These media options hold up to 30% more contaminants than comparable products, resulting in less frequent filter changes and lower maintenance costs. Air volumes range from 650 CFM to 3,600 CFM, depending
- Efficiency: 95 %
- Airflow: 2,200 SCFM
- Collector Type: Ambient, Stationary
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: Central Marine Diesel
Description: Built to run 24 hours a day. This unit features a Kubota V3300, 4 cylinder diesel engine, cast iron crankcase with replaceable wet-type cylinder liners, full flow lube oil filteration, brushless generator with AVR, liquid cooling, +/- 1% AC voltage regulation to protect your electronics,
- Wattage: 25,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Sentry Air Systems, Inc.
Description: operation Low power consumption Quiet operation Simple, quick “no tool” filter change Filtration: (4) Cleanable Mesh Pre-Filter (1) Oil Mist Bag Filter Typical Uses: General shop mist collection Open CNC lathes and waterjet machines that produce ambient mist Other
-
Supplier: EXAIR
Description: Filter the chips out of your used coolant and cutting oils! Vacuums in the liquid with solids, pumps out only the liquid! The new Chip Trapper™ (patent #8153001 and #8268179) offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip
- Airflow: 19 SCFM
- Vacuum Pressure: -2,214.4522588197224 in H2O vac
- Number of Inlets: 1 #
- Capacity: 30 to 110 gallons
-
Supplier: Caterpillar Oil & Gas
Description: panel, LH Engine oil pressure gauge Fuel pressure gauge Water temperature gauge Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler in valve cover and dipstick, both RH Lube oil filter Rear sump oil pan Mounting System Supports Power
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Thomas An Ingersoll Rand Business
Description: permanent split capacitor motor 115 Volt, UL recognized motor and thermal protector Balanced for smooth, low vibration operation Intake filter Six foot cord and plug assembly on 680 Series only Field service capability All wetted aluminum parts treated for corrosion protection from
- Ultimate Operating Vacuum: 81.82 torr
- Pumping Speed: 2.4 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Matexcel
Description: additive to improve the performance and durability of lubricating oil, and has better dispersion than multi-layer graphene. 4, It can be used to prepare graphene-based coatings, air purification filter elements, oil-absorbing materials, etc. Product overview: Diameter:
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Matexcel
Description: additive to improve the performance and durability of lubricating oil, and has better dispersion than multi-layer graphene. 4, It can be used to prepare graphene-based coatings, air purification filter elements, oil-absorbing materials, etc. Product overview: Diameter:
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Nex Flow Air Products Corp.
Description: The 316L STAINLESS STEEL Reversible Drum Angel/ Drum Pump / Reversible Drum Vac is a maintenance free system to recover spilled liquids, coolant, sludge, tramp oil, waste water and other liquids using only compressed air. The compressed air system attaches easily to any closed
- Maximum Discharge Flow: 30 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Matexcel
Description: lubricating oil, and has better dispersion than multi-layer graphene. 4, It can be used to prepare graphene-based coatings, air purification filter elements, oil-absorbing materials, etc. Product overview: Diameter: 3-5µm Single Layer ratio after dispersion:>99% O
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Caterpillar Oil & Gas
Description: filter — RH Oil pan — front sump Oil filler — top mounted Oil level gauge — LH side Oil pump — gear-driven Oil valve sampling Preservation of turbocharger, flywheel, and crankcase Power Take-Offs Crankshaft drive pulley — 2 grooves, 190 mm (7.5 in) diameter,
- Horse Power: 340 HP
- RPM: 2,200 rpm
- Displacement: 8.815577881077479 liters
- Length: 44.4 inch
-
Supplier: Caterpillar Oil & Gas
Description: conformity for the entire package scope; radiator package, engine, and exhaust system fitted to sub-frame; air filter, fuel/water separator, remote oil filter installed and mounted; earth bonding per standard EN 60079- 14; 325 micron epoxy paint system, gear-driven
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: ANVER Corporation
Description: for easy access to all components. Air Filter Over-sized air filter provided inside of front cover features a screw-on clear filter bowl for easy filter inspection and cleaning. Vacuum Pump: Both vacuum pumps are thermally overload protected and require
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 8 CFM
- Motor Power: 0.75 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Rogers Machinery Company, Inc.
Description: purchase, replacement, and disposal of operating fluids. Maintenance tasks such as oil changes or filter replacement are no longer required or are reduced to a minimum. Reliable Pumping Speed Dry screw pumps are designed to achieve a high stable pumping speed - even at normal working
- Mechanical: Rotary Screw
-
Supplier: Westerbeke Corporation
Description: horsepower weighing only 987 lbs.! Smooth and Quiet Operation The Century Series engines are equipped with four-point, fail-safe, vibration mounts that provide optimum vibration dampening. Also, an air intake with filter provides increased power while diminishing sound. Engine Turbo
- Displacement: 4.326181427251942 liters
- Number of Cylinders: 4
- Length: 47.2 inch
- Width: 28.26 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The 550 Wheel Harvester features engineered versatility that provides solid footing and level working conditions in extreme forestry conditions. Power Train Cat C7 ACERT Tier III 147 kW (197 HP) Side by Side Engine, Air & Hyd. Cooling Under Hood Exhaust System Under Hood Air Intake 24
- Horsepower: 197 HP
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Advanced Technology Features in a Ducon Wet Electrostatic Precipitator Wet Electrostatic Precipitators (WESPs) are critical components in modern air pollution control strategies, particularly in industries where fine particulate matter and mist need to be effectively captured (read more)
Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems -
EXAIR’s EasySwitch® Wet-Dry Vac is an all-encompassing vacuum that simplifies the filter change process when switching from vacuuming a dry material to a liquid. Utilizing minimal compressed air, the EasySwitch is ideal for any application - wet, dry, light or heavy. The EasySwitch is (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
largest uses of gear sets in the world and are a very large consumer of oil. In 2016, in the United States, transmissions used 160 million gallons of oil. This represented 7% of the worldwide usage of transmission oils. Lubricants for transmissions are very specialized and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
severe wear and possible seizure if left unchecked. Faulty injectors, clogged air filters, and fuel pump failure are the most common sources for fuel dilution, though in some cases fuel lines can rupture and contaminate the oil. Water Water vapor enters the oil as a (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Many rolling applications require the use of light oil in place of the typical water-soluble coolant. Traditionally clarification of the roll oils has been done with disposable cartridge filters or diatomaceous earth filters. These methods, while effective, are maintenance intensive and require (read more)
Browse Filtration Equipment Datasheets for Filtertech, Inc. -
Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic equipment within your (read more)
Browse Mist Collectors Datasheets for Clean Air Industries -
adhesives (PSA), silicones, urethanes, and more. Ellsworth Adhesives also offers the equipment needed to dispense adhesives for your air, oil, and water filter assembly application needs. Click to learn more. (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
tools. It can be mounted on top of equipment or on the floor next to equipment as a stand-alone device. And it can be used for both oil and synthetic coolant applications with minimal conversion. Features: Compact construction Maximum filter area Full (read more)
Browse Mist Collectors Datasheets for Camfil -
range. On-line alarm for oil presence in filtered effluent and cooling water. The HydroSense 4420-OCM uses a light scatter technique to respond to oil contamination in the water. A slip stream approach directs a continuous sample flow through the HydroSense unit and back into the process (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering
More Information Top
-
Incident involving the failure of a flexible hydraulic hose on a Hydra-Husky crane - issue 133
The operator attempted to use the cut-off mechanism without s iccess .lf the air filter - oil wetted steel mesh type-had been fitted, it would probably have prevented loss of control in this case, by coalescing the oil droplets and trapping…
-
auto diagnostic connector - offers from auto diagnostic connector manufacturers, suppliers, exporters & wholesalers
diagnostic error codes Audible alarm and control lamps Air Inlet system Oil wetted and reusable air filter Intake ...
-
A System Approach to Automotive Air Intake System Development
Till some years back, wet or oil bath air filters were common in use.
-
Handbook of Diesel Engines
Formerly used for small diesel engines, oil wetted air bath cleaners have poorer filtration efficiencies but are easy to service since they function with the engine oil available at construction sites.
-
Airwolf Filter Corp
Manufacture remote mount oil filter kits, air oil separators, wet vacuum pumps and oil filter cutters.
-
Membrane-Based Air Composition Control for Light-Duty Diesel Vehicles: A Benefit and Cost Assessment
It is particularly important for engine applications to avoid placing wet -type air filters and/or oil -cooled pumping elements (blower/compressor/vacuum pump) upstream of the membrane.
-
Laser synthesis of functional graded filter elements from metal-polymer powder compositions
The oil wetted filters have a decreased permeability in the air at the average of 10 times.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
AIR CLEANER ( WET ) Filter in which air is cleaned through an oil -bath filter.
Indicates content that may require registration and/or purchase.