Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rohde & Schwarz USA, Inc.
Description: Reception of horizontally polarized waves The Omnidirectional Antenna R&S®HF214 has been designed for the reception of horizontally polarized waves. It is ideal for broadband detection and monitoring of RF signals in the frequency range 500 MHz to 1300 MHz. With a diameter of only 0.31
- Primary Frequency Range: 500 to 1,300 MHz
- Form Factor / Mounting: External
- Polarization: Horizontal Linear
- Pattern Type: Omnidirectional
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Omnidirectional broadband reception and transmission The linearly polarized omnidirectional antenna R&S®HF907OM covers the extremely wide frequency range from 0.8 GHz to 26.5 GHz. Its primary fields of application as a receiving antenna are acquiring, monitoring and
- Primary Frequency Range: 800 to 26,500 MHz
- Form Factor / Mounting: External
- Polarization: Linear
- Pattern Type: Omnidirectional
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Active omnidirectional reception of horizontally polarized waves. The R&S®HE314A1 is a turnstile antenna consisting of two Active Receiving Dipoles R&S®HE302 connected via a 90° hybrid coupler. The antenna is used for the reception of horizontally polarized signals; the
- Primary Frequency Range: 20 to 500 MHz
- Form Factor / Mounting: External
- Polarization: Horizontal Linear
- Pattern Type: Omnidirectional
-
-
Supplier: Rohde & Schwarz USA, Inc.
Description: UHF transmitting/receiving antenna for naval applications The vertically polarized omnidirectional antenna R&S®AD066ST covers the frequency range from 225 MHz to 400 MHz. Four dedicated receive/transmit systems with up to 200 W transmitter power each can be used with the
- Primary Frequency Range: 225 to 400 MHz
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: HUBER+SUHNER AG
Description: Features Omni-directional antenna for indoor DAS and in-building coverage Gain from 2.5 to 7.5 dBi Configuration SiSo PIM typical -143 dBc
- Primary Frequency Range: 700 to 5,000 MHz
- Gain: 2.5 to 7.5 dB
- Pattern Type: Omnidirectional
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated The Shure UA860SWB is a passive wide band UHF omnidirectional antenna (470-1100Mhz). The UA860SWB is weather resistant and suitable for use outdoors. Greatly improves reception of wireless signal from SLX, ULX, UC, UHF and UHF-R(TM) Wireless Systems
- Features: Wireless Microphone
-
Supplier: HUBER+SUHNER AG
Description: Features Indoor DAS omni-directional antenna for in-building coverage Gain from 2 to 7 dBi Configuration SiSo, MiMo 2x2 or MiMo 3x3 PIM typical -155 dBc
- Primary Frequency Range: 700 to 3,700 MHz
- Gain: 2 to 7 dB
- Pattern Type: Omnidirectional
-
Supplier: Advantech
Description: LTE 450 Magnetic mount omni-directional antenna 410 - 496 MHz High gain Ground plane dependent Dimension ø 31 x 16 Lenght cable 300 cm SMA-Male gold connector
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Omnidirectional
-
Supplier: HUBER+SUHNER AG
Description: Features Omni-directional antenna for outdoor applications Gain from 5 to 6 dBi Configuration SiSo PIM typical -145 dBc Norm: Industry EN 60068
- Primary Frequency Range: 800 to 5,000 MHz
- Gain: 5 to 6 dB
- Pattern Type: Omnidirectional
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, 617MHZ-6GHZ, OMNI-DIRECTIONAL; Antenna Type:Omni-directional; Frequency Min:617MHz; Frequency Max:6GHz; Antenna Mounting:Ceiling; Gain:1.5dBi; VSWR:1.8; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Linear
-
Supplier: HUBER+SUHNER AG
Description: Vehicle roof-top antenna family for heavy-duty, bus and LRV/Metro. Provides several antenna elements in one compact housing. Features Omni-directional rooftop antennas for heavy-duty, bus and LRV/Metro Gain from 4 to 7 dBi Configuration SiSo or MiMo 2x2 Norms: Automotive ISO
- Primary Frequency Range: 400 to 5,000 MHz
- Gain: 4 to 7 dB
- Pattern Type: Omnidirectional
- Applications: Vehicular
-
Supplier: L-com, Inc.
Description: The HyperLink HGV-903U is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900 MHz
- Primary Frequency Range: 800 to 900 MHz
- Gain: 3 dB
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: The HyperLink HG908U-PRO is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900MHz Wireless
- Primary Frequency Range: 900 MHz
- Gain: 8 dB
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: The HyperLink HG906U-PRO is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900MHz Wireless
- Primary Frequency Range: 900 MHz
- Gain: 6 dB
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: The HyperLink HGV-906U is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900 MHz
- Primary Frequency Range: 800 to 900 MHz
- Gain: 6 dB
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, 698MHZ-4.2GHZ, OMNI-DIRECTIONAL; Antenna Type:Omni-directional; Frequency Min:698MHz; Frequency Max:4.2GHz; Antenna Mounting:Ceiling; Gain:3dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Product Range:
-
Supplier: TACO Communications Inc.
Description: This omni-directional FM antenna covers the entire FM band. It is extremely rugged with three quarter inch diameter aluminum elements fastened to a sealed aluminum cast housing. The 75 Ohm entry fitting will accept a standard .500 co-axial connector or a VSF to F adaptor fitting.
- Primary Frequency Range: 88 to 108 MHz
- Gain: -1 dB
- VSWR: 2 :1
- Form Factor / Mounting: External
-
Supplier: Newark, An Avnet Company
Description: Outdoor Omnidirectional FM Antenna; Product Range:Omnidirectional FM Antennas RoHS Compliant: Yes
-
Supplier: TACO Communications Inc.
Description: This rugged omni-directional antenna can be cut to any channel from 2 to 13. Other frequencies are available on request. Output impedance is 75 Ohm with a standard "F" connector. It is also available with "N" connector and 50 Ohm impedance.
- Primary Frequency Range: 211 to 216 MHz
- Gain: -1 dB
- VSWR: 2 :1
- Form Factor / Mounting: External
-
Supplier: Newark, An Avnet Company
Description: Omnidirectional Antenna Kit With Mount and Cable; Product Range:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Category: Antenna Win Source Part Number: 1385369-CISCO AIR-ANT5145V-R - Cisco Aironet Diversity Omnidirectional Antenna Manufacturer: CISCO
-
Supplier: Allied Electronics, Inc.
Description: The new Wireless Bluetooth I/O solution (ILB BT ADIO MUX) allows wireless transmission of digital and analog signals between two terminals. Depending on field conditions, distances of up to 400 meters can be achieved. As a result, process and control signals can be transmitted in adverse conditions
-
Supplier: SFCable.com
Description: Very easy to install, no software required. 8dBi Omni-directional operation boosts your signal to a higher range.
- Primary Frequency Range: 2,400 MHz
- Gain: 8 dB
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External
-
Supplier: Accuris
Description: ANTENNA ASSEMBLY, OMNIDIRECTIONAL, LIGHT WEIGHT
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: 5 dBi gain perpendicular to antenna Rubber-coated and flexible Swivel mount
- Primary Frequency Range: 5,800 MHz
- Gain: 5 dB
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External
-
Supplier: TelephoneStuff.com
Description: The ESG-2408 offers 360 degree of expanded coverage, effectively improving data throughput at farther distances. The EnGenius Antenna also helps improve signal quality, reducing dead spots in your wireless coverage. Features: - 8 dBi outdoor antenna - Omni-Directional, Best for Point
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: High RF output power provides maximum foliage or wall penetration. 2.5 dBi gain perpendicular to antenna Rubber-coated and flexible Swivel mount
- Primary Frequency Range: 900 MHz
- Gain: 2.5 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 158 F
-
Supplier: Accuris
Description: ANTENNA, FIXED HF, HORIZONTAL OMNIDIRECTIONAL BROADBAND
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: 6 foot cable with connector, strong magnetic base, fiberglass construction. Magnetic mount for vehicles Flexible wire with coil spring 6 foot RF cable attached
- Primary Frequency Range: 900 MHz
- Gain: 5 dB
- VSWR: 1.5 :1
- Applications: Cellular / PCS Terminal
-
Supplier: Utmel Electronic Limited
Description: Antenna Omni-Directional 1dB Gain 960MHz/1880MHz 3-Pin
- Primary Frequency Range: 960 MHz
- Gain: 0 dB
-
Supplier: Allied Electronics, Inc.
Description: These antennas feature rugged Fiberglass construction and high-quality extruded Aluminum mounting systems. HyperLink's Omni-Directional Antennas are ideally suited for multi-point applications where very wide coverage is required. Designed for multi-point wireless applications
-
Supplier: Fairview Microwave Inc.
Description: WR-10 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-10 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 2 dB gain and in-stock now.
- Operating Frequency Range: 89 to 99 GHz
- Component Type: Gain Horn Antennas
-
Supplier: Fairview Microwave Inc.
Description: WR-12 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-12 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 2 dB gain and in-stock now.
- Operating Frequency Range: 75 to 79 GHz
- Component Type: Gain Horn Antennas
-
Supplier: Fairview Microwave Inc.
Description: WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 3.5 dB gain and in-stock
- Operating Frequency Range: 58 to 62 GHz
- Gain: 3.3 dB
- Component Type: Gain Horn Antennas
-
Supplier: Lone Star Electronics Co.
Description: Broadband omnidirectional antenna
- Primary Frequency Range: 30 to 50 MHz
- Gain: 2 dB
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
Find Suppliers by Category Top
Featured Products Top
-
is intended for long-range LoRa and LPWAN networks. This outdoor antenna has a durable fiberglass structure, omnidirectional radiation, a 50 Ω impedance, and pole-mount fittings for easy installation. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
modules. The antenna has a 1.13 mm coaxial cable (10 cm long) and a U.FL connector for simple integration with tiny RF modules and PCBs. The omnidirectional radiation pattern provides consistent signal coverage, and the tiny 51 × 9 mm PCB design allows (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
. The SMA male straight connectors (customized) is commonly compatible with GNSS modules and trackers. The antenna has an impedance of 50 Ω and an omnidirectional radiation pattern for reliable reception. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily's PCB Antenna combines flexibility, conformability, robustness, and ease of integration with exceptional global cellular and broadband Internet connectivity (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the 868MHz 5dBi Rubber Duck Antenna with L-Bracket, which is designed for reliable performance in LoRa, LPWAN, IoT, and ISM-band applications. With a 5 dBi gain, this antenna provides dependable omnidirectional coverage in the 868 MHz band (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces the 2.4 GHz 5 dBi Rubber Duck Antenna, which is designed to provide strong, steady, omnidirectional Wi-Fi performance for indoor wireless applications. With a tilt-and-swivel SMA male moveable connector, this antenna provides for adjustable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies offers the GPS/IRNSS L1/L5 Screw Mount Cup Shape Antenna, designed for high-precision navigation and positioning applications. This antenna supports dual-band GNSS frequencies (L1: 1575.42 MHz and L5: 1176.42 MHz), resulting in improved accuracy (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
KEY PRODUCT MESSAGING Splatch 5G/LTE cellular wideband antennas Surface-mount omnidirectional embedded antennas supporting frequencies used in 5G FR1 and LTE to offer global world band wideband coverage in a low (read more)
Browse Antennas Datasheets for TE Connectivity -
Eteily Technologies provides a robust GNSS Screw Mount Puck-Shape Antenna for high-precision satellite navigation and location applications. While suited for GLONASS, this antenna series is also available in a variety of GNSS frequency variants, including GPS L1, L2, L5, BeiDou, and (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the 5.8 GHz FPV Circular Polarized Drone Antenna, designed for dependable video and data transmission in FPV (First Person View) drone systems. This antenna's circular polarized design enhances signal fidelity while reducing multipath (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
The World of Omni-directional Antennas
. Omni-directional Antenna is a category of antennas used in radio communication.
-
Antennas - A Tutorial
, our basic antennas for the 900MHz HopLinks are typically no more than 3 inches in height. There are wide varieties of antennas used for the transmission of radio signals in the world today. The basic antenna is known as”omnidirectional.” omni antennas radiate their RF energy in all directions
-
LONDON FIRE BRIGADE USES COBHAM ANTENNAS
Cobham Antenna Systems, Microwave Antennas are pleased to have supplied the London Fire Brigade with antennas that have been mounted on the mobile Command Unit vehicles. The antenna is a compact, rugged omni-directional, designed for mobile Cellular DAS operations. Tests carried out by the London
-
SECTOR ANTENNA DEVELOPED FOR ROYAL AUSTRALIAN NAVY LINK16 SYSTEMS
) required an alternative to the conventional omni-directional antenna that is currently in service. Cobham Antenna Systems provided a solution to the RAN which met all their stated technical criteria at a cost which was substantially lower than the omni antenna.
More Information Top
-
2012 Index IEEE Antennas and Wireless Propagation Letters Vol. 11
Lizzi, L., Ferrero, F., Ribero, J.-M., and Staraj, R., Light and Low-Profile GSM Omnidirectional Antenna ; LAWP 2012 1146-1149 Lo, Y. H., see Dai, Q. I., LAWP 2012 1052-1055 Loghmannia, P., Kamyab, M., Ranjbar Nikkhah, M., and Rezaiesarlak, R …
-
http://dspace.mit.edu/bitstream/handle/1721.1/66023/751989119-MIT.pdf?sequence=2
3-2 Probability of connectivity and upper and lower bounds for random line networks using omnidirectional antennas for different values of the normalized omnidirectional transmission range ..........................................................................
-
http://dspace.mit.edu/bitstream/handle/1721.1/43912/263936933-MIT.pdf?sequence=2
However, the research on heterogeneous networks that consist of smart antennas and omnidirec- tional antennas is very little.
-
2012 Index IEEE Transactions on Antennas and Propagation Vol. 60
Omnidirectional antennas .
-
Experimental Investigation of UWB Impulse Response and Time Reversal Technique Up to 12 GHz: Omnidirectional and Directional Antennas
Index Terms—Antenna dispersion, channel propagation mea- surement, directional antenna, multipath channel, omnidirectional antenna , time reversal (TR), ultrawidebandwidth (UWB).
-
Modern Antenna Handbook Complete Document
Figure 1.6 Omnidirectional antenna pattern.
-
Ultra Wideband Antennas and Propagation for Communications Radar and Imaging
Such a system is shown in Figure 5.1, where two omnidirectional antennas are used in a similar manner to microphones in an adaptive noise canceller, i.e., one to provide a reference signal and the other to provide an input to …
-
Global Mobile Satellite Communications
Low-Gain Omnidirectional Antennas .
Indicates content that may require registration and/or purchase.