Products/Services for Omnidirectional Caster
-
Casters - (537 companies)Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of industrial casters: rigid and swivel. Both rigid and swivel industrial casters are made out... -
Wheels - (379 companies)Description. Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle. Types. There are several types of industrial wheels. V-grooved... -
Antennas - (1286 companies)...for auditory, visual, or data output. There are essentially two types of antenna constructions: omnidirectional and directional. Omnidirectional antennas radiate RF uniformly in all directions, with the power decreasing at elevations above or below... -
Audio Microphones - (459 companies)...microphones. Directional Sensitivity. When selecting products, buyers can search for audio microphones by directional sensitivity. Omnidirectional microphones are sensitive in all directions. Image Credit: Digi-Key Corporation. Bidirectional microphones... -
Barcode Scanners - (544 companies)...to the motherboard or an expansion bus. An adapter then translates the PCMCIA signals into signals usable by the computer's bus. Features. Common features on barcode scanners include audible or visual "good reading" indicators, omni-directional reading... -
Casting Machines - (40 companies)Casters and casting machines handle and process molten metals, alloys, and materials to form a net shape, near-net shape, or continuous stock shape. Variations include die casting machines, vacuum casting machines, continuous or strand casting...
-
-
Heavy Duty Rectangular Connectors - (316 companies)Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
-
Lubricant and Oil Recovery Equipment - (65 companies)Lubricant recovery equipment and oil recovery equipment is used to reclaim lubricants, fuels, and oils that have been spilled and/or contaminated. Recovery systems may be designed to remove particulate matter, dirt, water, and other extraneous matter from lubricants and oils.
-
Air Bearings - (31 companies)Air bearings use a thin film of pressurized air to support a load. They do not generate friction.
Product News
-
Hammond Manufacturing Company Inc.
RCK Series Rack Cabinets By Hammond Hammond Manufacturing's RCK series rack cabinets are ideal for A/V, Homelab, Security, and IT applications. RCK series cabinets are sturdy and versatile, with a wide selection of doors, top panels, casters, and rails, allowing the user to fully customize each cabinet to their application. The RCK series is TAA-compliant for GSA Schedule purchases and manufactured in North America. RCK cabinets are self-squaring and simple to assemble out of the box. A variety of optional doors are available... (read more)Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Hammond Manufacturing Company Inc.
C2RR Series Rack Cabinet C2RR cabinets are constructed of 14 gauge mild steel, finished in either rugged black or RAL 7035 light gray powder coat. Units include the welded steel frame with factory-installed leveling feet, ground studs, and optional caster mounting points, two removable side panels, a solid locking door, and a solid top panel. Internally, C2RR cabinets have drilled and #10-32 tapped adjustable-depth 19" combination rails with rack unit indicators. C2RR units have a 1,500 lb static load rating. Models... (read more)Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Eteily Technologies India Pvt. Ltd.
Dual-Band 2.4/5.8 GHz PCB Internal Wi-Fi Antenna Eteily Technologies develops a tiny 2.4 GHz / 5.8 GHz dual-band PCB internal antenna for embedded wireless devices. This antenna supports the Wi-Fi frequency ranges of 2400-2500 MHz and 5700-5800 MHz, ensuring dependable communication for routers, IoT devices, and wireless modules. The antenna has a 1.13 mm coaxial cable (10 cm long) and a U.FL connector for simple integration with tiny RF modules and PCBs. The omnidirectional radiation pattern provides consistent signal coverage, and the tiny... (read more)Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies India Pvt. Ltd.
Boost IoT Range with Eteily’s 868MHz 10dBi Antenna Eteily Technologies introduces its 868 MHz 10 dBi Fiberglass Antenna with N Male Straight Connector, which is intended for long-range LoRa and LPWAN networks. This outdoor antenna has a durable fiberglass structure, omnidirectional radiation, a 50 O impedance, and pole-mount fittings for easy installation. Its high gain and weather-resistant design enable consistent signal performance in harsh environments --making it perfect for smart-city infrastructure, industrial IoT, and remote telemetry... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies India Pvt. Ltd.
Eteily’s 2.4 GHz 5 dBi Rubber Duck Wi-Fi Antenna Eteily Technologies introduces the 2.4 GHz 5 dBi Rubber Duck Antenna, which is designed to provide strong, steady, omnidirectional Wi-Fi performance for indoor wireless applications. With a tilt-and-swivel SMA male moveable connector, this antenna provides for adjustable orientation (0-90 ) for best signal alignment. In addition to the normal black version, this antenna is available in a white form, which is suitable for locations where aesthetics, indoor d ecor matching, or visibility... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies India Pvt. Ltd.
868MHz 5dBi Rubber Duck Antenna with L-Bracket Eteily Technologies announces the 868MHz 5dBi Rubber Duck Antenna with L-Bracket, which is designed for reliable performance in LoRa, LPWAN, IoT, and ISM-band applications. With a 5 dBi gain, this antenna provides dependable omnidirectional coverage in the 868 MHz band. The robust rubber duck enclosure, combined with a solid aluminum L-bracket, makes mounting on walls, poles, other outdoor infrastructure simple. This antenna, which includes a long 5 m RG174 bare-copper cable and a SMA male... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
United Electric Controls Company
Vanguard™ fixed point gas detector distance versus omnidirectional capability reducing the need for as many repeaters. (read more)Browse Gas Instruments Datasheets for United Electric Controls Company -
Eteily Technologies India Pvt. Ltd.
GSM 5dBi Screw Mount Spring Antenna with L-Bracket connector allow for flexible positioning and easy integration with modems, routers, and tracking devices. Key Features : Frequency: 824-960 / 1710-1990 MHz (GSM/GPRS). Gain: 5 dBi to increase signal intensity. Radiation Pattern: Omnidirectional for uniform coverage. Mounting: Screw mount with L-bracket for a stable mounting. Cable: RG174, 3m long for flexible routing. Connector: SMA male straight, wide compatibility. Design: A spring construction for vibration resistance. Applications: IoT... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Guangdong Atmars Industry Co., Limited
Pharmaceutical Stability Chamber powder-coated cold-rolled steel exterior, multi-pane viewing window, internal light, and mobile casters. Advanced control and monitoring: touch screen controller, electronic sensors, micro printer/paperless recording, remote monitoring, centralized control up to 30 units, SMS alarm system. Suitable for stability studies, accelerated aging, shelf life, expiration date, and climatic testing, supporting pharmaceutical and drug development applications. Ensure regulatory compliance and reliable results... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
KINTEP NEW POWER
Organic Waste Shredding and Dewatering Equipment . - Energy-saving and low consumption. - 360 rotating casters. - Plug-and-play, no installation required. Application Scenarios: Restaurants, canteens, hotels, dining halls, food courts, food and beverage factories, food processing plants, etc. (read more)Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
-
Design and gait control of a rollerblading robot
The ROLLERBLADERis a robot with a central platform mounted on omnidirectional casters and two 3 degree-&freedom legs.
-
Design of an instrumented multifunctional foot for application to a heavy duty mobile robot manufacturing system
This iteration marks the first usage of omnidirectional caster wheels.
-
NAVAL
POSTGRADUATE
SCHOOL
The vehicle uses a two-wheel differential drive system with a third omnidirectional caster for balance.
-
Treadmill motor current based real-time estimation of anteroposterior force during gait
Omnidirectional caster .
-
Recent Advances in Intelligent Control Systems
The robot has two front co-axle wheels driven by different motors separately, and a third passive omnidirectional caster .
-
Development of novel experimental setup using rat and small mobile robot to study behavior synchronization of animals
Fig. 3 Layout of two drive wheels and one passive omni- directional caster .
-
Trajectory-Tracking and Path-Following of Underactuated Autonomous Vehicles With Parametric Modeling Uncertainty
Consider the Caltech MVWT vehicle described in [43], [47] consisting of a platform mounted on three low-friction, omni- directional casters , with two attached high-performance ducted fans.
-
Neurofuzzy-Based Approach to Mobile Robot Navigation in Unknown Environments
The robot has two front coaxle wheels driven by different motors separately, and a third passive omnidirectional caster .
-
Logic-based switching control for trajectory-tracking and path-following of underactuated autonomous vehicles with parametric modeling uncertainty
Consider the MVWT vehicle described in [21] consist- ing of a platform mounted on three low-friction, omni- directional casters , with two attached high-performance ducted fans.
-
MVWT-II: the second generation Caltech Multi-Vehicle Wireless Testbed
The first-generation MVWT ve- hicles consist of a laptop computer mounted to a chassis that rolls on three omnidirectional casters , with a pair of model aircraft ducted fans for actuation.
Indicates content that may require registration and/or purchase.