-
Supplier: Time Mark Corporation
Description: The Model 334 and 364 Delayed One-Shot Timers are functionally interchangeable. The Model 334 is a DPDT potentiometer (knob-adjust) timer while the Model 364 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal
- Minimum Time Interval: 0.1 to 102.3 seconds
- Maximum Time Interval: 0.016666666666666666 to 17.05 hours
- Operating Temperature: -20 to 140 F
- Display Type: Analog Meter or Simple Visual Indicator
-
Supplier: Waytek, Inc.
Description: InPower VCM-05-30MF One-Shot Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Time Delay: 30 minute one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size
-
Supplier: Waytek, Inc.
Description: InPower VCM-05-05SA One-Shot Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with
-
-
Supplier: Newark, An Avnet Company
Description: INTERVAL ONE SHOT TIMER, 0.1S-100H, SPDT; Product Range:LEIN Series; Timer Functions:Interval One Shot; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current RoHS
-
Supplier: Waytek, Inc.
Description: InPower VCM-05-20MF One-Shot Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive
-
Supplier: Waytek, Inc.
Description: InPower VCM-05-01SF One-Shot Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive
-
Supplier: Newark, An Avnet Company
Description: ST2 SERIES SOLID STATE INTERVAL (ONE-SHOT) TIMER
-
Supplier: Time Mark Corporation
Description: The Model 335 and 365 Retriggerable One-Shot Timers are functionally interchangeable. The Model 335 is a DPDT potentiometer (knob-adjust) timer while the Model 365 is a DPDT, high-accuracy digital input timer. Solidstate timing circuits in each model drive an
- Minimum Time Interval: 0.1 to 102.3 seconds
- Maximum Time Interval: 0.016666666666666666 to 17.05 hours
- Operating Temperature: -20 to 140 F
- Display Type: Analog Meter or Simple Visual Indicator
-
Supplier: Littelfuse, Inc.
Description: The KRPS Series is a factory programmed time delay relay available with 1 of 15 functions and measures only 2 inches square. The KRPS offers a wide range of fixed, onboard, or externally adjustable time delays. The output relay contacts offer a full 10A rating with complete isolation.
- Minimum Time Interval: 1 to 100 seconds
- Operating Temperature: -40 to 140 F
- Timer Type: One-shot
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The KSPS Series is a factory programmed module available in any 1 of 14 standard functions. The KSPS offers a single, fixed, externally or onboard adjustable time delay. The 1A steady, 10A inrush rated solid-state output provides 100 million operations typical. Its microcontroller timing circuit
- Minimum Time Interval: 60 to 6,000 seconds
- Operating Temperature: -40 to 140 F
- Timer Type: One-shot
- Features: Other
-
Supplier: Airotronics
Description: TGPB series Cube Relay Single Shot On Make timers are a unique combination of digital CMOS timing circuitry with a relay output in a compact 2" x 2" configuration. These units provide the same functional performance as plug-in relay timers, but at
- Minimum Time Setting: 0.1 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 10 ±%
- Repeatability: 0.5 ±%
-
Supplier: Littelfuse, Inc.
Description: The TSD6 offers total solid-state, interval timing for 12 or 24VDC applications. This series provides either negative or positive switching. The TSD Series is designed for more demanding commercial and industrial applications where small size and accurate performance is required. The factory
- Minimum Time Interval: 10 seconds
- Operating Temperature: -40 to 140 F
- Contact Configuration: Normally Open (NO)
- Timer Type: One-shot
-
Supplier: Airotronics
Description: The MC series Coin Counting Timers combine a Single Shot timing mode and coin counting capability with microprocessor technology for reliability and accuracy. Two 4-position binary dipswitches allow users to select the number of coins as well as the time period. The switches can
- Minimum Time Setting: 30 seconds
- Maximum Time Setting: 0.125 hours
- Setting Accuracy: 0.1 ±%
- Repeatability: 0.1 ±%
-
Supplier: Newark, An Avnet Company
Description: TIMER, 8A, DIN RAIL; Product Range:MBR1 Series; Timer Functions:Timing on Impulse One Shot; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:8ARoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TIMER, SPDT, IMPULSE, 24VDC, 24-240VAC; Product Range:MBR1 Series; Timer Functions:Timing On Impulse One Shot; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; RoHS Compliant: Yes
-
Supplier: Fargo Controls, Inc.
Description: This versatile self-powered time relay has 8 modes of operation, 9 timing ranges and an easy to read 5 digit LCD display. All programming is done through a menu driven display. The time modes consist of On Delay (ON DLY), Off Delay (OFF DLY), One Shot (OS) and Single Shot
- Functions: Delay Cycle, Delay Off Timer, Delay On Timer, One Shot Timer, Recycle Timer / Percentage Timer
- Number of Functions: Multi-function
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: seconds, 1 to 1024 minutes and 1 to 1024 hours. These timing ranges simplify the setting of long time delays and provide time periods previously unavailable in time delay relays. The 2600SA timer can turn its load on and off from 10 times per second to less than once per month. The
-
Supplier: Allied Electronics, Inc.
Description: seconds, 1 to 1024 minutes and 1 to 1024 hours. These timing ranges simplify the setting of long time delays and provide time periods previously unavailable in time delay relays. The 2600SA timer can turn its load on and off from 10 times per second to less than once per month. The
-
Supplier: Allied Electronics, Inc.
Description: Input voltage must first be applied. Upon closure of the control switch, the relay contacts transfer and the preset time begins. At the end of the preset time, the relay contacts return to their normal condition. During time-out, the trigger input is ignored. The time delay
-
Supplier: Allied Electronics, Inc.
Description: Input voltage must first be applied. Upon closure of the control switch, the relay contacts transfer and the preset time begins. At the end of the preset time, the relay contacts return to their normal condition. During time-out, the trigger input is ignored. The time delay
-
Supplier: CARLO GAVAZZI Automation Components
Description: recycler ON first, Ab - Asymmetrical recycler OFF first, Sh - One shot time function, Dt - Two state delay on operate (2 relays versions only) Selection of time range by DIP switches Knob adjustable time setting Automatic start Output: 1 or 2 x SPDT relay For mounting on
- Minimum Time Setting: 0.1000000000000002 seconds
- Maximum Time Setting: 100 hours
- Setting Accuracy: 5 ±%
- Repeatability: 0.2 ±%
-
Supplier: Time Mark Corporation
Description: The Model 349 Series Override Timers are one-shot timers designed as lighting control timers or override controls for energy management applications. The timers are designed to operate from either 24 or 120 VAC and mount in a standard wall switch box. Wire
- Minimum Time Interval: 300 seconds
- Maximum Time Interval: 2 hours
- Operating Temperature: -13 to 140 F
- Input Controls: Analog
-
Supplier: Specialty Product Technologies
Description: The DG100 is a solid state timer housed in a 1/8 DIN, molded NORYL® case. The timer uses CMOS integrated circuits for the timing function. The DG100 series timer is available in 16 time ranges from 3.5 seconds to 30 hours. The DG200 series timer is a microprocessor based,
- Minimum Time Setting: 0.010000000000000021 seconds
- Maximum Time Setting: 99 hours
- Setting Accuracy: 0.01 ±%
- Repeatability: 0.01 ±%
-
Supplier: Radwell International
Description: MOTION CONTROL, ONE-SHOT TIMER, SOLID STATE TIMER, TIME DELAY RELAY, 0.1 SECOND, 24 VDC, DIN RAIL/FLUSH MOUNT, TM2222. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Time Mark Corporation
Description: The Model 310 Programmable Timer is a universal timer designed to replace over 20 standard timers. Each Model 310 can be set for one of five functions in four timing ranges, and is available in three voltage ranges. The digital design of the Model 310 provides high
- Minimum Time Interval: 0.15 seconds
- Maximum Time Interval: 1.066 hours
- Operating Temperature: -4 to 122 F
- Input Controls: Analog
-
Supplier: CARLO GAVAZZI Automation Components
Description: functions): Op - delay on operate, R - symmetrical recycler ON first, In - interval, Sh - one shot Automatic start Repeatability: ±0.2% on full scale Output: 8 A DPDT relay 48 x 48 mm housing for front panel mounting 8 or 11 pin socket LED indication for relay status and
- Minimum Time Setting: 0.01999999999999998 seconds
- Maximum Time Setting: 300 hours
- Setting Accuracy: 5 ±%
- Repeatability: 0.2 ±%
-
Supplier: Airotronics
Description: TH3P are solid state output Single Shot timers in a fully encapsulated 2" x 2" case. Available with factory-fixed time or adjustable via on-board potentiometer or external resistor.
- Minimum Time Interval: 0.1 seconds
- Maximum Time Interval: 72 hours
- Number of Contacts: 1
- Operating Temperature: -13 to 149 F
-
Supplier: Acromag, Inc.
Description: Ten 16-bit counter/timers, TTL Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for
- Number of Counters: 10
- Counter Resolution: 16 bits
- Maximum Count Frequency: 20,000 kHz
- On-board Oscillator Frequency: 20 MHz
-
Supplier: Marsh Bellofram Group of Companies
Description: Functions As Timer or Counter Five Time Ranges Six Single-Cycle and Eight Repeat-Cycle Timing Modes Sealed Faceplate Cycle Counter Count Input Scaling Data Retention Memory with EEPROM Circuitry. (653-8-2000, 653-8-2001 Models) Data Retention Memory with Lithium Battery (653-8-3000,
- Number Input Channels: 2
- Number of Digits (or Characters): 4
- Operating Temperature: 32 to 140 F
- Minimum Time Setting: 0.0010000000000000022 seconds
-
Supplier: Acromag, Inc.
Description: Ten 16-bit counter/timers, TTL Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for
- Number of Counters: 10
- Counter Resolution: 16 bits
- Maximum Count Frequency: 20,000 kHz
- On-board Oscillator Frequency: 20 MHz
-
Supplier: RS Components, Ltd.
Description: Supply Voltage = 24 V ac/dc Time Range = 0.1 s - 10 h Mode of Operation = One Shot Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 11 Series = TDRSRXP Time Increment = Hours, Minutes, Seconds Power Supply = Internal Current Maximum = 12 A
- Minimum Time Interval: 0.1 seconds
- Maximum Time Interval: 10 hours
- Number of Contacts: 11
- Function Type: Multi Function
-
Supplier: FactoryMation
Description: Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Ultra-slim 6.2mm wide package Multi-function timer (0.1s to 6h) DIP switch function selection: ON Delay,
-
Supplier: FactoryMation
Description: Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Ultra-slim 6.2mm wide package Multi-function timer (0.1s to 6h) DIP switch function selection: ON Delay,
-
Supplier: CARLO GAVAZZI Automation Components
Description: PG 13.5 or 1/2" NPT cable gland. Timer options: Delay on operate, delay on release, one shot (triggered on leading or trailing edge). Range: 20 m Adjustable sensitivity Modulated, infrared light Make or break switching function (switch selectable) LED-indication for power supply
- Operating Distance: 787.402 inch
- Operating Temperature: -13 to 131 F
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: CARLO GAVAZZI Automation Components
Description: controlled and EEPROM parameter storage Operational voltage 24 V DC Output 100 mA, NPN and PNP Light or dark switching selectable M12 standard plug IP65 protection Timer: One shot function 0.05 to 5 s
- Sensing Range: 60 mm
- Operating Temperature: 32 to 104 F
- Output Options: Analog Current, Switch or Relay Contact
- Input Voltage: DC input
Find Suppliers by Category Top
Featured Products Top
-
relays and interfaces has enabled Elettroquadri to contain space and provide more compact switchboards from time to time. Products: 48 Series relay interfaces modules, 86 Series timer modules, 40 Series miniature PCB relays and some 55 Series industrial relays. Learn More (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 m (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio
More Information Top
-
Design of an Electrochemical Tubulated Bipolar Membrane Breadboard System for the Treatment of Spacecraft Waste Water
DUMP CYCLE - When quality reaches the setpoint, a signal is sent by the CC to the initiate switch, which trips a single shot timer relay .
-
CR4 - Thread: Actuators in Sequence
I am currently working with a single shot relay timer .
-
CR4 - Thread: Switch Gear CAM Switch
…from OFF or from OFF to ON ....so now i have 2 auxiliary contact point from C.B. one is NO and the other is NC...so i m looking for a contact relay , timer or single shot realy or any programeable…
-
CR4 - Thread: Engerix-B vaccination
You might be interested in: Time Delay Relays and Solid State Timers , Peening Shot , Delay Lines .
-
88865125 - Crouzet - Timing Relays | Galco Industrial Electronics
88865125, Crouzet, Relays, Timing Relays , TBR1, Timer ,Single- Shot , 24VDC/24-240VAC .
-
Coordination of Load Conservation with Turbine-Generator Underfrequency Protection
The relay internal timers would reset before the auto- matic reclose shot could be initiated.
-
Methods development for measuring and classifying flammability/combustibility of refrigerants. Final report
A single- shot timer was construded using a 120/140-V solid state relay (Potter and Bmmseld SSRT-240D25), and an integrated timer chip (RCA CM55CE).
-
Electronic Technology Handbook > ELECTROMECHANICAL COMPONENTS
Used primarily in industrial controls, these relays are available as interval timers , flashers, one- shot , and slow-operate-slow-release units.
-
The design and implementation for UAV polarization remote sensing system
The shooting control circuit comprises 6 monostable timers , 5 audions, 5 relays and a buffer-driver 54LS06.
-
Polymer gel spinning machine
The starter switch relay is momentarily activated through a 555 timer which provides a one second, one shot pulse.
Indicates content that may require registration and/or purchase.