Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: 8 Bit Microcontroller, One Time Programmable, Z8, 8 MHz, 1 KB, 125 Byte, 18, DIP RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 8 Bit Microcontroller, One Time Programmable, PIC16C7xx, 20 MHz, 7 KB, 192 Byte, 28, NDIP RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: 8 Bit Microcontroller, One Time Programmable, PIC16C7xx, 20 MHz, 7 KB, 192 Byte, 28, SOIC
- Internal RAM Size: 0.192 KB
- Supply Voltage (Vcc): 5 volts
- Power Dissipation: 1,000 milliwatts
- Number of Timers: 3
-
-
Supplier: Newark, An Avnet Company
Description: 8 Bit Microcontroller, One Time Programmable, PIC16C6xx, 20 MHz, 3.5 KB, 128 Byte, 28, NDIP RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: ZILOG Z86E0812PSG1866 8 Bit Microcontroller, One Time Programmable, Z8, 12 MHz, 2 KB, 125 Byte, 18 Pins, DIP
- Internal RAM Size: 0.125 KB
- Power Dissipation: 1,650 milliwatts
- Number of Timers: 2
- Pin Count: 18
-
Supplier: Tri-Tronics Company, Inc.
Description: the connector. Any one of a predefined set of counts per revolution are available. It comes with a 3/8", 1/2", or 5/8" shaft for heavy duty applications where a face mounted encoder is required. The rugged 3" diameter by 2-3/8" deep enclosure is constructed of 1/4" thick aluminum with a 5 or
- Features: Programmable
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: One Time PROM microcontroller with low-power 128K bits(16K bytes) electrically programmable read only memory Product overview: TMP87PH20F from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices,
-
Supplier: Win Source Electronics
Description: I/O: 55 Program Memory Size: 60KB (60K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: HD6473827R Categories: Integrated Circuits (ICs) Manufacturer Package:
- Clock Speed: 8 MHz
- Internal RAM Size: 60 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
- Number of I/O Ports: 55
-
Supplier: Win Source Electronics
Description: x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 236 x 8 Oscillator Type: Internal Supply Voltage: 3.5 V ~ 5.5 V Family Name: Z86743 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SST89E58C-40-C-NJE; AT89S51-24JI; T89C51RD2-SLSC-M;
- Clock Speed: 12 MHz
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 3.5 to 5.5 volts
- Number of I/O Ports: 32
-
Supplier: Win Source Electronics
Description: WDT Number of I/O: 87 Program Memory Size: 128KB (128K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 4K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Family Name: HD6472655R Categories: Integrated Circuits (ICs)
- Clock Speed: 20 MHz
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 4.5 to 5.5 volts
- Number of I/O Ports: 87
-
Supplier: Microchip Technology, Inc.
Description: generation in low-power modes 32-bit low-power Real-time Timer (RTT) High-precision 4/8/10/12 MHz factory-trimmed internal RC oscillator 32.768 kHz crystal oscillator input or embedded 32 kHz (typical) RC oscillator as source of low-power mode device clock (SCLK) One PLL for system
- Features: Other
-
Supplier: Win Source Electronics
Description: Number of I/O: 20 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 192 x 8 Data Converters: Slope A/D Oscillator Type: Internal Supply Voltage: 2.7 V ~ 6 V Family Name: PIC14000 Categories: Integrated Circuits (ICs) Manufacturer
- Clock Speed: 20 MHz
- Internal RAM Size: 7 KB
- Supply Voltage (Vcc): 2.7 to 6 volts
- Number of I/O Ports: 20
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6
-
Supplier: Microchip Technology, Inc.
Description: Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU) supports mTouch™ capacitive touch sensing Timers/Output Compare/Input Capture 12 general purpose timers Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as
- Clock Speed: 70 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 256 KB
- Number of Timers: 5
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FEATURE-ENHANCED Z8PLUS 1K ROM ONE-TIME PROGRAMMABLE (OTP) MICROCONTROLLER | IC MCU 8BIT 1KB OTP 18DIP Product overview: Z8PE003PZ010SC from Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control,
- Operating Temperature: 0 to 70 C
- Bits: 8 Bit
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6
-
Supplier: Microchip Technology, Inc.
Description: (SWD) programming, test and debugging interface Idle, standby, and off sleep modes SleepWalking peripherals 6-channel Direct Memory Access Controller (DMAC) 6-channel Event System One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit
- Clock Speed: 48 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: self-programmable Flash for EEPROM emulation 32KB SRAM Main Memory Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48MHz to 96MHz Fractional Digital Phase Locked Loop (FDPLL96M) 16 external interrupts Hardware debouncing (only on the 100Pin TQFP)
- Clock Speed: 48 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 256 KB
- Number of Timers: 8
-
Supplier: Littelfuse, Inc.
Description: The KRPS Series is a factory programmed time delay relay available with 1 of 15 functions and measures only 2 inches square. The KRPS offers a wide range of fixed, onboard, or externally adjustable time delays. The output relay contacts offer a full 10A rating with complete isolation.
- Minimum Time Interval: 60 to 6,000 seconds
- Operating Temperature: -40 to 140 F
- Timer Type: One-shot
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The 16-bit CS5529 is a low power programmable Delta Sigma analog-to-digital (A/D) converter that includes coarse/fine charge buffers, a fourth-order Delta Sigma modulator, a calibration microcontroller, a digital filter with programmable decimation rates, a 6-bit output latch,
- Resolution: 16 bits
- Package Type: SSOP
- ADC Type: Sigma-Delta
-
Supplier: Littelfuse, Inc.
Description: The KSPS Series is a factory programmed module available in any 1 of 14 standard functions. The KSPS offers a single, fixed, externally or onboard adjustable time delay. The 1A steady, 10A inrush rated solid-state output provides 100 million operations typical. Its microcontroller
- Minimum Time Interval: 60 to 6,000 seconds
- Operating Temperature: -40 to 140 F
- Timer Type: One-shot
- Features: Other
-
Description: The vast majority of computers in use today are encapsulated within other systems. In contrast to general-purpose computers that run an endless selection of software, these embedded computers are often programmed for a very specific, low-level and often mundane purpose. Low-end
-
Supplier: Infineon Technologies AG
Description: along with the CY7111 kit and its quick start guide, make firmware development and testing simple and easy, sharply reducing development time and time to market. Summary of Features USB-C support and USB PD support Moisture detection Programmable MCU with Arm® Cortex® M0, 128 KB
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: along with the CY7111 kit and its quick start guide, make firmware development and testing simple and easy, sharply reducing development time and time to market. Summary of Features USB-C support and USB PD support Moisture detection Programmable MCU with Arm® Cortex® M0, 128 KB
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: CY7113 kit and its quick start guide, make firmware development and testing simple and easy, sharply reducing development time and time to market. Summary of Features USB-C support and USB PD support Moisture detection Programmable 32-bit Arm® Cortex® M0+ MCU subsystem with 256
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Silicon Labs
Description: Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital I/O, 5 V tolerant 1.8 to 3.6 V supply –40 to 85 ºC operating range On-chip debug 11-pin QFN (3 mm x 3 mm) 14-pin SOIC 10-pin QFN (2 mm x 2 mm) 10-pin
- Internal RAM Size: 0.256 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of Timers: 3
- Pin Count: 11 to 14
-
Supplier: Infineon Technologies AG
Description: CDM10V programming Board is used to set fuses inside CDM10V chip (one time burning) . It is supplied from a USB power supply (5V/1A) or could also be connected to a USB port of the PC. User will be guided through the burning process by the microcontroller firmware. If an error
- Category: Development Board
- Features: Other
-
Supplier: US Digital
Description: In multi-turn mode, it tracks the position in a 32-bit counter as long as the power supply is maintained. Internally, an infrared LED flashes through a circular bar code onto a linear array sensor. The microcontroller decodes the image into a unique position. All user programmable
- Diameter or Width: 2.65 inch
- Maximum Mechanical Shaft Speed: 6,000 to 15,000 rpm
- Rotor Inertia: 0.00028 oz-in-sec²
- Operating Temperature: -13 to 158 F
-
Supplier: ValueTronics International, Inc.
Description: logging capability Output disable Over voltage protection Constant voltage operation Constant current operation (current limiting) Easy-to-use Large easy to read LCD displays RS232 to RS485 Adapter required for RS485 applications One-Year Warranty The BK Precision 1698 DC switching mode
- DC Output Power: 200 watts
- Type: DC Power Supply
-
Supplier: Beckhoff Automation LLC
Description: independent DC latch & sync signals new PDIs: SPI-Master, Quad-SPI, Octal-SPI up to 5x faster PDI compared to ET1100 (config-dependent) OTP one-time programmable memory for device information, configuration, and application usage up to 5x lower power consumption
- Data Acquisition: I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: byte. These outputs may be latched or pulsed for a prescribed period of time. The relays are de-energized at power-on. A type 8031 microcontroller (with 8K x 8 SRAM, 8K x 8 non-volatile EEPROM, and a watchdog timer circuit) gives the WM-IIRO-8 the capability and versatility expected
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 149 F
- Features: Application Software Included, Other
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Integrated Device Technology
Description: The ZLED7012 , one of our ZLED family of LED control ICs, is a low-noise, constant-frequency charge pump DC / DC converter that can drive up to four LED channels, providing a programmable constant current level ranging from 1.8mA to 20mA per LED channel. It can also drive higher
- Form Factor: Integrated Circuit (IC)
-
Supplier: Integrated Device Technology
Description: The ZLED7022 , one of the ZLED family of LED control ICs, is a low-noise, constant-frequency charge pump DC / DC converter that can drive up to six LED channels, providing a programmable constant current level ranging from 1.8mA to 20mA per LED channel. It can also drive higher current
- Form Factor: Integrated Circuit (IC)
Find Suppliers by Category Top
Featured Products Top
-
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
portfolio is also part of NXP’s 15-year product longevity program to support long-term use which is especially important for industrial applications. The MCX W71x family supports simpler IoT devices with a single-chip solution or acting as a co-processor in a hosted architecture. NXP (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
on a global scale If day one is any indication, this group is bringing curiosity, collaboration, and a whole lot of potential. Learn more about our Student Programs at https://www.yaskawa.com/about-us/careers/student-programs. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
on a global scale If day one is any indication, this group is bringing curiosity, collaboration, and a whole lot of potential. Learn more about our Student Programs at https://www.yaskawa.com/about-us/careers/student-programs. (read more)
Browse Motion Control Systems Datasheets for Yaskawa America, Inc. - Motion Division -
time for customers. The advancements in the program are proven to guide customer decisions regarding the use of a dedicated solution versus standard off-the-shelf products, pinpointing Return on Investment (ROI) and productivity calculations. The six steps to Jergens’ Custom (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Ball Screw Assembly Series Don't miss out on the BNK & SDA-VZ Ball Screw Assembly Series available now as part of our THK's Quick Ship Program. Designed to simplify your projects and minimize assembly time, these assemblies are ready when you are. Each Ball Screw (read more)
Browse Ball Screws Datasheets for THK America, Inc. -
APSX-NANO Specs that Matter for Programming Swiss-type architecture (sliding headstock + guide bushing) rewards programmers who keep the cut supported and toolpaths compact. The APSX-NANO brings that to a small, 120 V footprint suited to (read more)
Browse CNC Routers Datasheets for APSX, LLC -
Bidirectional Power Flow (Source & Sink): Functions as both a programmable DC power supply and a regenerative electronic load in one device, enabling seamless testing of components and systems that both consume and generate power. High Power (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
, sliders, and surfaces Wake on touch Configurable one-time programmable (OTP) section of Flash for secure boot code SHA-256 hardware with integrity check monitor (ICM) for direct memory access (DMA (read more)
Browse Slide Switches Datasheets for DigiKey
Conduct Research Top
-
Using Low-Cost OTP Microcontrollers to Simplify Embedded Applications
Developers are always looking for ways to reduce the cost of their embedded systems without compromising the availability of peripherals or system performance. This white paper explores the option of using one-time programmable (OTP) microcontrollers (MCUs) as a way to not only reduce costs
-
PLD Replacement
microcontrollers from Microchip Technology Inc. It employs a Harvard architecture, (i.e., has a separate data bus [8-bit] and program bus [12-bit]). All instructions are single word and execute in one cycle except for program branches. The instruction cycle time is 200 ns at 20 MHz. PIC16C5X microcontrollers
-
Implementing Ohmmeter/Temperature Sensor
cost ? Few external components required ? Fully programmable. PIC16C5X Microcontrollers are offered as One Time Programmable (OTP) EPROM devices. ? Available off the shelf from distributors ? Calibration in software for improved measurement accuracy ? Power savings using PIC16C5X?s Sleep mode
-
How to Implement ICSP Using PIC16CXXX OTP MCUs
In-Circuit Serial Programming (ICSP?) is a great way to reduce your inventory overhead and time-to-market for your product. By assembling your product with a blank Microchip microcontroller (MCU), you can stock one design. When an order has been placed, these units can be programmed with the latest
-
FLASH Memory Technology: Considerations for Application Design
Many times, choosing a FLASH memory device is driven by which manufacturer has the cheapest offering. Regardless of its use as a stand-alone device or as the program memory of a microcontroller, what is often overlooked are the many key design parameters, or the features that the memory may offer
-
FLASH Memory Technology: Considerations for Application Design
Many times, choosing a FLASH memory device is driven by which manufacturer has the cheapest offering. Regardless of its use as a stand-alone device or as the program memory of a microcontroller, what is often overlooked are the many key design parameters, or the features that the memory may offer
-
FTP Server using BSD Socket API for the PIC32MX
a sample * Portable across all 32-bit family of PIC application that demonstrates all of the features offered microcontrollers by this FTP server module. Questions and answers about the FTP server module LIMITATIONS are provided at the end of this document in "Answers The FTP server only supports one
More Information Top
-
CONTROL | Archive | The Engineer
The PIC12C671 and PIC12C672 8bit, one time programmable microcontrollers , enable intelligent features to be integrated into mechanical designs.
-
Development of an Implantable Muscle Stimulator: Measurement of Stimulated Angiogenesis and Poststimulus Vessel Regression
The stimulator was made up of a one- time programmable micro- controller (PIC12C508-04/P, Microchip Tech.
-
Development of a Low-Cost Fuel Injection System for Use on Small Utility Engines
The control software is written in C and fits into 4K ROM space of the one time programmable microcontroller .
-
Electronic refrigerant leak detector. Quarterly technical progress report
This Risc type processor is available as an inexpensive one time programmable microcontroller , and an EPROM and mask version.
-
Real-Time C++
The need to perform linear interpolation on an ordered set of data points arises frequently in real- time microcontroller programming .
-
XIV Mediterranean Conference on Medical and Biological Engineering and Computing 2016
A user- programmable microcontroller times the ON/OFF state of light sources and triggers the MR scanner so that a particular image collection depicts a specific RF coil or combination.
-
Microcontrollers: principles and real time aspects-Management of the time and an events | Techniques of the Ingénieur
To generate signals of programmable time by microcontroller , the program reads the current value of the free counter, calculates the target value by carrying out the summation of the current value and of said time interval and enters the target value…
-
Winbond offers 8-bit MCUs with in-system programmable flash
• New 8-Bit One- Time - Programmable Microcontrollers From Toshiba Controls Small Electronic Home Appliances .
-
Active optics control of the VST telescope with the CAN field-bus
The implementation of the final version of the firmware will use the 16C6x OTP (One Time Programmable ) microcontroller family.
Indicates content that may require registration and/or purchase.