Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Op Amp
- Pin Count: 8
- Features: Operational Amplifiers, Other
- Standards: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Ultra-Precision Op Amp
- Features: Operational Amplifiers
-
Supplier: Utmel Electronic Limited
Description: Operational Amplifiers - Op Amps Dual OP amp
- Supply Voltage (VS): 5 volts
- Supply Current (IS): 0.8 milliamps
- Input Offset Voltage (VOS): 5 millivolts
- Input Bias Current (IBIAS): 0.3 µA
-
-
Supplier: Utmel Electronic Limited
Description: Operational Amplifiers - Op Amps Dual General-Purpose Op Amp
- Supply Voltage (VS): 15 volts
- Supply Current (IS): 2.5 milliamps
- Input Offset Voltage (VOS): 6 millivolts
- Input Bias Current (IBIAS): 0.5 µA
-
Supplier: Utmel Electronic Limited
Description: Operational Amplifiers - Op Amps Quad Low Vltg Op Amp
- Supply Voltage (VS): 2.7 volts
- Supply Current (IS): 1 milliamps
- Input Offset Voltage (VOS): 1 millivolts
- Input Bias Current (IBIAS): 0.1 µA
-
Supplier: Utmel Electronic Limited
Description: Operational Amplifiers - Op Amps Hi-Power Monolithic Op Amp
- Operating Temperature: -25 to 85 C
- Features: Other
- Package Type: TO-220
-
Supplier: VAST STOCK CO., LIMITED
Description: Operational Amplifiers - Op Amps GP51-04128-86,86/04/10
- Features: Operational Amplifiers, Other
-
Supplier: Allied Electronics, Inc.
Description: IC-QUAD OP AMP
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics Category: Operational Amplifiers - Op Amps Series: HS-3530 Mounting Style: Through Hole Length: 0 mm Packaging: Tray
- Features: Operational Amplifiers
-
Supplier: ODG (Origin Data Global)
Description: Instrumentation, OP Amps, Buffer Amps
-
Supplier: Allied Electronics, Inc.
Description: DUAL PRECISION OP AMP
-
Supplier: Lingto Electronic Limited
Description: OP15 - HIGH PERF JFET OP AMP
- Features: Instrumentation Amplifiers
-
Supplier: Newark, An Avnet Company
Description: OP AMP (OP AMP) IC; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.17V/µs; Supply Voltage Range:2.3V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOP-8 Precision OpAmps ROHS
- Features: Operational Amplifiers
- Standards: RoHS Compliant
- Package Type: SOP
-
Supplier: DigiKey
Description: BARE BOARD FOR DYY QUAD OP AMP
- Manufacturer: Texas Instruments
-
Supplier: ODG (Origin Data Global)
Description: BOARD EVAL DUAL OP AMP 8LLP
- Category: Development Board
-
Supplier: Micropac Industries, Inc.
Description: The 42109, DSCC drawing #5962-9065901 is a high power, high voltage, high current, power operational amplifier and is a replacement for the PA12. The Op Amp is designed to drive capacitive, inductive and resistive loads. The device is complete with current limiting using external
- Supply Voltage (VS): -50 to 50 volts
- Input Offset Voltage (VOS): 6 millivolts
- Input Bias Current (IBIAS): 0.03 µA
- Quiescent Current (IQ): 25,000.000000000004 microamps
-
Supplier: Quarktwin Technology Ltd.
Description: General Purpose Amplifier 1 Circuit No 8-CDIP
- Input Offset Voltage (VOS): 0.01 millivolts
- Input Bias Current (IBIAS): 0.01 µA
- Gain-Bandwidth Product (GBW): 8 MHz
- Slew Rate (SR): 2.8 V/µs
-
Supplier: DigiKey
Description: OP AMP
- Supply Current (IS): 0.023499999999999997 milliamps
- Slew Rate (SR): 1 V/µs
- Operating Temperature: -40 to 125 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other, Rail-to-Rail Output
-
Supplier: Newark, An Avnet Company
Description: OP AMP, DUAL CMOS, SMD, TSSOP8; Op Amp Type:Micropower; No. of Amplifiers:2; Bandwidth:10MHz; Slew Rate:0.08V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:8; Operating Temperature Range:-40°C to RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OP AMP, DUAL CMOS, SMD, SOIC8; Op Amp Type:Micropower; No. of Amplifiers:2; Bandwidth:10MHz; Slew Rate:0.08V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8; Operating Temperature Range:-40°C to RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OP AMP, QUAD CMOS RRO/P, SOIC14; Op Amp Type:Micropower; No. of Amplifiers:4; Bandwidth:10MHz; Slew Rate:0.08V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14; Operating Temperature Range:-40°C to RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: PMI Win Source Part Number: 262790-OP20FZ Alternative Parts (Cross-Reference): THS3110IDGN; OP20HP; OP20FZ; OP21GZ; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Operational Amplifiers
-
Supplier: Allied Electronics, Inc.
Description: IC-QUAD JFET INPUT OP AMP
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1019053-OP37CFKB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers
-
Description: Sensors, Transducers - Amplifiers - Differential OpAmps
-
Description: Sensors, Transducers - Amplifiers - Precision OpAmps
-
Supplier: Acme Chip Technology Co., Limited
Description: Sensors, Transducers - Amplifiers - Precision OpAmps
-
Description: Sensors, Transducers - Amplifiers - Audio Power OpAmps
-
Supplier: Acme Chip Technology Co., Limited
Description: Sensors, Transducers - Amplifiers - Audio Power OpAmps
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps Series: Zero-Drift Package: Tube Product Status: Active Amplifier Type: Current Sense Number of Circuits: 1 Operating Temperature: -40°C ~ 125°C (TA)
Find Suppliers by Category Top
Featured Products Top
-
The ALD2706 from Advance Linear Devices is a dual monolithic CMOS operational amplifier (op-amp), optimized for a broad range of analog applications. It offers rail-to-rail I/O voltage ranges and draws max 80µA at 5V. The op amp is designed for +5V (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
ACS37041. Allegro’s latest solutions enable improved efficiency and reliability, enhanced system protection and a smaller bill of materials compared to discrete shunt resistor and op-amp-based current sensing solutions. (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small quantity requirements (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
10kV (OVSM10) in voltage isolation, while maximizing the potential power dissipation capabilities. Ideal for the design of miniaturized high-voltage applications: HV Op Amps, Positive (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Applications Supply rails for OpAmps, ADCs, DACs, and other precision analog circuitry, and audio Post DC/DC converter regulation and ripple filtering Test and (read more)
Browse Linear Actuators Datasheets for DigiKey -
Spectrometry, Military, Aerospace, Pockel Cell, HV discharge, and sensing applications that use the opto-diode as a HV linear regulator, HV variable load, or HV Op-Amp. Our OZ200SG 20kV device (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
• High voltage bi-polar supplies (positive/negative switching) • High voltage Op-Amp • Solid state variable load simulation The high-reliability and flexibility of these series make them well suited for a variety of industries including: (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
-p Zener, thermal loop op amps, and buffer provided on chip Input voltage range: 9 V to 36 V Ovenization ensures ultra-low temperature drift Applications (read more)
Browse Current Sensors Datasheets for DigiKey -
and a space and cost-saving alternative to op-amp based balancing schemes. Engineering testing shows the ALD method of cell balancing extends the product life of stacked caps. Industries such as energy harvesting, transportation, back-up power and automation applications are beginning to (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Encapsulated - with screw terminals,LINEAR REGULATED AC-DC dual tracking outputs(±5v, ±10v, ±12v and ±15v)- Although small in size, these mini-modules offer high performance at modest prices. They provide the voltages commonly required for driving op amps and other balanced loads and may be (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies
Conduct Research Top
-
Op Amp Applications Handbook
Op Amp Applications Handbook. Brimming with up-to-date application circuits, valuable design tips, and in-depth coverage of the latest techniques, this practical reference explores methods to simplify op amp circuit designs, and improve their performance.
-
IC Op Amp Errors
Modern integrated circuit (IC) operational amplifiers (Op Amps) have made quality instrumentation signal conditioning economically practical. Although accurate and stable Op Amp ICs are available for designing instrumentation products, there are errors associated with their applications. Specific
-
Cooling Power Op Amps
The article outlines the advantages of active cooling as compared to passive heat sinks in reducing the volume and weight of power op amps in industrial applications. The relative reliability of passive vs. active cooling is summarized. The advantages of pre-assembled amplifier and heat sink
-
Driving Capacitive Loads With Op Amps
Operational amplifiers (op amps) that drive large capacitive loads tend to have peaking and oscillation problems when they are not properly compensated. Other problems include: reduced bandwidth, lower output slew rate, and higher power consumption. This application note explains why these problems
-
Advantage's of Microchip's Cascaded Op Amps
TB077 Advantages of Microchip's Cascaded Op Amps Author: Kumen Blake Microchip Technology Inc. V IN V OUT INTRODUCTION Microchip has introduced cascaded dual op amps: R R 2 4 R R 1 3 MCP627X (2 MHz), MCP628X (5 MHz) and MCP629X (10 MHz). Features of this new topology include: ) pin for both
-
AN-28 Power Op Amp Specifications Discussion
The meaning of the performance specifications for power op amps is discussed with tips and insights.
-
MCP6002: Discover the Power of a Versatile Op Amp
Operational amplifiers (op-amps) are important in electronics, playing a key role in circuits and applications. The MCP6002 is one such op amp that stands out for its versatility, high performance and reliability. In this article, we'll explore the MCP6002 op amp, its uses, and why it's important
-
Op Amp Precision Design: DC Errors
AN1177 Op Amp Precision Design: DC Errors DC SPECIFICATIONS Author: Kumen Blake Microchip Technology Inc. There are a small number of DC specifications that describe errors at the input of an op amp. This section organizes these specifications into those related to the INTRODUCTION input offset
-
Op Amp Precision Design: Random Noise
This application note covers the essential background information and design theory needed to design low noise, precision op amp circuits. The focus is on simple, results oriented methods and approximations useful for circuits with a low-pass response.
-
MOSFET-v. Op Amp Balancing Comparison
By reducing leakage current, SAB MOSFET device balance individual cell voltage with current balancing and cut power dissipation compared to op amp-based voltage balancing
-
Microchip's Op Amp SPICE Macro Models (.pdf)
The SPICE macro models for Microchip?s operational amplifiers (op amps) aid in the design and analysis of various circuits by allowing for detailed simulation of the circuit being designed. This application note covers the function and use of Microchip's op amp SPICE macro models. It does
-
Distortion and Source Impedance in JFET-input Op Amps
Designers of low-distortion analog circuits in industrial data acquisition, seismic measurement, and high-fidelity audio are aware that many operational amplifiers (op amps) produce greater distortion when configured as non-inverting amplifiers. This article evaluates the distortion characteristics
More Information Top
-
Introduction to Circuit Analysis and Design
One unfamiliar with these topics cannot understand an op-amp data sheet or intelligently select an op amp for any particular application.
-
CMOS Analog Circuit Design
Design of the Two-Stage Op Amp 286 .
-
Sinusoidal Oscillators and Waveform Generators using Modern Electronic Circuit Building Blocks
(2000) Design of op amp sine wave oscillators.
-
Electronic Devices for Analog Signal Processing
Analog Deices: 60 MHz, 2000 V/s Monolitic Op Amp AD844, URL: http://www.analog. com/static/imported-files/data sheet/AD844.pdf. Assessed 3 Mar 2011 .
Indicates content that may require registration and/or purchase.