-
Supplier: Broadcom Inc.
Description: The ACFL-5211U is an industrial grade dual channel, bidirectional, high speed 1MBd digital optocoupler. The stretched SO-12 stretched package outline is designed to be compatible with standard surface mount processes and occupies the same land area as the single channel stretched SO8 package.
- Isolation Voltage: 5,000 volts
- Operating Temperature: -40 to 125 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Newark, An Avnet Company
Description: High Noise Immunity, 3.3V/5V, 10Mbit/sec Logic Gate Output (Open Collector) Optocoupler / REEL
-
Supplier: Newark, An Avnet Company
Description: OPTOCOUPLER, OPEN COLLECTOR O/P, 3.75KV; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: OPTOCOUPLER LOGIC-OUT OPEN COLLECTOR DC-IN 1-CH 8-PIN PDIP TUBE
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Utmel Electronic Limited
Description: BROADCOM LIMITED HCPL-M611-500E OPTOCOUPLER, OPEN COLLECTOR O/P, 3.75KV
- Operating Temperature: -40 to 85 C
- Input: DC
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP SMD T/R
- Operating Temperature: -40 to 85 C
- Input: DC
- Features: Other
- Mounting Option: Surface Mount
-
Supplier: Utmel Electronic Limited
Description: Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin SO Stretched T/R
- Operating Temperature: -40 to 100 C
- Input: DC
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Optocoupler Logic-Out Open Collector Logic, Buffer-IN 1-CH 8-Pin PDIP SMD Tube
- Operating Temperature: -40 to 85 C
- Supply Voltage (VS): 4.5 to 20 volts
- Pin Count: 8
- Features: Buffer, Other
-
Supplier: Newark, An Avnet Company
Description: OPTO-ISOLATOR, OPEN COLLECTOR OUTPUT, 20KV; No. of Channels:1 Channel; Isolation Voltage:16kV; Data Rate:2Mbps; Optocoupler Case Style:DIP; No. of Pins:5Pins; Product Range:-; Input Current:30mA; No. of Channels:1Channels RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: IC-CPL,100KBPS,OPEN COLLECTOR
- Input: DC
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: High Speed Optocouplers 1Mbd Open Collector Single Channel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP Tube Product overview: HCPL2601 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin SOIC Tube Product overview: HCPL0601 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Optocoupler Logic-Out Open Collector DC-IN 2-CH 8-Pin PDIP SMD Black Tube Product overview: HCPL2631S from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control
-
Supplier: Broadcom Inc.
Description: The HIGH CMR HCPL-2602/12 optocouplers are optically coupled line receivers that combine a GaAsP light emitting diode, an input current regulator and an integrated high gain photo detector. The output of the detector IC is an open collector Schottky clamped transistor. An enable
- Isolation Voltage: 3,750 volts
- Rise Time: 0.024 µs
- Operating Temperature: 0 to 70 C
- Input: AC, DC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: OPTOISO 5KV OPEN COLLECTOR 8DIP Product overview: PS9613 from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful
- Isolation Voltage: 5,000 volts
- Features: Other
-
Supplier: Broadcom Inc.
Description: The HCPL-0600 optocoupler is an optically coupled logic gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed. The output of the detector IC is an open collector Schottky-clamped transistor.
- Rise Time: 0.024 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 85 C
- Input: DC
-
Supplier: Broadcom Inc.
Description: The Avago ACPL-054L (dual-channel, SO-8 package) optocoupler is a low power, low input current, open-collector output digital optocoupler ACPL-054L uses an insulating layer between the light emitting diode and an integrated photon detector providing electrical insulation
- Operating Temperature: -40 to 105 C
- Input: DC
- Mounting Option: Flat Pack
- Output: Photodiode
-
Supplier: Skyworks Solutions, Inc.
Description: photodiode, split Darlington detector. The AlGaAs LED provides superior low current performance. The split Darlington open collector output results in high gain and low saturation voltage. The OLH5700/5701 products are functionally compatible to 6N138, 6N139, and 6N140A
- Isolation Voltage: 3,000 volts
-
Supplier: Isobaud, Inc.
Description: screening available Radiation tolerant Open collector output Low input LED current Operating temperature range -55°C to +125°C Applications Computer peripheral interface Motor control Actuation
- Isolation Voltage: 1,500 volts
- Rise Time: 0.06 to 0.14 µs
- Collector Emitter Breakdown Voltage: 3 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Isobaud, Inc.
Description: available Radiation tolerant Open collector output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
- Isolation Voltage: 1,500 volts
- Rise Time: 2 to 10 µs
- Operating Temperature: -55 to 125 C
- Input: DC
-
Supplier: Skyworks Solutions, Inc.
Description: an integrated photodiode, split Darlington detector. The AlGaAs LED provides superior low current performance. The split Darlington open collector output results in high gain and low saturation voltage. The OLH5730/5731 products are functionally compatible to the HCPL2730/2731 and
- Isolation Voltage: 3,000 volts
-
Supplier: Skyworks Solutions, Inc.
Description: output. The light from the LED is collected by the photodiode in the integrated detector and amplified by a high gain linear amplifier that drives a Schottky-clamped open collector output transistor. Typical propagation delay for the OLH500 is 60 ns. The internal shield improves common
- Isolation Voltage: 1,500 volts
-
Supplier: Allied Electronics, Inc.
Description: High Speed Optocoupler, DIP-8 Package, -1.7 mV⁄°C (Typ.), 5.0 V (Min.) Reverse Breakdown Voltage Isolation test voltage: 5300 V (RMS) TTL compatible High bit rates: 1.0 Mbit⁄s High common-mode interference immunity Bandwidth 2.0 MHz Open-collector output External base wiring
-
Supplier: DigiKey
Description: IPM, INVERTER, OPEN-COLLECTOR
-
Supplier: DigiKey
Description: IPM, INVERTER, OPEN-COLLECTOR
- Isolation Voltage: 5,000 volts
- Operating Temperature: -40 to 100 C
- Input: DC
- Features: Other
-
Supplier: Radwell International
Description: PRICE/EA (MIN PURCH= 500) - OPTOCOUPLER, OPEN COLLECTOR, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:LOGIC GATE; IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
- Collector Emitter Breakdown Voltage: 30 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Temperature: 110 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 200 mW Collector Emitter Voltage (VCEO): 80 V Max Collector Current: 10 mA Collector Emitter Saturation Voltage: 300 mV Max Input Current: 20
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -55 to 110 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 873328-HCPL-261N Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting:
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 873365-HCPL-J456 Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator - Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting:
- Operating Temperature: -40 to 100 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: type of mounting configuration. This device exhibit stable performance over supply voltages ranging from 4.5V to 16V and may be specified as buffered or converted with 10 k ohm pull-up or open collector output. TTL/LSTTL compatible and can drive up to 10 TTL loads. Features: Choice of
-
Supplier: Richardson RFPD
Description: 5 KV LED EMULATOR INPUT, OPEN COLLECTOR OUTPUT ISOLATORS The Si87xx isolators are pin-compatible, one-channel, drop-in replacements forpopular optocouplers with data rates up to 15 Mbps. These devices isolate high-speed digital signals and offer performance, reliability, and
- Data Rate: 15,000 kbps
- Device Type: Isolator
- Features: Other
-
Supplier: Micropac Industries, Inc.
Description: The 53115 is a single channel, hermetically sealed, power MOSFET optocoupler. Low onresistance of the MOSFET output, combined with 1500 VDC isolation between input and output, makes this optocoupler ideal for solid state relay applications. Operation is specified over the full military
- Input (Pick-up) Voltage Range: 0 to 0.6 volts
- Dropout Voltage: 0 volts
- Input Current Range: 0.005 to 0.02 amps
- Operating Temperature: -67 to 257 F
Find Suppliers by Category Top
More Information Top
-
Page 2. Semiconductor parts with 061 in root number
High Noise Immunity, 3.3V/5V, 10Mbit/sec Logic Gate Output ( Open Collector ) Optocoupler .
-
Page 2. Semiconductor parts with 806 in root number
High Noise Immunity, 3.3V/5V, 10Mbit/sec Logic Gate Output ( Open Collector ) Optocoupler .
-
http://www.enggjournals.com/ijet/docs/IJET14-06-01-370.pdf
The PWM from the microcontroller is then amplified for a level through the open collector optocoupler CYN 17-1 and fed to the DC–DC power converter through an isolator and driver chip IR2110.
-
Design of a computer-based control system using labview for the nemesys electromagnetic launcher facility
The Grayhill module prefers the output to be an open collector, so an intermediary box is between the NI-9476 and the Grayhill with open - collector optocouplers .
-
Trends in optocoupler radiation degradation
This paper compared radiation damage in a new series of basic, open - collector optocouplers with that of older devices.
-
Emerging optocoupler issues with energetic particle-induced transients and permanent radiation degradation
The optocoupler open - collector output i s sampled by an oscilloscope with a high-speed, low capacitance active FET probe.
-
H11L1SR2M Fairchild Semiconductor | Mouser
High-speed optocoupler with open collector output, utilizes Optoplanar® coplanar packaging technology.
-
H11L2SR2M Fairchild Semiconductor | Mouser
High-speed optocoupler with open collector output, utilizes Optoplanar® coplanar packaging technology.
-
IC output Optocouplers are suitable for Industrial Communications and Motor Control
The PS9587-series is a digital IC optocoupler with open collector output.
-
Page 6. Semiconductor parts with 714 in root number
High CMR, 10 Mbps, open collector output type optocoupler .
Indicates content that may require registration and/or purchase.