-
Supplier: ROHM Semiconductor USA, LLC
Description: BU7230SG is input full swing and open drain comparator. This comparator have an expanded operating temperature range. These features low operating supply voltage of +1.8V to +5.5V, low supply current and extremely low input bias current.
- Supply Voltage (VS): 1.8 to 5.5 volts
- Supply Current (IS): 0.005 milliamps
- Input Offset Voltage (VOS): 11 millivolts
- Operating Temperature: -40 to 105 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU7233SF is input full swing and open drain comparator. This comparator have an expanded operating temperature range. These features low operating supply voltage of +1.8V to +5.5V, low supply current and extremely low input bias current.
- Supply Voltage (VS): 1.8 to 5.5 volts
- Supply Current (IS): 0.75 milliamps
- Input Offset Voltage (VOS): 2.5 millivolts
- CMRR: 60 dB
-
Supplier: ROHM Semiconductor GmbH
Description: BU7233SF is input full swing and open drain comparator. This comparator have an expanded operating temperature range. These features low operating supply voltage of +1.8V to +5.5V, low supply current and extremely low input bias current.
- Supply Voltage (VS): 1.8 to 5.5 volts
- Supply Current (IS): 0.01 milliamps
- Input Offset Voltage (VOS): 11 millivolts
- CMRR: 80 dB
-
-
Supplier: Microchip Technology, Inc.
Description: comparator close to the signal source are primary design concerns. Additional Features Small footprint SOT-23-5 package Guaranteed performance at 2.2V, 2.7V, 5V, and 10V 7µA typical supply current at 5V <5µs response time at 5V Push-pull output (MIC7211) Open-drain output
- Features: Other
-
Supplier: Texas Instruments
Description: Dual Nanopower Open Drain Output Comparator 8-VSSOP -40 to 125
- Supply Voltage (VS): 2.7 to 16 volts
- Input Offset Voltage (VOS): 3.5999999999999996 millivolts
- Operating Temperature: -40 to 125 C
- Features: Comparators, Other
-
Supplier: Texas Instruments
Description: Quad Nanopower Open Drain Output Comparator 14-PDIP -40 to 125
- Supply Voltage (VS): 2.7 to 16 volts
- Input Offset Voltage (VOS): 3.5999999999999996 millivolts
- Operating Temperature: -40 to 125 C
- Features: Comparators, Other
-
Supplier: Texas Instruments
Description: Single Nanopower Open Drain Output Comparator 8-SOIC 0 to 70
- Supply Voltage (VS): 2.7 to 16 volts
- Input Offset Voltage (VOS): 3.5999999999999996 millivolts
- Operating Temperature: -40 to 125 C
- Features: Comparators, Other
-
Supplier: Microchip Technology, Inc.
Description: These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The open drain output of the MCP6566/7/9 family with a pull-up resistor, can be used as a level shifter for any desired voltage from 1.6V to 5.5V. AEC-Q100
- Features: Other
-
Supplier: Texas Instruments
Description: Low Power Open Drain Output Comparator with Voltage Reference 6-SC70 -40 to 125
- Supply Voltage (VS): 1.8 to 5.5 volts
- Input Offset Voltage (VOS): 12 millivolts
- Operating Temperature: -40 to 125 C
- Features: Comparators, Other
-
Supplier: Newark, An Avnet Company
Description: COMPARATOR, QUAD, OPEN DRAIN, TSSOP-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:800ns; Supply Voltage Range:2V to 5V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:Open DrainRoHS
-
Supplier: Newark, An Avnet Company
Description: COMPARATOR, QUAD, OPEN DRAIN, SOIC-14; Comparator Type:Low Voltage; No. of Comparators:4 Comparators; Response Time:-; Supply Voltage Range:2.7V to 5V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Open Drain; RoHS
-
Supplier: Advanced Linear Devices, Inc.
Description: Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 8-SOIC
- Supply Voltage (VS): 3 to 10 volts
- Supply Current (IS): 0.09000000000000001 milliamps
- Operating Temperature: 0 to 70 C
- Logic Output: CMOS
-
Supplier: Advanced Linear Devices, Inc.
Description: Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 14-PDIP
- Supply Voltage (VS): 3 to 10 volts
- Supply Current (IS): 0.09000000000000001 milliamps
- Operating Temperature: 0 to 70 C
- Logic Output: CMOS
-
Supplier: Newark, An Avnet Company
Description: DUAL COMPARATOR, OPEN DRAIN, WLP-9; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:WLP; No. of Pins:9Pins; IC Output Type:Open Drain; RoHS
-
Supplier: Microchip Technology, Inc.
Description: The MCP6548 is an Open Drain, single comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA and a maximum of 1 microamp and is 10V output capable. This device is offered in the eight lead PDIP, SOIC and MSOP package,with chip
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU7253SF is low supply current and open drain output comparators that has an expanded operating temperature range. These features low operating supply voltage of +1.8V to +5.5V, Low supply current and extremely low input bias current.
- Supply Voltage (VS): 1.8 to 5.5 volts
- Supply Current (IS): 0.005 milliamps
- Input Offset Voltage (VOS): 8.5 millivolts
- CMRR: 60 dB
-
Supplier: ROHM Semiconductor GmbH
Description: BU7253SF is low supply current and open drain output comparators that has an expanded operating temperature range. These features low operating supply voltage of +1.8V to +5.5V, Low supply current and extremely low input bias current.
- Supply Voltage (VS): 1.8 to 5.5 volts
- Supply Current (IS): 0.034999999999999996 milliamps
- Input Offset Voltage (VOS): 11.5 millivolts
- CMRR: 80 dB
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, OPEN-DRAIN O/P COMPARATOR; Silicon Manufacturer:Maxim Integrated Products; Silicon Core Number:MAX40008ANT; Kit Application Type:Signal Conditioning; Application Sub Type:Comparator; Kit Contents:Eval Board MAX40008 RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Rail to rail open drain comparator
- Pin Count: 5
- Features: Comparators, Other
- Logic Output: Open Drain
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 5mV 250nA Dual SOP-8 Comparators ROHS
- Supply Voltage (VS): 2 to 32 volts
- Input Offset Voltage (VOS): 5 millivolts
- Operating Temperature: 0 to 70 C
- Features: Comparators
-
Supplier: Radwell International
Description: IC, VOLT COMPARATOR, DUAL, SOIC8; COMPARATOR TYPE:MICROPOWER; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:2.5µS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:MOS, OPEN DRAIN; ROHS COMPLIANT: YES.
- Features: Comparators
-
Supplier: Utmel Electronic Limited
Description: Buffers & Line Drivers Hex Inverters w/Open-Drain Output
- Operating Temperature: -40 to 85 C
- Supply Voltage (VS): 5 volts
- Pin Count: 14
- Features: Buffer, Other
-
Supplier: Quarktwin Technology Ltd.
Description: Comparator Differential Open-Drain 8-SOIC
- Input Offset Voltage (VOS): 5 millivolts
- Operating Temperature: 0 to 70 C
- Features: Comparators, Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: Analog Comparators Low voltage comparator
- Supply Voltage (VS): 1.3 to 5.5 volts
- CMRR: 70 dB
- Operating Temperature: -40 to 85 C
- Features: Comparators, Other
-
Supplier: DigiKey
Description: Comparator General Purpose Open Drain 8-MSOP
- Operating Temperature: -40 to 85 C
- Type: Magnitude Comparator
- Package Type: TSSOP
-
Supplier: VAST STOCK CO., LIMITED
Description: Analog Comparators Dual Nanopower Open Drain Out Comparator
- Features: Comparators, Other
-
Supplier: Lingto Electronic Limited
Description: DUAL 1.8V OPEN DRAIN COMPARATOR
- CMRR: 66 dB
- Features: Comparators
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Linear Comparators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: with Voltage Reference Number of Elements: 1 Output Type: Open-Drain, Rail-to-Rail Operating Temperature: -40°C ~ 125°C
- Features: Comparators, Other
-
Supplier: Utmel Electronic Limited
Description: Buffer/Driver 1-CH Non-Inverting Open Drain CMOS 5-Pin SOT-23 T/R
- Operating Temperature: -40 to 85 C
- Supply Voltage (VS): 1.2 volts
- Pin Count: 5
- Features: Buffer, Other
-
Supplier: ODG (Origin Data Global)
Description: IC COMPARATOR 1 OPEN DRAIN SOT23
- Operating Temperature: -40 to 125 C
- Features: Linear Regulator, Other
- Package Type: SOT23
-
Supplier: Utmel Electronic Limited
Description: Enhanced Product Single Inverter Buffer/Driver With Open-Drain Output 5-SC70 -55 to 125
- Operating Temperature: -55 to 125 C
- Supply Voltage (VS): 1.8 volts
- Pin Count: 5
- Features: Buffer, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low voltage comparator; open-drain output Product overview: NCX2222GF from NXP Semiconductors is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Features: Comparators
-
Supplier: Allied Electronics, Inc.
Description: voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1100183-TLV6703DDCR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 13µA Voltage -
- Operating Temperature: -40 to 125 C
- Features: Comparators, Other, Single Supply
- Logic Output: Open Drain
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual nanopower small-size comparator with open-drain output 8-VSSOP -40 to 125 Product overview: TLV7042DGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
- Operating Temperature: -40 C
- Features: Comparators
Find Suppliers by Category Top
Featured Products Top
-
The ALD2301 by Advance Linear Devices is a monolithic high-performance dual voltage comparator. It can operate with a single (+5V) or dual (±5V) power supply, and the input voltage range includes ground. The open-drain configuration of the outputs (read more)
Browse Analog Comparators Datasheets for Advanced Linear Devices, Inc. -
KRYTAR’s Monopulse Comparators offer exceptional phase accuracy, amplitude balance, and stability — all in a compact, high-performance package. Ideal for phased array beamforming, radar tracking, and multipath simulation, each device is engineered for precision and repeatability. Built with our 180° hybrid coupler technology, they deliver reliable results in the most demanding RF and microwave environments. (read more)
Browse RF Phase Detectors and Comparators Datasheets for KRYTAR, Inc. -
Offering coverage of multiple microwave bands, from 0.5 to 40 GHz (L- thru Ka-Bands), KRYTAR’s Monopulse Comparators have the advantage over other methods of (read more)
Browse RF Phase Detectors and Comparators Datasheets for KRYTAR, Inc. -
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a new family of of Monopulse Comparators offering beamforming solutions with coverage of (read more)
Browse RF Phase Detectors and Comparators Datasheets for KRYTAR, Inc. -
Pratt & Whitney Measurement Systems, Teamed with Balboa Capital to Offer Equipment Financing.
(read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The LABMASTER® 175 is a highly accurate, easy-to-use measuring system. It uses a digital interferometer and laser light to precisely measure internal and external dimensions. Its unique design aligns the laser with the measurement path to eliminate errors and ensure consistent, calibration-level results.
(read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems Inc. has been recognized as the Aerospace Ultra-Precision Metrology Instrument Supplier of the Year by Aerospace Defense Review.
(read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The Labmaster Universal Model 1000A is a high-precision length measuring machine for automated ID, OD, and gage calibration. Featuring laser interferometer technology, air bearings, and computer-controlled positioning, it delivers fast, repeatable, operator-independent
(read more)measurements for rings, plugs, blocks, threads, and precision components used in aerospace, automotive, an...
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Support or Virtual Demonstrations Electrolimit Comparator The Pratt & Whitney Electrolimit® Comparator offers the same resolution and accuracy as our laser (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
TLV2302IP Datasheet
Family of Nanopower Operational Amplifiers and Open Drain Comparators .
-
MCP65R46T-2402E/CHY Microchip Technology | Mouser
Analog Comparators Single Open Drain Comparator 2.4V Ref .
-
ADCMP370AKS-REEL Datasheet
IC COMPARATOR OPEN DRAIN SC70-5 .
-
Page 13. Semiconductor parts with 340 in root number
FAMILY OF NANOPOWER OPEN DRAIN OUTPUT COMPARATORS .
-
Page 15. Semiconductor parts with 404 in root number
FAMILY OF NANOPOWER OPEN DRAIN OUTPUT COMPARATORS .
-
Page 25. Semiconductor parts with 401 in root number
FAMILY OF NANOPOWER OPEN DRAIN OUTPUT COMPARATORS .
-
Page 20. Semiconductor parts with 402 in root number
FAMILY OF NANOPOWER OPEN DRAIN OUTPUT COMPARATORS .
-
TLV3402CDR Datasheet
Dual Nanopower Open Drain Output Comparator .
-
TLV3402CDGKR Datasheet
Dual Nanopower Open Drain Output Comparator .
-
http://focus.ti.com/lit/ds/symlink/tlv3404.pdf
TLV3401, TLV3402, TLV3404 FAMILY OF NANOPOWER OPEN DRAIN OUTPUT COMPARATORS .
Indicates content that may require registration and/or purchase.