-
Supplier: A-J Manufacturing Co., Inc.
Description: operating room above the operating table, the clean conditioned air flows over and blankets the operating table, helping to protect and effectively isolate the patient from contaminated air. The only significant amount of room air entrainment occurs at the outer
- Diameter / Width: 24 to 60 inch
- Height: 12 to 24 inch
- Throw Pattern: One Way
- Material: Stainless Steel
-
Supplier: HDT Global
Description: HEPA filters were developed by the Atomic Energy Commission during World War II to remove radioactive dust from their plant exhaust. HEPA filters are now the primary filtration systems for electronic clean room assembly, isolation wards, surgical theaters,
- Efficiency: 99.97 %
- Width / Ring Size: 10.19 inch
- Construction: Frame / Assembly
- Features: HEPA / ULPA Filter, Other, Pleated
-
Supplier: A-J Manufacturing Co., Inc.
Description: New Fan Filter Unit mounts alongside duct work to deliver HEPA-filtered air to any room in any building. With air quality continuing to be an ongoing concern in virtually every building, our new ducted inline FFU is an easy-to-install solution that can deliver clean,
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum, Stainless Steel
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
-
Supplier: A-J Manufacturing Co., Inc.
Description: individually, or as in the case of hospital operating rooms, several units may be linked together to sufficiently cover the area and produce one large combined laminar mass. Installed in an operating room above the operating table, the clean conditioned air flows
- Diameter / Width: 24 to 48 inch
- Height: 24 inch
-
Supplier: A-J Manufacturing Co., Inc.
Description: AJ Manufacturing is proud to introduce a customizable ceiling solution engineered to provide the clean air and high-quality LED lighting needed to meet today’s operating room needs. Our new Stainless Steel Lighted Operating Room System (SSLORS) maximizes the often-limited
- Material: Stainless Steel
-
Supplier: Parameter Generation & Control, Inc.
Description: rooms, making us the ideal source to plan and design your room. Contact Clay Hile or your local representative for more information about Parameter’s custom rooms and conditioning systems. WE OFFER A COMPLETE PACKAGE: Custom manufactured rooms or chambers to operate at
- Temperature Range: 7.000000000000001 to 60 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 10 to 90 % RH
- Width: 0.3 ± %RH
-
Supplier: Sentry Air Systems, Inc.
Description: particulate, fumes, and microorganisms into the filtration chamber. The pre-filter removes larger sized airborne particles and the main filter (choice of HEPA or ULPA Filter) captures most of the remaining airborne contaminants before releasing the filtered air back into
- Air Flow Volume: 594.9042204205123 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Envirco
Description: Room-Side Replacement (RSR) available with gel seal filter element; filter is replacement from the room side (2x4). RSRE provides filter and motor/blower assembly replacement from the room side (2x4). Other Related Products
- Construction: Fan Filter
- Features: HEPA / ULPA Filter, Replaceable Filter Media
-
Supplier: Envirco
Description: filter is replacement from the roomside. RSRE provides filter and motor/blower assembly replacement from the room side. Ultra-low Penetration Air (ULPA) Filter: 99.9995% efficient @ 0.12 micron (U15). PTFE boron-free ULPA filter. Airflow Indicator Light: Allows
- Construction: Fan Filter
- Features: HEPA / ULPA Filter
-
Supplier: Envirco
Description: the unit uses less energy than traditional FFUs and reduces operating costs. The MAC 10® LEAC2 standard model maintains a low profile, measuring less than 13” (318 mm) tall. The MAC 10® LEAC2 comes standard with the filter integral with the unit housing. Room-side replaceable
- Construction: Fan Filter
- Features: HEPA / ULPA Filter, Replaceable Filter Media
-
Supplier: Weiss Technik North America, Inc.
Description: steel workspace (1.4301) executed without joints Outer casing coated Operating and control system integrated into the outer casing S!MPAC operating and control system, entering of parameters and monitoring of the program over the touch panel High-efficiency particulate air
- Temperature Range: 662 F
- Capacity: 2.118879436188928 to 110.35830396817333 cubic feet
- Application: Cleanroom, Drying
- Features: Other
-
Supplier: Envirco
Description: Room-Side Replacement (RSR) available with gel seal filter element; filter is replacement from the room side. RSRE provides filter and motor/blower assembly replacement from the room side. Infrared Speed Control: Room-side airflow adjustment. Duct
- Construction: Fan Filter
-
Supplier: TSI Incorporated
Description: parts 3 and 5. Filter tests are performed automatically following user-specific test parameters and up to 99.999999% (eight 9s) fractional filter efficiencies. HEPA and ULPA filters are used in hospitals, operating rooms, laboratories, cleanrooms and other
-
Supplier: Air Innovations LLC
Description: applications such as computer rooms, laboratories, hospitals, facility additions, mini-environments, and process isolators. HEPAir cooling units combine cleanroom air conditioning and HEPA fan/filter technology and do all the things you would expect from a larger, more complex
- Voltage: 115 to 240 volts
- Application: Commercial, Industrial
- Technology: HEPA Filter
-
Supplier: AirClean Systems
Description: required Lab event timer Safety Features Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
- Applications: Toxic Media
-
Supplier: Terra Universal, Inc.
Description: permanent cloth bag, and in stage three, air passes through a fine mesh stainless steel screen. In stage four, air is drawn through an ULPA Exhaust Filter—which is 99.999% effective in removing particles 0.12µm or larger—so that air returns to the environment "white-room" clean. The
- Airflow: 55 SCFM
- Vacuum Pressure: 47.5 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: Precision Polymer Engineering Ltd.
Description: HEPA filters. PPE operates four clean rooms dedicated to manufacturing elastomer components for the semiconductor, food/dairy and pharmaceutical/medical industries. UK: Three clean rooms totaling 00 sq.m. (00 sq.ft.) which include milling, molding and inspection
- Industry: Biotechnology, Chemicals / Materials, Food and Beverage, General Industrial, Marine, Medical, Petroleum / Oil & Gas, Pharmaceutical
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: Hale Engineering Company, Inc.
Description: 24” x 24” x 12” 99.99% gasket seal hepa filter mounted in blower box - (80) PVC nozzles on walls & ceiling @ 6000 FPM each -Hinged & gasketed doors for motor / blower & filter on side or top of blower box -Internally mounted relay control system -No floor, ceiling mounted sensor
-
Supplier: Air Innovations LLC
Description: applications such as computer rooms, laboratories, hospitals, facility additions, mini-environments, and process isolators. HEPAir cooling units combine cleanroom air conditioning and HEPA fan/filter technology and do all the things you would expect from a larger, more complex
- Type: Central, Precision Cooling
- Application: Cleanroom, Commercial, Hospital / Medical, Industrial
-
Supplier: Cincinnati Sub-Zero Products
Description: chemicals, providing further advantages. The product line SteriEvent consists of two clean room classes. An integrated HEPA circulating air filter is integrated to meet the requirements of the ISO 5 clean room classification. The filter is positioned directly in
- Temperature Range: 482 to 662 F
- Internal Configuration: Dry Heat
- Application: Industrial, Sterilizing
- Controller Type: Programmable
-
Supplier: NuAire, Inc.
Description: efficiency HEPA filters that are tested using IEST Recommended Practices as prescribed by biosafety cabinetry standard NSF/ANSI 49. Exhaust and Supply HEPA filters feature more filter media equating to longer filter life and lower operating costs.
- Inflow Velocity: 105 SFPM
-
Supplier: Custom Processing Services, Inc.
Description: Food and Pharmaceutical Services Custom Processing Services has a new facility dedicated to food grade and active pharmaceutical processing. This capacity will supplement CPS's existing pharmaceutical excipient processing abilities. The 42,000 square foot structure contains several clean
- Services Offered: Analytical Testing / Validation, Contract Manufacturing, Process Optimization / Development, Research and Development, Trial Facility Leasing / Tolling, Warehousing / Distribution
- Chemicals Processed: Biochemicals / APIs, Chemical Agents / Additives, Inorganic Chemicals, Organic Chemicals, Pigments / Dyes
- Form: Bulk Solids / Granules
- Certifications / Standards: ISO
-
Supplier: NuAire, Inc.
Description: pressure, preventing contaminated room air from entering the growth chamber. Also, both gas and air are continuously passed through the unit's 99.99 percent efficient HEPA filters to ensure a contaminant-free growth chamber. Cell desiccation is minimized with less frequent air
- Chamber Capacity: 5.6499999999999995 cubic feet
- Temperature Range: 5 to 55 C
- Temperature Control Accuracy: 0.1 (+/- C)
- Carbon Dioxide Range: 0.1 to 20 (%)
Find Suppliers by Category Top
Featured Products Top
-
powerful motor/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is (read more)
Browse Medical Equipment and Supplies Datasheets for Envirco -
Filtration’s glass fiber air filter media is widely used in: Cleanrooms — Semiconductor, electronics, and pharmaceutical cleanroom HEPA (read more)
Browse Filter Media Datasheets for Harbory Filtration -
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
blowers to overcome HEPA filter losses Create smaller footprints to save valuable floor space Provide the ability to dehumidify environment Precisely control temperature and humidity (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
suspended installations • Panel-style HEPA filter (99.99% efficient @0.3 microns) enabling a lower profile design • Filter guides and locking toggle latches for convenient serviceability (read more)
Browse Cleanrooms Datasheets for Envirco -
filtration ISO 16890:General HVAC air filter classification EN 779:Legacy European classification system EN 1822:HEPA and ULPA filtration (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration -
Cleanroom Pre-Filtration — Protection of HEPA/ULPA final filters Pharmaceutical & Food Processing (read more)
Browse Filter Media Datasheets for Harbory Filtration -
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter (read more)
Browse Air Filters (industrial) Datasheets for Envirco
More Information Top
-
Power industry electronics for environmental monitoring and emissions control
For industrial (eg: microelectronics manufacturing) and surgical clean room operations , HEPA filters can clean the air to a level of only one one-micron size article per cubic foot.
-
Computerized Control of the Procedure for Detecting and Removing Airborne Particles in Operating Rooms
3,6) With the use of HEPA filters in operating room ventilation, there is a tendency to apply clean- room technology standards used in industry for hospitals.
-
Atlas of Implantable Therapies for Pain Management
Selecting appropriate agent for skin antisepsis Wide prep and drape Laminar flow and HEPA filters for operating room Limiting traffic in operating room Adequate hemostasis Limiting tissue trauma and avoiding electrocautery at tissue surface Vigorous wound irrigation Careful tissue approximation and attention …
-
Sonographic guidance for tunneled central venous catheters insertion in pediatric oncologic patients: guided punctures and guide wire localization
All cases were done un- der general anesthesia in class 100 OR ( operating rooms equipped with HEPA filters ).
-
Practical Manual of In Vitro Fertilization
In practice, this is in most cases taken to mean: Restricted access• Changing room must be close to the laboratory/ operation • room HEPA - filtrated ventilation• Positive pressure from lab/operation to surroundings• Conditions must be specified with regards to the above• points …
-
Hernia Repair Sequelae
For these operations we strongly recommend the in- corporation of measures that have already yielded vastly improved results in the field of orthopedic infections, including dedicated operating rooms with HEPA - filtered laminar air flow, hooded and ventilated gowns and masks, and double …
-
Current Concepts for Clean Air and Total Joint Arthroplasty: Laminar Airflow and Ultraviolet Radiation: A Systematic Review
With the use of nonlaminar HEPA filters in conventional operating room ventilation systems, there is a tendency to promote them as having clean room technology standards used in industry.
Indicates content that may require registration and/or purchase.