Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thorlabs, Inc.
Description: can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics. Thorlabs offers ground glass and engineered diffusers as
- Diameter, Square Side, or Rectangular Length: 12.699993142003704 to 50.799972568014816 mm
- Rectangular Width: 100 mm
- Thickness: 2 mm
- Shape: Circular, Square
-
Supplier: Edmund Optics Inc.
Description: Even, Diffuse Surface Ideal for Applications Utilizing UV Wavelengths Low Scatter Loss Soda Lime Glass Substrates Also Available TECHSPEC® UV Fused Silica Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of
- Diameter, Square Side, or Rectangular Length: 15 mm
- Thickness: 1.6000000000000003 mm
- Shape: Circular
- Diffuser Type: Greyed Glass Diffusers
-
Supplier: Edmund Optics Inc.
Description: Even, Diffuse Surface Ideal for Applications Utilizing UV Wavelengths Low Scatter Loss Soda Lime Glass Substrates Also Available TECHSPEC® UV Fused Silica Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 1.6000000000000003 mm
- Shape: Circular
- Diffuser Type: Greyed Glass Diffusers
-
-
Supplier: Edmund Optics Inc.
Description: Even, Diffuse Surface Ideal for Applications Utilizing UV Wavelengths Low Scatter Loss Soda Lime Glass Substrates Also Available TECHSPEC® UV Fused Silica Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1.6000000000000003 mm
- Shape: Circular
- Diffuser Type: Greyed Glass Diffusers
-
Supplier: Edmund Optics Inc.
Description: Even, Diffuse Surface Ideal for Applications Utilizing UV Wavelengths Low Scatter Loss Soda Lime Glass Substrates Also Available TECHSPEC® UV Fused Silica Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of
- Diameter, Square Side, or Rectangular Length: 5.000000000000001 mm
- Thickness: 1.6000000000000003 mm
- Shape: Circular
- Diffuser Type: Greyed Glass Diffusers
-
Supplier: Daheng New Epoch Technology, Inc.
Description: should be far away from the light source. There are φ25.4mm and φ50.8mm diffusers each grits. GCL-201201 alignment sheet is a ground glass diffuser with 1500-grit on both sides, with an 1 mm alignment hole in the middle. Due to the diffuse reflection characteristics of the
- Diameter / Length: 25.400000000000002 to 50.800000000000004 mm
- Features: Other
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Opticals' ground glass diffusers scatter light at angles up to 10°. They are used predominantly in two applications; firstly for focussing and secondly to enhance illumination uniformly in lighting systems. We stock two types of ground glass diffuser;
- Diameter, Square Side, or Rectangular Length: 0.25 mm
- Thickness: 3.3000000000000003 mm
- Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Opticals' ground glass diffusers scatter light at angles up to 10°. They are used predominantly in two applications; firstly for focussing and secondly to enhance illumination uniformly in lighting systems. We stock two types of ground glass diffuser;
- Diameter, Square Side, or Rectangular Length: 0.25 mm
- Thickness: 2 mm
- Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Opticals' ground glass diffusers scatter light at angles up to 10°. They are used predominantly in two applications; firstly for focussing and secondly to enhance illumination uniformly in lighting systems. We stock two types of ground glass diffuser;
- Diameter, Square Side, or Rectangular Length: 0.25 mm
- Thickness: 2 mm
- Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Opticals' ground glass diffusers scatter light at angles up to 10°. They are used predominantly in two applications; firstly for focussing and secondly to enhance illumination uniformly in lighting systems. We stock two types of ground glass diffuser;
- Diameter, Square Side, or Rectangular Length: 0.25 mm
- Thickness: 4 mm
- Shape: Circular
-
Supplier: Newport MKS
Description: beam. They can also be used to improve the uniformity of a light source. For many measurements, particularly of very low signals, optical disk diffusers are more practical and economical than other diffusing options. This 1 inch (25.4 mm) diffuser has a thin diffusing
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Shape: Circular
- Diffuser Type: Opal Diffusers
-
Supplier: Thorlabs, Inc.
Description: Diffusers are ideal for general purpose applications, whereas our Engineered Diffusers have a much more controlled diffusion. Thorlabs and RPC Photonics are proud to offer Engineered Diffusers™, which provide non-Gaussian intensity distributions in various patterns. We offer
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 1.5 mm
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Thorlabs, Inc.
Description: can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics. Thorlabs offers ground glass and engineered diffusers as
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 mm
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Abrisa Technologies
Description: Grey Glass or smoked glass in lay terms; is a tinted soda lime glass that is primarily used to restrict or reduce light transmission (transfer) as well as for decorative applications. Generally used for windows, grey glass can be used to prevent fading of furnishings,
- Diameter, Square Side, or Rectangular Length: 2,438.398683264711 mm
- Rectangular Width: 1,650.9991084604815 mm
- Thickness: 3 to 6 mm
- Diffuser Type: Greyed Glass Diffusers
-
Supplier: ASTM International
Description: patterned glass, sand blasted glass, acid etched, etc.), or 1.5.2 Glass that is not optically transparent (that is, mirrors, enameled or fritted glass). 1.6 The optical measurement is integrated through the glass thickness, and therefore cannot be used to
-
Supplier: Abrisa Technologies
Description: Anti-glare glass breaks up incident light reflected images, allowing the user to focus on the display image versus the reflected images. Unlike anti-reflective (AR) coated or untreated surfaces, anti-glare etched glass does not become highly reflective as a result of oily fingerprints.
- Length: 62.00003348 inch
- Width / O.D.: 39.00002106 inch
- Thickness / Wall Thickness: 0.02755907 to 0.187007975 inch
- Width: 39.00002106 inch
-
Supplier: Allied Electronics, Inc.
Description: Eaton's Cutler-Hammer E58 Series Harsh Duty sensors are designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor: stainless steel, PVDF and tempered glass components are mechanically
-
Supplier: Radwell International
Description: FIBER OPTIC SENSORS,OPTICAL FIBERS,DIFFUSE,500 MM GLASS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Corporation - Sensors
Description: High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a
- Operating Distance: 24 inch
- Operating Temperature: -40 to 158 F
- Output Load: DC Load
- Optical Technology Type: Diffuse
-
Supplier: Metaphase Technologies, Inc.
Description: most stable backlights in the industry Even (+/- 5%), shadow-free illumination High Dense Precision Chips technology Patent-pending thermal management design draws heat directly from the die ensuring long life Exclusive optical glass lens and diffuser stack is even within +/-
- Active Area Diameter or Length: 1 inch
- Active Area Width: 1 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
-
Supplier: Metaphase Technologies, Inc.
Description: brightest most stable backlights in the industry Patented thermal management design draws heat directly from the die ensuring long life giving unparallelled uniformity edge to edge Exclusive optical glass lens and diffuser stack is even within +/- 0.5 percent We have the largest
- Active Area Diameter or Length: 12 inch
- Active Area Width: 6 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
-
Supplier: Banner Engineering Corp.
Description: blue or green LEDs, and with continuous or strobed operation Provides optically isolated strobe signal Available with glass, acrylic or diffusing windows, depending on model
- Lifetime: 20,000 to 50,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 5,000 to 8,300 K
- Maximum Voltage: 24 volts
-
Supplier: Banner Engineering Corp.
Description: 200 m Offers choice of output timing logic modules for output timing control Features ambient light receivers, optical edge transmitters and optical edge guides for specialized applications
- Operating Distance: 7,874.02 inch
- Operating Temperature: -40 to 158 F
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Optical Technology Type: Convergent
-
Supplier: Redwood Plastics
Description: applications. Redco™ Polycarbonate is virtually indestructible and much stronger than glass or acrylic. Multi-wall polycarbonate is inexpensive and has an insulation value similar to insulated glass. Polycarbonate diffuses the light and is very easy to install.
- Overall Thickness: 0.02 to 0.5 inch
- Overall Width / O.D.: 24 to 72 inch
- Overall Length: 48 to 144 inch
- Tensile Strength (Break): 9,000 psi
-
Supplier: OMEGA Engineering, Inc.
Description: objects just a fraction of an inch away. The Comet Series includes AC/DC and DC-only models with, 3- and 4-wire circuitry. Choose from cable or microconnector. Each sensor features a light/dark operation switch and a gain control to provide for quick adjustment to peak optical performance.
- Operating Distance: 1.5 to 960 inch
- Operating Temperature: -40 to 158 F
- Output Load: DC Load
- Mode: Dark-on, Light-on
-
Supplier: OMEGA Engineering, Inc.
Description: The Cutler-Hammer E58 Harsh Duty Series by Eaton's electrical business was designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor. Stainless steel, PVDF and tempered glass components are
- Operating Distance: 4 to 9,600 inch
- Operating Temperature: -40 to 131 F
- Output Load: 2-Wire, AC Load, DC Load
- Mode: Dark-on, Light-on
-
Supplier: Locon Sensor Systems, Inc.
Description: vacuum-potted electronics and optical parts High degree of protection: IP 67 Construction The devices are built into stainless-steel housings, and fully potted under vacuum. The optical part works with parabolic mirrors (no lenses), which allows for full potting without degradation of
- Operating Distance: 1.968505 to 9.842525 inch
- Operating Temperature: 32 to 131 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm, Voltage
-
Supplier: Abrisa Technologies
Description: Specular & Diffuse Reflectance USA – Extensive Glass Inventory, Fabrication, Glass Strengthening, Coating Easy-Clean Scratch Resistant Oleo/Hydrophobics Other Filters: Covert, EMI, Heater, Anti-Reflection (AR), IR Filters Float, Non-Glare (Sunlight Readable), AR, Corning® Eagle XG®
- Features: Other
- Application: Visible (VIS)
-
Supplier: RainWise, Inc.
Description: The compact ML - 020P PAR sensor or quantum sensor has a special optical filter to mimic the spectral response function of typical plant leaves. The PAR sensor is most common to be used to horticulture or agriculture applications. The low output voltage of the sensor can be easily converted
- Height: 2.0078751 inch
- Weight: 0.143298059964727 to 1.04717813051146 lbs
- Operating Temperature: 14 to 122 F
- Measured Wavelength: 400 to 700 nm
-
Supplier: Excelitas Technologies Corp.
Description: very high temperatures Very good processability for flexible oven dimensions Very good homogeneity of the temperature field due to diffuse reflection Application areas Saving energy in the reflow process Tempering glass ampoules and packaging glass Stoving of decorative paints on
- Applications: Drying
- Features: Electric
-
Supplier: Abrisa Technologies
Description: Coatings Upon Request Damage Resistant Substrates also Available Diffusive & Patterned Glass
- Diameter, Square Side, or Rectangular Length: 27 mm
- Thickness: 5.000000000000001 mm
- Features: Color Filters
-
Supplier: Marposs Corp
Description: reflectivity, transparent or opaque, shiny or diffusive. BENEFITS Chromatic confocal technology can measure any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids) Non-contact measurement is suitable in all cases where it is necessary to measure
-
Supplier: Marposs Corp
Description: server Chromatic confocal technology can measure any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids) Non-contact measurement is suitable in all cases where it is necessary to measure without touching the target High measurement accuracy
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
-
Supplier: ASTM International
Description: polysulfone matrices; and alumina, aramid, boron, carbon, glass, quartz, or silicon carbide fibers. Typical as-fabricated geometries include uniaxial, cross ply and angle ply laminates; as well as honeycomb core sandwich core materials. 1.4 This practice has utility for testing of ceramic
Find Suppliers by Category Top
Featured Products Top
-
Currently, Yutai Optics only manufactures light pipe prisms from optical glass. Its core function is to alter the light path through refraction, reflection, or total internal reflection (TIR), efficiently transmitting light from the source to the target area. (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
The optoNCDT 1420LL laser sensors work with a small laser line rather than a laser point. This enables them to measure accurately even on rough, diffuse and shiny metallic surfaces. Their laser line ensures optical averaging and compensates for irregular surfaces. They achieve reliable, highly (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
motion were. commensurate, rapid mixing was observed. The rectangular mixing chambers were. found to be more efficient than the circular chambers. This approach shows potential for. mixing low diffusivity biological samples, which is a very challenging problem in laminar. flows at small scales
More Information Top
-
Laser holographic interferometry for investigations of cylindrical transparent tubes
The expanded object beam arrives at an optical glass diffuser D.
-
Pixel response function experimental techniques and analysis of active pixel sensor star cameras
A 120 grit ground glass optical diffuser , from Thor Labs, is placed behind the pinhole in front of the light source to soften the light emitted from the LED.
-
Tissue slides analysis using red, green, and blue LEDs as microscope light source
A diffuser optical glass covering all the LEDs was used to provide a better light uniformity.
-
Development of a combined intravascular ultrasound and photoacoustic imaging system
The originally 2-3 mm diameter laser beam was broadened using a ground glass optical diffuser such that the laser fluence on the vessel was approximately 1 mJ/cm2 .
-
Imaging of large-area microchannel plates using phosphor screens
Two 50 × 50 mm2 UV fused silica ground glass optical diffusers , manufactured by Edmund Optics (model 49-159), are placed between the light source and the MCP to help achieve a more uniform illumination on the MCP stack.
-
The Dissertation Committee for Shriram Sethuraman Certifies that this is the
approved version of the following dissertation:
Combined Intravascular Ultrasound ...
Diffused optical excitation was achieved by delivering light through a ground glass optical diffuser .
-
OSA | Rapid high resolution imaging of diffusive properties in turbid media
A single-mode diode-pumped solid-state laser operating at 532 nm is deflected onto a ground- glass optical diffuser mounted onto a rotating motor.
-
1E-5 Synergy and Applications of Combined Ultrasound, Elasticity, and Photoacoustic Imaging (Invited)
ground glass optical diffuser .
-
Intravascular photoacoustic imaging using an IVUS imaging catheter
Diffused optical illumination is achieved by delivering light through a ground- glass , optical diffuser .
-
Real-time blood flow visualization using the graphics processing unit
Fig. 1 Schematic of a typical LSI setup consisting of the (a) acquisition stage (He-Ne 633-nm laser, optical fiber, glass diffuser , CCD camera) and (b) processing/display stage (PC and monitor).
Indicates content that may require registration and/or purchase.