-
Supplier: Accuris
Description: QUARTZ, FUSED, OPTICAL GRADE
-
Supplier: Knight Optical (UK) Ltd
Description: over UV grade fused silica. Quartz optical flats are also available in lambda/10 and lambda/20 types from stock. We can also supply lambda/4, lambda/8 and lamda/16 optical flats with tolerances of +/-0.25mm on dimensions. Each quartz optical surfaces
- Diameter, Square Side, or Rectangular Length: 2 mm
- Thickness: 1 mm
-
Supplier: Knight Optical (UK) Ltd
Description: over UV grade fused silica. Quartz optical flats are also available in lambda/10 and lambda/20 types from stock. We can also supply lambda/4, lambda/8 and lamda/16 optical flats with tolerances of +/-0.25mm on dimensions. Each quartz optical surfaces
- Diameter, Square Side, or Rectangular Length: 2 mm
- Thickness: 1 mm
-
-
Supplier: Knight Optical (UK) Ltd
Description: over UV grade fused silica. Quartz optical flats are also available in lambda/10 and lambda/20 types from stock. We can also supply lambda/4, lambda/8 and lamda/16 optical flats with tolerances of +/-0.25mm on dimensions. Each quartz optical surfaces
- Diameter, Square Side, or Rectangular Length: 2 mm
- Thickness: 1 mm
-
Supplier: Knight Optical (UK) Ltd
Description: over UV grade fused silica. Quartz optical flats are also available in lambda/10 and lambda/20 types from stock. We can also supply lambda/4, lambda/8 and lamda/16 optical flats with tolerances of +/-0.25mm on dimensions. Each quartz optical surfaces
- Diameter, Square Side, or Rectangular Length: 2 mm
- Thickness: 1 mm
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Fused Silica Glass Properties Low thermal expansion with high resistance to thermal shocks. High radiation resistance. High chemical purity and resistance. High softening temperature and thermal resistance. High transmission for UV to IR wavelegnth. UV Grade Fused Silica is
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: CeNing Optics Co., Ltd.
Description: used at temperatures of 1000°C. Moreover, quartz glass material has a high thermal shock resistance. Quartz glass is extremely resistant to salt solutions, acids and water. The chemical resistance of quartz glass to bases surpasses almost all other glass materials. Due to the
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 to 50.800000000000004 mm
- Thickness: 1 to 5.000000000000001 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Advanced Optics, Inc.
Description: Precision grade optical mirrors are made from highly polished glass substrates and coated to reflect light of a specific wavelength. Our optical mirrors can be manufactured from a variety of materials including: BOROFLOAT® 33 SUPREMAX® 33 Fused silica Fused
- Surface Flatness: λ/10, λ/20, λ/4
- Mirror Coatings: Bare Aluminum, Bare Gold, Protected Aluminum, Protected Gold, Silver, Uncoated
- Mirror Types: Flat Mirror
- Mirror Materials: Fused Silica, Zerodur
-
Supplier: Newport MKS
Description: The FSW18 is an uncoated, 50.0 mm in diameter and 5.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to use in the ultraviolet region down to 195 nm due to its extraordinary high optical transmissivity for
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 5.000000000000001 mm
- Parallelism or Wedge Angle: 0.08333333333333334 arcmin
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: The FSW11 is an uncoated, 10.0 mm in diameter and 1.3 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to use in the ultraviolet region down to 195 nm due to its extraordinary high optical transmissivity for
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 1.3 mm
- Parallelism or Wedge Angle: 0.08333333333333334 arcmin
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: The FSW15 is an uncoated, 25.0 mm in diameter and 3.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to use in the ultraviolet region down to 195 nm due to its extraordinary high optical transmissivity for
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 3 mm
- Parallelism or Wedge Angle: 0.08333333333333334 arcmin
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: The FSW13 is an uncoated, 15.0 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to use in the ultraviolet region down to 195 nm due to its extraordinary high optical transmissivity for
- Diameter, Square Side, or Rectangular Length: 15 mm
- Thickness: 2 mm
- Parallelism or Wedge Angle: 0.08333333333333334 arcmin
- Surface Flatness: λ/10
-
Supplier: Abrisa Technologies
Description: GE 124 is a very pure fused quartz, made from crystalline silica. GE 124 is very similar to fused silica, with the exception of less transmission in the UV spectrum and much lower OH content. Other features besides its purity include excellent thermal properties and high
- Materials: UV Grade Fused Silica
-
Supplier: Accuratus Corporation
Description: deposits provide the raw material for bulk refractory grade, which is electric arc melted at extremely high temperatures. Optical and general purpose fused silica rods and tubing are drawn from a melt made from high purity chemicals. Fiber optic purity is made by thermal
- Features: Dielectric Ceramic, Silica / Silicate Materials
- Shape / Form: Fabricated / Custom Shape
- Silicate Type: Silica / Fused Silica
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser
- Windows Features: Antireflective
- Window Material: BK7 Glass, UV Grade Fused Silica
- Features: Specialty / Other
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser
- Diameter, Square Side, or Rectangular Length: 2 to 800 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Windows Features: Antireflective
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser
- Wavelength Range: 488 to 1,550 nm
- Extinction Ratio: 100 : 1
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig
-
Supplier: EKSMA OPTICS
Description: scattering and high damage threshold. Dielectric UV fused silica laser line mirors cover a wide range of laser applications in UV, VIS and NIR spectra. Highly reflective mirrors (>99% reflectivity) Designed to work at 45° or 0° angle of incidence Made from UV grade fused silica
- Wavelength Range: 244 to 1,064 nm
- Diameter/Width: 12.700000000000001 to 76.2 mm
- Thickness: 3 to 12.700000000000001 mm
- Surface Flatness: λ/10
-
Supplier: EKSMA OPTICS
Description: achieved high polishing quality is also important for low wave front distortion, low scattering and high damage threshold. Highly reflective mirrors (99.5% reflectivity) Designed to work at 45° or 0° angle of incidence Made from BK7 glass or UV grade fused silica
- Wavelength Range: 266 to 1,064 nm
- Diameter/Width: 12.700000000000001 to 76.2 mm
- Thickness: 3 to 12.700000000000001 mm
- Surface Flatness: λ/10
-
Supplier: Advanced Abrasives Corp.
Description: Applications: Examples of materials polished with Premasol Cer-preme slurry include all manner of glass, fused quartz, single crystal quartz, zinc selenide, single crystal silicon, and flourides
- Compound / Abrasive Type: Ceramic, Cerium Oxide
- Materials / Substrates Finished: Ceramics / Glass, Ophthalmic / Optical Materials
- Grading System: Micron Graded
- Type: Polishing
Find Suppliers by Category Top
Featured Products Top
-
It is made of UV-grade fused silica, offering high UV transmittance, low birefringence, and excellent thermal stability. Applications of fused silica wedge prisms UV laser systems Spectrometers and interferometers Fluorescence detection and (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
: Visible Spectrum Domes – Made from optical glass (e.g., BK7, fused silica) for high transmission and minimal distortion in camera and vision systems. UV Optical Domes – Constructed from UV-grade fused silica, ideal for scientific (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Gurley offers a wide variety of high quality optical materials and optical components, at prices that are second to none. GPI has the ability to supply standard, precision and custom designed components that may be fabricated from fused silica, crystal quartz, optical crystals, acrylics (read more)
Browse Optical Lenses Datasheets for Gurley Precision Instruments -
Channel Capability: Up to 10 Channels Optical Materials: Fused Quartz, Crystalline Quartz, Tellurium Dioxide (TeO?) Function: Beam Modulation, Beam Deflection, Multi-Beam Control Applications Laser Marking Micromachining (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Silica substrates, these mirrors can be supplied in both commercial and laser-grade specifications to meet the performance requirements of optical systems operating at different precision and power levels. Key Features Reflectivity up to (read more)
Browse Optical Mirrors Datasheets for CeNing Optics Co., Ltd. -
micromachining, and precision glass molding Tight tolerances for surface accuracy, thickness, and centering Optional AR coatings for maximum transmission Premium Materials UV-grade fused silica, BK7, SK2, and other optical-grade glasses Superior (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Aerospace-Grade Precision Our ultra-lightweight mirrors meet the demanding requirements of space optics, including satellite payloads, optical remote sensing, and (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
45° angle of incidence configurations Front surface (S1) HR-coated at the specific wavelength; rear surface uncoated Highlight Specifications Substrate material: N-BK7 or UV fused silica Commercial Grade: dimensional tolerance (read more)
Browse Optical Mirrors Datasheets for CeNing Optics Co., Ltd. -
substrate options including BK7, H-K9L, Sapphire, UV-grade fused silica, IR-grade fused silica, calcium fluoride (CaF2), magnesium fluoride (MgF2), zinc selenide (ZnSe), zinc sulfide (ZnS), gallium arsenide (GaAs), germanium (Ge), and silicon (Si), with coatings matched to your operating wavelength and damage threshold requirements. (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
, SiC has a high thermal conductivity, especially in the CVD (chemical vapor deposition) grade, which aids in thermal shock resistance. It is also half the weight of steel. Based on this combination of hardness, resistance to wear, heat and corrosion, SiC is often specified for seal (read more)
Browse Lapping Services Datasheets for Insaco, Inc.
More Information Top
-
Effect of weakly and strongly ionizing radiation on the optical, infrared, and dielectric properties of porous sol-gel glasses
conducted using the radiation response measurements on two types of fully dense silicate glasses: a commercial grade fused quartz (Heraeus) and an optical grade fused quartz (GE- 125).
-
Temperature dependence of optical and structural properties of ferroelectric B3.15 Nd0.85 Ti3 O12 thin film derived by sol–gel process
Si(100), Pt(200 nm)/Ti(30 nm)/SiO2(300 nm)/Si(100), and optical graded fused quartz were introduced as the substrates and ultrasonic cleaned in acetone, isopropanol, and deion- ized water prior to deposition.
-
Optical Aspects Of Laser Doppler Velocimetry On The Seafloor And In Surface Layers
We have not made any attempts at the use of optical grade fused quartz or sapphire, although these materials should not be discarded out of consideration.
-
Radiative properties of ash and slag
Suectral Emittance Calculated fromIR Reflectance and Trans°--mittanceM'easurements at 0.5 cm"1Resolution for Optical Grade Fused Quartz at -900K. a) Reflectance, b) Transmittance and c)Emittance = 1-Reflectance-Transmittance.
-
Statistical method of analyzing production quality — A discussion
of the quality of the product, a square or rec- tangle of factors can be constructed as shown in Table i, which shows the distribution of the blanks of optical fused quartz grade KV in terms of quality, in percentage.
-
Photochemical oxidation of chloride ion by ozone in acid aqueous solution
The central irra- diation section constituted a tube (height ~50 cm, inner diam- eter 2.5 cm) made of optical grade fused quartz transparent for ultraviolet radiation.
-
Synthesis of Polymer‐like Hydrogenated Amorphous Carbon by fs‐pulsed Laser Induced Plasma Processing of Solid Hexane
Optical grade fused quartz or potassium bromide (KBr) disks in thermal contact with a liquid nitrogen reservoir were used as substrates.
-
Analysis of nano channel formation in quartz cubes by laser-induced process
All channels were formed in optical grade fused quartz cubes (bubble free synthetic silica, Almaz Optics, Inc., USA).
-
Electrostrictive Strain in Low-Permittivity Dielectrics
thetic fused silica, Corning R synthetic fused silica, and optical grade fused quartz .
-
High-quality and high-efficiency machining of glass materials by laser-induced plasma-assisted ablation using conventional nanosecond UV, visible, and infrared...
1 Experimental Optical grade fused quartz substrates (Viosil 600 µm in thick- ness, Shinetsu Quartz Co., Ltd) and normal Pyrex glass were employed in our experiments.
Indicates content that may require registration and/or purchase.