Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Meadowlark Optics, Inc.
Description: The Swift Optical Shutter is a vibration-free alternative to mechanical shutters for use in high- speed applications. It uses a Swift Liquid Crystal Variable Retarder between crossed polarizers to provide submillisecond switching for both opening and closing. Bidirectional
-
Supplier: DACO Instrument Company
Description: DACO is best-known for its advanced optical shutter devices. These devices are designed to be optical or "beam blockers" for a host of applications. These units are comprised of solenoid body and the shutter. Any application that requires a rotational motion to block or
-
Supplier: Meadowlark Optics, Inc.
Description: Our liquid crystal shutter uses twisted nematic liquid crystals to provide a vibration-free mechanical shutter alternative. The twisted nematic liquid crystal switches between a state that rotates the input polarization by 90° with no voltage applied and a state that makes no change in
-
-
Supplier: DACO Instrument Company
Description: Common Applications Night vision goggles Infrared cameras Medical devices How it Works DACO advanced optical bi-stable shutter devices are pulse-driven. When the shutter receives the positive/negative pulse, the shutter moves in its "On" position, it will stay there even
-
Supplier: Accuris
Description: Fibre optic interconnecting devices and passive components \x96 Part 08: Study of optical power blocking measurement methods for adaptors with an optical power blocking shutter
-
Supplier: Accuris
Description: Fibre optic interconnecting devices and passive components - Part 08: Study of optical power blocking measurement methods for adaptors with an optical power blocking shutter
-
Supplier: Accuris
Description: Fibre optic interconnecting devices and passive components Part 08: Study of optical power blocking measurement methods for adaptors with an optical power blocking shutter
-
Description: IEC TR 62627-08:2016 which is a Technical Report, describes two methods used to measure the blocking characteristics of adaptors with an optical power blocking shutter. This document focuses on singlemode fibre (SMF) and two wavelengths, 1 310 nm and 1 550 nm. Keywords: blocking
-
Supplier: CSA Group
Description: IEC TR 62627-08:2016 which is a Technical Report, describes two methods used to measure the blocking characteristics of adaptors with an optical power blocking shutter. This document focuses on singlemode fibre (SMF) and two wavelengths, 1 310 nm and 1 550 nm. Keywords: blocking
-
Supplier: Newport MKS
Description: condenser and the female end accepts any male flanged accessory. The clear aperture for a through beam 1.9 inches (48 mm) for 2 Inch Series condensers. You can also rod mount the shutter in the light path. A 1/4-20 tapped hole in the bottom accepts our optical rods. The shutter
-
Supplier: CMOSIS nv
Description: The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3“ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern and dark
- Horizontal Pixels: 3,360
- Vertical Pixels: 2,496
- Pixel Size: 5.5 µm
- Maximum Frame Rate: 104 fps
-
Supplier: Newport MKS
Description: condenser and the female end accepts any male flanged accessory. The clear aperture for a through beam is 1.3 inches (33 mm) for 1.5 Inch Series condensers. You can also rod mount the shutter in the light path. A 1/4-20 tapped hole in the bottom accepts our optical rods. The
-
Supplier: e-con Systems™ Inc
Description: e-CAM20_CUOAGX is a full HD MIPI CSI-2 global shutter camera for NVIDIA® Jetson AGX Orin™ platform. e-CAM20_CUOAGX is a multi-camera solution which allows to connect up to 4 cameras with the NVIDIA® Jetson AGX Orin™ platform. This camera is based on 1/2.6" AR0234CS global shutter CMOS
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 65 to 120 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 1,200 lines
-
Supplier: e-con Systems™ Inc
Description: Tags: Global Shutter Cameras | Monochrome Cameras Overview The See3CAM_10CUG is a 1.3 MP Custom Lens CMOS Global Shutter Camera Module. This is a S/CS/C Mount global shutter camera and is UVC-compliant SuperSpeed USB 3.0 Camera. It is based on the Aptina / onsemi® AR0134 CMOS
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 45 to 60 fps
- Width / Diameter: 1.574804 inch
- Height: 1.7322844 inch
-
Supplier: e-con Systems™ Inc
Description: Key Features Full HD Color camera with 4-lane MIPI CSI-2 interface Global Shutter 1/2.6" Optical Form-factor Onboard ISP Uncompressed UYVY streaming Maximum Image Transfer Rate Resolutions - MIPI Solutions (NVIDIA® Jetson Xavier NX/Nano) UYVY HD (1280 x 720) - 120 fps Full HD (1920 x
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 60 to 120 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 1,200 lines
-
Supplier: e-con Systems™ Inc
Description: e-CAM25_CUXVR is a Full HD MIPI CSI-2 global shutter color camera for NVIDIA® Jetson AGX Xavier™ platform. This camera is based on 1/2.6" AR0234CS global shutter CMOS Image sensor with well-tuned image signal processor (ISP). Its global shutter capability along with 120 fps
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 65 to 120 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 1,200 lines
-
Supplier: CASTECH, Inc.
Description: can be divided into two types: mechanical optical switches and electro-optical optical switches.The mechanical optical switch changes the light on and off by controlling the rotation angle of the half-wave plate. The electro-optical optical switch is a
- Laser Output Power: 100 to 1,000.0000000000001 watts
- Clear Aperture / Beam Diameter: 5.000000000000001 to 30 mm
- Features: Beam Splitter, Other
- Type: Component / Subsystem
-
Supplier: Newport MKS
Description: The 71430 Manual Shutter is a low cost and easy to use device for reliably checking radiometric zero. The easily accessible lever moves a slide in and out of the optical path. The slide is shaped as a crescent moon, so that as it closes down the output beam shape remains circular. It
-
Supplier: Newport MKS
Description: optical alignments required. They operate a 100 W Xe lamp with integrated reflector. Replacement lamp assemblies simply drop in place with no lamp adjustment required.
- Lamp / Output Power: 100 watts
-
Supplier: ValueTronics International, Inc.
Description: The 81570A is a used Optical Attenuator from Agilent. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: High Input Power
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: B&W 1MP GLOBAL SHUTTER CAMERACHI
-
Supplier: ODG (Origin Data Global)
Description: B&W 1MP GLOBAL SHUTTER CAMERACHI
- Sensor Technology: Optical Linear Encoder
-
Description: reproducing temporally interlaced images and applicable glasses are: - displays representing temporally interlaced (high frame rate) images and active glasses (time dividing shutter glasses), and - displays with front screen switchable polarizer representing temporally interlaced images and
-
Supplier: CSA Group
Description: reproducing temporally interlaced images and applicable glasses are: - displays representing temporally interlaced (high frame rate) images and active glasses (time dividing shutter glasses), and - displays with front screen switchable polarizer representing temporally interlaced images and
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CCTV DOME DRIVE CAMERA, SPECTRA IV SERIES, BLACK AND WHITE IMAGE, 768 X 494 RESOLUTION, 1/4 INCH OPTICAL SENSOR, 12X DIGITAL ZOOM, 22X OPTICAL ZOOM, EIA, 4-88MM FOCAL LENGTH, 1/2-1/30000 SECOND SHUTTER SPEED, PAN/TILT/ZOOM. FREE 2 YEAR RADWELL
- Imaging Technology: Digital
- Camera Function: Video
-
Description: image on the limited combed shutter and photo-receiver. This method can also measure the optical evenness of anodic oxidation coatings on aluminium and aluminium alloys.
-
Supplier: Radwell International
Description: OPTICAL READER, 15-30 VDC, 400 MA MAX, 6 W, 10000M MAX MEASURE RANGING, 600 MHZ CLOCK PULSE FREQUENCY, 4800 MLPS SPEED OF COMPUTATION, 25 S-1 SCAN RATE, INTEGRATED LED LIGHTING WHITE/BLUE, CMOS CAMERA, GLOBAL SHUTTER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CSA Group
Description: the limited combed shutter and photo-receiver. This method can also be used to measure the optical evenness of anodic oxidation coatings on aluminium and its alloys.
-
Description: All solid state 532 nm green laser is made features of ultra compact, small size, photoelectric integrated, built-in electric shutter, long lifetime, low cost and easy operating, which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,
- Wavelength Range: 532 nm
- Operating Voltage: 5 volts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Teledyne Qimaging
Description: XR™ digital camera is best suited for quantitative analysis in infrared and brightfield imaging in life science, industrial and forensic applications. Features 696 x 520 pixels 12.9µm x 12.9µm pixel size 2/3" optical format Electronic shutter Binning up to 8x8 ROI External trigger
-
Supplier: PCO AG
Description: Has single optical input with an image splitter unit & 4 camera modules
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 8 fps
- Shutter Speed: 0.0000000029999999999988 to 1,000.000000000002 seconds
- Width / Diameter: 34.251987 inch
-
Supplier: Arcoptix S.A
Description: very broadband range of wavelengths • Optionally rotation effect can be electrically switched off • In combination with two crossed polarizers it can be used as an optical shutter
- Wavelength Range: 350 to 1,800 nm
- Operating Temperature: 15 to 35 C
- Surface Flatness: λ/2, λ/4
- Features: 45°, 90°
-
Supplier: Piezosystem Jena, Inc.
Description: symmetrical motion of two slit edges driven by only one piezo actuator opening up to 300 µm nm precise resolution vacuum compatible version optional measurement system applications: optics spectroscopy vacuum systems optical switches shutters and scanners Two slit edges are driven by
- Hole Diameter/Slit Width: 0 to 300 µm
- Geometry: Slit
-
Supplier: Panavision, Inc.
Description: Combining a traditional mirror shutter with cutting edge digital sensor technology, the Alexa XT Studio offers a unique digital camera for cinematographers who require a true optical viewfinder and natural film-like motion characteristics. Spinning mirror optical viewfinder
- Application / Industry: Broadcast
- Monochrome / Color: Color
- Imaging Technology: Digital
- Performance: High Definition
Find Suppliers by Category Top
Featured Products Top
-
Imaging Some of our tiny solenoids can be found in optic and imaging devices–for instance, optical beam shutters that effectively block beams of light as needed. Using the same principle, Geeplus solenoids are also found in applications controlling laser movement. (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
Imaging Some of our tiny solenoids can be found in optic and imaging devices–for instance, optical beam shutters that effectively block beams of light as needed. Using the same principle, Geeplus solenoids are also found in applications controlling laser movement. (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
from battery power. Primarily used in ‘flagging‘ or shutter applications, the BRS1212 incorporates an end stop. When used in conjunction with a lightweight shutter blade, the solenoid is ideally suited for blocking laser, infrared and other forms of light. In addition to (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
performances even in presence of coolant or dust. When checks are not being performed, pneumatic shutters cover and protect the optical lenses, keeping them mechanically separated from harsh machine environment; during the measurement cycle on the contrary, a patented (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
manufacturers to meet specific project requirements. Several factors add to the complexity of this integration: The need for diverse optical components such as fibers, lenses, gratings, shutters, and scintillators, along with the requisite integration (read more)
Browse Imaging Spectrometers Datasheets for Hamamatsu Photonics Europe -
chromaticity measurements has been further improved by calibrating the analyzer with reference that replicates the optical spectrum of current displays. Users can more accurately measure and adjust the chromaticity and white balance of displays that have a wide color gamut. Accuracy (read more)
Browse Radiometers Datasheets for Konica Minolta Sensing Americas, Inc.
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
solenoid is paired with optical shutters for medical device instrumentation or thermal and infrared camera systems, a rotary mechanism rotates the shutter each time the solenoid is energized with a pulse. The shutter remains latched until the opposite polarity pulse returns the shutter to starting
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
SRS sells semi unit to firm SRS Labs Inc. has sold its semiconductor business, Valence Technology Ltd., to Noblehigh Enterprises Inc. Report: AMD shuttering Colorado design center Advanced Micro Devices plans to close a design center in Longmont, Colo. and lay off about half of the 150 person staff
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to the companies. Startup rolls enhanced coprocessor synthesis tool EDA startup CriticalBlue has released the latest version of its Cascade coprocessor synthesis tool, claimed to feature a 50 percent reduction in microcode size and 30 percent reduction in logic area. Report: AMD shuttering Colorado design
More Information Top
-
Three-dimensional imaging using fast micromachined electro-absorptive shutter
For 3-D image capturing, the system utilizes a time-of-flight (TOF) principle by means of a 20-MHz high-speed micromachined electro- absorptive modulator, the so-called optical shutter .
-
Handbook of Visual Display Technology
MEMS-based displays comprise DLP®, IMOD (Interfero- metric Modulator), Micro-shutter and TMOS (Time Multiplexed Optical Shutter ) based displays.
-
A robust design and fabrication of micromachined electro-absorptive optical modulator for 3D imaging
The 3D image capturing system includes 850nm IR emitter (typically compact Laser diodes) and high speed image modulator, so called optical shutter .
-
High Reliability Optical Components For Lightwave Undersea Systems
high reliability optical components; LD module, APD module, optical coupler and optical shutter , have been developed for undersea repeaters.
-
Overview Of Pulsers For Nanosecond Gating Of Image Shutter Tubes
The capability of generating a useful optical shutter of a few nanoseconds or less utilizing gated proximity- focussed microchannel -plate (MCP) wafer tubes or silicon intensi- fied target (SIT) vidicon tubes depends strongly on the driving electrical pulse.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/52406
In a light-trail, optical shutters at the start node and the end node are set to be in OFF state such that the start node can only send data to downstream nodes and the end node can only receive data from …
-
Developments Of Optical Fast-Gated Imaging Systems
Optical shutters .
-
MOEMS-based time-of-flight camera for 3D video capturing
The imaging system constitutes of 2x2 imaging lens array, MOEMS optical shutters (modulator) placed on each lens aperture and a standard CMOS image sensor.
-
High Speed Imaging Techniques For Pulse Nuclear Radiation Source
The high speed imaging system of pulse nuclear radiation source consists of pinhole imag- ing, ultrafast fluorescent materials, electron optical shutter and high speed TV techniques.
-
Shuttering Efficiencies Of Nanosecond-Gated Photoemissive Shutter Tubes
The Input /Output columns of Table I show the attenuation factor or optical shutter ratio for the MCPT.
Indicates content that may require registration and/or purchase.