-
Supplier: Win Source Electronics
Description: Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1011164-PL 520_B2 Current Rating: 140mA Power (Watts): 30mW Voltage - Input: 8V Wavelength: 515nm Categories: Optoelectronics Status: Active Dimension: Radial, Can - 3 Lead Popularity: Medium Fake Threat In the Open
-
Supplier: Win Source Electronics
Description: Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 795304-SPL LL90_3 Package: Radial, Side View Power (Watts): 80W Family Name: SPLLL90 Wavelength: 905nm Categories: Optoelectronics Introduction Date: February 22, 2002 Estimated EOL Date: 2027 Popularity: Medium Fake
-
Description: high power optical systems in explosive atmospheres or the use of optical fibres in material processing machines. Throughout this part of IEC 60825, a reference to 'laser' is taken to include light-emitting diodes (LEDs) and optical amplifiers.
-
-
Supplier: CSA Group
Description: IEC TR 60825-17:2015(E) recommends safety measures to protect against effects caused exclusively by thermal, opto-mechanical and related effects in passive optical components and optical cables used in high power optical fibre communication systems. It does not apply to the use of high
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: in the 1300 nm band. Power for the Tektronix SA-42 can be provided from one of three sources: internal batteries, from the hose instrument via a probe power socket, or the power supply and charger unit provided. As the quiescent power required for the SA-42 is negligible,
- Test Equipment Type: Hand Held
-
Supplier: ValueTronics International, Inc.
Description: measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Wavelength: 950 to 1650 nm Bandwidth: DC to 30.0 GHz Impulse Response (FWHM): 15 ps (typ) Noise Equivalent: 15 pW per Hz Maximum Non-Destructive Power Peak
-
Supplier: Plansee SE
Description: semiconductor) GaN/GaAs HEMT transistors Microwave packages for HPA (High Power Amplifiers) and MMIC (monolithic microwafe integrated circuits) in radar applications Radio base stations in telecommunications Laser diodes, Crystal carriers for solid state lasers
Find Suppliers by Category Top
Featured Products Top
-
combine with the holes. The color of light it emits depends on the energy gap of the semiconductor and can produce wavelengths ranging from infrared to near ultraviolet. The next type, laser diodes, produce coherent light, making them different from an LED. A laser is (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Taking advantage of the photo-sensitive nature of silicon, VMI offers a 20kV version to its existing line of high-voltage, high-reliability, opto-diodes. With visible silicon and a clear plastic package, infrared light can be used to manipulate the opto-diode reverse leakage (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Utilizing the photo-sensitive nature of silicon, VMI has created a line of hermetically sealed, high-reliability, high-voltage optocouplers and opto-diodes in versions that can be assembled in series (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Download Datasheet Laser Diode Analyzer Expand your testing capability and accelerate your optics (read more)
Browse Laser Beam Analyzers Datasheets for World Star Tech -
Ushio Red Laser Diodes: Available from 633 nm to 690 nm. HL63290HD and HL63520HD: High-power red laser diodes providing over 2W of power, suitable for projector applications (read more)
Browse Diode Lasers Datasheets for World Star Tech -
VMI designs and manufactures high-voltage, hermetically-sealed, high-reliability opto-diodes for Mass Spectrometry, Military and Aerospace. For applications that require more custom mechanical configurations or electrical characteristics, VMI has provided customers with (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable and powerful light source. Housed in (read more)
Browse Lasers Datasheets for World Star Tech -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Power 405 nm 400 mW Violet Laser Diode HL40213MG is a single-mode high power violet laser diode by Ushio available in a compact 5.6 mm CAN package. HL40213MG boasts the industry’s highest optical power of 400 mW in the 405 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 laser diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. Features Good FFP Performance High Power High Efficiency 5.6 mm (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
Line Narrowing of Fiber Coupled Laser Diode Array
Experimental setup for injection locking studies of an uncoupled Opto Power laser diode array.
-
Clinical Procedures in Laser Skin Rejuvenation
An 803 nm (OPC-BO15-MMM-FCTS diode laser , Opto Power Corp., Tucson, AZ) or 809 nm (Palomar Medical Technologies, Inc., Burlington, MA) diode laser was used after occlusive ICG application for 5 or 15 minutes.
-
Use of lasers and light‐based therapies for treatment of acne vulgaris
An 803 nm (OPC-BO15-MMM-FCTS diode laser , Opto Power Corp., Tucson, AZ) or 809 nm (Palomar Medical Technologies, Inc., Burlington, MA) diode laser was used to treat acne on the back and face after ICG incubation under occlusion for 5…
-
The 980-nm diode laser for brain surgery: histopathology and recovery period
A diode laser ( Opto Power OPC-D010-980-FCPS, Opto Power Corporation, Tuscon, AZ, USA ; dimen- sions, 181 mm · 193 mm · 292 mm; weight, 5.4 kg) emitting at a wavelength of 980 nm was controlled by a personal computer…
-
A pilot study of ICG laser therapy of acne vulgaris : Photodynamic and photothermolysis treatment
The OPC–BO15– MMM–FCTS diode laser ( Opto Power Corp., Tucson, AZ) working at 803 nm providing at a distance from a fiber tip a rather bigand smoothilluminationareawith powerdensity up to 50 mW/cm2 was used for the low-intensity soft acne treatment.
-
Growth and spectroscopic properties of Yb,Tm:YSGG crystalline fibers
For fiber #2, we used a cw fiber-coupled semiconductor diode laser ( Opto Power mod. H01-A001): this diode laser was mounted on a peltier in order to tune the output wavelength from 967.1 nm up to 978.8 nm with…
-
The 980‐nm diode laser as a new stimulant for laser evoked potentials studies
The diode laser ( Opto Power OPC-D010-980-FCPS) emitting at 980 nm with a maximum power of 15 watts was controlled by a personal computer and synchronized with EEG recordings.
-
Optical Computed Tomography Based on Extraction of Quasi-Straight forward Propagating Photons Using Sum-Frequency Generation Technique
Nd:YV04 Iaser, which was pumped by a diode laser ( Opto Power Co., OPC-A007-mmm-FC; 809 nm) of 5 W, was designed with a Z-cavity configuration with high reflectance mirrors (M1-M4, HR@1064 nm; M1, a flat facet of…
-
Investigating the recovery period of rat brain tissue after electrolytic and 980-nm laser induced lesions
The diode laser ( Opto Power OPC-DO1O-980-FCPS) emitting at 980-nm wavelength was controlled by a personal computer (Macintosh LC) [6].
-
Biodegradable polymer thin film for enhancement of laser-assisted incision closure with an indocyanine-green-doped liquid albumin solder
A CW diode laser ( Opto Power Corp., Tucson, AZ) with = 806nm and coupled to a 66Om diameter silica fiber bundle (six energy delivery fibers circularly arranged around a central aiming beam fiber) with an imaging hand- piece at the end of the…
Indicates content that may require registration and/or purchase.