Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mannesman Demag
Description: valves (D-models) Cold insulating hand grip Exhaust air to rear through a hose unit with integrated noise reduction
-
Supplier: Edgen Murray
Description: packages built to the customer specifications. Our offerings include: Ball Valves W-K-M, Cameron, Grove, TK, TVB, Nutron, Orbit, Apollo, Stockham Gates, Globes & Checks Stockham Bronze & Iron, Alloy Valves, Goodwin Wafer Check Valves, Crane Wafer Check Valves,
- Valve Type: Ball Valves, Butterfly Valves, Check Valves, Globe Valves, Needle Valves, Plug Valves
-
Supplier: R. S. Hughes Company, Inc.
Description: another at the tool. This allows one valve to be pre-set to your desired flow rate, while the other is utilized as an on/off valve. * Includes non-vacuum, hook-face, short nap, 3/8"" (10 mm) thick sanding pad (54327). * 3/16"" (5 mm) Diameter Random Orbit for swirl-free
- Rotary Speed: 10,000 rpm
- Power: 0.24 HP
- Type: Disc Sander, Sander
-
-
Supplier: R. S. Hughes Company, Inc.
Description: another at the tool. This allows one valve to be pre-set to your desired flow rate, while the other is utilized as an on/off valve. * Includes non-vacuum, hook-face, short nap, 3/8"" (10 mm) thick sanding pad (54327). * 3/32"" (2.5 mm) Diameter Random Orbit for swirl-free
- Rotary Speed: 10,000 rpm
- Power: 0.24 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: another at the tool. This allows one valve to be pre-set to your desired flow rate, while the other is utilized as an on/off valve. * Includes non-vacuum, hook-face, short nap, 3/8"" (10 mm) thick sanding pad (54325). * 3/16"" (5 mm) Diameter Random Orbit for swirl-free
- Rotary Speed: 10,000 rpm
- Power: 0.24 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: another at the tool. This allows one valve to be pre-set to your desired flow rate, while the other is utilized as an on/off valve. * Includes non-vacuum, hook-face, short nap, 3/8"" (10 mm) thick sanding pad (54325). * 3/32"" (2.5 mm) Diameter Random Orbit for swirl-free
- Rotary Speed: 10,000 rpm
- Power: 0.24 HP
- Type: Disc Sander, Sander
-
Supplier: Tru-Flo Valves & Automation
Description: requirements for sulfur and carbon with extended tangents for orbital welding 3-PC body design for serviceability in line TFM1600 & PTFE components meet CFR Title 21 section 177.1550 All valves meet MSS SP-25, SP-82, SP-110 and ANSI I316 STDs Lubricant and silicon-free Valve is
- Valve Type: Ball Valves, Control Valves, Sanitary / Hygienic Valves
-
Supplier: Alfa Laval Inc.
Description: These butterfly valves are hygienic on/off valves for use with low and medium-viscosity liquids in personal care, biotech and pharmaceutical applications. Comprehensive butterfly valve range Based on the well-known Alfa Laval LKB valve platform, our LKB UltraPure
- Valve Size: 0.88582725 to 3.93701 inch
- Media Temperature: -10 to 95 F
- Number of Ports/Ways: 2
- Features: ASME, Clamp Flange, DIN, ISO, Other
-
Supplier: Tru-Flo Valves & Automation
Description: Using body cavity fillers meets FDA, USDA & 3A requirements 3–PC, v-ring stem packing for superior sealing and lower torque 316L extended butt-weld ends allow easy inline welding without disassembly of valve and are suitable for orbital welding Blowout-proof, bottom entry stem design and
- Valve Type: Ball Valves, Control Valves, Sanitary / Hygienic Valves
-
Description: Features Designed for Nitrogen and Other Self-Purging Gases Includes a Purge Gas Isolation Valve Includes a Venturi Vacuum Generator Assemblies Front-Mounted on Standoffs for Easy Access and Manifold Maintenance Ultra-High Purity Orbital Weld and VCR Construction Ultra-High Purity Diaphragm
- Application: Gas
-
Description: Features Designed for Nitrogen and Other Self-Purging Gases Manual Pigtail Purge Capability Gage based Pressure Monitoring Assemblies Front-Mounted on Standoffs for Easy Access and Manifold Maintenance Ultra-High Purity Orbital Weld and VCR Construction Ultra-High Purity Diaphragm Valves
- Maximum Pressure: 100 to 3,500 psi
- Application: Gas
-
Supplier: Eaton Hydraulics Group
Description: valve motors distribute pressurized fluid via integrated valve slots into the Gerotor or Geroler® orbit gear set. This results in a low pressure spool valve motor that can be optimized for low-flow and low-speed requirements, keeping equipment performing smoothly. Common
- Operating Pressure: 2,400 to 2,930 psi
- Motor Type: Internal Gear
-
Supplier: Linde North America, Inc.
Description: Linde's 1710 Series Gas Delivery Purge Panel is designed for use with inert gases in ultra high purity (UHP) applications. This panel offers a three valve configuration which includes a low pressure vent valve. The 1710 Series panel is constructed with all stainless steel components
- Application: Gas
-
Supplier: White Drive Products, Inc.
Description: for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the
-
Supplier: White Drive Products, Inc.
Description: for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the
-
Description: Conditions for Alarms Includes Pneumatically Operated Valves Assembled in a Class 100 Cleanroom Environment
- Maximum Flow (Gas / Air): 200 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
-
Supplier: Charles Ross & Son Company
Description: Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the
- Capacity: 1 cubic feet
- Motor Speed: 100 rpm
- Motor Power: 0.5 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: White Drive Products, Inc.
Description: The HK Series motor is the leader in its class, offering high efficiency and durability. The three-zone orbiting valve, laminated manifold and Roller Stator® motor work harmoniously to produce high overall efficiencies over a wide range of operating conditions. The standard case drain
-
Supplier: White Drive Products, Inc.
Description: The HB Series motor is the leader in its class, offering high efficiency and durability. The three-zone orbiting valve, laminated manifold and Roller Stator® motor work harmoniously to produce high overall efficiencies over a wide range of operating conditions. The standard case drain
-
Supplier: Precision Surfacing Solutions
Description: and production of small to medium series, the BD 300-L is optimally suited for cost-effective machining of, for example, punched and precision cut parts, valve plates and precision work pieces. The BD 300-L can either be supplied as stand-alone solution or – for further increase of
- Power: 7.37121211696551 HP
- Automation / Material Handling: Automatic / Indexing, PLC
- Industry Applications: Cleaning / Surface Preparation
- Type: Deburring Machine
-
Supplier: Charles Ross & Son Company
Description: Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the
- Capacity: 10 to 500 cubic feet
- Motor Speed: 60 rpm
- Motor Power: 1 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel drum with
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel drum with
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel drum with
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel drum with
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Charles Ross & Son Company
Description: Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the
- Capacity: 3.4999999999999996 to 500 cubic feet
- Motor Speed: 60 to 100 rpm
- Motor Power: 3 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: SAE International
Description: approach permits individual control of retained and compression heat as separate inputs to the ATAC combustion process (now commonly referred to as HCCI), an ideal situation which is not possible when attempting to operate a traditional fixed compression ratio, variable valve timing 4-stroke
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: detection, automated Emergency Shut-Off (ESO) valves, and integrated scrubbers to treat hazardous exhaust. By centralizing gas management, facilities reduce the risks associated with frequent cylinder handling while achieving significant operational cost savings. The result is a highly
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Leybold USA Inc.
Description: potential deterioration of the internal parts due to corrosion needs to be considered. In combination with suitable purge gas flows, this means that SCROLLVAC C plus models can be configured to handle corrosive solvents and chemicals: Chemical resistant exhaust check valve and gas ballast
-
Supplier: Leybold USA Inc.
Description: potential deterioration of the internal parts due to corrosion needs to be considered. In combination with suitable purge gas flows, this means that SCROLLVAC C plus models can be configured to handle corrosive solvents and chemicals: Chemical resistant exhaust check valve and gas ballast
-
Supplier: Leybold USA Inc.
Description: potential deterioration of the internal parts due to corrosion needs to be considered. In combination with suitable purge gas flows, this means that SCROLLVAC C plus models can be configured to handle corrosive solvents and chemicals: Chemical resistant exhaust check valve and gas ballast
Find Suppliers by Category Top
Featured Products Top
-
Planetary Mixer features two patented High Viscosity “HV” stirrer blades which rotate on their own axes while orbiting the mix vessel on a common axis with a slicing motion that pushes product forward and downward and is ideal for ultra-high viscosity materials. Designed for vacuum operation (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
KC-390 Millennium Orbital Cryogenic Propellant Refueling | NASA ISS RRM3 Cryogenic Fluid Management LH2 | −253 °C (−423.4 °F; 20.1 K) LOx Oxidizer | −183 °C (−297.4 °F; 90.1 K) Xenon Coolant | -271 °C (-456 (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group
Conduct Research Top
-
Interphex Stands Test of Time (and Economy)
and drainability. Biopharm components meet current sanitary standards and include BPE series fittings, DW series weir-style diaphragm valves and orbital welding systems, and complete engineered solutions and technology advancing products such as TS series fittings and DR series radial diaphragm
More Information Top
-
Field Test of Tapered-Bore Chokes for Steam Flow Control
Orbit valves were installed several feet downstream of each choke to control downstream pressure.
-
Design, Installation and Operation of a Pressure Maintenance Project: A Case Study
Auxiliary equipment for the compressors were a 4“ ANSI 600 RF flanged end Orbit valve on the inlet of the plant header assembly, manually operated ball valves between the plant header and the high-pressure scrubbers and compressors.
-
Advancement in Drilling, Increases Penetration Rates in Deep Hard and Abrasive Formation
Problem: Washout problems in the blooie line and orbit valve .
-
Nanocoatings for High-Efficiency Industrial Hydraulic and Tooling Systems
Eaton Corporation has identified three key markets that stand to benefit from implementation: industrial vane pumps, orbiting valve -in-star hydraulic motors, and variable displacement piston pumps.
-
48. Refluxoesophagitis operation tactics by the adult: Fundoplicatio
This sleeve doesn't act therefore as rigid in web valve for collection yon pressure and volume propagation in the gastric interior as real Sphincterersatz.
-
Computer tests for Orbit's model | Archive | Process Engineering
So when Orbit Valve wanted to check the ultimate load capacity of a new valve, it called in Strucom Consulting Engineers to carry out a finite element analysis (FEA) on the design.
-
Arbitration and Contract Law
102 EE Caledonia v. Orbit Valve [1995] 1 All ER 174, 182F-182H, 184H-185 D, per Steyn LJ.
-
Automated Dynamic Well Control With Managed-Pressure Drilling: A Case Study and Simulation Analysis
LOW PRESSURE LINE HIGH PRESSURE LINE GAS METER ADJUSTABLE CHOKE CHECK VALVE VALVE AIR OPERATED ORBIT VALVE PLUG VALVE HAMMER UNION .
-
Valve Handbook, Third Edition > Manual Operators and Actuators
(Courtesy of Orbit Valves , Cameron International Corporation) .
Indicates content that may require registration and/or purchase.