-
Supplier: Allmark Door
Description: Allmark Door offers a line of Overhead Sectional Doors that will provide the durability and reliability that your company needs and wants. Our Overhead Sectional Doors are insulated, foamed-in-place, and offer the highest quality product. They are of high strength, reliable, and
- Application: Commercial, Exterior Doors, Garage Doors, Industrial
- Type: Roll Up Doors, Sectional Doors
-
Supplier: Allmark Door
Description: High-Speed Door will help your company save money. High-Speed Doors will allow your employees to be more productive, reducing the amount of time that they are waiting for doors to open and close. High-Speed Doors are up to 10 times as fast as a standard door
- Application: Commercial, Exterior Doors, Garage Doors, Industrial, Interior Doors
- Type: Roll Up Doors
- Features: Window(s)
-
Supplier: Chase Doors
Description: environment and a barrier from unwanted pedestrian traffic flow. Door Construction – Doors are constructed with a durable vinyl encapsulated woven polyester mesh that is resistant to mildew and color fading. The bug screen door material utilizes 17 X 11 scrim count plain weave
- Application: Commercial, Garage Doors, Industrial
- Type: Roll Up Doors
-
-
Supplier: Dynatect Manufacturing, Inc.
Description: Great-looking, durable & light-weight Made of strong, double-sided aluminum extrusions Smooth, satin anodized aluminum finish or custom painted finishes Small take-up roller allows maximum use of compartment space Available with a full complement of options and accessories
- Width: 18 to 78 inch
- Height: 30 to 110 inch
- Material: Aluminum
- Application: Industrial
-
Supplier: Dynatect Manufacturing, Inc.
Description: Dynatect's Gortite VF (Vertical Fabric) Door is designed to minimize cycle time and maximize production time. This high-speed roll-up door separates machines with hazardous operations from other processes, material handling equipment, and people.The Gortite VF Door
- Width: 36 to 192 inch
- Height: 36 to 192 inch
- Application: Access Doors, Industrial
- Features: Other, Window(s)
-
Supplier: Dynatect Manufacturing, Inc.
Description: compartment NFPA compliant walk-on surface/continuous corrosion resistant stainless steel, with a non-skid paint surface Easy to open/close: fire hose bed covers roll up manually within a scroll take-up; no spring loaded roller or motorized drive required
- Width: 86 to 224 inch
- Application: Industrial
- Type: Roll Up Doors
- Material: Stainless Steel
-
Supplier: Allmark Door
Description: and Bi-Parting Doors. Defendor™ Roll-Up Doors Roll-up screen doors are available in Manual, Automatic, and High Cycle Defendor™ Slide Doors Single and Bi-Parting doors screen doors are very versatile and accommodate most
- Application: Commercial, Exterior Doors, Garage Doors, Industrial
- Type: Roll Up Doors, Sliding Doors
-
Supplier: Dynatect Manufacturing, Inc.
Description: Dynatect produces turnkey roll-up door systems including all components and metalwork. Motorized machine roll up doors are generally suitable for light-duty or indirect machine tool applications with light to moderate direct coolant spray and no direct heavy
- Width: 96 inch
- Material: Aluminum
- Application: Industrial
- Type: Roll Up Doors
-
Supplier: Terra Universal, Inc.
Description: High-speed, high-performance roll-up door with non-porous, non-shedding, non-absorptive, and non-permeable PVC coated curtain. Exceeds cGMP, FDA, and EMEA requirements. Withstands both negative and positive pressure differentials. Sloped top shroud completely encloses the
- Width: 72 inch
- Height: 96 inch
- Type: Cleanroom Doors, Roll Up Doors
- Application: Industrial
Find Suppliers by Category Top
More Information Top
-
The Green House
… EXTRA SPACE TO LEASE OUT FOR ADDITIONAL INCOME )N THE RESIDENTIAL BUILDING A SET OF LARGE BARN STYLE ROLLING DOORS SEPARATES THE BEDROOM AND … … LIVING SPACE &OR THE KITCHEN (ARRIS DESIGNED LOW COST … … THE ¾AMES "Y OPENING UP THE BOX TO THE … … A FOOT CONCRETE WALL OFFERS A PLACID URBAN RETREAT 7ITH POTTED PLANTS AN OUTDOOR ½REPLACE AND A …
-
item_indices_1998.csv (item-indices-1998.zip)
… 245,98.245 199801,410611,DOOR HANDLE-PACK FOR ONE DOOR ,2,1,101.368 … … 199801,410620,WALLPAPER-PER ROLL ,2,1,102.576 … … 101.213 199801,430119, KITCHEN BASE-UNIT SELF ASSMBLY … … 619 199801,430507,WASHING UP LIQUID-400-600ML,1 … … CHILD'S TRAINERS-FOOTWEAR,2,1,101.214,98.647,98.647 199801,510513, OUTDOOR ADVENTURE BOOT,2 …
-
item_indices_2000.csv (item-indices-2000.zip)
… 741,98.741 200001,410611,DOOR HANDLE-PACK FOR ONE DOOR ,2,1,101.595 … … 200001,410620,WALLPAPER-PER ROLL ,2,1,96.917 … … 96.434 200001,430119, KITCHEN BASE-UNIT SELF ASSMBLY … … 37 200001,430507,WASHING UP LIQUID-400-600ML,1 … … CHILD'S TRAINERS-FOOTWEAR,2,1,100.59,97.773,97.773 200001,510513, OUTDOOR ADVENTURE BOOT,2 …
-
item_indices_1996.csv (item-indices-1996.zip)
… 762,99.762 199602,410611,DOOR HANDLE-PACK FOR ONE DOOR ,2,1,99.836 … … 199602,410620,WALLPAPER-PER ROLL ,2,1,101.65 … … 100.135 199602,430119, KITCHEN BASE-UNIT SELF ASSMBLY … … 365 199602,430410,WASHING- UP BOWL,2,1,99 … … CHILD'S TRAINERS-FOOTWEAR,2,1,102.077,100.895,100.895 199602,510513, OUTDOOR ADVENTURE BOOT,2 …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… big-chested_J|1 big-shouldered_J|1 heavy-armed_J|1 ruddy_J|1 homegrown_J|1 emphatically_R|1 denture_N|1 crop_V|1 dwarf_N|1 comic_J|5 take_stock_V|1 outdoor _man_N|1 sports_jacket_N|1 slacks_N|4 flannel_N|2 … … service_entrance_N|1 procure_V|3 overflow_V|2 stage_ door _N|2 brush_fire_N|1 hostile_J|6 hero_worshipper_N|1 … … board_N|1 efficiently_R|2 pa_system_N|2 rig_ up _V|1 care_for_V|4 stomp_V|2 loudspeaker_N|1 roll _up_V|1 revised_J|3 louse_up_V|2 battlefield_N|3 … … knightly_J|1 quarter-century_N|3 depress_V|4 veritable_J|2 parishioner_N|1 political_arena_N|2 re-explore_V|1 somnolent_J|2 antic_J|1 brothel_N|2 dustbin_N|1 kitchen _sink_N|2 tawdry_J|1 furious_J|2 …
-
item_indices_1999.csv (item-indices-1999.zip)
… 857,93.857 199912,410611,DOOR HANDLE-PACK FOR ONE DOOR ,2,1,107.706 … … 199912,410620,WALLPAPER-PER ROLL ,2,1,86.976 … … 96.919 199912,430119, KITCHEN BASE-UNIT SELF ASSMBLY … … 854 199912,430507,WASHING UP LIQUID-400-600ML,1 … … CHILD'S TRAINERS-FOOTWEAR,2,1,106.259,103.925,103.925 199912,510513, OUTDOOR ADVENTURE BOOT,2 …
-
item_indices_2001.csv (item-indices-2001.zip)
… 093,102.093 200109,410611,DOOR HANDLE-PACK FOR ONE DOOR ,2,1,98.086 … … 200109,410620,WALLPAPER-PER ROLL ,2,1,99.718 … … 102.006 200109,430119, KITCHEN BASE-UNIT SELF ASSMBLY … … 633 200109,430507,WASHING UP LIQUID-400-600ML,1 … … CHILD'S TRAINERS-FOOTWEAR,2,1,117.497,113.721,113.721 200109,510513, OUTDOOR ADVENTURE BOOT,2 …
-
item_indices_2004.csv (item-indices-2004.zip)
… POWER POINT-DOUBLE SOCKET,2,1,102.308,101.62,101.62 200401,410611,DOOR HANDLE-PACK FOR ONE DOOR ,2,1,100.893 … … 200401,410620,WALLPAPER-PER ROLL ,2,1,102.391 … … 107.105 200401,430119, KITCHEN BASE-UNIT SELF ASSMBLY … 300MM,1,1,97.919,98.837,97.919 200401,430507,WASHING UP LIQUID-400-600ML,1 … … TRAINING SHOE-FOOTWEAR,2,1,101.413,99.463,99.463 200401,510527, OUTDOOR ADVENTURE BOOT,2 …
-
item_indices_2006.csv (item-indices-2006.zip)
… POWER POINT-DOUBLE SOCKET,2,1,100.799,100.657,100.657 200605,410611,DOOR HANDLE-PACK FOR ONE DOOR ,2,1,100.661 … … 200605,410629,WALLPAPER PER ROLL ,1,1,96.47 … … 96.991 200605,430119, KITCHEN BASE-UNIT SELF ASSMBLY … … FOIL 300MM,1,1,105.433,105.379,105.433 200605,430507,WASHING UP LIQUID-400-600ML … … TRAINING SHOE-FOOTWEAR,2,1,104.282,102.453,102.453 200605,510527, OUTDOOR ADVENTURE BOOT,2 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… dough|shape_N dough_N 00142191_V|form the young child's character|form_N young_J child_N character_N 00143204_V|roll a cigarette| roll _N cigarette_N 00143540_V|strike … … former_J student_N 00148763_V|suspend the particles|suspend_V particle_N 00149118_V|Keep him in bed until he sobers up |keep_V bed_N sober_V … … this letter to make it more polite|please_V modify_V letter_N make_it_V more_R polite_J 00169806_V|he modified his views on same-gender marriage|modify_V view_N marriage_N 00170381_V|attemper the air|air_N 00170695_V|We updated the kitchen in the old house|update_V … … divested herself of her outdoor clothes|divest_V outdoor_J clothes_N 00177243_V|He … … the vegetables|take_out_V chicken_N add_V vegetable_N 00179567_V|pit plums and cherries|pit_N plum_N cherry_N 00179852_V|unhinge the door |door_N 00180076_V|hull the …
Indicates content that may require registration and/or purchase.