-
Supplier: NTi Audio AG
Description: corrosion-free materials Removable top section for easy microphone calibration Standard 3/8” tripod mount Optional sturdy outdoor carrying case available Class 1 Microphone The outdoor microphone M2230-WP fulfills IEC 61672 Class 1 as well as the ANSI S1.4 Type 1
- Frequency Response: 5 to 20,000 Hz
- Dynamic Range: 16 to 139 dB re 20µPa
- Microphone Sensitivity: 42 mV/Pa
- Impedance: 100 ohms
-
Supplier: Advance Security Products
Description: Microphone with Adjustable Gain Ready for Outdoor Use The SSC-1118 has an adjustable gain control that allows you to adjust it to the environment. The higher the gain the more white noise you will experience. If you are looking for a microphone to attach to your outdoor
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated - Cardiod Condenser Lavalier Microphone Performance Gear condenser lavalier microphone Clothing clip for secure placement Acoustic windscreen minimizes wind noise in outdoor applications
- Features: Wireless Microphone
-
-
Supplier: NTi Audio AG
Description: The microphones are 48V phantom powered and include an electronic data sheet. The Automated Sensor Detection (ASD) of the XL2 Analyzer automatically reads this data, i.e. the microphone model and calibration data. This promotes faster setup and ensures accurate measurements. The
- Frequency Response: 5 to 20,000 Hz
- Dynamic Range: 29 to 144 dB re 20µPa
- Microphone Sensitivity: 26 mV/Pa
- Impedance: 100 ohms
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. During the test, due to the presence of the microphone, the sound field will be affected and the high-frequency sound field at its position will be changed. Based on
- Frequency Response: 16,000 Hz
- Dynamic Range: 16 dB re 20µPa
- Microphone Sensitivity: 39.8107170553497 mV/Pa
- Actual Diameter / Size: 0.5196850393700787 inch
-
Supplier: AUDIX Corporation
Description: Warm, full sound optimized for small to mid-sized PA systems. The OM2 is a dynamic vocal microphone used for a wide variety of live, home and studio applications. This mic has clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPLs without
- Frequency Response: 50 to 16,000 Hz
- Microphone Sensitivity: 1.7 mV/Pa
- Impedance: 250 ohms
- Directivity: Directional, Hypercardioid
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated The model WL93 is a Black Omnidirectional Condenser Micro-Lavalier Microphone designed for general speech applications where a visually unobtrusive microphone is desirable. Model WL93 Microphones are economical omnidirectional, subminiature, lavalier,
- Directivity: Omnidirectional
- Features: Wireless Microphone
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Outdoor Microphone
-
Supplier: TelephoneStuff.com
Description: Dynamic Wall Mounted Weatherproof Microphone. Features: - Resists extreme temperature and humidity found in outdoor environments - Frequency response tailored to increase intelligibility and reduce background noise - Designed to be mounted behind external grille (not included) - Die
- Directivity: Omnidirectional
- Features: Outdoor Rated
- Application: Security / Paging
-
Supplier: Visual Sound, Inc.
Description: Califone International, Inc. Flexible and adjustable, our innocative neck mic wraps comfortably around the throat and picks up sound vibrations from the vocal cords. It's ideal for use in high noise environments and eliminates wind sounds often found at outdoor events. Innovative and
-
Supplier: PCB Piezotronics, Inc.
Description: Permanent outdoor preamplifier for Model 831 with remote calibration check, humidity reading and heater, 377B02 pre-polarized microphone. (CBL203 or CBL208 cables not included) For more information see http://www.larsondavis.com/products/accessories/outdoormics/prm2103-ff
- Features: Integral Pre-amplifier, Outdoor Rated
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. The length (14.53") of the AT8035 Line + Gradient Condenser Microphone is well-suited for ENG, outdoor recording and other specialized uses. The microphone is designed for video production and broadcast (ENG/EFP) audio acquisition. Suited for both boom
-
Supplier: PCB Piezotronics, Inc.
Description: PRM831 with 377B02 microphone For more information see http://www.larsondavis.com/products/accessories/outdoormics/prm831
- Features: Outdoor Rated
-
Supplier: PCB Piezotronics, Inc.
Description: PRM831 with random incidence (diffuse field) microphone For more information see http://www.larsondavis.com/products/accessories/outdoormics/prm831
- Sound Field: Diffuse Field
- Features: Outdoor Rated
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Outdoor Microphone with Tripod Adaptor UA-1707
-
Supplier: TelephoneStuff.com
Description: Lightweight microphone worn on the user's lapel or shirt collar. Conveniently located Push-to-Talk switch (PTT) on the side of the microphone and a PTT lock slide switch on the back of the unit that allows easy VOX operation. Metal reinforced clip rotates 360 degrees for ease of use.
- Application: Headset / Helmet
- Features: Outdoor Rated
-
Supplier: TelephoneStuff.com
Description: Lightweight microphone worn on the user's lapel or shirt collar. Conveniently located Push-to-Talk switch (PTT) on the side of the microphone and a PTT lock slide switch on the back of the unit that allows easy VOX operation. Metal reinforced clip on the back of the FUN-2 rotates 360
- Application: Headset / Helmet
- Features: Outdoor Rated
-
Supplier: TelephoneStuff.com
Description: Lightweight microphone worn on the user's lapel or shirt collar. Conveniently located Push-to-Talk switch (PTT) on the side of the microphone and a PTT lock slide switch on the back of the unit that allows easy VOX operation. Metal reinforced clip rotates 360 degrees for ease of use.
- Application: Headset / Helmet
- Features: Outdoor Rated
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: protection as well as a wire mesh for the microphone. Also, a tripod is available with which the microphone can be placed outdoors. Also, the charger in the measuring kit PCE-4xx-EKIT is waterproof. Therefore, the charger may remain outdoors. The outdoor noise
- Frequency Range: 20 to 12,500 Hz
- Sound Level Range: 25 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Supplier: HAVE, Inc.
Description: SHUSM63L - Shure SM63-L Dynamic Omnidirectional Handheld Broadcast Microphone. List Price: $180.00 DESIGNED FOR PROFESSIONAL APPLICATIONS WHERE PERFORMANCE AND APPEARANCE ARE CRITICAL Elegant yet rugged, the high output SM63 series of dynamic omnidirectional microphones are designed
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Weatherproof Microphone Unit, includes 4189, 2669C, UA1404 & AO041510m *
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: includes rain and wind protection as well as a wire mesh for the microphone. Also, a tripod is available with which the microphone can be placed outdoors. Also, the charger in the measuring kit PCE-4xx-EKIT is waterproof. Therefore, the charger may remain outdoors. The
- Frequency Range: 20 to 12,500 Hz
- Sound Level Range: 25 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: which the microphone can be placed outdoors. Also, the charger in the measuring kit PCE-4xx-EKIT is waterproof. So, the charger may also remain outdoors. The outdoor noise meter can be used, for example, for the sound measurement of road noise, aircraft and train noise,
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: microphone and the power supply all electronic components are protected from water. The delivery scope of the outdoor sound monitor includes rain and wind protection as well as a wire mesh for the microphone. Also, a tripod is available with which the microphone can be
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Supplier: Newark, An Avnet Company
Description: INTERCOM SYSTEM, INDOOR/OUTDOOR, 120V; Directivity:-; Output Impedance:-; Frequency Response Min:200Hz; Frequency Response Max:8kHz; Sensitivity:87dB; Connector Type:Terminal Block; Lead Length:9.5"; Product Range:
-
Supplier: SFCable.com
Description: 24-bit true color. Built-in Microphone. Easy Clip-on design.
- Monochrome / Color: Color
- Physical: Outdoor Rated
- Camera Function: Video
-
Supplier: D-Link Systems, Inc.
Description: The DCS-7010L HD Mini Bullet Outdoor Camera is a cloud-enabled IP Surveillance outdoor camera that lets you monitor an area 24 hours a day. A durable weatherproof housing and a powerful IR LED illuminator make it ideal for day and night outdoor surveillance. 24/7 HD Surveillance
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 Lux
- Operating Temperature: -13 to 122 F
-
Supplier: Convergence Instruments
Description: The NSRTW_mk4 is a wireless sound level meter datalogger with a dust-protected type 1 digital MEMS microphone, an accurate date/time clock, a non-volatile 128 Mb recording memory and wireless connectivity with fast USB and WiFi download.
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.6 dB
- Operating Temperature Range: -4 to 140 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: Convergence Instruments
Description: long-term outdoors applications.
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.6 dB
- Operating Temperature Range: -4 to 140 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: SAE International
Description: This SAE Standard describes a method for measuring the weighted sound pressure levels at prescribed microphone positions in the proximity of a device or machine for outdoor use, in order to determine compliance with noise limits. The A-weighted sound power level of the source is
-
Supplier: Radwell International
Description: BLUE OUTDOOR DIVISION 2 INDUSTRIAL TELEPHONE, ANALOG, CONSTRUCTED OF A BLUE HIGH-IMPACT, ANTI-CORROSIVE ENCLOSURE WITH A BRAILLE KEYPAD, NOISE CANCELING MICROPHONE AND VOLUME CONTROL HANDSET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Free-field microphone for outdoor and industrial environment measurements (IEC 60651 Type 1) and frequency analysis measurements from 6.3 Hz to 20 kHz. Dyn. range : 14.6 – 146 dB Freq. range : 6.3 – 20000 Hz Polarization : Prepolarized Sensitivity : 50 mV/Pa Standards : IEC 61094 – 4
- Frequency Response: 6.3 to 20,000 Hz
- Dynamic Range: 14.6 to 146 dB re 20µPa
- Microphone Sensitivity: 50 mV/Pa
- Actual Diameter / Size: 0.5 inch
-
Supplier: TMP Pro Distribution
Description: factory tours, outdoor events, wireless microphone applications, classrooms, training, or personal use - anywhere you need to amplify sound, but don't have (or want) an installed system. With the many features of the LT-700, portable transmission has never been easier for users!
-
Supplier: TMP Pro Distribution
Description: The sturdy, reliable SKM 2020-D-US handheld transmitter may be the easiest way to address your audience. Should a participant have a question, simply hand the microphone to them and all participants will hear clearly! The easy-to-operate, rugged microphone effectively reduces unwanted
-
Supplier: Takex America, Inc.
Description: Microphone Memory Back up for 20 days without power Horn Speaker Type 100dB/1m (max) Suitable for Indoor/Outdoor Use
- Sound Pressure Level: 100 dB
- Sensitivity: 100 dB
- Weight: 1,050 g
- Features: Digital Speaker, Weatherproof / Outdoor Rated
Find Suppliers by Category Top
Featured Products Top
-
were to increase or decrease over time. Ultrasonic gas leak detectors (UGLD) are used in pressurized gas applications to complement conventional gas detection methods. In outdoor or ventilated locations, conventional detectors can miss gas leaks due to wind conditions, gas (read more)
Browse Gas Instruments Datasheets for MSA Safety
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/3510/YingXu2010.pdf?sequence=1
Windscreens are widely used in outdoor microphone measurement for acoustic sensing systems.
-
Cooperative Detection of Programme Making Special Event Devices in Realistic Fading Environments
In Figure 6 the results for the middle distance dependent path loss model are shown for noise uncertainty σ2 n = 0.25 and an outdoor microphone .
-
Brüel & Kjær Sound & Vibration Measurements A/S
The Noise Monitoring Terminal Plus Type 3639E checks the calibration of the measurement chain, including the outdoor microphone .
-
An intelligent control system for positioning a ventilator using acoustic feedback
To identify an approaching noise source, estimated parameters of a second order autoregressive model AR(2) and the peaks of short time Fourier transform STET are used, The cross-correlation between output data from indoor and outdoor microphones indicates the effect of …
-
Measurement and Analysis of Audible Noise from Operating 765 kV Transmission Lines
The noise monitoring facility consists of one or more outdoor microphone systems and a monitoring and recording system housed in a portable enclosure.
-
Intelligent ventilator positioning via acoustic feedback
correlation between output data from indoor and outdoor micro- phones , areused.
Indicates content that may require registration and/or purchase.