-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 3,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Toshiba America, Inc.
Description: Toshiba's Gas Insulated Substation (GIS) is a compact and highly economical substation solution for electric utilities, commercial, and industrial applications in densely populated cities. Combined with a significantly reduced footprint and SF6 gas insulation, Toshiba GIS can operate
- Output Type: AC
- Features: Other, Power / Power System / Distribution Transformer
- Mounting: Pad-Mounted
- Transformer Type: Substation Transformer
-
Supplier: Eaton Cooper Power Systems
Description: The Unit Substation Transformer is designed for commercial and industrial applications to convert distribution voltages to utilization voltages. They are constructed to interconnect easily with both primary and secondary switchgear. They can be used in outdoor or indoor (when filled
- Maximum Primary Voltage Rating: 2,400 to 43,800 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 500,000 to 10,000,000 VA
- Output Type: AC
-
-
Description: Outdoor AC substations, either conventional or gas-insulated, are covered in this guide. Distribution, transmission, and generating plant substations are also included. With proper caution, the methods described herein are also applicable to indoor portions of such
-
Description: This guide is primarily concerned with outdoor ac substations, either conventional orgas-insulated. These include distribution, transmission, and generating plant substations. Withproper caution, the methods described herein are also applicable to indoor portions of
-
Description: Rigid-bus structures for outdoor and indoor, air insulated, and alternating current substations are covered. Portions of this guide are also applicable to strain bus structures or direct current substations, or both. Ampacity, radio influence, vibration, and forces due to
-
Description: IEC/TS 61973:2012(E) applies to the specification and evaluation of outdoor audible noise from high voltage direct current (HVDC) substations. It is intended to be primarily for the use of the utilities and consultants who are responsible for issuing technical specifications for new
-
Description: This guide is primarily concerned with outdoor AC substatons, either air-insulated or gas-insulated. Distribution, transmission and power plant substations are covered by this guide. The intent of the guide is to provide guidance and information pertinent to the basic design of a
-
Supplier: CSA Group
Description: IEC/TS 61973:2012(E) applies to the specification and evaluation of outdoor audible noise from high voltage direct current (HVDC) substations. It is intended to be primarily for the use of the utilities and consultants who are responsible for issuing technical specifications for new
-
Description: This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of HV/LV or LV/HV prefabricated substations, which are cable-connected, to be operated from inside (walk-in type) or outside (non-walk-in type) for alternating
-
Supplier: TelephoneStuff.com
Description: Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. Flush Mount Outdoor Vandal-Resistant Door Substation is equipped like the AI-RS160 (made with heavy 11-gauge stainless steel and a vandal resistant stainless steel
-
Description: IEC 62271-212:2016 specifies the service conditions, rated characteristics, general structural requirements and test methods of the assemblies of the main electrical functional units of a high-voltage/low-voltage distribution substation, duly interconnected, for alternating current of rated
-
Supplier: CSA Group
Description: IEC 62271-212:2016 specifies the service conditions, rated characteristics, general structural requirements and test methods of the assemblies of the main electrical functional units of a high-voltage/low-voltage distribution substation, duly interconnected, for alternating current of rated
-
Description: IEC 62271-202:2014 specifies the service conditions, rated characteristics, general structural requirements and test methods of high voltage/low voltage or low voltage/high voltage prefabricated substations, which are cable-connected, to be operated from inside (walk-in type) or outside
-
Supplier: CSA Group
Description: IEC 62271-202:2014 specifies the service conditions, rated characteristics, general structural requirements and test methods of high voltage/low voltage or low voltage/high voltage prefabricated substations, which are cable-connected, to be operated from inside (walk-in type) or outside
-
Supplier: Schneider Electric
Description: Substation Outdoor Circuit Breakers Outdoor vacuum dead tank gas-insulated substation circuit breaker up to 38kV Outdoor vacuum air-insulated substation circuit breaker up to 38kV Vacuum Circuit Breaker Drawout vacuum circuit breakers up to 27kV.
- Rated AC Voltage: 38,000 volts
- Continuous Current Rating: 1,200 to 2,000 amps
- Rated Breaking Capacity (Icn): 25,000 to 63,000 amps
-
Supplier: CSA Group
Description: polymeric material (for example silicone or ethylene-propylene) and metal fixing devices at the ends of the insulating tube. Composite hollow core station post insulators as defined in this standard are intended for general use in substations in both, outdoor and indoor environments,
-
Supplier: Optris Infrared Sensing, LLC
Description: The PI 640i CM package addresses continuous monitoring needs in demanding environments, including industrial settings and fire-prone outdoor locations. It includes an infrared camera, outdoor enclosure with heater/fan, air purge, HD video camera, and USB Gigabit Server. These
- Applications: Electronics or Semiconductor Inspection
- Image Source: Thermal or Infrared
-
Supplier: ValueTronics International, Inc.
Description: The SCC-4300 is a case from Dranetz. Additional Features: Soft Carry Case for Power Quality Instruments Ideal for utility substation measurements, outdoor jobs Includes storage pouches for the instrument, 4 CT’s, voltage cables and more Dimensions: 12″ L x 18″ W x 9″ D The Dranetz
- Features: Electronics Case
-
Supplier: GE Grid Solutions
Description: Insulators Insulators for AC and DC Applications XD|GE provides a full range of porcelain and polymer housed IEC rated insulators for AC and DC transmission, substation, and distribution applications. All insulators are produced in our new facilities, and the isostatic production processing
- Basic Insulation Level (B.I.L.): 1,100 kilovolts
- Standards: IEC
- Features: Other
- Service: Outdoor Insulator
-
Supplier: Cisco
Description: distribution automation, and remote workforce automation. Features and Capabilities The 1000 series routers are designed for use in field area networks. The portfolio's two models are designed to operate reliably in various types of harsh environments, ranging from indoor substations to
- Form Factor: Rack Mount
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: Eaton Cooper Power Systems
Description: Extreme-Duty capacitors are tested to IEEE Std C18™-2012 standard) these capacitors are a simple, economical, and reliable source of reactive power on outdoor or indoor electric power systems for: improved power factor, system capacitor release, reduced losses, improved power flow capability,
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Applications: High Voltage Capacitor
- Features: Other
-
Supplier: Sonic-Shield
Description: British building standards. Viterolite Applications Outdoor: exit ways, smoking areas, road barriers, exterior plant fences Areas with challenging weather conditions High fire safety areas Plant rooms, substations, vent shafts and exits Transport depots, road barriers Airports,
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 0.9842525 to 1.968505 inch
- Width: 23.62206 inch
- Weight: 211.68 oz
-
Supplier: UL Standards & Engagement
Description: of not less than six feet and conductive media that is shared by both facilities has an SPD in accordance with Section 13. 1.8 This Standard does not cover lightning protection for: a) Electric transmission lines or open air distribution racks, b) Outdoor substations or switch yards,
-
Supplier: L-com, Inc.
Description: mounted atop a tall pole with its antenna pointed toward the appropriate cell tower and able to provide a robust and reliable Internet connection in a remote fringe location. Connect your water tower, pumping station, power substation or cabin in the woods and browse to it securely via the
-
Supplier: Data Connect Enterprise, Inc.
Description: electronics in case of fire. Applications for the HS8000 include power utility plants and substations, roadside traffic control stations, cell towers, unheated or high temperature industrial plant locations, security and surveillance, above the ceiling locations in commercial buildings, data
- Number of Ports: 8 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: requirements of the actual application scenario 4.Protection level: In dusty and humid outdoor environments, the protection level can be increased to IP66 or even higher to ensure that the internal electronic components and mechanical structure of the pan-tilt are not eroded by dust and rain;
- Load Capacity: 22.05 to 44.1 lbs
Find Suppliers by Category Top
Featured Products Top
-
As solar and energy storage systems continue to scale, engineers face increasing challenges related to power reliability, system efficiency, installation consistency, and long-term performance in demanding outdoor environments. Electrical terminations play a critical role in maintaining (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
performance degradation and safety risks. Regulatory Compliance: Energy systems must meet strict codes and safety standards. Key Features UV- and Weather-Resistant Materials: Engineered for outdoor durability in extreme environments. Pre (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Silicone Composite Insulators
Use of Composite Insulators in Electrical Apparatus and Outdoor Substations . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Savannah River Plant, Project 8980: Engineering and design history of power and electrical facilities. Volume 6
Outdoor Substation - .
-
High Voltage Engineering and Testing
The live-tank circuit-breakers are generally used in open-terminal out- door substations (Figures 8.8a and 6), while the dead-tank circuit- breakers are used in GIS indoor and outdoor substations (Figures 8.9a and b).
-
Guidance on the management of polychlorinated biphenyls (PCBs)
… following information must be provided to the fire response personnel: The address of the building and the physical location of each PCB Transformer on the building site, and for outdoor PCB Transformers, the location of the outdoor substation [40 CFR 761.3O …
-
IEEE Recommended Practice for Grounding of Industrial and Commercial Power Systems
Thus, the proper reference ground to be used in expressing voltage exposure magnitudes may sometimes be earth, but (outside of the outdoor substation area) most likely will be the electric circuit metallic grounding conductor.
-
High Voltage Engineering Testing
The live-tank circuit-breakers are generally used in open-terminal outdoor substations (Figures 8.8a and 8.8b), while the dead-tank circuit-breakers are used in GIS indoor and outdoor substations (Figures 8.9a and 8.9b).
Indicates content that may require registration and/or purchase.