Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: Designed to bridge door molding or door seal. Manufactured from high quality steel. Embossed for greater strength. Three strap lengths available. All hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to
- Pin Diameter: 0.5 inch
- Leaf Material: Steel
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: Designed to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Embossed for greater strength. Three strap lengths available. All hinges supplied with non-removable pin for maximum security. Bracket - 10 Ga. x 4 1/2" x 3" from center of pin Strap - 10 Ga. x 2" x
- Pin Diameter: 0.5 inch
- Leaf Material: Stainless Steel
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: add the letter R to the catalog number. Example: 2508-R. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steel.Designed to bridge
- Pin Diameter: 0.5 inch
- Leaf Material: Steel
-
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. Stainless Steel Finish - Stainless Steel - Plain or polished.Design to bridge door molding or door seal. Reverse bracket enables 270 degree swing. Manufactured from 304 Stainless Steel. Strap is embossed for
- Pin Diameter: 0.5 inch
- Leaf Material: Stainless Steel
-
Supplier: Visual Sound, Inc.
Description: Bretford Manufacturing, Inc. Adjustable Work Center w/casters Connections Work Centers and Corner Tables accommodate all ages with adjustable heights; adult height tables meet ADA requirements. Youth height adjusts from 20-25" and adult height adjusts from 24-32". Meets ADA
- Length: 30 inch
- Width: 30 inch
- Load Capacity: 87 lbs
- Features: Industrial
-
Supplier: EXM Manufacturing Ltd.
Description: FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 49 INCH 49 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 24 INCH 24 DEPTH IN INCH 1524 HEIGHT IN
-
Supplier: EXM Manufacturing Ltd.
Description: DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 25.375 INCH 25.375 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 762 HEIGHT IN MM 644.525 WIDTH IN MM 304.8
-
Supplier: HardwareSource, Inc.
Description: Recommended for toy chests, cedar chests, blanket chests, etc. Self-balancing feature holds lid in any position to about 85 degrees. Used in conjunction with a hinge these lid suports counter balance the lid to keep it from slamming shut. Available in 8 weight ranges from 20 inch/lbs. to 140
-
Supplier: EXM Manufacturing Ltd.
Description: TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 72 INCH 72 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24 INCH 24 DEPTH IN INCH 1828.8 HEIGHT IN MM 1828.8 WIDTH IN MM
- Width/Diameter: 72 inch
- Depth: 24 inch
- Features: Hinged Cover, Locking
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: With it's variable capsule adjustment, Contour LX-G offers call center professionals the utmost in fit, comfort and stability, with a patented hinge that brings the capsule to a gentle rest behind the earlobe. Features: - Noise-canceling microphone - Over-the-ear comfort - Fully
- Application: Telephone / Voice Communication
-
Supplier: HardwareSource, Inc.
Description: Spring latch backset (distance from the edge of the door to the center of the spindle hole) is 2-3/4". Spring latch bolt protrudes a maximum of 7/16" (similiar to the spring latch on a typical front door). Spring latch includes a solid brass trim piece for the edge of the door and a solid
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperature of 1200°C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate
- Process Temperature: 0 to 1,200 C
- Width / Tube O.D.: 110 mm
- Length (Chamber / Tube): 900 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
Supplier: Piezosystem Jena, Inc.
Description: combination of a three axis translation system and a two axis tilting system free center hole with 17 mm diameter integrated preload translation of each axis: 100 µm tilt in each direction: ±2 mrad solid state flexure hinges in parallelogram design without mechanical play
- Maximum Operating Voltage: -10 to 150 volts
- Stiffness: 0.5 N/µm
- Capacitance: 1,700 nF
- Length: 69 mm
-
Supplier: Rehrig Pacific Company
Description: and options, if available. Types of vents: Molded lid vent - Lids are molded with side vents to allow air to flow over the rim Attached lid vent - Raised assembly riveted to center of lid to aid escaping warm air flow from highest point under lid Side vent - Perforated plastic vent
-
Supplier: Velan, Inc.
Description: welding into the body. Eliminates pin seal leakage. • Easy in-line service. • Efficient operation. The hinge pin located near the center of gravity allows the conical seating face of the disc to move out and into the seat rapidly without sliding or wear. The disc pivots through a small
- Valve Size: 2 to 24 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Check Valves
-
Supplier: Southland Equipment Service
Description: These rugged work benches create more comfortable and productive work areas. Strong 2000 lb. capacity evenly distributed. Available in Steel Top or Tempered Hardboard over steel top. Assembles in minutes. Gray powder coat finish. FOB Shipping Point. Photo of HWBF-TH-30120-95 (Tempered
- Length: 36 inch
- Width: 96 inch
- Type: Ergonomic Design
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: "T" handles for the center-opening guard, allowing easy access to the radiator for cleaning. Covers protect the handles from damage. Special hinge latches retain the guard in the open or closed positions. Tilt Cylinder Lines Guards The tilt cylinder lines guards help protect hydraulic
- Horsepower: 189 HP
- Operating Weight: 45,370 lbs
- Features: Other
-
Supplier: TelephoneStuff.com
Description: multimedia connectors - Fire Rating: Unprotected Reinforced Concrete Floors 1, 1-1/2, 2, 3 or 4 hour rated Steel unit with concrete top floors 1, 2, or 4 hour rated - Floor Thickness: 2 1/4" (over metal deck) to 7" - UL Installation: Min of 2' on centers (not more spacing than one unit
- Type: Duplex Outlet Cover
-
Supplier: Dover Flexo Electronics, Inc.
Description: Under Pillow Block mounting in a design with enhanced features. The UPBH and SUPB transducers are still available for customers who prefer them. These heavy duty transducers are made of corrosion-resistant stainless steel and aluminum and are built to last. The design eliminates the use of a
- Force / Load Rating: 100 to 5,000 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Device: Sensor / Transducer
-
Supplier: Mersen
Description: over surface between uninsulated live parts of opposite polarity meets requirements for feeder and branch circuit applications of UL508A. Safety Covers: Polycarbonate safety covers provide dead-front protection. One cover is needed for each pole. Each cover has a test probe hole in the
- Voltage Rating: 1,000 volts
- Current Rating: 65 to 2,260 amps
- Operating Temperature: 80 C
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: Visual Sound, Inc.
Description: The unique cellular center layer provides incredible strength you can rely on day after day, year after year. After many years of searching for the proper alternative to plywood, the XLT-1 product has proven itself worthy of wearing the Anvil name. Since its inception, over 25,000
- Features: ATA Case
-
Supplier: Hammond Manufacturing Company Inc.
Description: Weighing in at just over 75 lbs., the DNRR Heavy Duty Knockdown Series boasts a 10-gauge steel frame which is the thickest steel rack on the market. Rack rails are constructed in 10-gauge welded steel. Base angles are constructed in 1/4" steel plates. The knockdown self-squaring design takes
- Length / Height: 76.13 inch
- Width/Diameter: 20 inch
- Depth: 15 inch
- Rack Height: 40 U
-
Supplier: Industrial Magnetics, Inc.
Description: Industrial Magnetics Drawer Magnets, or Drawer-In-Housings, consist of rows of round magnetic tubes that are assembled into drawers. Each drawer magnets' tubes are aligned on alternating centers from the row directly above or below it. As product flows into the top of the housing, it is
- Equipment Type: Magnetic Separator
- Applications: Other
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: Industrial Magnetics, Inc.
Description: Industrial Magnetics Drawer Magnets, or Drawer-In-Housings, consist of rows of round magnetic tubes that are assembled into drawers. Each drawer magnets' tubes are aligned on alternating centers from the row directly above or below it. As product flows into the top of the housing, it is
- Industrial Magnets: Magnetic Assembly
- Features: Other
- Geometry: Round / Ring / Disc
-
Supplier: Larson Electronics LLC
Description: approvals pending Toggle Switching for LED Lantern: - toggle forward for bright 100 watt front LED - toggle backward for front LED and flashlight tail-light LEDs - center position for off SPECIFICATIONS: Battery: lithium ion rechargeable Dimensions: 9.75" L x 3.75" head dia Lamp Type: LED
-
Supplier: Gilson Company, Inc.
Description: scoop and soft-bristle cleaning brush are included. It may be positioned directly over an electronic balance, so sieve fractions can be weighed as the sieve is being cleaned. Est. Ship Wt.: 10lb (5kg). OBA-15R Clean-N-Stor is an adjustable-height Clean-N-Stor version designed to fit
-
Supplier: Gilson Company, Inc.
Description: scoop and soft-bristle cleaning brush are included. It may be positioned directly over an electronic balance, so sieve fractions can be weighed as the sieve is being cleaned. Est. Ship Wt.: 10lb (5kg). OBA-15R Clean-N-Stor is an adjustable-height Clean-N-Stor version designed to fit
-
Supplier: Gilson Company, Inc.
Description: scoop and soft-bristle cleaning brush are included. It may be positioned directly over an electronic balance, so sieve fractions can be weighed as the sieve is being cleaned. Est. Ship Wt.: 10lb (5kg). OBA-15R Clean-N-Stor is an adjustable-height Clean-N-Stor version designed to fit
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: types of retaining ring for bore There are a few different types of retaining ring for bore available on the market. The most common type is the snap ring, which is a thin metal ring that snaps into a groove on the outside of the bore. This type is easy to install, but it can come loose over
- Design Units: Metric
Find Suppliers by Category Top
Featured Products Top
-
solutions! Southco's new handbook has over 600 access hardware solutions at your fingertips, including electronic access solutions, positioning control hinges, updated monitor mounts, and much more! Working (read more)
Browse Hinges (industrial) Datasheets for bisco industries -
Essentra presents its access hardware solutions Essentra hinges have a variety of strengths ideal for light and heavy-duty applications. They offer countersunk hinges, side (read more)
Browse Hinges (industrial) Datasheets for bisco industries -
the client’s desired specifications. THE SOLUTION When companies contract with design firms, many times the end product is at risk of becoming “over-engineered”. The design firm, in trying to create a perfect tool for their client, sometimes does not (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Features 19 inch (5 mm), 0.25 inch (6 mm) and 0.38 inch (10 mm) steel plate Covers are 0.25 inches (6 mm) thick to allow mounting of NEMA 9 pushbuttons and pilot lights, which require threaded holes Heavy duty cover hinges when the height (“A”) (read more)
Browse NEMA and IP Enclosures Datasheets for bisco industries -
hinge. This will leave 8″ of the 12″ bridge projecting beyond the pipes. On a lift that is wider than 6′, the pipes must go in front of the lift and the 3″ pit curb angle and be on 84″ centers. The bridge length should be increased to 18″ to allow a 6″ bridge (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
necessary for the application. These enclosures are available with modifications in 28 custom colors with simple holes and cutouts. Features & Benefits: Seams continuously welded and ground smooth Continuous hinge Screw-down door (read more)
Browse Industrial Enclosures Datasheets for bisco industries
Conduct Research Top
-
Therapeutic Dose: Be Careful What You Wish For
consequences, and lower courts awarded the patient over $6 million. Now before the Supreme Court, the case hinges on the company s defense that its labeling was approved by FDA and, since federal law supersedes state law, they are immune from prosecution in state courts. FDA has come in as a friend
More Information Top
-
http://www.plumbersurplus.com/pdf/AS_I_BA33CCA3d01.pdf
Be careful to center hinge over holes in bowl.
-
Posterior Cruciate Ligament Injuries
Condylar pads (Fig. 26.6) that keep the hinges centered over the joint line enhance the ability of the hinges to control motion [10].
-
Techniques of Application and Initial Clinical Experience with Sliding Humeral Osteotomy for Treatment of Medial Compartment Disease of the Canine Elbow
A transparent plastic hand-held goniometer of arm length 18cm was applied laterally with the hinge centered over the lateral epicondylar eminence, the proximal arm centered over the cranioproximal extent of the greater tubercle of the humerus, and the distal arm centered …
-
Easy open/reclosable container with pouring lip and hold-open feature.
A container similar to that in the previous abstr. differs in the fact that the easy open/reclosing member is attached to the can lid by an over - centre hinge ; the lid is held open during dispensing of the product (e.g. beverage).
-
Active Damping Control Design for the Mast Flight System
Precision-mchined titanium joints at each apex of the triangular cross section of each bay and a nearly over - center hinge in each diagonal allow the beam to fold into a repeatable stack with a 35:1 packing ratio.
-
Active vibration suppression for the mast flight system
Precision-machined titanium joints at each apex of the triangular cross section of each bay and a nearly over - center hinge in each diagonal allow the beam to fold into a re peatable stack with a 35: I packing ratio.
-
Pediatric Deformity Correction Using a Multiaxial Correction Fixator
Fig. 3 In the center of rotational angulation centric method, the first step is to place the primary hinge over the center of rotational angulation.
-
Relative stiffness of 3 bandage/splint constructs for stabilization of equine midmetacarpal fractures
The 400 mm wide cotton pad was centered over the hinge of the leg assembly and wrapped snugly.
-
Prestressed concrete using carbon fibre reinforced plastic (CFRP) strands
Fig. 5 - Static system and failure mechanism of the prestressed concrete beam, (~): First plastic* hinge over the centre support, (~) (~): Second and third plastic* hinge in both spans (* = only for DTR 1).
Indicates content that may require registration and/or purchase.