-
Supplier: Demag Cranes & Components
Description: KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. KBK Aluline is used in a very wide range of applications and enables customers to design almost any overhead suspension crane or monorail system with
- Load Capacity: 1.1 tons
- Horizontal Available Span: 26 ft
- Features: Motorized Motion, Other
-
Supplier: Konecranes Inc.
Description: Konecranes offers a range of chain hoist cranes for various applications and settings – jib cranes, workstation cranes, portable gantry cranes and overhead travelling cranes, for instance. Chain hoist cranes customized to your needs We
- Load Capacity: 551.25 lbs
- Maximum Lift Speed: 26.246719160105 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: David Round
Description: The low head hoist design minimizes beam-to-hook distance Create additional workspace over assembly bays to accommodate taller equipment designs. Reduce bridge crane profiles for restricted height applications in existing buildings. Minimize jib crane heights for added clearance
- Load Capacity: 30,000 lbs
- Maximum Lift Speed: 13 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric, Pneumatic
-
-
Description: being lifted or lowered beyond set limits, reducing damage to equipment and hoist. Exceeds CMAA Class D Rope-to-Sheave & Drum Diameter: Reduces rope maintenance. 200% Motor Brake Torque Rating: Secondary brake exceeds CMAA Standards. Stops and holds a rated load quickly and securely.
-
Description: When you need quality and performance in a wire rope hoist, turn to the Yale® YK™ and Shaw-Box® SK™ hoists from Columbus McKinnon. Based on German technology, the YK and SK deliver the industry-leading technology and safety you need for your lifting applications in a design that is
Find Suppliers by Category Top
Featured Products Top
-
, our new Magnetek® brand IMPULSE®•G+/VG+ Series 5 Variable Frequency Drives (VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software, specific functions for safety and productivity, and a user-friendly interface, our new IMPULSE VFDs (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Magnetek® brand IMPULSE®•G+/VG+ Series 5 Variable Frequency Drives (VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software, specific functions for safety and productivity, and a user-friendly interface, our new IMPULSE VFDs are the smart (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
requested models feature short lead times to meet tight deadlines. COMPACT DESIGN Exceptionally short approach allows for optimum work area use when space is limited. The paddle limit switch allows for the lowest headroom possible while maintaining safe (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
(VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software, specific functions for safety and productivity, and a user-friendly interface, our new IMPULSE VFDs are the smart choice to maximize crane and hoist performance (read more)
Browse DC Motor Drives Datasheets for Columbus McKinnon Corporation -
torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
) control. Since providing the safest solutions to our customers is a priority, OLV hoists also come standard with paddle limit switches, six-position electronic operation limits, and an overspeed/direction sensor to ensure the load is always in control. Benefits of Open Loop Vector (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Our Mission: Training is an investment that pays. Fewer accidents, higher morale and greater productivity are but a few of the dividends. At Columbus McKinnon, we are committed to promoting the safe and efficient use of overhead cranes, hoists and rigging (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation -
applications. Duff-Norton Ball Screw Actuators: High-precision actuators for aircraft component assembly and maintenance. Duff-Norton Acme Screw Actuators: Ideal for positioning tools, platforms, and automated lifting applications. Duff-Norton Rotary Limit Switches: Provides (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation
More Information Top
-
States > Michigan > State > Register > 2012 > 08/15/2012
2) A hoisting limit switch on an overhead or gantry crane shall not be used as an operating control unless the crane is also equipped with a backup limit switch.
-
States > Michigan > State > Proposed Regulations > 2012 Documents > August 15‚ 2012 > 408.41001A-41099A - Lifting and Digging Equipment
2) A hoisting limit switch on an overhead or gantry crane shall not be used as an operating control unless the crane is also equipped with a backup limit switch.
-
Initiating Best Maintenance Practices in the Pulp and Paper Industry
The RCM process analysis of the overhead crane hoist controlling mechanisms revealed that the root cause of failure was a failed limit switch that had never been inspected during the crane's eight year history.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Instructions > [FDBKF2003110608154440484] 91-204 - Safety Investigations a...
Unsafe condition or improper operation of installed equipment lifting devices (e.g., overhead hoists , cranes , monorail hoist systems, and storage vaults) resulting in situa- tions such as limit switch failure, over-speed operation, or uncontrolled raising or lowering operations.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 91 - Safety > [FDBKF2005051016462778593] Afman91-221 - Weapon...
Unsafe condition or improper operation of installed equipment lifting devices (e.g., overhead hoists , cranes , monorail hoist systems, and storage vaults) resulting in situations such as limit switch failure, over-speed operation, or uncontrolled raising or lowering opera- tions.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
The hoisting motion of all electric overhead traveling cranes shall be provided with a suitable and effective enclosed-type limit switch so placed and arranged as to stop the hoist before the hook passes the highest point of safe travel.
-
Bookshelf and Unified Agenda > Department of the Interior > Bureau of Reclamation > Safety and Health Services > [FDBKF2003110607561369171] Reclamation Safety ...
A hook-height limit switch that causes the hoist drum to stop whenever the load hook reaches a predetermined maximum height below the headblock shall be installed on overhead and gantry cranes .
Indicates content that may require registration and/or purchase.