Products/Services for Overhead Crane Hook Safety Latches
-
Latches - (267 companies)...or tension latches pull surfaces together and hold them closed. Hasps, hinged metal straps that fit over a staple, are usually secured by a padlock or pin. Rotary latches have one or more rotating members and also called rotating catches, hooks...Latch TypeMulti Point SystemOperation -
Hooks - (298 companies)...indicate whether their products are designed for overhead lifting and other specialized applications. Hook suppliers also indicate whether or not the ultimate strength of a hook equals 4 times the working load limit of the chain, in accordance... -
Industrial Cranes - (973 companies)Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track. Types of Industrial Cranes. Bench or cart-mounted cranes are designed for small workspaces and one-hand operation... -
Doors - (1347 companies)...with door hinges on one side are secured in a frame and swing open to allow entry. A swing door can be fitted with hardware to latch or lock it in the frame, or may be configured without latching or locking door hardware, enabling it to swing open freely... -
Hinges (industrial) - (441 companies)...member directly above (and below) door. Latch hinges - Latch hinges make excellent lid or door latches, or easily removable hinges. Overlay hinges - Overlay hinges are used for a door that sits in front of the cabinet and covers or overlays... -
Cabinets and Casework - (796 companies)Wardrobe cabinets are designed to store clothing and personal protective gear such as goggles. Open wardrobes have a shelf and pole. Split units have shelves, mirrors, locks, and hooks. Library cabinets are designed to store and display books...
-
Crane and Rigging Services - (115 companies)...and may be portable or stationary. Gantry cranes vary in size from small workstations to very large, heavy-duty construction cranes. Features. Many crane services provide: bridge or overhead cranes. mobile or truck-mounted cranes. boom cranes. tower...
-
Overhead Trolleys - (95 companies)Overhead trolleys are conveyors that consist of a continuous loop of chain or cable that is suspended from a track. Carriers are attached periodically to hang or contain products. There are several different types of overhead trolleys. Manual...
-
Crane and Hoist Repair Services - (66 companies)The equipment that crane repair and hoist repair services can treat include overhead cranes, gantry cranes, boom cranes, hoists, festooning systems, controls upgrades and maintenance, air hoists, balancers, electric chain hoists, hand chain hoists...
-
Logic Latches - (76 companies)Logic latches are logic devices that latch onto or retain digital states (1 or 0) in data storage circuits. Image Credit: Texas Instruments Analog Automotive and Transportation | Allied Electronics, Inc. Logic latches are logic devices that latch...
Product News
-
Columbus McKinnon Corporation
The ideal foundation for overhead cranes & hoists Technical Manuals. Brochure. IMPULSE (R) *G+/VG+ Series 5. With more built-in features, our new Magnetek (R) brand IMPULSE (R) *G+/VG+ Series 5 Variable Frequency Drives (VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software, specific functions for safety and productivity, and a user-friendly interface, our new IMPULSE VFDs are the smart choice to maximize crane and hoist performance. Features and Benefits. NEW! BUILT-IN SWAY CONTROL. You... (read more)Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
Preventing Overhead Crane Hazards Understanding and Preventing Overhead Crane Hazards. Overhead cranes are widely used by companies in the manufacturing and construction industries to lift and transport materials. These systems make operations more straightforward and safer when installed and operated correctly. Overhead crane accidents, however, leave many people injured or killed yearly. Preventing these disasters requires workers to recognize specific hazards during operations and follow safety procedures to avoid them... (read more)Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
THE NEXT GENERATION OF CRANE PERFORMANCE Brochure. Technical Manuals. IMPULSE (R) *G+/VG+ Series 5. With more built-in features, our new Magnetek (R) brand IMPULSE (R) *G+/VG+ Series 5 Variable Frequency Drives (VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software, specific functions for safety and productivity, and a user-friendly interface, our new IMPULSE VFDs are the smart choice to maximize crane and hoist performance. Features and Benefits. NEW! BUILT-IN SWAY CONTROL. You... (read more)Browse DC Motor Drives Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
Maximize crane and hoist performance. Technical Manuals. Brochure. IMPULSE (R) *G+/VG+ Series 5. With more built-in features, our new Magnetek (R) brand IMPULSE (R) *G+/VG+ Series 5 Variable Frequency Drives (VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software, specific functions for safety and productivity, and a user-friendly interface, our new IMPULSE VFDs are the smart choice to maximize crane and hoist performance. Features and Benefits. NEW! BUILT-IN SWAY CONTROL. You... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
Next-Generation Magnetek Crane Controls IMPULSE (R) *G+/VG+ Series 5. AC Drives. With more built-in features, our new Magnetek (R) brand IMPULSE (R) *G+/VG+ Series 5 Variable Frequency Drives (VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software, specific functions for safety and productivity, and a user-friendly interface, our new IMPULSE VFDs are the smart choice to maximize crane and hoist performance. Follow us on: Facebook. YouTube. LinkedIn. twitter. our blog. About... (read more)Browse AC Motor Drives Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
Not all jib cranes are created equal. lower capacity than straight-arm cranes. Often used in conjunction with ergonomic lift assists (like torque tubes). Articulating jibs are commonly offered by Unified Industries and can be mounted to the floor, wall, or even on overhead rails. Integrating Torque Tubes and Lift Assists. Jib cranes can be enhanced with ergonomic lifting tools mounted directly to the boom arm. This transforms a basic crane into a complete ergonomic workstation. Common integrations: Torque Tubes - Ideal... (read more)Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
Low Horsepower Adjustable Frequency Crane Control Mini Adjustable Frequency Crane Control the product of choice for your overhead material handling needs. AC Crane Drives. Industry-leading overhead AC crane drives from our Magnetek (R) brand are built with safety in mind. These crane drives provide precise motion control to ensure cranes are operating reliably at the peak of efficiency with accurate positioning capabilities and continuous monitoring. Magnetek VFD crane are the "brains inside the crane " providing reliable operation... (read more)Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
MarsMetal
Custom Crane & Hoist Test Weight Systems (490lb/cu ft). Stackable sub-weights for easy test configuration. Clear labeling of each weight/stackable sub-weight. Lead weights durable in tough environments/no rust. Crane hook or forklift handling available. Applications. Regular crane/hoist safety certification. New device certification. See more information on our crane and hoist test weights here and feel free to contact our product engineering specialists at MarMetal anytime for a consultation (877) 474-1889. (read more) -
MarsMetal
Custom Crane and Hoist Test Weight Systems (490lb/cu ft). Stackable sub-weights for easy test configuration. Clear labeling of each weight/stackable sub-weight. Lead weights durable in tough environments/no rust. Crane hook or forklift handling available. Applications. Regular crane/hoist safety certification. New device certification. See more information on our crane and hoist test weights here and feel free to contact our product engineering specialists at MarsMetal anytime for a consultation (877) 474-1889. (read more) -
Strainsert
Load Pins Maximize Crane Lifting Height pin joints and lower overall project costs are common. There is also a secondary advantage to using Strainsert Load Pins in crane and hoist lifting applications. This results from the Load Pin replacing an existing pin that was accounted for during design and therefore the planned "design lifting range " remains unchanged. Generally, this is not the case with many other types of load sensor designs, i.e. "below the hook " sensors which add additional length to the rigging system hardware, which... (read more)
-
Tiger Team Assessment, Energy Technology Engineering Center
The web sling was held by an overhead crane hook and the hook safety latch was not closed around the sling.
-
Bookshelf and Unified Agenda > Department of Health & Human Services > National Institute for Occupational Safety and Health > Mining Safety & Health Research ...
• There is not a safety latch on the crane hook . .... All rigging components may not be the appropriate type, size, or capacity for overhead lifting.
-
INFRASTRUCTURE DEVELOPMENT
IN
SOUTH AFRICA
Armand Venter
“ Crane overhead ” signage, where applicable. .... Crane hook : Throat pop marked/ safety latch fitted/functional .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Letters of Interpretation > 2006 > [FDBK DOL osha.loi] 01/...
One such provision that OSHA would consider is Section 2-1.14.5, Hooks, of ASME 30.2-2001, Overhead and Gantry Cranes : " Latch -equipped hooks shall be used unless the application makes the use of the latch impractical or unnecessary .... Thank you for your interest in occupational safety and health.
-
Air Technical raises the bar on cranes | Today's Trucking
All hooks are equipped with safety latches , and 6 feet of chain is available with the hook . .... The Lifting Forks convert any overhead crane or mobile crane into a forklift.
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Compliance Directives > 2003 > [FDBK DOL osha.direc] CPL 0...
The longshoring regulations do not require safety latches on hooks for ship’s gear. .... Question 8: Section 1917.45(f)(1)(ii) Cranes and derricks (See also section 1917.50) states: “After October 3, 1984, overhead bridge and container gantry crane operating control levers shall be self-centering so that they will automatically move to the…
-
Countries > Canada > Province of Manitoba > Regulations > The Workplace Safety and Health Act > [CANADA Man Reg 2006-217] Regulation 217/2006 - Workplace Safet...
(a) an overhead crane has a hoist equipped with a working upper limit device; and. .... Safety latch . .... An employer must ensure that a hoisting hook is equipped with a safety latch or similar security…
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-155] 155 - Safety Standards for Construction Work
(1) After it is determined that the crane configurations meet the criteria in WAC 296-155-53200, the accredited crane certifier must visually inspect, without disassembly, and if applicable, the following items on overhead and bridge cranes for sound physical condition and .... (b) Load hooks . .... Inspect for damage wear to hook nuts, safety latch and hook swivel.
-
Federal Register > Thursday, January 18, 2001 > [66 FR 5196] Safety Standards for Steel Erection
Also, hooks with self closing safety latches (or their equivalent) must be used to prevent components from slipping out of the hook . .... California Code of Regulations (Ex. 9-24D1), which regulates and limits exposure to overhead loads to occasional .... In such situations, cranes must be located throughout the site to provide access to every part of…
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-56] 056 - Safety Standards - Longshore‚ Stevedore a...
(c) When hoisting personnel in an approved man basket, the hook must have a positive safety latch to prevent rollouts. .... (i) Crane and derrick operating controls must be clearly marked, or a chart indicating their function must .... (iii) Overhead bridge and container gantry crane operating control levers must be self-centering so that they…
Indicates content that may require registration and/or purchase.