Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Specification for heavy duty electric overhead travelling and special cranes for use in steel works
-
Supplier: Ace Crane
Description: specification. Ace Crane specializes in Turnkey Crane Projects including Consulting, Engineering, Design, Permitting, Fabrication, Installation, Start-up and Operator Training. We can also supply Freestanding Crane Structures for Cranes up to 50 Ton Popular
- Type: Bridge / Overhead Crane
-
Supplier: ASME Standards and Certification
Description: hoists used for vertical lifting and lowering of freely suspended, unguided loads consisting of equipment and materials. The requirements included in this Volume also apply to cranes having the same fundamental characteristics such as cantilever gantry cranes, semi-gantry
-
-
Supplier: ASME
Description: hoists used for vertical lifting and lowering of freely suspended, unguided loads consisting of equipment and materials. The requirements included in this Volume also apply to cranes having the same fundamental characteristics such as cantilever gantry cranes, semi-gantry
-
Supplier: American Welding Society (AWS)
Description: Overhead cranes and material handling equipment that utilize plate girders and other welded plate structures rather than the rolled beams normally used in fabricating steel for bridges and building are described. The equipment covered by this specification also includes rotating
-
Supplier: ASTM International
Description: 1.1 This standard covers the specification and qualification testing of insulating ladders used for performing live line work by electrical workers. 1.2 These insulating ladders are used to provide access, generally on overhead power line structures and to facilitate live line work
-
Supplier: Thermal Wire and Cable LLC
Description: This specification details Thermal Wire and Cable Corporation multi-conductor SIG 350C instrumentation cable. TWC SIG 350C are suitable for continuous operation at 350C and short-term exposure to temperatures as high as 450C. These industrial strength cables are designed for installation in
- Temperature Range: 662 F
- Elements / Pairs: 5
- Gauge Thickness: 18 Gauge
- Diameter: 0.32 inch
-
Supplier: Ascension Industries, Inc.
Description: Ascension Industries Precision Turnkey Manufacturing Services, Spin Rolls, & Industrial Filtration Affordable Engineering & Design Excellence Ascension Industries offers You 150,000 sq.ft of manufacturing space with compatible overhead traveling cranes (up to 30 ton capacity) that make
- Industry / Application: Automotive, Building / Construction, Energy / Utility, Industrial / Commercial
- Services: Certification / Qualification, Computer Aided Machining (CAM), Design / Development, Low Volume Production, Turnkey Product Manufacturing
- Capabilities: Machining, Mechanical Assembly, Sheet Metal Fabrication, Welding and Fabrication
- Features: North America, Northeast US Only, United States Only
-
Supplier: Precision Automation Co., Inc.
Description: Blast & Painting Overhead Cranes Contract Manufacturing Services Machining Fabrication Mechanical Assembly Electrical Assembly Emergency Repair Services
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Testing and Inspection
- Arc / Resistance Welding: MIG (GMAW), Resistance - Spot, TIG (GTAW)
- Features: North America, Northeast US Only, Other, United States Only
- Other Process Capability: Specialty / Other
-
Supplier: Enidine Inc.
Description: Enidine's HD/HDN Series of heavy duty shock absorbers protect equipment from large impacts in applications such as automated storage and retrieval systems as well as overhead bridge and trolley cranes. They are available in a wide variety of stroke lengths and damping characteristics
- Absorber Stroke: 5 inch
- Maximum Force (P1): 50,000 lbs
- Energy per Cycle: 214,200 In-lbs
- Cylinder Diameter or Maximum Width: 5.1 inch
-
Supplier: Enidine Inc.
Description: Enidine's HD/HDN Series of heavy duty shock absorbers protect equipment from large impacts in applications such as automated storage and retrieval systems as well as overhead bridge and trolley cranes. They are available in a wide variety of stroke lengths and damping characteristics
- Absorber Stroke: 30 inch
- Maximum Force (P1): 202,250 lbs
- Energy per Cycle: 5,070,000 In-lbs
- Cylinder Diameter or Maximum Width: 10.8 inch
-
Supplier: International Thermal Systems LLC.
Description: Clam Shell Furnaces are an excellent choice for an extremely heavy load. A Clam Shell Furnace, also known as a Tip Up Furnace, features a pivoting furnace body to allow overhead crane loading and unloading of the parts. Clam Shell Furnaces are utilized for heat-treating, calcining,
- Process Temperature: 1,371.111111111111 C
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Other Fuel, Propane
Find Suppliers by Category Top
Featured Products Top
-
Understanding and Preventing Overhead Crane Hazards Overhead cranes are widely used by companies in the manufacturing and construction industries to lift and transport (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
, our new Magnetek® brand IMPULSE®•G+/VG+ Series 5 Variable Frequency Drives (VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software, specific functions for safety and productivity, and a user-friendly interface, our new IMPULSE VFDs (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Overhead cranes are key components in many production and logistics facilities. They enable the efficient, safe, and precise transport of heavy loads and play a critical role in (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
Variable Frequency Drives (VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software, specific functions for safety and productivity, and a user-friendly interface, our new IMPULSE VFDs are the smart choice to maximize crane and hoist performance (read more)
Browse AC Motor Drives Datasheets for Columbus McKinnon Corporation -
Magnetek® brand IMPULSE®•G+/VG+ Series 5 Variable Frequency Drives (VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software, specific functions for safety and productivity, and a user-friendly interface, our new IMPULSE VFDs are the smart (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Overhead cranes are key components in many production and logistics facilities. They enable the efficient, safe, and precise transport of heavy loads and play a critical role in supporting operational workflows. An unexpected crane failure — for example, due to damage on the crane (read more)
Browse Data Loggers and Data Recorders Datasheets for iba America LLC -
and an identical dimensional footprint as the IMPULSE®•P3 Series 2 (up to 5HP) and a smaller footprint beyond 5HP. All this, plus assured reliability and lower cost make the IMPULSE•G+ Mini Adjustable Frequency Crane Control the product of choice for your overhead material handling (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Training is an investment that pays. Fewer accidents, higher morale and greater productivity are but a few of the dividends. At Columbus McKinnon, we are committed to promoting the safe and efficient use of overhead cranes, hoists and rigging equipment to keep your business running and your workers (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
(VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software, specific functions for safety and productivity, and a user-friendly interface, our new IMPULSE VFDs are the smart choice to maximize crane and hoist performance (read more)
Browse DC Motor Drives Datasheets for Columbus McKinnon Corporation -
Enidine provides quality energy absorption and vibration isolation products and services to a variety of heavy industries throughout the globe. These industries include; steel and aluminum rolling mills, manufacturers of mill equipment, gantry cranes, ship to shore cranes, overhead bridge crane manufacturers and automated stacker cranes. (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
Conduct Research Top
-
Best Overhead Crane for Sale
To move extremely heavy or bulky loads through the overhead space in a facility, instead of through aisles or on the floor, an overhead crane for sale (also called an industrial crane). An overhead crane is a machine that lifts, lowers and moves a load horizontally. The overhead crane for sale has
-
Details of Modular Overhead Cranes
Modular overhead cranes are typically found in smaller manufacturing facilities, small mills, or machine shops.
-
Types of Overhead Cranes
Konecranes has overhead cranes available in configurations to match your applications. Overhead cranes, or bridge cranes, serve a wide variety of industries and they are generally designed in four primary configurations. Determining the best set-up for your operations depends on your required
-
Buying an Overhead Crane (.pdf)
Whether the economy is good or bad, it will always be a "buyer beware" economy. The CMAA members want to educate prospective buyers of overhead cranes so that they ultimately buy cranes that meet or exceed their expectations.
-
Overhead Crane Cabs
With efficiency as a watchword, a growing number of businesses are providing their crane operators with radio controls to get them out of overhead crane cabs and working on the ground on multiple tasks between moving loads.
-
Type of Overhead Cranes to Buy
Overhead cranes are used in a wide variety of industries and they are designed in to four different types. Selecting the most preferable set-up for your operations depend on your required capacity, duty class and lifting heights. It could also be dependent on whether you are installing the crane
-
Overhead crane description from Wikipedia
An overhead crane, commonly called a bridge crane, is a type of crane found in industrial environments. An overhead crane consists of parallel runways with a traveling bridge spanning the gap. A hoist, the lifting component of a crane, travels along the bridge. If the bridge is rigidly supported
-
Gearbox Service Factors for Overhead Cranes
One of the most cricical aspects to consider when sizing and selecting a gearbox is the required service factor. Learn how to determine the proper service factor for overhead crane applications.
-
Understanding and Preventing Overhead Crane Hazards
Overhead crane accidents, leave many people injured or killed yearly. Preventing these disasters requires workers to recognize specific hazards during operations and follow safety procedures to avoid them.
-
Tracking Control of Gantry and Overhead Cranes
Gantry and overhead cranes are guided on rails. Rail-guiding elements (wheel flanges, guide pulleys). ensure that the crane stays on the rails. Due to uneven distribution of mass, track errors, rails offset and different driving speeds, the rail-guiding elements can mesh.
-
The 10 Ton Overhead Crane Vs the Mobile Crane
The 10 ton overhead crane is a tool to effectively and economically provide a top running overhead crane system for your lifting and material handling requirements. These medium capacity 10 ton overhead cranes are typically built with a wire rope hoist and are commonly used in machine shops
-
Selling Points of an Aluminum Overhead Crane System
The aluminum overhead crane system can safely, efficiently and economically transport loads as light as 35 lbs.
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
The containment polar crane in Unit 2 was originally designed to the requirements of Electric Overhead Crane Institute Specification No. 61.
-
AN EVALUATION OF THE LARGE-SCALE PRODUCTION OF MILD-STEEL TUBES FROM POWDERS*
Mechanical handling is assumed to take place by driven rollers or sloping tables, except where an overhead crane is specified .
-
ITER magnet and structure assembly plan
Two 750 tonne capacity overhead cranes are specified as a major lifting and transporting system.
-
Handbook of Electronic Weighing
Specification Overhead ladle crane scale with data transfer to the ground .
Indicates content that may require registration and/or purchase.