Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Morgan Advanced Materials
Description: Noltina‘s Stabil crucibles are carbon-bonded silicon carbide crucibles, which are characterised by very good thermal conductivity and high oxidation resistance. Due to their carbon content, these SiC crucibles have excellent stability at high temperatures and are therefore
- Melt Temperature: 1,200 C
- Applications: Aluminum Melting, Iron & Steel Melting, Precious / Red Metals
- Material Types: Silicon Carbide
-
Supplier: Morgan Advanced Materials
Description: Excel E is a high quality carbon-bonded silicon carbide crucible manufactured using the latest roller-forming techniques and incorporating a special multi-phase glaze protection system. This product range is designed for aluminium melting and holding applications. EXCEL E is
- Melt Temperature: 900 C
- Applications: Aluminum Melting
- Material Types: Silicon Carbide
-
Supplier: Morgan Advanced Materials
Description: EXCEL and HIMELT are high quality carbon-bonded silicon carbide crucibles manufactured using the latest roller-forming techniques and are designed to cater for a range of non-ferrous melting applications. EXCEL is intended for aluminium melting in oil-fired furnaces, melting
- Melt Temperature: 1,400 C
- Applications: Aluminum Melting, Iron & Steel Melting, Precious / Red Metals
- Material Types: Silicon Carbide
-
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics South Africa (Pty) Ltd produces two main forms of Silicon Carbide, Self Bonded and Nitride Bonded. Self Bonded Many bonding systems are available that inter-connect the alpha silicon carbide grains and in the case of self
- Features: Specialty / Other
-
Description: There are two methods for producing silicon carbide: reaction bonding and sintering. Each forming procedure has a significant impact on the final microstructure. Bonded by reaction SiC is created by penetrating compacts formed of SiC and carbon mixes with liquid silicon.
- Features: Silicon Carbide, Specialty Ceramic
-
Description: silicon carbides and tungsten carbides, Hexaloy® SP SiC contains no free silicon phase or metallic binder subject to corrosive attack. This material is a fine grain, single phase SiC product produced via pressureless sintering of submicron silicon
- Features: Carbide Materials, Other, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Applications: Wear Parts / Tooling
-
Supplier: CSA Group
Description: ISO 21068-3:2008 specifies methods for the determination of total nitrogen and nitrogen calculated as silicon nitride, total oxygen, and free metallic and oxidic components in silicon carbide raw materials and refractory products. It applies only to silicon carbide
-
Description: ISO 21068-3:2008 specifies methods for the determination of total nitrogen and nitrogen calculated as silicon nitride, total oxygen, and free metallic and oxidic components in silicon carbide raw materials and refractory products. It applies only to silicon carbide
-
Supplier: Morgan Advanced Materials
Description: Syncarb Z2 e2 is a premium quality hybrid ceramic bonded clay graphite crucible with a high silicon carbide and graphite content that is manufactured through an advanced iso-static pressing process. MorganMMS uses a proprietary processing technology that results in a product
- Melt Temperature: 1,000 C
- Applications: Aluminum Melting, Iron & Steel Melting
- Material Types: Carbon / Graphite, Silicon Carbide
-
Description: Contains a method for the determination or for checking the size distribution of macrogrits from F4 to F220 in fused aluminium oxide and silicon carbide used in the manufacture of bonded abrasives.
-
Supplier: CSA Group
Description: Contains a method for the determination or for checking the size distribution of macrogrits from F4 to F220 in fused aluminium oxide and silicon carbide used in the manufacture of bonded abrasives.
-
Supplier: CSA Group
Description: ISO 8486-2:2007 sets forth a method for determining or checking the size distribution of microgrits F230 to F2000 in fused aluminium oxide and silicon carbide. It specifies the grit designation for the testing of those grits used in the manufacture of bonded abrasive
-
Description: ISO 8486-2:2007 sets forth a method for determining or checking the size distribution of microgrits F230 to F2000 in fused aluminium oxide and silicon carbide. It specifies the grit designation for the testing of those grits used in the manufacture of bonded abrasive
-
Supplier: CoorsTek
Description: Magnesia partially stabilized YTZP: Yttria partially stabilized zirconia Dura-Z™ Zirconia Silicon Carbide (SiC) Direct-Sintered Reaction-Bonded Nitride-Bonded Other Silicon Carbide Materials CoorsTek tubes and rods are utilized in the following markets:
- Density: 2.8 to 6.02 g/cc
- Thermal Conductivity: 2.2 to 30 W/m-K
- MOR / Flexural Strength: 20,015.0838312932 to 130,533.155421477 psi
- Compressive / Crushing Strength: 79,770.2616464584 to 377,095.782328712 psi
-
Supplier: Abtex Corporation
Description: Flexible, elastic-bonded abrasives for polishing Abtex is the U.S. distributor for Artifex elastic-bonded abrasives from Germany.Comprised of silicon carbide or aluminum oxide, supported in a foamed polyurethane or rubber flexible matrix, Artifex abrasive tools are
- Length: 3.149608 inch
- Width: 1.968505 inch
- Height: 0.787402 inch
- Grit Size: 120
-
Supplier: Abtex Corporation
Description: Flexible, elastic-bonded abrasives for polishing Abtex is the U.S. distributor for Artifex elastic-bonded abrasives from Germany.Comprised of silicon carbide or aluminum oxide, supported in a foamed polyurethane or rubber flexible matrix, Artifex abrasive tools are
- Length: 3.93701 inch
- Width: 0.9842525 inch
- Height: 0.9842525 inch
- Grit Size: 80
-
Supplier: Norton Abrasives
Description: Durable, sharp extra coarse grit silicon carbide and aluminum oxide abrasive blend for faster cutting and longer life on asphalt high-speed saw applications
- Outer Diameter (OD): 14 inch
- Bore ID / Shank Diameter: 1 inch
- Thickness: 0.125 inch
- Grit Size: 24 # or Microns
-
Supplier: Norton Abrasives
Description: A versatile silicon carbide and aluminum oxide abrasive formula engineered for high-speed saw emergency cut-off applications including ventilation, forcible entry, rescue, and demolition
- Outer Diameter (OD): 14 inch
- Bore ID / Shank Diameter: 1 inch
- Thickness: 0.125 inch
- Grit Size: 24 # or Microns
-
Supplier: CoorsTek
Description: alumina: increased strength and impact resistance SILICON CARBIDES Silicon carbides offer superior wear at high temperatures, yielding a long life in the most abrasive environments. CoorsTek can manufacture intricate and large shaped designs to meet your specifications.
- Thickness / Wall Thickness: 2 inch
- Length: 9 inch
- Diameter: 4 inch
- Density: 3.1 to 4.01 g/cc
-
Supplier: Norton Abrasives
Description: A blend of the most advanced zirconia alumina abrasive with premium silicon carbide grain for 2-3 times the life of aluminum oxide wheels
- Outer Diameter (OD): 9 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.25 inch
- Grit / Micron Size: 20 # or Microns
-
Supplier: DEWALT Industrial Tool Co.
Description: Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding
-
Supplier: DEWALT Industrial Tool Co.
Description: Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding
-
Supplier: DEWALT Industrial Tool Co.
Description: Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding
-
Supplier: DEWALT Industrial Tool Co.
Description: Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding
-
Supplier: Norton Abrasives
Description: A blend of the most advanced zirconia alumina abrasive with premium silicon carbide grain for 2-3 times the life of aluminum oxide wheels
- Outer Diameter (OD): 9 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.125 inch
- Grit Size: 24 # or Microns
-
Supplier: Abtex Corporation
Description: Flexible, elastic-bonded abrasives for polishing Abtex is the U.S. distributor for Artifex elastic-bonded abrasives from Germany.Comprised of silicon carbide or aluminum oxide, supported in a foamed polyurethane or rubber flexible matrix, Artifex abrasive tools are
- Application: General Purpose Deburring
- Type: Rotary Cutting Tool / Bit
-
Supplier: Abtex Corporation
Description: Flexible, elastic-bonded abrasives for polishing Abtex is the U.S. distributor for Artifex elastic-bonded abrasives from Germany.Comprised of silicon carbide or aluminum oxide, supported in a foamed polyurethane or rubber flexible matrix, Artifex abrasive tools are
- Application: General Purpose Deburring
- Type: Rotary Cutting Tool / Bit
-
Supplier: Flexovit USA, Inc.
Description: Made of an open web of strong continuous nylon filaments to which coarse silicon carbide abrasive grain is bonded. Combination of a soft open backing with an extremely aggressive abrasive makes these discs ultra efficient in removing resistant materials left on the work surface
- Outer Diameter (OD): 6 inch
- Bore / Shank Diameter: 0.5 inch
- Applications & Materials Abraded: Material Removal / Roughing (Coarse Grits), Metals / Metalworking, Plastics / Composites
- Disc / Backing Type: Non-woven Disc
-
Supplier: Titan Tool Supply, Inc.
Description: qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not
- Length: 4 inch
- Width: 0.4 inch
- Height: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
-
Supplier: Titan Tool Supply, Inc.
Description: qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not
- Length: 4 inch
- Width: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
- Type: Hand Hone / Hand Stone
-
Supplier: CoorsTek
Description: plates in a wide variety of shapes, sizes, thicknesses, and materials including: CeraShield™ High-Density Aluminum Oxides Traditional monolithic plate material Standard sizes and shapes including all SAPI sizes. Custom thicknesses available from 1 mm and up CeraShield™ Silicon
- Function: Blast / Ballistic Mitigation
- Liner Materials: Ceramic
- Features: Impact Protection
- Industry / Application: Military / Aerospace
-
Supplier: Titan Tool Supply, Inc.
Description: heat and cooling fluids. There are many epoxies that meet this criteria. We suggest you consult your experts in this area. USES: Special Lapps. Special De-Burring Tools. Special Diamond Wheels. Special Shaped Diamond Dressers for Aluminum Oxide or Silicon Carbide Grinding Wheels
- Length: 2 to 4 inch
- Width: 0.5 to 2 inch
- Grit / Micron Size: 60 to 1,100
- Product Type: Abrasive Sheet
-
Supplier: ASTM International
Description: reinforcement fibers and ceramic matrices (oxide-oxide composites, silicon carbide (SiC) fibers in SiC matrices, carbon fibers in SiC matrices, and carbon-carbon composites) and CMCs with different reinforcement architectures. It is also applicable to CMCs with a wide
Find Suppliers by Category Top
Featured Products Top
-
C) Reaction-Bonded Silicon Carbide (RBSC) High-Purity Silicon Carbide Customized SiC ceramic grades Material selection can be optimized according to wear resistance, corrosion (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Silicon Carbide Tube — High-Performance SiC Ceramic for Harsh Industrial Environments Product Overview (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Silicon Carbide – Sintered Silicon Carbide is among the hardest of ceramics, and retains hardness and strength at elevated temperatures, which translates into among the best wear resistance also. Additionally (read more)
Browse Lapping Services Datasheets for Insaco, Inc. -
Product Overview Used in plasma etch chambers, CVD systems, and ion implantation equipment for wafer clamping and lift-pin support during processing. Fountyl silicon carbide wafer pin chucks integrate the clamping surface and lift pins into a single high-purity sintered (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
geometry stable across temperature changes in process and metrology environments. Material Specifications Silicon Carbide (SiC 99%) - Elastic modulus: 420 GPa - Density: 3.1 g/cm3 - Flexural strength: >= 450 MPa - Vickers hardness: >= 2500 HV (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Manufacturing of Silicon Carbide (SiC) Silicon carbide (SiC) mirrors are advanced optical components known for their high stiffness, thermal stability, and lighweight properties, making them ideal for custom precision space optics, large telescopes, high-speed scanning (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Harper offers advanced Oxidation Oven technology to complement its industry-leading furnaces for carbon fiber processing. Our state-of-the-art oven designs available for tow-bands from 300mm to greater than 4000mm. Harper's designs incorporate a multitude of improvements beyond what's available on the market today.
(read more)
Browse Ovens (industrial) Datasheets for Harper International Corporation -
recommends you choose silicon nitride and silicon carbide material as ceramic material to make pistons and plungers. Silicon nitride (Si3N4 ceramic) is black or dark grey color, it is a non-oxide structural ceramic material (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
In semiconductor photolithography systems, motion accuracy directly determines wafer exposure quality. Silicon carbide ceramic guide rails are critical structural components within ultra-precision motion platforms, enabling nanometer-level positioning under high (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Abrasive Silicon Carbide Aluminium Oxide Cerium Oxide Grit Size/µm 3 1 1 Color Gray Green Orange Standard Size (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd.
Conduct Research Top
-
Honing Techniques: Choosing the Right Stone
Three types of abrasives are available and in general. use for honing: Silicon Carbide, Aluminum Oxide,. and Diamond. Each type is bonded into honing sticks. called stones, and each has its place in honing; none. of the three can be called general purpose for honing. all types of materials.
More Information Top
-
Advanced Ceramic Technologies & Products
Developments in the application of silicon carbide to tools used in the furnace started in the 1940s, and utilization of shelves made of oxide bonded silicon carbide , made by mix- ing silicon carbide grains with clay, for firing of heavy prod- ucts…
-
Behaviour of oxide bonded SiC reticulated ceramics in oxidising environments
A commer- an important aspect if reticulated ceramics are to be usedcially available reticulated oxide bonded silicon carbide in applications such as baffles for incineration processes8(OBSiC) and a CVD SiC coated reticulated oxide and inserts for heat exchangers.1 In order…
-
New Concepts and Technologies for Integrated Diesel Exhaust Gas Aftertreatment Systems
Figure 7 Aftertreatment system configurations: 1) monolith, 2) foams, 3) monolith+foams In all the configurations tested the normal production DPF has been replaced with a wall-flow filter based on mixed oxides bonded Silicon Carbide filter substrate coated with mixed perovskite…
-
Scientific.Net: Materials Science
Home > Oxide - Bonded Silicon Carbide .
-
Experimental and modeling investigation of the effect of air preheat on the formation of NOx in an RQL combustor
To dissi- pate the swirl in the flow and to introduce a uniform non- swirling flow into the mixing section, the fuel-rich product was passed through an oxide - bonded silicon carbide .
-
Emission Characteristics of Isothermal Open–Cellular Porous Materials at High Temperatures
Hendricks and Howell[5] reported spectral and total extinction coefficients, scattering albedos and two-parameter phase functions of partially stabilized zir- conia and oxide - bonded silicon carbide reticulated porous ce- ramics in the wavelength range from 0.4 to 5.0 lm.
-
Highlights: Chem. Eng. Technol. 4/2016
U. Betke et al. prepare micro-macroporous composite materials by growing a layer of the microporous metal organic framework (MOF), Cu3(btc)2 Á 3H2O (HKUST-1; btc = benzenetricarboxylate), on a macroporous oxide - bonded silicon carbide ceramic foam.
-
Fuel Transformer Solid Oxide Fuel Cell
This casting was made using Blasch’s BP 67/8-SC an oxide bonded , silicon carbide .
-
Ceramic Applications for Wear Protection of Pipe Lines and Cyclones
Aluminum (Al), Ceramic Pipeliners, Cyclone Liners, Nitride-Bonded Silicon Carbide, Oxide - Bonded Silicon Carbide , Silicon Carbide (SiC), Tungsten, Wear Protection .
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MACHINING PROCESSES AND MACHINE TOOLS
Standard marking system chart for aluminum oxide and silicon carbide bonded abrasives.
Indicates content that may require registration and/or purchase.