Products/Services for Oxygen Candle Furnaces
-
Furnaces (industrial) - (449 companies)Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run. General specifications...ConfigurationAtmosphereController Type -
Burners - (270 companies)...mounted into the furnace wall. Radiant or infrared (IR) burners provide heat from a hot, glowing surface that radiates IR energy. Ribbon burners are elongated devices that are used to curve and shape glass-tubing. Vortex burners can completely incinerate... -
Dissolved Oxygen Meters - (214 companies)Dissolved oxygen meters are analytical instruments that are used to measure the amount of oxygen dissolved in a liquid sample. Dissolved oxygen (DO) meters are used to measure the amount of dissolved oxygen in a liquid. Oxygen makes its way... -
Furnace Controllers - (68 companies)Furnace controllers are used to control temperature, heat delivery, and other variables in industrial furnaces. They control the burner flame, air mixture and trim to maintain and optimize furnace performance. Furnace controllers are used to control... -
Heating Furnaces - (210 companies)Heating furnaces convert gas, oil, electricity or other fuels into heat for distribution within a structure. They are the central heating devices within HVAC systems. Heating furnaces convert gas, oil, electricity, or other fuels into heat... -
Dissolved Oxygen Sensors - (136 companies)Dissolved oxygen sensors are used to measure the amount of oxygen dissolved in a unit volume of water. In water quality applications, such as aquaculture (including fish farming) and wastewater treatment, the amount of dissolved oxygen (DO) must...
-
Laboratory Furnaces - (149 companies)Laboratory furnaces provide continuous heating to process samples and materials. They are generally built from high temperature (refractory) materials so that they can maintain high temperatures without breaking down. Often, laboratory furnaces...
-
Vacuum Furnaces - (101 companies)Vacuum furnaces are heat-treating furnaces that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions. In vacuum furnaces the heat-treating process takes place inside an airtight vessel...
-
Potentiometers, Rheostats, and Trimmers - (443 companies)Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
-
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
Product News
-
SST Sensing Ltd.
Zirconia Oxygen Sensor System The Zirconia Oxygen Sensor System is a complete solution for measuring oxygen in high-temperature industrial processes. Based on zirconium dioxide sensing technology, it delivers accurate and stable O? measurement for combustion control and process monitoring applications. Designed for dependable operation in demanding environments, the system supports efficient oxygen analysis in furnaces, boilers, and industrial heating equipment. Its integrated design simplifies installation and enables... (read more)Browse Gas Sensors Datasheets for SST Sensing Ltd. -
SST Sensing Ltd.
Zirconia Oxygen Sensor Probe Kit The Zirconia Oxygen Sensor Probe Kit provides a complete solution for high-temperature oxygen measurement using proven zirconium dioxide sensing technology. The kit is designed to simplify installation and setup while delivering accurate and responsive O? measurement. Suitable for combustion control and industrial process monitoring, the probe kit supports effective oxygen measurement in furnaces, boilers, and heating systems. Its robust design and reliable performance make it a practical... (read more)Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Sensore Electronic GmbH
Oxygen Transmitters Sensore 's percentage oxygen sensors are engineered for accurate and reliable measurement of oxygen concentrations ranging from low percentage levels up to 100% O?. Built on proven zirconia technology, these sensors offer fast response, excellent long-term stability, and are ideal for continuous monitoring in demanding industrial environments. Whether for combustion control, process safety, or environmental monitoring, Sensore 's sensors are trusted by OEMs and system integrators... (read more) -
SST Sensing Ltd.
Flange Mount Zirconium Dioxide Oxygen Sensor The Flange Mount Zirconium Dioxide Oxygen Sensor is engineered for demanding industrial environments requiring accurate oxygen measurement at elevated temperatures. Using zirconia sensing technology, it provides rapid response and reliable oxygen readings in combustion and process gas applications. Its flange-mount design supports secure installation directly into process systems, making it suitable for furnaces, boilers, kilns, and industrial heating equipment. Built for durability... (read more)Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Harper International Corporation
Custom Laboratory Furnaces Harper International Corporation manufactures custom laboratory furnaces to match your specifications. (read more) -
Inductotherm Group
Vacuum Melting Furnaces requirements in vacuum furnace processes. Consarc has a wide range of advanced vacuum and controlled atmosphere furnace technologies for the processing of metals, specialty alloys, and engineered materials. Those vacuum furnace technologies include: Vacuum Arc Remelting Furnaces (VAR). Electroslag Remelting Furnaces (ESR). Vacuum Induction Melting furnaces. Vacuum Precision Investment Casting Furnaces (VPIC). Induction Skull Melting Furnaces (ISM). Induction Vacuum Ladle Furnaces (IVL). Vacuum... (read more)Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Inductotherm Group
Inductotherm® Coreless Melting Furnaces From small capacity precision casting operations to the largest induction melting foundry, Inductotherm Group companies manufacture the furnace that is right for you. Heavy Steel Shell Furnaces: Our Heavy Steel Shell furnaces combine the exceptional strength of a rugged steel shell with easy accessibility. They are able to be used with our backslagging feature, push-out lining systems, weigh frames, pit guards and can be retrofitted with a variety of fume collectors and hoods to help you comply... (read more)Browse Furnaces (industrial) Datasheets for Inductotherm Group -
Inductotherm Group
Inductotherm Holding Furnaces Channel Furnace Holding Systems: Inductotherm 's channel furnace combines high productivity with economical operation and can provide you with a continuous supply of ready-to-pour metal 24 hours a day. You should select channel furnaces when high production operations need a large throughput of metal; few alloy changes are needed; and/or when you need the holding capacity to shift melting operations to take advantage of off-peak energy costs. Coreless Furnace Holding Systems: Inductotherm 's... (read more)Browse Furnaces (industrial) Datasheets for Inductotherm Group -
Inductotherm Group
Consarc Aluminum Brazing Furnaces Inductotherm Group companies manufacture Consarc aluminium brazing furnaces, featuring advanced vacuum pumping systems, temperature uniformity control, handling systems, forced cooling, and hot water systems. Applications Include: Aerospace heat exchangers and other components. Automotive radiators, evaporators, condensers and oil coolers. Research and development. Electronic cold plates. Microwave components. Cryogenic heat exchangers. Refrigeration exchangers. Compressor oil coolers. Handling... (read more)Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Harper International Corporation
Custom Industrial Furnaces The design of a custom Harper furnace begins with understanding the customer's goals and utilizing our exceptional skilled engineering team to analyze their distinct process requirements. Harper works to devise a complete thermal solution with our range of offerings including gas treatment and handling and fully integrated control systems. Our experience in developing distinctive systems for every application covers calcination, graphitization, carburization, controlled oxidation, oxide... (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation
-
Emergency Atmosphere Control; Design and Operational Experience
APPENDIX-FIGURES Figure 1 US Navy Seawolf class electrolytic Oxygen Generation Plant (OGP) Figure 2 US Navy escape and rescue sodium chlorate oxygen candle Figure 3 US Navy escape and rescue oxygen candle furnace and candle basket Figure 4 US Navy escape …
-
Fuels, fire boxes
The Kohleusäuregehalt of the air in bathrooms with gas bathing furnaces increased until on 2,8 Proc., the oxygen content fell on 16,8 Proc., candles expired; the coal oxide couldn't be detected in the room air, so that observed harmful effects .
-
POP®-PraxisOrientierte nursing diagnosis
… stepping obscured spaces x game that to play sharp-edged toy cigarettes the matches, candles , quickly rotating machine parts … … car ignition Late x of the gas burner or furnace x contact with extreme … … in the vicinity of oxygen x snow or ice …
Indicates content that may require registration and/or purchase.