Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: INLINE FLOW METER, 0 TO 60 SCFM OF OXYGEN AT 20 TO 120 F, 0-150 PSIG, MAX TEMP. 350 DEG F, MAX PRESSURE 1200 PSIG. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Badger Meter
Description: The Cox® Precision Gas flow meter is designed for precise and repeatable flow measurement of all compressible fluids, with the added benefit of minimal pressure loss. Precise Measurement. Repeatable Performance. The Cox Precision Gas flow meter comes in a variety
- Pipe Diameter: 0.375 inch
- Gas Volumetric Flow Rate: 0.4 to 250 SCFM
- Operating Temperature: 0 to 500 F
- Operating Pressure: 0 psi
-
Supplier: Kelly Pneumatics, Inc.
Description: The Digital Mass Flow Meter accurately measures and displays mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure and gas pressure, for both Air and Oxygen. Unlike most flowmeters, the Digital Mass Flow Meter has a touch screen
- Operating Temperature: 32 to 122 F
- Operating Pressure: 250 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
-
Supplier: Clark Solutions
Description: Series DB41 thermal mass flow meters and counters provide flow measurement of non-aggressive gases in ¼ " to 1 ½" pipe systems. Their rugged, heavy-duty design and easy handling and operation make them the right choice for measuring and monitoring compressed air consumption.
- Pipe Diameter: 0.25 to 1.5 inch
- Gas Volumetric Flow Rate: 0.117666 to 235.332 SCFM
- Operating Pressure: 232.06032 psi
- Media Temperature: -22 to 176 F
-
Supplier: Brooks Instrument
Description: When you need a compact, economical mass flow meter that delivers long-term, stable flow measurement without requiring temperature or pressure correction, the 5700 Series thermal mass flow meter meets your requirements. It’s engineered specifically for the needs of
- Media Temperature Range: 149 F
- Operating Pressure: 150 psi
- Mass Flow Rate: 0 to 0.13765 lbs/min
- Mass Flow Rate Range: 0 to 0.13765 lbs/min
-
Supplier: CO2Meter.com
Description: The TS-600 Dissolved Oxygen Meter provides customers with an accurate oxygen measurement in mg/L or parts per billion (ppb) in water and other liquids. This portable, rechargeable DO meter is useful for measuring trace oxygen levels from 0-2,000 ppb for quality
- Dissolved O2 Range: 0 to 2 ppm
- Accuracy: 20,000 ppm
- Form Factor: Modular
-
Supplier: CO2Meter.com
Description: The TS-700 Sampling Dissolved Oxygen Meter provides accurate oxygen measurements in mg/L or parts per billion (ppb) in water, beer, soda, and other liquids. This portable, rechargeable DO meter is incredibly useful for measuring trace oxygen levels from 0-2,000 ppb
- Dissolved O2 Range: 0 to 2 ppm
- Accuracy: 20,000 ppm
- Form Factor: Modular
-
Supplier: Siargo Ltd.
Description: This series of mass flow meters are designed for general purpose flow measurement and monitor applications where a separate placement of the display is required, such as the hospital oxygen metering system. The measurable gas should be clean and free from corrosive
- Pipe Diameter: 0.4724412 inch
- Operating Temperature: 14 to 131 F
- Operating Pressure: 145.036839357197 psi
- Electrical Output: Analog Current
-
Supplier: Siargo Ltd.
Description: MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the
- Pipe Diameter: 0.1181103 inch
- Operating Temperature: -4 to 149 F
- Operating Pressure: 435.110518071591 psi
- Process Media Type: Gas
-
Supplier: E+E Elektronik
Description: The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 1.64041994750656 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232 psi
-
Supplier: Sensirion
Description: The analog mass flow meter SFM3100 is highly accurate and fast. The SFM3100 has a compact design and can be easily integrated into existing devices. There is a temperature sensor in the gas channel of the flow meter. This enables highly precise temperature compensation
- Gas Volumetric Flow Rate: 0.847457627118644 to 8.47457627118644 SCFM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
Supplier: Teledyne Instruments
Description: The HFM-200 LFE meter has flow ranges from 0-10 sccm to flows of 0-15,000 slm; provides analog outputs, and is constructed of stainless steel. The full scale range is specified by the end user. A NIST traceable calibration certificate is standard. Cleaning for oxygen
- Mass Flow Rate: 0 to 41.295 lbs/min
- Operating Pressure: 150 to 500 psi
- Mass Flow Rate Range: 0 to 41.295 lbs/min
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard 7500E can be used to measure the gas flow and oxygen concentration based on the ultrasonic technology, which has better performance than electro-chemical and other oxygen sensors. With the function of data display, online monitoring, etc., it has been widely used in
- Gas Volumetric Flow Rate: 0 to 0.353107344632768 SCFM
- Operating Temperature: 50 to 122 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
Supplier: GasLab
Description: The TecPen Dissolved Oxygen Meter provides accurate oxygen measurement in mg/L or parts per billion (ppb) in water and other liquids. This portable, rechargeable DO meter is useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in packaged
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard7500C is an economical oxygen sensor used to detect oxygen concentration and gas flow in binary gases. Adopting ultrasonic detecting technology, It has better performance than electro-chemical and other oxygen sensors. It has function including data display,
- Gas Volumetric Flow Rate: 0 to 0.353107344632768 SCFM
- Operating Temperature: 50 to 131 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: accessory kit (see full list below). Flow Multi-Meter advanced functionality 5210 models include a differential pressure sensor that enables users to measure the pressure differential of flows at the flow meter or at any point in the line. In addition to the
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Process Media Type: Gas
-
Supplier: ABB Measurement & Analytics
Description: 9408-80 systems complement the highly successful 9408 floating ball, dip and submersible systems and employ the well-proven 8012 oxygen sensor. A key feature is the bayonet snap-fit connection which makes removal for calibration very easy and convenient. The typical life of the 8012
- Dissolved O2 Range: 0 to 20 ppm
- Accuracy: 0.1 ppm
- Control Relays: 2
- Operating Temperature: 23 to 104 F
-
Supplier: Sensirion
Description: The SFM4200 digital mass flow meter for air, oxygen and non-corrosive gases is particularly suitable for high-volume applications. One highlight is its pressure resistance. In contrast to its predecessors, the SFM4200 is highly pressure-resistant and delivers reliable
- Gas Volumetric Flow Rate: 0 to 5.64971751412429 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 1,160.3016 psi
- Process Media Type: Gas
-
Supplier: Teledyne Instruments
Description: The HFM-200 / HFC-202 meters and controllers have flow ranges from 0-10 sccm to flows of 0-25 slm; provide analog outputs, are constructed of stainless steel and have normally closed valves. The full scale range is specified by the end user. A NIST traceable calibration
- Mass Flow Rate: 0 to 0.068825 lbs/min
- Operating Pressure: 500 psi
- Mass Flow Rate Range: 0 to 0.068825 lbs/min
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Teledyne Instruments
Description: The HFM-201 / HFC-203 meters and controllers have flow ranges from 0-25 slm to flows of 0-1000 slm; provide analog outputs, are constructed of stainless steel and can be configured with normally open or normally closed valves. The full scale range is specified by the end user. A
- Mass Flow Rate: 0 to 2.753 lbs/min
- Operating Pressure: 500 psi
- Mass Flow Rate Range: 0 to 2.753 lbs/min
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Teledyne Instruments
Description: The HFM-300 / HFC-302 meters and controllers have flow ranges from 0-5 sccm to flows of 0-25 slm; provide analog outputs, are constructed of stainless steel and have normally closed valves. The full scale range is specified by the end user. A NIST traceable calibration
- Mass Flow Rate: 0 to 0.068825 lbs/min
- Operating Pressure: 500 psi
- Mass Flow Rate Range: 0 to 0.068825 lbs/min
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Brooks Instrument
Description: When you need quick air-flow measurements on the go, you need the portability of the Pocket Series variable area flow meters. Constructed from durable polycarbonate, Pocket Series flow meters come with a pocket clip and a short, 135 mm (5.32 in.) length that fits
- Media Temperature Range: 150 F
- Liquid Volumetric Flow Rate: 0.033 to 3.96 GPM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: Brooks Instrument
Description: For critical medical applications where accurate and reliable air or oxygen flow must be precisely controlled, the FR6000 air and oxygen flow meters deliver reliable performance trusted in many medical instruments. Made with high-impact resistant, medical-grade
- Media Temperature Range: 150 F
- Liquid Volumetric Flow Rate: 0.033 to 3.96 GPM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: Brooks Instrument
Description: of oxygen permeation through elastomers, and a reduction in maintenance since metal seals will last indefinitely. Features Long-term zero stability of <±0.5% full scale per year <1 second settling times Full-scale flow rates up to 300 slpm All-metal seal flow path - 16µ inch Ra
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 150 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Description: ISO 15002:2008 is applicable to: flow-metering devices that are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal units of a medical gas pipeline system for flow adjustment, measurement and delivery of medical gases;
-
Supplier: CSA Group
Description: ISO 15002:2008 is applicable to: flow-metering devices that are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal units of a medical gas pipeline system for flow adjustment, measurement and delivery of medical gases;
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 2.04802259887006 SCFM
- Operating Temperature: 70 F
- Process Media Type: Gas
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.529661016949153 SCFM
- Operating Temperature: 70 F
- Process Media Type: Gas
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.0353107344632768 SCFM
- Operating Temperature: 70 F
- Process Media Type: Gas
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.176553672316384 SCFM
- Operating Temperature: 70 F
- Process Media Type: Gas
- Meter Technology: Variable Area
-
Supplier: DigiKey
Description: VARIABLE AREA FLOW METER, OXYGEN
- Operating Temperature: 249.8 F
- Process Media Type: Gas
-
Supplier: Chicago Pneumatic and Pneumatech
Description: electrical supply. Flow meter as standard on all PPOG generators.
- Output Flow Rate: 133.104 SLM
- Generator Type: Oxygen
-
Supplier: CSA Group
Description: driving surgical tools. Examples of gases include oxygen, medical air and oxygen/nitrous oxide mixtures. ISO 10524-1:2018 applies to pressure regulators: a) intended to be connected to cylinders by the operator; b) with integral flow-metering devices intended to be connected to
-
Supplier: Nova Analytical Systems Inc.
Description: required to remove any corrosive gases prior to entering the analyzer.In operation, a built in sample pump draws in the sample gas through sample conditioning filters and flow meter and then into the O2 sensor.The zirconia sensor is mounted in a flow-through block through which
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
Find Suppliers by Category Top
Featured Products Top
-
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-mechanical devices. Ethernet connection is optional and includes a software utility that allows you to remotely monitor and operate the instrument. The system offers options such as remote operation, alarms, sensors (gas dependent) and an oxygen compatible construction. Precision mass flow (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
. Ethernet connection is optional and includes a software utility that allows you to remotely monitor and operate the instrument. The system offers options such as remote operation, alarms, sensors (gas dependent) and an oxygen compatible construction. Precision mass flow controllers (MFC (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Environics, Inc. -
will steady a pulsing flow caused by diaphragm pumps, piston pumps, peristaltic pumps and other quick flow interrupting equipment. The PDS will steady a vibrating pointer of a pressure gage or flow meter under flowing conditions. When used properly, quick pulsating flows will be greatly (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
specifically when using carbon monoxide. A condition that would trigger an alarm is if the interpreted concentration from the optional flow meters falls outside a user adjustable tolerance. NEW FEATURE! These alarms can also be emailed to keep you updated even (read more)
Browse Mixing and Blending Controllers Datasheets for Environics, Inc. -
that PIDs cannot detect natural gases, such as oxygen and methane, because their ionization point is too high. Therefore, the PID can only detect gases that can be ionized by UV light unless combined with other tools like a multi-gas meter. Why is PID Calibration Necessary? (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
wastewater, for example, by ventilating the sediment tank or through pressure ventilation of biological wastewater treatment systems. The introduction of oxygen is important for deep wastewater tanks, wastewater treatment systems with standard aeration tanks or natural clarification ponds. If the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Flow Meter Selection for Improved Gas Flow Measurements: Comparison of Differential Pressure and Thermal Dispersion Technologies
As the costs of fuels and consumables (natural gas, hydrogen, oxygen, etc.) continue to rise, the ability to accurately measure the amount used in a process becomes significant in controlling costs and determining bottom line profits. It may have been acceptable in the past to absorb these expenses
-
Money Down the Drain: The High Cost of Poor Air Flow Metering
the microorganisms need to receive sufficient oxygen to stay alive.
-
Feed Forward Control (.pdf)
This case history describes how one company used the CalorVal BTU Analyzer with an oxygen sensor and flow meter to complete their control loop system for optimizing fuel/air mixtures.
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
to pinch tubes and regulate flow. Portable oxygen systems and many other medical devices which use solenoid valves for flow regulation are now integrated with microelectronics to make them more intelligent. They provide a simple electronic solution that is also clean, quiet, and precise. Other medical
More Information Top
-
The Practice of Veterinary Anesthesia: Small Animals, Birds, Fish and Reptiles
Oxygen flow meters on most veterinary units usually only deliver a maximum of 5L/min.
-
Design of Experiment Analysis of the Sulzer Metco DJ High Velocity Oxy-Fuel Coating of Hydroxyapatite for Orthopedic Applications
25 factorial design 5 factors; 2 levels; 2 responses; 32 experiments Oxygen flow meter reading; Propylene flow meter reading; Air flow meter reading; Spray distance; Powder feed rate Crystallinity; Purity .
-
States > Utah > State > Proposed Regulations > 2013 Documents > July 1‚ 2013 > R426-4 - Operations (New Rule)
(viii) the oxygen flow meters shall be recessed, padded, or by other means mounted to prevent injury to patients or medical attendants; and .
-
UNIVERSITY OF CALGARY
A hose (¼” Oxygen hose, SurgiVet, Dublin, Ohio, USA) was connected from the regulator (E Tank oxygen regulator, SurgiVet, Dublin, Ohio, USA) on the oxygen cylinder to the oxygen flow meter located on the anesthetic machine.
-
Model-based slopping monitoring by change detection
Oxygen flow meter .
-
An Improvised Oxygen Supply System for Pandemic and Disaster Use
The ability of standard oxygen flow meters to measure flow with a nonstandard driving pressure of oxygen was also measured.
-
On Bypass
Disconnect oxygen tubing from auxiliary oxygen flow meter and connect it to back nozzle of INOvent (marked NO/02).
-
Anesthesiology and Otolaryngology
Anesthesia workstations are equipped with an auxiliary oxygen flow meter that has the same oxygen supply source as the machine itself (i.e., pipeline or tank) and which permits flows of up to 12 L/min.
-
RTG thermopile glass bonding process description (1D-W)
High-temperature Furnace Cam-operated Recorder-controller Plastic Gloves Oxygen Flow Meter Rubber-coated Tweezers Vacuum Pickup Tool Balance Oxygen Line Filter Fused-quartz Boat Quartz Plate Alumina Spacer .
Indicates content that may require registration and/or purchase.