Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Panametrics
Description: keypad Intrinsically safe option for Class 1 Div 1 and Div 2 locations Ex flameproof option Proven galvanic fuel cell O2 sensor technology User selectable ranges for ppm and percent oxygen User-friendly and intuitive user interface with diagnostics Microprocessor-based,
- Operating Temperature: 32 to 113 F
- Measurement Type: %Volume, Leakage, Trace
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer, Monitor
-
Supplier: Sensore Electronic GmbH
Description: zirconia oxygen sensor and dry electrolyte cell ensure consistent performance even in challenging conditions, preventing poor oxygen control. Whether it's ambient oxygen monitoring in security technology or oxygen monitoring in electrical sectors, this
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Angst+Pfister Sensors and Power
Description: Product type Gas sensor moduleMeasuring range 0-25 %Device type StationaryGasflow Forced flowTechnology ZirconiaApprovals NoOutput signal 4-20 mAFeatures Zirconia, long lifetime, integrated flow cellSupplier Angst+Pfister Sensors and Power
- Electrical Outputs: Analog Current
-
-
Supplier: Process Sensing Technologies USA
Description: The Miniature Zirconium Dioxide Oxygen Sensors can be PCB mounted and are used when measuring ambient gas with the complete sensor immersed in the atmosphere which is to be measured. SST’s range of Miniature Zirconium Dioxide Oxygen Sensors use a unique closed loop
-
Supplier: NuAire, Inc.
Description: The In-VitroCell ES NU-5831 Direct Heat Hypoxic CO2 Incubator features a Zirconia Cermanic Oxygen Sensor to improved accuracy and lower hypoxic control by displacement with nitrogen for multiple applications such as stem cell research to maintain pluripotency of cell
- Chamber Capacity: 7.06 cubic feet
- Carbon Dioxide Range: 0.1 to 20 (%)
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by SST’s aerospace customers and in applications that require high temperature and pressure operation. SST’s range of zirconium dioxide oxygen
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by PST’s aerospace customers and in applications that require high temperature and pressure operation. PST’s range of zirconium dioxide oxygen
-
Supplier: Process Sensing Technologies USA
Description: dioxide oxygen sensor offer a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see
-
Supplier: Campbell Scientific, Inc.
Description: The CS511 is a rugged, low-maintenance sensor that is manufactured by Sensorex. It consists of a self-polarizing galvanic cell that generates a millivolt signal proportional to the amount of oxygen present in the measured medium (typically water). Oxygen diffuses through
- Oxygen Range: 0.5 to 20 ppm
- Accuracy: 2 % FS
- Response Time: 300 seconds
- Minimum Flow Rate: 5.08 cm/sec
-
Supplier: Edgetech Instruments Inc.
Description: ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life.
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
- Gas Types: Combustible Gas, Oxygen (O2)
-
Supplier: CO2Meter.com
Description: The TecPen MAP Oxygen Analyzer is designed to provide accurate measurements of oxygen content in all closed and pierce-able food packaging, infusion containers or micro-bioreactors. Features: Accurate O2 opto-chemical sensor Measurements in 3 seconds Data can be logged and
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: NuAire, Inc.
Description: The In-VitroCell ES NU-5841 provides an easy method to monitor and control humidity and oxygen levels in the chamber for hypoxic stress studies, stem cell culture, carcinogenic tumors, toxicity, and more.
- Chamber Capacity: 7.06 cubic feet
- Carbon Dioxide Range: 0.1 to 20 (%)
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Terra Universal, Inc.
Description: 0 ppm to 30% (RACE™ fuel cell sensor), or 0 – 100% (percentage fuel cell sensor) Integrated design includes controls, sensor cell and sampling pump all in one rugged housing Includes RS 232S output to allow data logging
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 99 %
-
Supplier: Edgetech Instruments Inc.
Description: ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life.
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Gas Types: Combustible Gas, Oxygen (O2)
- Display: Digital
-
Supplier: Edgetech Instruments Inc.
Description: large readable LCD display and a durable aluminum case that protects the measuring equipment during transport. 4-20 mA Loop Powered Two Wire Oxygen Transmitter The OxyTrans-PSS uses a special micro-fuel cell to measure the oxygen concentration. The sensor meets the
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
- Features: Data Logger, Sampling Pump
-
Supplier: ABB Measurement & Analytics
Description: Featuring a separate sensor section and transmitter, the Navigator 500 Dissolved Oxygen gives users the option of adding up to four wet-sections to one transmitter, enabling measurement of samples from different measuring points. This not only offers an economic and compact solution,
- Dissolved O2 Range: 0 to 20 ppm
- Accuracy: 0.001 ppm
- Control Relays: 4 to 6
- Operating Temperature: 32 to 131 F
-
Supplier: Roscid Technologies
Description: The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels. One User specific measuring range the unit will offer with different ranges between 0 – 100% of oxygen. Typical range is 0- 25% Sensor The O2Tracer uses a special fuel cell to
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Edgetech Instruments Inc.
Description: ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life.
- Electrical Outputs: Analog Current
- Gas Types: Combustible Gas, Oxygen (O2)
- Display: Digital
- Number of Gases Monitored: Single Gas
-
Supplier: ENMET Corporation
Description: P/N 10022-1100, SDS-97D Series Sensor/Transmitter Oxygen, O2 Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional Precalibrated
- Electrical Outputs: Analog Current
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: food protection, and mitigating the risk of potential food-borne illnesses. Features Accurate O2 optochemical sensor Long-life NDIR CO2 sensor Measurements in 3 seconds for oxygen, 10 seconds for CO2 Data can be logged and downloaded via USB Industry-standard .CSV data files
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2), Oxygen (O2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Radwell International
Description: ZIRCONIA CELL OXYGEN DETECTOR, UNIVERSAL CELL ASSEMBLY KIT, FOR ZO21D / ZR22 / ZR202, (E7052UE / K9119ED / K9119GE). FREE 2 YEAR RADWELL WARRANTY
- Device: Sensor Element / Chip
-
Supplier: Chicago Pneumatic and Pneumatech
Description: possibilities. Produced in-house with unique design features. Plug and play: no specialist needed for the installation. A zirconia oxygen sensor with a long lifetime, compared to electrochemical cells that need replacement every year. Low energy cost: the generator only requires
- Output Flow Rate: 161.424 SLM
- Generator Type: Oxygen
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Traditional in situ oxygen flue gas analyzers utilize zirconium oxide sensors to measure excess oxygen in process flue gas. These zirconium oxide sensors use a principle of operation based on the Nernst equation. This principle requires that the sensor cell
- Operating Temperature: -40 to 300.2 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Roscid Technologies
Description: – 1 bar Outputs : 4 -20 mA/DC Display : backlight display Power : 85 – 230 VAC, 44/60 Hz optional battery powered Oxygensensor : Micro-Fuell Cell, Sensor warranty : 6 month under normal use and maintenance Expected sensor life : up to 2 years Size : 13.78 x 11.81 x 3.94 in. ( W
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Roscid Technologies
Description: 0-100 ppm, 0-1000ppm, 0-10000ppm and 0 – 25% of oxygen. The range must be specified at the time of order. Sensor The OxyTrans LC uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity,
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 410 Series represent Nova's best value in continuous process O2 analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of Oxygen in process gases. The sensor produces a small millivoltage output which is directly
- Response Time: 6 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted in the flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion control optimization and emissions monitoring.
- Operating Temperature: -4 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
-
Supplier: GasLab
Description: atmospheric packaging gas testing or as a headspace oxygen analyzer for spot testing. Because of it's advanced optical chemical sensor, the TecPen MAP Oxygen Analyzer can take a measurement in 3 seconds. It is designed to last for years. Features Long-life optochemical
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted in the flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion control optimization and emissions monitoring.
- Operating Temperature: -4 to 158 F
- Operating Humidity: 0 to 95 %
- Response Time: 3 seconds
- Electrical Outputs: Analog Current
-
Supplier: Analytical Technology, Inc.
Description: ATIs Model Q45D Dissolved Oxygen monitor provides reliable oxygen measurement and reduced maintenance costs. The galvanic dissolved oxygen sensor uses a rugged 5 mil Teflon membrane to resist mechanical abrasions and tears. The membrane serves as a barrier to allow
-
Supplier: Roscid Technologies
Description: -20 mA/DC Alarm value (if desired): 3,8 mA (Standard) or 23 mA Voltage: 10 – 35 VDC reverse voltage protection up to 40VDC load: typ. 470 Ohm, max. 750 Ohm Display with bar graph: 6 Digits, alphanumeric Oxygen sensor: Micro-Fuel Cell, housing: IP65
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted into the furnace or flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion optimization, process control and furnace
- Operating Temperature: -4 to 212 F
- Operating Humidity: 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 320 Series of Portable Flue Gas Oxygen Analyzers utilize a reliable, stable oxygen sensor which responds quickly to the oxygen present in the flue gas sample. Its life expectancy is between 3 and 4 years. The sensor is very easy for the customer to
- Response Time: 8 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: GasLab
Description: logging is desired. Using an accurate optical chemical sensors to measure oxygen and an infrared NDIR sensor to measure carbon dioxide, the TecPen MAP Oxygen and CO2 Headspace Gas Analyzers are designed to last for years. Features Accurate optochemical oxygen
-
Supplier: Analytical Technology, Inc.
Description: ATIs Model Q45D-ODO Optical Dissolved Oxygen monitor utilizes a fluorescence-based sensor to provide a reliable oxygen measurement. This sensor will provide years of service and, unlike other optical sensors, will not be degraded by exposure to direct sunlight. The
Find Suppliers by Category Top
Featured Products Top
-
Hamilton Company introduces the Incyte capacitance sensor for viable cell density monitoring in bioprocessing, along with (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Why Isolation Up to the Stack and String Levels is Essential for Fuel Cells and Electrolyzers When monitoring and measuring fuel cells and electrolyzers, proper isolation is not just a technical detail—it's essential for safety, accuracy, and equipment longevity (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
. Our load cell and load pin design expertise helps us guide the custom design process with the customer, identify key requirements, plan out design, manufacturing, and testing (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Proven a million times over: Our capacitive ceramic measuring cell with an outer diameter of 17.5 mm As the “heart” of pressure gauges, the Ceracore capacitive ceramic measuring cell guarantees cost-efficient, reliable (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
-TEDS service. The service uses a AD9 (9 PIN “D” Series) Connector attached to the load cell or torque sensor cable. The connector has a TEDS EEPROM chip that works with the DPM-3 meter. With this update, legacy and non-TEDS sensors will be capable of plug and play with IEEE 1451.4 compliant (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
Dissolved carbon dioxide (DCO?) is a critical process parameter (CPP) in biopharma production processes according to PAT guidelines. By influencing other parameters such as extracellular and intracellular pH, it has an effect on different metabolic pathways which are involved in cell (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
gases are not required for proper operation or set up as is the case with Zirconia Concentration Cell, or galvanic cells. Accuracies of +/- 0.5% oxygen concentration are standard with our sensor-only products. In our oxygen modules, accuracies of +/- 1% F.S. are standard. Chemical cells sold (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
you’re dealing with partially charged cells. As Ulrich Hochrein, Head of Safety Engineering at EDAG Production Solutions, explained, “Errors in the production technology can be far more critical because the battery cells or battery elements pose additional fire and explosion (read more)
Browse Inductive Proximity Sensors Datasheets for SICK -
ME900 are ready-to-use monolithic pressure transducers made with a 9 mm diameter ceramic cell mounted in a dedicated housing. This groundbreaking sensor uses the piezoresistive (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
Zirconia Oxygen Sensor Function - How they Work?
At the core of SST 's zirconia oxygen sensors is the sensing cell (Figure 1). The cell consists of two zirconium dioxide (ZrO2) square coated with a thin porous layer of platinum which serve as electrodes provide the necessary catalytic effect for the oxygen to dissociate, allowing the oxygen ions
-
Selecting a Low-Maintenance Sensor for Safety Monitoring of Oxygen and Carbon Monoxide Levels in Industrial Processes and Environments
For safety, legal, and compliance reasons industrial plants must monitor oxygen (O2) and carbon monoxide (CO) levels in processes and structures. Traditional technologies for. detecting these gases include paramagnetic, nondispersive infrared, electro-chemical cell, and zirconium oxide sensors
-
Luminescence Lifetime Imaging with Transparent Oxygen Optodes
Due to the modular luminescence lifetime imaging system (MOLLI) that has been developed within the last few years, it is possible to use oxygen sensors that are not optically isolated. Transparent planar optodes and dispersed nanooptodes for the first time enable a direct optical link between
-
Transparent Oxygen Optodes in Environmental Applications at Fine Scale as Measured by Luminescence Lifetime Imaging
Due to the modular luminescence lifetime imaging system (MOLLI) that has been developed within the last few years, it is possible to use oxygen sensors that are not optically isolated. Transparent planar optodes and dispersed nanooptodes for the first time enable a direct optical link between
-
Gas Sensors in Medical Applications
Human life relies on respiration: the intake of oxygen and the release of carbon dioxide. Respiration provides a constant flow of oxygen molecules to our brain, organs and tissues while providing a way to remove the waste CO2 molecules that are created in the cells. Without respiration, our bodies
More Information Top
-
Continuous measurement of oxygen uptake Evaluation of the Engström metabolic computer and clinical experiences
The tidal volumes delivered by the system, the accuracy of the oxygen sensor cell , measurement of the oxygen uptake at different inspired oxygen concentrations, and comparative tests of oxygen uptake using the Fick principle were studied.
-
Heterogeneous expression of TASK-3 and TRAAK in rat paraganglionic cells
On the other hand, Hartness et al. (2001) used the lung carcinoma cell line, H146 cells, which act as oxygen sensor cells , to show that antisense oligodeoxynucleotides directed against TASK-1/TASK-3 suppress the response of both channels to acute hypoxia.
-
Metabolism and temperature regulation during daily torpor in the smallest primate, the pygmy mouse lemur (Microcebus myoxinus ) in Madagascar
The oxygen sensor cells had a life span of up to 9 months depending upon the total duration of their usage.
-
LIFAC sorbent injection desulfurization demonstration project. Final report, volume II: Project performance and economics
STABLE -The oxygen sensor cell can operate for months without recalibration.
-
Energetic cost of hovering flight in a nectar-feeding bat measured with fast-response respirometry
The system was modi®ed, however, for the fast-response O2 measure- ments; for this, the oxygen sensor cell (Ametek [now AEI Tech- nologies] N-37M with 0.25-ml internal sensor volume) was placed upright in the ¯ight cage and connected by …
-
Methods of Determining in Situ Oxygen Profiles in the Vadose Zone of Granular Soils
A 3 mm phono jack allowed the oxygen cell sensor lead to be disconnected in order to feed it through the drill string.
-
Updated Environmental Control System for the X-38 Crew Return Vehicle
The requirement for periodic calibrations is dictated by the characteristics of the oxygen sensor cell .
-
DEVELOPMENT OF SELF-TUNING RESIDENTIAL OIL/BURNER - OXYGEN SENSOR ASSESSMENT AND EARLY PROTOTYPE SYSTEM OPERATING EXPERIENCE
Typical Zirconium Oxide Oxygen Sensor Cell Voltage Characteristics .
-
PROCEEDINGS OF THE British Pharmacological Society
Using a sensitive oxygen sensor cell a correlation has been found between a rise in body temperature and increased oxygen consumption in experimental ani- mals injected with pyrogenic substances.
-
Behavioural and physiological consequences of male reproductive trade-offs in edible dormice (Glis glis )
Ta in the chamber, the output of the flow meter, the oxygen sensor cell , and voltages of the power supply were stored on a datalogger (Hobo) at 1-min intervals and transferred to a laptop each day.
Indicates content that may require registration and/or purchase.