Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: WEDECO, a Xylem brand
Description: Xylem’s GSO ozone generators are designed to produce ozone more effectively at high concentrations up to 12% weight ozone concentration.
- Production Rate: 25 to 40 g/hr
- Output Flow Rate: 0.1651999999999999 SLM
- Generator Type: Ozone
-
Supplier: WEDECO, a Xylem brand
Description: deterioration by UV or humidity. Two detectors are used: one for the ozone measurement, and the other to compensate for changes in UV lamp intensity. As many high concentration analyzers are utilized for ozone generator control applications, accuracy and reliability are key. The
- Response Time: 30 seconds
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Analytical Technology, Inc.
Description: your ozone gas sensor for whatever period is needed for calibration and then the system is shut off. Generator output is nominally around 0.8 PPM, but each generator is individually marked with an accurate ozone gas concentration value measured prior to
-
-
Supplier: Environics, Inc.
Description: is for use with the internal ozone generator and can also monitor external ozone sources. For applications that do not require monitoring of external ozone sources, the Series 6123 could be used required.
- Generator Type: Ozone
- Features & Approvals: Portable
-
Supplier: Environics, Inc.
Description: standard. The internal ultra-violet (UV) based ozone generator is temperature controlled and includes a precision photo-optical feedback circuit to compensate for lamp aging effects providing stable ozone generation. The ozone generator is factory calibrated using
- Output Flow Rate: 0.1000111361652 to 1,000 SLM
- Generator Type: Ozone
- Features & Approvals: Portable
- Features: Specialty / Other
-
Supplier: Environics, Inc.
Description: ozone transfer standards. The ozone generator is factory calibrated at 3 points (up to 11 points are available). Ozone generator pressure compensation ensures repeatable and stable ozone generation at pressures other than the original calibration pressure.
- Generator Type: Ozone
- Features & Approvals: Portable
-
Supplier: Haida International Equipment Co., Ltd.
Description: of ozone on the rubber, rubber rapid identification and evaluation of anti-aging properties of ozone, static test and dynamic test are divided into two test methods 3. Main feature Equipment by the occurrence of silent and efficient ozone generator ozone
- Temperature Range: 10 to 60 C
- Configuration: Floor Mount
- Features: Programmable
- Parameters: Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: evaluate the rubber’s ozone aging resistance properties. Main feature Equipment by the occurrence of silent and efficient ozone generator ozone gas. and a certain amount of air processed. the switch in the mixture into the chamber. the continuous line UV detector
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
-
Supplier: Environics, Inc.
Description: ozone generator is factory calibrated using a NIST traceable ozone standard. This temperature controlled, ultra-violet (UV) based ozone generator includes a precision photo-optical feedback circuit to compensate for lamp aging effects.
- Output Flow Rate: 0.1000111361652 to 1,000 SLM
- Generator Type: Ozone
- Features & Approvals: Portable
- Features: Specialty / Other
-
Supplier: ASTM International
Description: titration with excess nitric oxide (D) Gas phase titration with excess ozone (E) Ozone generator device. 1.3 These practices describe procedures to establish the authority of transfer standards: qualification, certification, and periodic recertification. 1.4 This standard
-
Supplier: Siemens Analytical Products
Description: operating costs because no additional equipment required, e.g. ozone generator, etc. Measurement in the UV range Measurement not affected by H2O and CO2 Very low SO2 and NO measuring ranges possible UV Resonance Absorption Spectrometry (UVRAS) Measurement of very low NO concentrations:
- Number of Channels: 4
- Operating Temperature: 41 to 113 F
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring
-
Supplier: Pacific Ozone Technology, Inc.
Description: The G Series Ozone Generators outperform other ozone generators many times their size. The reliable, versatile, and cost effective G Series Ozone Generators are built to interface with a wide range of industrial applications.
- Production Rate: 30 to 40 g/hr
- Output Flow Rate: 0 to 1,416 SLM
- Outlet Pressure: 15 psi
- Generator Type: Ozone
-
Supplier: Siemens Process Instrumentation
Description: required, such as an ozone generator and the like Measurement in the UV range - Measurement not effected by H2O and CO2 - Very low SO2 and NO measuring ranges possible UV Resonance Absorption Spectrometry (UVRAS) - Measurement of very low NO concentrations: Measuring range 10 ppm -
- Operating Temperature: 41 to 113 F
- Instrument Type: Analyzer
- Gas Types: Combustible Gas, Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Sulfur Dioxide (SO2), Toxic Gas
- Application: Continuous Emissions Monitoring, Process Gas
-
Supplier: Process Sensing Technologies USA
Description: block design for faster measurement response Gas pressure to 1 MPa (10 barg) with a high-pressure option to 21 MPa (210 barg) available Applications: Compressed air dryers Plastic moulding Ozone generators Medical gases Pneumatics Breathing air Welding gases
- Operating Temperature: -40 to 140 F
- Features: Self Calibration
-
Supplier: Pacific Ozone Technology, Inc.
Description: Modular redundancy is the key to the M Series revolutionary design, providing unsurpassed reliability. The advanced chassis based design of M Series Ozone Generators is the foundation for the most powerful, high yield, air-cooled ozone generators in the world, with
- Production Rate: 160 to 360 g/hr
- Output Flow Rate: 0 to 8,496 SLM
- Outlet Pressure: 15 psi
- Generator Type: Ozone
-
Supplier: Pacific Ozone Technology, Inc.
Description: Our flagship SGA and SGC Ozone/Oxygen Systems combine air-cooled ozone generators with onboard oxygen concentrators in a compact, wall-mountable stainless steel enclosures. In addition, the SGC Series is equipped with a self-contained onboard compressor.
- Production Rate: 240 g/hr
- Output Flow Rate: 0 to 75.5200000000001 SLM
- Outlet Pressure: 15 psi
- Features & Approvals: Compressor Included
-
Supplier: Pacific Ozone Technology, Inc.
Description: Our flagship SGA and SGC Ozone/Oxygen Systems combine air-cooled ozone generators with onboard oxygen concentrators in a compact, wall-mountable stainless steel enclosures. In addition, the SGC Series is equipped with a self-contained onboard compressor.
- Production Rate: 10 g/hr
- Output Flow Rate: 0 to 424.8 SLM
- Outlet Pressure: 15 psi
- Features & Approvals: Compressor Included
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: 0±50V · Typical Power: ≤ 8W · Applied Static voltage: 7000V 50Hz · Ozone concentration: Below 0.04ppm(distance 50mm) · Applied environmental temperature: 0~50°C(no condensation) · Gas flow: ≤103.7L/min(0.4MPa air pressure) Applications: Semiconductor industry, Thin film industry ,
- Input Voltage: 12-24 VDC
- Ionizer type: Ionizer Bar
-
Supplier: Thomas An Ingersoll Rand Business
Description: Micro Film Readers Ozone Generators Vacuum Frames Copy Machines Vending Machines (Drink) Blood Pressure Machines Air and Gas Samplers Computer Plotter/Printers Blood Analyzer De-Soldering Equipment Pump Priming Photo Processing Pond Aeration Aeration Suction Equipment
- Discharge / Operating Pressure: 10 to 35 psi
- Flow Capacity: 0.6 to 1.4 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: Pneumatic Pads Micro Film Readers Ozone Generators Vacuum Frames Copy Machines Vending Machines (Drink) Blood Pressure Machines Air and Gas Samplers Computer Plotter/Printers Blood Analyzer De-Soldering Equipment Pump Priming Photo Processing Pond Aeration Aeration Suction
- Ultimate Operating Vacuum: 201.2 torr
- Pumping Speed: 0.7 to 1.4 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: Thomas An Ingersoll Rand Business
Description: Pressure to 100 psi / 6.9 bar Possible Applications Dental Equipment Ozone Generators Waveguide Pressurization Cable Drying Dry Sprinkler Systems Laboratory Compressed Air
- Discharge / Operating Pressure: 100 to 100.1 psi
- Flow Capacity: 5.1 SCFM
- Horse Power: 0.884545454035861 to 0.938154269431974 HP
- Power Source: AC Single Phase
-
Supplier: Hi-Tech Controls, Inc.
Description: For use between the welding generator, the hand-electrode and the work piece. For use in the automobile industry, ship building, transport and conveyor systems, tool making machinery, welding robots etc. These cables retain their high flexibility even under influence of ozone, light,
- Rated Voltage: 1,000 volts
- Nominal Outer Diameter: 0.24409462 to 1.13779589 inch
- Operating Temperature: 85 C
- North American (AWG): 1 to 8 AWG
-
Supplier: Kitz Micro Filter Corporation
Description: 5℃to 50℃ 5℃to 50℃ Maximum Operation Pressure 0.1~0.7MPa 0.1~0.7MPa 0.1~0.7MPa Fluid Air and Nitrogen Air and Nitrogen Air and Nitrogen Flow rate 1~30L/min 1~100L/min 1~200L/min Application Precision Measuring Instruments Semiconductor Manufacturing Equipment Air Operation Equipment Ozone
- Maximum Pressure: 14.5036839357197 to 101.525787550038 psi
- Application / Industry: Electronics, Semiconductor Processing
- Type: Gas Dryer, In-line
- Features: Other
-
Supplier: Process Sensing Technologies USA
Description: Dew point or moisture content Analog output, display and dual alarms IP65 (NEMA 12) enclosure Applications: Dew-point dependent switching for compressed air dryers Monitoring moisture in plastic moulding for quality control Moisture in ozone generators Breathing air and medical
- Dew Point Range: 68 F
- Operating Temperature: 23 to 122 F
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
-
Supplier: Ecolink, Inc.
Description: Construction Companies Engine & Motor Rebuilders Air Conditioning Maintenance Machine Shops School Bus Yards Oil Field Services Equipment Manufacturers For use on: Gears Windings Generators Engine Parts Printing Equipment Production Machinery Relays Motors Starters Bearings Gas, Water
- Type: Cleaner / Cleaning Agent
- Features: VOC Compliant
Find Suppliers by Category Top
Featured Products Top
-
What is the Photometric Procedure for Ozone Transfer Standards Ozone (O3) is a slightly blue or colorless gas made of three atoms and is found predominantly in the Earth’s atmosphere (read more)
Browse Datasheets for Environics, Inc. -
standard. Another component of the 6123 is the ozone generator with a UV-based light source. The generator is temperature-controlled and runs on a photo-optical feedback circuit to support reliable ozone generation. A summary of the key benefits and features include: Automatic (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Download Full DATASHEET for Series 7000 Series 7000 Stand-Alone Zero Air Generator The Environics® Series 7000 Zero (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
Why Choose a Photometer-Controlled Ozone Generator?
Choosing accurate and reliable equipment for gas blending operations is essential. The photometer-controlled ozone generator is one such device. But why should one opt for this specific type of generator for ozone gas mixtures?
More Information Top
-
Water Treatment Plant Design, Fifth Edition > OXIDATION AND DISINFECTION
Chapter 37: Highly Toxic and Toxic Materials, Section 3705 Ozone Gas Generators .
Indicates content that may require registration and/or purchase.