-
Supplier: Terex Cranes Waverly Operations
Description: Overview Reliability, quality and safety are the reasons for the success of Terex "CBR" self-erecting cranes all over the world, and for the widespread favourable answer of the market.
- Load Capacity: 0.5511556550000001 to 1.1023113100000002 tons
- Type: Tower Crane
-
Supplier: Raymond Handling Consultants, L.C.
Description: FIXED & ADJUSTABLE STEEL GANTRY CRANES
- Load Capacity: 3 tons
- Type: Gantry Crane
-
Supplier: Raymond Handling Consultants, L.C.
Description: MAST TYPE JIB CRANE
- Load Capacity: 3 tons
- Type: Jib Crane - Floor Mount
-
-
Supplier: Raymond Handling Consultants, L.C.
Description: HEAVY DUTY PILLAR BASE MOUNTED JIB CRANE
- Load Capacity: 2 tons
- Type: Jib Crane - Floor Mount
-
Supplier: Spanco, Inc.
Description: SPANCO Articulating Jib Cranes have capacities ranging from 150 to 2,000 lbs. with spans up to 16 feet. Freestanding and ceiling/bridge mounted articulating jib cranes offer 360° rotation. Articulating wall mounted jib cranes offer 200° rotation on inner arm and 360° rotation on
- Load Capacity: 1 tons
- Horizontal Available Span: 8 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion, Rotating
-
Supplier: Spanco, Inc.
Description: SPANCO Articulating Jib Cranes have capacities ranging from 150 to 2,000 lbs. with spans up to 16 feet. Freestanding and ceiling/bridge mounted articulating jib cranes offer 360° rotation. Articulating wall mounted jib cranes offer 200° rotation on inner arm and 360° rotation on
- Load Capacity: 0.5 tons
- Horizontal Available Span: 14 ft
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion, Other, Rotating
-
Supplier: C & C Lift Truck, Inc.
Description: Capacities to 5 tons. Spans to 20'-0". For use in multiple-stage manufacturing operations, portable or stationary. Maximizes available space. Can be used beneath other overhead cranes where the building's structure cannot support a longer material handling solution. Portable telescopic --
- Load Capacity: 0.5 tons
- Type: Gantry Crane
-
Supplier: Konecranes Inc.
Description: CXT Cranes by Konecranes give you the best return on your investment. Our new CXT crane incorporates the most significant innovations introduced to the market for many years. CXT cranes offer superior safety and ergonomics, easy and effective load handling, and the most
- Load Capacity: 80 tons
- Type: Bridge / Overhead Crane
- Features: Motorized Motion, Pendant
-
Supplier: C & C Lift Truck, Inc.
Description: A handy and safe way to lift and spot heavy loads for welding, assembly or general material handling. Total 360° rotation for extra versatility. Super-strength steel construction for industrial use and years of trouble-free service. Designed as a self-supporting jib crane for mounting on
- Load Capacity: 2 tons
-
Supplier: Optimal Handling Solutions
Description: Designed for use in multiple locations, includes jib crane and one base socket Extra base sockets may be purchased for use in other locations Friction brake design allows positive locking and controlled rotation of heavy loads 360° continuous rotation of heavy loads Handle most applications
-
Supplier: Accuris
Description: CRANE, TRUCK MOUNTED A/S32H-11, 4,000 POUND CRANE CAPACITY, 4 X 4
-
Supplier: Raymond Handling Consultants, L.C.
Description: BRIDGE CRANE END TRUCK KITS
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The Festoon 715 P cable is specially designed for applications with high mechanical stress and is ideal for use in cable roller assemblies as well as in simple drum operation. It features an integrated support core, ensuring stability and durability even under dynamic loads. With its
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Product Type: Multiconductor Cable
- Features: Other
-
Supplier: DORMA Group
Description: requirements. Crafted construction The 100:1 gear manual speed control and bookfold mechanism are the same as those used on all Crane revolving doors. The primary material is .125 thickness aluminum construction and iron workers and experienced craftsmen in Crane's Chicago facility
- Material: Aluminum, Glass
- Application: Commercial, Exterior Doors
- Type: Revolving Doors
-
Supplier: CSA Group
Description: cranes, boom trucks, wheel-carrier-mounted cranes, railway cranes, locomotive-mounted cranes, and rail-mounted cranes, as well as any variations thereof that retain the fundamental characteristics of these cranes. 1.4 This Standard is applicable only to
-
Supplier: CSA Group
Description: crane" and "crane" have the same meaning. 1.2 This Standard applies to the following types of cranes: a) commercial truck or trailer mounted cranes (see Figures A.1 to A.4); b) stationary cranes; and c) mobile cranes. 1.3 This Standard applies to
-
Supplier: Cole-Parmer
Description: • Flexible crane scales make it easy to measure suspended loads • Three-button infrared remote control • Color-coded keypad • Three weighing units (kg, lb, Newtons) • Display hold function • 360-degree rotating display • 360-degree swivel shackle and bolt • External calibration •
- Capacity: 330.75 lbs
- Display: Digital Display
-
Supplier: Cole-Parmer
Description: • Flexible crane scales make it easy to measure suspended loads • Three-button infrared remote control • Color-coded keypad • Three weighing units (kg, lb, Newtons) • Display hold function • 360-degree rotating display • 360-degree swivel shackle and bolt • External calibration •
- Capacity: 110.25 lbs
- Display: Digital Display
-
Supplier: Cole-Parmer
Description: • Flexible crane scales make it easy to measure suspended loads • Three-button infrared remote control • Color-coded keypad • Three weighing units (kg, lb, Newtons) • Display hold function • 360-degree rotating display • 360-degree swivel shackle and bolt • External calibration •
- Capacity: 661.5 lbs
- Display: Digital Display
-
Supplier: Cole-Parmer
Description: • Flexible crane scales make it easy to measure suspended loads • Three-button infrared remote control • Color-coded keypad • Three weighing units (kg, lb, Newtons) • Display hold function • 360-degree rotating display • 360-degree swivel shackle and bolt • External calibration •
- Capacity: 330.75 lbs
- Display: Digital Display
-
Supplier: Southland Equipment Service
Description: Fingertip control to safely lift heavy industrial loads. Smooth, efficient, trouble-free operation. Complete with top hooks for easy mounting. Supplied with 2-button, push button station and sufficient power cord for crane spans. Chain container now included. H-4 rated. Motors are
- Load Capacity: 250 lbs
- Lift: 15 ft
- Maximum Lift Speed: 32 ft/min
- Type: Electric
-
Supplier: Eaton Corporation
Description: 60 HZ FREQUENCY RATING CONVEYOR, CRANE, OVERHEAD DOOR APPLICATION 480 VAC VOLTAGE RATING BRAKE SOLENOID ACTUATION TYPE 85 LB-FT TORQUE
- Torque Rating: 85 Ft-lbs
- Operating Voltage: 480 volts
-
Supplier: Southland Equipment Service
Description: Lift drums in the vertical position. Drum is secured and supported by a bar underneath. Drum Lifter attaches to a monorail or crane to move a drum in the upright position. Safety oriented design supports drum from the bottom. Handles steel, plastic or fiber drum with 22" to 23-1⁄2" dia. and
- Type: Drum Lift
-
Supplier: Rutke Signs & Safety
Description: Warehouses contain a wide range of hazards. From moving hazards, like forklifts and conveyors, to temporary hazards. And warehouses also require hazard notifications to be posted in a variety of locations - wall, floors, containers and so on. Beyond safety identification, warehouses also use
- Width: 10 inches
- Height: 0.5833333333333334 ft
- Safety / Warning Type: Material Handling (e.g., Crane, Forklift)
- Materials of Construction: Plastic / Film
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: CENO's carbon Brush slip ring is also named as large current collector or high power slip ring, which could transmit the current at lease on 100A or above. It widely be used in ship machinery, engineering machinery, port machinery, offshore crane, cable reel, propeller,as well as drilling
- Operating Speed: 0 to 1 rpm
- Maximum Voltage: 24 to 690 volts
- Maximum Current: 10 to 550 amps
- Operating Temperature: 14 to 131 F
-
Supplier: Certex UK
Description: Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very
- Diameter: 0.7480319 inch
- Breaking Strength: 76,611.84 lbs
- Application: Crane / Hoist / Lift
- Material: Steel - Galvanized
-
Supplier: Certex UK
Description: Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very
- Diameter: 0.9842525 inch
- Breaking Strength: 132,632 lbs
- Application: Crane / Hoist / Lift
- Material: Steel - Galvanized
-
Supplier: Certex UK
Description: Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very
- Diameter: 0.6299216 inch
- Breaking Strength: 54,334.16 lbs
- Application: Crane / Hoist / Lift
- Material: Steel - Galvanized
-
Supplier: Mueller Group, Inc. (The)
Description: and mechanical parts of machines in lifts and cranes. Max operating voltage in a single or three phase system is Uo/U 476/825 volts. In a direct current system max operating voltage is Uo/U 619/1238 volts. If in a fixed or protected installation Uo/U is 600/1000 volts. The rubber neoprene
- Rated Voltage: 0.45 to 0.75 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: H07VVH6-F is a harmonized, flexible, 450/750 volt, PVC flat festoon power and control cable. Mainly used as a trailing cable for crane installations, floor conveyor systems, elevator control cables, shelf control units and in supply lines for moving machine parts. The flat construction allows
- Rated Voltage: 0.3 to 0.75 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: David Round
Description: The low head hoist design minimizes beam-to-hook distance Create additional workspace over assembly bays to accommodate taller equipment designs. Reduce bridge crane profiles for restricted height applications in existing buildings. Minimize jib crane heights for added clearance under
- Load Capacity: 10,000 lbs
- Maximum Lift Speed: 18 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric, Pneumatic
-
Supplier: Optimal Handling Solutions
Description: ballast available Capacity at Model P-JIB-2 (lbs.) Model P-JIB-4 (lbs.) Arm Length 27" 2,000 4,000 34" 1,600 3,200 41" 1,300 2,600 48" 1,100 2,200 Lift Arm Projections: Beyond Frame: 48" Outriggers: 40" Casters: 8" Phenolic
-
Supplier: Certex UK
Description: Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very
- Diameter: 1.4960638 inch
- Breaking Strength: 306,402.4 lbs
- Application: Crane / Hoist / Lift
- Material: Steel - Galvanized
Find Suppliers by Category Top
Featured Products Top
-
spanning almost 150 years, Columbus McKinnon has become a global leader in intelligent motion solutions. Our high-quality brands, such as CM, STAHL CraneSystems, Yale, Magnetek, Coffing, and Duff-Norton, work together to move the world forward and improve lives. Whether it’s increasing safety or improving productivity, our intelligent motion technology is hard at work worldwide. (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
and an identical dimensional footprint as the IMPULSE®•P3 Series 2 (up to 5HP) and a smaller footprint beyond 5HP. All this, plus assured reliability and lower cost make the IMPULSE•G+ Mini Adjustable Frequency Crane Control the product of choice for your overhead material handling (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
air springs (air shock absorbers) showcase a variety of market focused designs for P.E.T. Manufacturing, Plastic Bottle Making, Blow Molding, Automotive Manufacturing, Assembly Line Conveyors, Pick & Place Robotics, and Material (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
shielding and minimizes audible buzzing. The XEL401xV Series is available in six inductance values from 92 to 780 nH, with current ratings up to 24.0 Amps. The XEL4020V Series has 10 values from 0.08 to 2.2 µH and current ratings up to 33.2 Amps. The XEL4030V Series is offered in 13 values from 0 (read more)
Browse Datasheets for Coilcraft, Inc. -
-DC converters with switching frequencies ranging from hundreds of kHz to 5 MHz and above. The XGL4030 features an expanded inductance range, including 18 values from 0.13 to 12.0 µH, with current ratings up to 26.5 Amps and soft saturation characteristics. It also offers a 30% icrease in Irms self (read more)
Browse Datasheets for Coilcraft, Inc. -
maximum flexibility. Its innovative pV control system automatically increases free air delivery when a lower operating pressure is selected, optimizing energy efficiency, and ensuring air supply is precisely matched to demand. Versatile and robust, the M480 is ideal for a wide range of (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
absorbers, adjustable and non-adjustable industrial shock absorbers, rate controls, wire rope isolators, and air springs (air shock absorbers) showcase a variety of market focused designs for P.E.T. Manufacturing, Plastic Bottle Making, Blow Molding, Automotive Manufacturing, Assembly Line Conveyors (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
HEAVY-DUTY APPLICATIONS Hoists are available with H3, H4, and H4+ duty cycles. COMPLIANCE WITH INDUSTRY STANDARDS Hoists meet CMAA and HMI standards. CSA labeled. Explosion-protected models available in compliance with NEC guidelines (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. Typically, they are covered with a protective plastic cover. Applications are found in construction uses. As a coil-based process, economical production quantities begin around 5 (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products
More Information Top
-
Characterization of bio-inspired hair flow sensors for oscillatory airflows: techniques to measure the response for both flow and pressure
7 046009 [12] Crane P H G 1967 Method for the calculation of the acoustic radiation impedance of unbaffled and partially baffled piston sources J. Sound Vib.
-
Products List by p Page 8 - China ECOL B2B Marketplace, Free Manufacturer Directory
P & H CRANE 40T CRANE LOAD CHART .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Letters of Interpretation > 1995 > In the Month of January...
Moreover, PPM has said that there is no way to repair this crane in accordance with its manufacturing specifications unless it is repaired by an authorized P & H crane dealer in accordance with the specifications which, in that instance would be …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Federal Mine Safety and Health Review Commission > Administrative Law Judge Decisions > 199...
While Harnischfeger noted that new P & H cranes are equipped with adjustable frequency electrical controls (designed to automatically brake them without the use of foot applied brakes) and parking/emergency brakes, it is clear from the record that the No. 2 crane …
-
A hybrid beam design for slow positron transport
B 31 4123-30 . beam-brightness enhancement: Low-energy positron diffraction and other applications Phys. Rev. B 31 5628-33 [37] Canter K F, Horsky T, Lippel P H , Crane W S and Mills A P Jr 1986 Development of high brightness …
-
Industry Updates
Morris Material Handling, Inc., the original equipment manufacturer of P & H cranes , hoists, and replacement parts, introduces inspection services for all brands of overhead cranes and hoists.
-
CR4 - Thread: Frequecy Conversion
I have two 12.5 ton P & H cranes working at 415V/60Hz and would like to change them to 480V/60V.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40578/34870610-MIT.pdf?sequence=2
There are 14 cranes of 1.5, 3, 4, 6, 12, 15 tons, and one P & H crane with a capacity of 45 tons.
-
FY95 capital asset implementation plan
P & H Crane Hydraulic .
-
An application of oscillation damped motion for suspended payloads to the advanced integrated maintenance system
in Fig. 1 as the P & H crane in the background, the of Energy under Contract No. DE-ACO_76DPO0789.
Indicates content that may require registration and/or purchase.