Products/Services for Pad Mount Transformer Dolly
-
Board Mount Transformers - (195 companies)Board mount transformers are transformers designed to be embedded in or mounted on computer boards. The purpose of a transformer, in general, is to transfer power from one device or circuit to another. Normally this is done by means of a process...Transformer TypePackage TypeStandards / Compliances
-
Roller Dollies - (182 companies)...with precision. Roller dollies may be used on hard floors or may also be used while mounted on tracks. High capacity roller dollies usually come equipped with steel chain rollers or may be fitted with nylon chain rollers to protect more delicate flooring... -
Transformers - (2124 companies)Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other...
-
Power Transformers - (1033 companies)Distribution Transformers. Distribution transformers are pole-mounted devices that provide the final step-down action in a power distribution system. These devices supply relatively small amounts of power to residences and other locations connected... -
Abrasive Pads - (137 companies)...standard, and JIS is the grading or grit-size standard used in Japan. Features. In terms of features, abrasive pads differ in terms of backing or base type and mounting style. Backings are the flexible material to which abrasive grains are adhered to make...
-
Leveling Feet, Pads, and Glides - (141 companies)Leveling feet, pads and glides consist of discs of varying shapes and sizes. They are used for leveling jigs, fixtures, and equipment. A leveling foot has a threaded stud for adjusting the level. A leveling pad has a recess on which a leveling stud...
-
Distribution Transformers - (93 companies)Distribution transformers are pole-type transformers that supply relatively small amounts of power to residences. They are used at the end of an electrical utility 's delivery system. Distribution transformers are pole-type transformers that supply...
-
Electronic Transformers - (38 companies)Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting. Electronic transformers are used to insulate circuits and to provide high to alternating-but-low...
-
Isolation Transformers - (181 companies)Isolation transformers provide electrical decoupling or isolation to two connected circuits. They have a turn ratio of 1:1. Isolation transformers provide electrical isolation to two connected circuits. Electrical isolation of two circuits...
-
Pad Eyes - (40 companies)...in many different mounting styles. Channel-mounted eye straps can be attached without drilling holes. Anchor plates are pad eyes that provide a flat or curved base and sized holes that fit specific types of screws. Materials and Specifications. Although...
Product News
-
TPS Elektronik GmbH
Transformers - Three Phase Pad Mounted Transformer The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output... (read more)Browse Transformers Datasheets for TPS Elektronik GmbH -
Isotech, Inc.
Curb Noise & Vibration With Isolation Pad Mounts prevent shock and vibration transmission in non-critical installations with our reliable pad mountings. Cost-Efficiency: Ideal for medium and high-speed equipment, our economical solutions are perfect for light and medium-weight machinery. Applications Include: Air Conditioners. Compressors. Cooling Towers. Crushers. Diesel Generators. Processing Equipment. Pumps. Steam Generators. Textile Machinery. Transformers. Upgrade your equipment mounting with Isotech's NRC Pad Mounts, which have replaced all... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Triad Magnetics
Custom Board Mount Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more) -
Triad Magnetics
Versatile PC Mount Transformers by Triad PC Mount Power Transformers. Triad Magnetics ' PC Mount power transformers satisfy not only the power needs of a PC, but its control and instrumentation applications, as well. With over 35 plug-in type models -- available in single primary and dual center tapped secondary configurations -- Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range in electrical rating from 1 1/2 VA to 7 1/2 VA. When used... (read more)Browse Power Transformers Datasheets for Triad Magnetics -
Bonomi North America, Inc.
Three-Piece Ball Valve ISO 5211 Actuator Mount Pad Bonomi North America Introduces Full-Port, High-Performance Three-Piece Ball Valves With ISO 5211 Actuator Mounting Pad. Bonomi North America is introducing a new line of automation-ready full-port three-piece ball valves for high temperature and pressure industrial applications where safety is a primary concern. The new 630 (Carbon) and 730 (Stainless) Series valves conform to wall thickness and structure requirements of ANSI 16.34 and ANSI B1.20.1. The new valves are available in sizes... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Triad Magnetics
Triad Magnetics’ PC Mount power transformers PC Mount Power Transformers. Triad Magnetics ' PC Mount power transformers satisfy not only the power needs of a PC, but its control and instrumentation applications, as well. With over 35 plug-in type models -- available in single primary and dual center tapped secondary configurations -- Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range in electrical rating from 1 1/2 VA to 7 1/2 VA. When used... (read more)Browse Power Transformers Datasheets for Triad Magnetics -
Fairlane Products, Inc.
Gripper Pads for Automation & Handling GP-Series Gripper Pads. Grippers pads from Fairlane Products (R) are ideal for industrial grade contact wear points in automation and positioning applications. Black nitrile rubber is molded to a malleable aluminum backing that can be formed to round or sharp corners. Highly customizable and easily replaceable for a wide variety of uses. Standard sizes available off-the-shelf for designers and end users to make final size and mounting preparation, or custom sizes made to order. Fairlane... (read more)Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Fuji Electric Corp. of America
New Oil Immersed Transformers . With extensive experience supplying both domestic customers in Thailand and clients across various international markets, Fuji Electric meets a wide range of installation and performance requirements. Our transformers are available with capacities up to 1,000 kVA and primary voltages up to 36 kV. Standardized configurations include pole-mounted or pad-mounted installations, hermetically sealed or conservator-type designs, and tank constructions with plain walls, corrugated walls, or radiator fins. Each unit... (read more) -
Fairlane Products, Inc.
Replaceable rest pads for contact and positioning Replaceable rest pads are ideal for contact, position, and wear points on jigs and fixtures. Rest pads can provide a great deal of flexibility in any set up. Mounting styles include tapped, counter-bored, and bonded. Steel pads - Made from 8620 steel, carburized and hardened to Rc 58/60. Stainless Pads - High strength and protection against corrosion. Delrin Pads - Non-marring and non-absorbing. Carbide Pads - Solid carbide for high wear resistance (read more)Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Dongguan Sheen Electronic Technology Co., Ltd.
Silicone Thermal Pad for Automotive Cleanliness In automotive electrics, small contaminants become big problems: residue on sensors, deposits on contact surfaces, and microscopic particulates that compromise long-term reliability. SF500 was developed with those realities in mind -- a silicone-based thermal pad that gives engineers the thermal performance they need while keeping assemblies clean. Unlike generic pads that may bleed oil or shed particles during assembly and thermal cycling, SF500 is formulated for low volatility and minimal oil... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd.
-
Lineman's and Cableman's Handbook, Twelfth Edition > Unloading, Hauling, Erecting, and Setting Poles
Powered dollies , equipped with hydraulically operated derrick and auger, are available for installing poles or pad - mounted transformers in unaccessible locations (Fig. 11.61).
-
The Rhéoturbidimétrie
~ one variable transformer , the eourant of which, primary is stabilis ~ by means of an automatic … The lamp socket is provided with dipositifs of r ~ glage end in three directions allowing to … Wheels ~ groove grace A three this boite can ddplacer itself as a carriage on the rails … Opaque partitions divide the photomdtrique block into incident four compartments A ~ As As and A ~ …
-
Lighting&Sound America Volume 11 Issue 9 September 2014
Inside are two ultra-linear Eclipse transformers that deliver ruler flat performance from 20Hz – 20kHz, the … This is augmented with a -10dB input pad to handle extra loud source devices and a polarity … The driv- ers employ dual 5" voice coils and are mounted in a front-loaded enclosure. The E219 can be transported using a three-up dolly , or a single dolly sys- tem.
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(102408686,1,'backing',n,2,1). s(102408686,2,' mount ',n,5 … … 1,0). s(102490147,1,'body_plethysmograph',n,1,0). s(102490311,1,'body_ pad ',n,1 … … 1,0). s(102588705,1,'cascade_liquefier',n,1,0). s(102588816,1,'cascade_ transformer ',n,1 … … 1,0). s(102803119,1,'doll',n,1,1). s(102803119,2,' dolly ',n,3 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(102769460,1,'backing%1:06:00::'). sk(102769460,2,' mount %1:06:00 … … 00::'). sk(102863176,1,'body_plethysmograph%1:06:00::'). sk(102863340,1,'body_ pad %1:06:00 … … 00::'). sk(102974454,1,'cascade_liquefier%1:06:00::'). sk(102974565,1,'cascade_ transformer %1:06:00 … … 00::'). sk(103219135,1,'doll%1:06:00::'). sk(103219135,2,' dolly %1:06:00 …
Indicates content that may require registration and/or purchase.