-
Supplier: Radwell International
Description: BREAKER ED HDL BLOCK/PADLOCK DEVICE, GENERAL ACCES (LUGS). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, 32 AMP, 4-POLE, ENCLOSED, IP66 / NEMA 4X, RED & YELLOW SV4 PADLOCK DEVICE, (WITHOUT LG7280 SEALING LUG). FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: WorldWide Electric Corporation
Description: latch and handle Generous wiring gutter Front removable lugs which can easily be converted to copper body or compression type lugs Lugs suitable for copper or aluminium at 60°C or 75°C Generous wiring gutter Replacement parts
- Maximum Current Rating: 600 amps
- Number of Poles: 3
- Switch Control: Manual
- Phase: Single-Phase, Three-Phase
-
-
Supplier: WorldWide Electric Corporation
Description: latch and handle Generous wiring gutter Front removable lugs which can easily be converted to copper body or compression type lugs Lugs suitable for copper or aluminium at 60°C or 75°C Generous wiring gutter Replacement parts
- Maximum Current Rating: 600 amps
- Number of Poles: 2
- Switch Control: Manual
- Phase: Single-Phase, Three-Phase
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: All steel construction with cast steel lugs and pipe retainers. Offset pipe retainers allow for mounting on edge of door. Handle has black vinyl grip and is riveted, not bolted to handle lug for maximum security. Supplied less padlock. Finish: Zinc plated. Supplied less pipe.
- Lock Type: Cam Lock
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: mounting holes for 3/8" bolts. Lugs and keepers are made from steel. The handle, hasp & pipe retainers are manufactured from steel. Universal for right or left hand doors. Note: Supplied less padlock. Finish: Lugs & keepers are hot dip galvanized. Hasp, pipe retainers & handle
- Lock Type: Cam Lock
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: A popular Cam Type Lock with narrow keepers which allow minimum extension from body. Modern all steel fabricated handle and hasp allow the body builder to simply weld handle lug to pipe, eliminating cutting of pipe. This competitively priced Polar lock features keepers and lugs of
- Lock Type: Cam Lock
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for certain specific Ontario metering applications. Standards N/A Construction Spot welded 16 gauge steel construction. Heavy duty padlockable "L" handle. Viewing window with removable cover plate. Pre-mounted ground lug. Inner panel with pre-drilled holes and mounting
- Length / Height: 24 inch
- Width/Diameter: 16 inch
- Depth: 10 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: L-com, Inc.
Description: or connectors. In addition, a grounding lug and a cable conduit connector are provided. The NB121005-02 features holes in the enclosure for two Type-N bulkhead lightning protectors or connectors. In addition, a grounding lug and a cable conduit connector are provided. The mounting
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Height: 12 inch
-
Supplier: L-com, Inc.
Description: as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
- Height: 18 inch
-
Supplier: L-com, Inc.
Description: comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C) Mounting Plate The aluminum mounting plate included with the NBPC141206-10V features standard surge protected duplex 120 VAC
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: Allied Electronics, Inc.
Description: Three Padlocks, Meeting OSHA Lockout/Tagout Requirements Specifications Approvals UL Listed - CSA Certified - IEC Rated Terminal Type Lugs (Built-In) Maximum Voltage Rating 600 VAC Fuse Type Class CC Type GS1, GS2
-
Supplier: Eaton Cooper Power Systems
Description: parking stands Three bushing wells & inserts or 600 A terminations Standard “padmounted green” paint (Munsell 7GY3.29/1.5) Ground pads Bolted oil tank cover Nameplates (2) Deep (31") removable cabinet Automatic pressure relief device Lifting lugs Under-oil series arrester (3 kV) Provisions
- Input Voltage: 7,620 to 14,400 volts
- Configuration: Wall Mount
-
Supplier: Allied Electronics, Inc.
Description: Three Padlocks, Meeting OSHA Lockout/Tagout Requirements Specifications Approvals UL Listed - CSA Certified - IEC Rated Terminal Type Lugs (Built-In) Maximum Voltage Rating 600 VAC Fuse Type Class CC Type GS1, GS2
-
Supplier: Legrand
Description: them! Extra grounding lugs and ground screws provided in the base. SpecMate enclosures are made-to-order to customer specifications to meet your specific application needs. Electro-static powder coat paint finish available in wide variety of colors. Who says enclosures have to be dull?
- Length / Height: 120 inch
- Width/Diameter: 48 inch
- Depth: 24 inch
- Material: Aluminum, Stainless Steel, Steel
Find Suppliers by Category Top
More Information Top
-
$400-$500 Structures - Material Handling - Grainger Industrial Supply
… Post Height 8 ft. 5-1/4 In., Post Width 2 In., Base Plate Width 2 In., Base Plate Depth 7 In., Post Material Steel Tubing, For Use With Mfr. No. HDLKXKD, HDLKXKA, Includes (2) Door Posts, Padlock Lug , Transom Panel, and Necessary …
-
Handling Waste Liquids Carelessly Can Be Expensive -- Environmental Protection
Safety features include grounding capability, integral anchor bolt locations for wind resistance, and molded-in lugs that accept padlocks for security.
-
Irrigation Pump Circuit - Self Help Forums
I helped my uncle install a similar panel for his water heater and it had a small lug on the cover for a padlock to go through and stop the breaker toggle from operating.
Indicates content that may require registration and/or purchase.