-
Air Hose and Air Duct Hose - Nominal ID Non-Toxic PVC Air Breathing Hose|Master File -- A1243-04X500Supplier: Kuriyama of America, Inc.
Description: One-piece lengths. Hose meets NIOSH(14) requirements for Type C respirator. Phthalate Free! General Type C air supply lines. Paint spray booths. Indoor, in-plant air service. Outdoor, open air service.
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 150 to 250 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: One-piece lengths. Hose meets NIOSH(14) requirements for Type C respirator. Phthalate Free! General Type C air supply lines. Paint spray booths. Indoor, in-plant air service. Outdoor, open air service.
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.84 inch
- Working Pressure: 150 to 250 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: One-piece lengths. Hose meets NIOSH(14) requirements for Type C respirator. Phthalate Free! General Type C air supply lines. Paint spray booths. Indoor, in-plant air service. Outdoor, open air service.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.688 inch
- Working Pressure: 150 to 250 psi
- Temperature Range: 150 F
-
-
Supplier: Kuriyama of America, Inc.
Description: hose. One-piece lengths. Hose meets NIOSH(14) requirements for Type C respirator. Phthalate Free! Outdoor, open air service in extreme low temperature conditions. General Type C air supply lines. Paint spray booths. Indoor, in-plant air service.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.72 inch
- Working Pressure: 180 to 300 psi
- Temperature Range: 150 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 1.26771722 inch
- Outside Diameter: 1.800788374 inch
- Working Pressure: 3,045.773626501137 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.63385861 inch
- Outside Diameter: 1.0629927 inch
- Working Pressure: 6,091.547253002274 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 2.50000135 inch
- Outside Diameter: 3.2677183 inch
- Working Pressure: 2,393.1078493937507 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.5118113 inch
- Outside Diameter: 0.81102406 inch
- Working Pressure: 3,988.5130823229174 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: NewAge Performance Products | NAPP
Description: flow †Due to additives in today’s gasoline and petroleum products, field testing should be performed. Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines Nuclear Power Facilities Oil & Fuel Lines
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.905 inch
- Working Pressure: 130 psi
- Temperature Range: 175 F
-
Supplier: NewAge Performance Products | NAPP
Description: and water lines and outdoor use Silicone free — use as air hose in paint applications Lighter weight and more abrasion resistant than all-rubber, push-on style hose Chemical Transfer Coolant Lines Filling Lines Hydraulics Instrumentation Lines Material Handling Pneumatics
- Inside Diameter: 0.26 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 200 psi
- Application: Air
-
Supplier: Jergens, Inc.
Description: Jergens Low Pressure Air Hoses are sold by the foot in bulk lengths. Order the total footage and number of push-on fittings required.
- Outside Diameter: 0.5 inch
- Features: Hose (including Duct), Pneumatic
-
Supplier: Clippard
Description: Flexible, durable vinyl plastic hose
- Inside Diameter: 0.093 inch
- Outside Diameter: 0.125 inch
- Working Pressure: 0 to 250 psi
- Temperature Range: 100 F
-
Supplier: Clippard
Description: Polyurethane Ribbon Hose, 1/4" OD-1/8" ID, Multi-Color
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 0 to 105 psi
- Temperature Range: 100 F
-
Supplier: Clippard
Description: Polyurethane Hose, 1/4" OD-1/8" ID, Gray/Black
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 0 to 105 psi
- Temperature Range: 100 F
-
Supplier: Eaton Hydraulics Group
Description: With pressures high or low, transfer rates slow or fast and with materials as simple as air and water or as complex as hazardous chemicals—every industrial hose application requires something a little different. That’s why Eaton industrial hose products are manufactured from a
- Application: Air
- Features: Complete Hose Assembly, Food and Beverage Processing, General-Purpose / Fluid Handling, Hose, Hydraulics, Oil / Fuel, Steam
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.62 inch
- Working Pressure: 5,000 psi
- Temperature Range: -40 to 212 F
-
Description: Working temperature range:-40℃~+125℃▼medium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provide power, ensure fuel
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.56 inch
- Working Pressure: 2,750 psi
- Temperature Range: -40 to 275 F
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: Radwell International
Description: AIR HOSE, 3/8 INCH INSIDE DIAMETER, 11/16 INCH OUTER DIAMETER, 25 FT LENGTH, NITRILE, MNPT FITTING, 250 PSI, RED. FREE 2 YEAR RADWELL WARRANTY
- Application: Air
- Features: Hose (including Duct)
-
Supplier: Reid Supply
Description: Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 25 ft long Thermoplastic Air Hose with Neoprene Cover is
- Outside Diameter: 0.531 inch
- Application: Air
- Features: Hose (including Duct)
- Material: Thermoplastics
-
Supplier: American BOA, Inc.
Description: American BOA specializes in the engineering and production of high technology, thinwall flexible metal components and systems for automotive and industrial applications.
- Inside Diameter: 2 inch
- Outside Diameter: 2.55 to 2.65 inch
- Working Pressure: 465 psi
- Application: Air
-
Supplier: Novaflex Group
Description: A hose designed to move hot air from source to site of use with minimal heat loss. Double jacketed and insulated with one inch of fiberglass insulation. Applications Plastics, industry, drying Glass drying Outdoor heaters Cold air supply Hot air supply Construction
- Inside Diameter: 3 to 12 inch
- Working Pressure: 1.8 to 4.3 psi
- Maximum Vacuum: 1.25 to 3.2 in Hg vac
- Temperature Range: -65 to 600 F
-
Supplier: U.S. Plastic Corporation
Description: Lightweight, tough, self storing, saves space and prevents accidents Supplied with spring guards, tube inserts and standard compression fittings. 3/16" and 1/4" hose have 1/4" MPT fittings, 3/8" hose has 3/8" MPT fitting, 1/2" hose has 1/2" MPT fitting. Working temperature -60
- Inside Diameter: 0.375 inch
- Application: Air
- Features: General-Purpose / Fluid Handling, Hose (including Duct)
- Material: Thermoplastics
-
Supplier: DME Company
Description: Choose Single or Double Ply Non-kicking, lightweight Industry standard product! Best selection of sizes, lowest prices! Orange cover Silicone coated fiberglass is highly resistant to extreme temperatures and is odor free in hot air service. We stock most sizes listed below. We offer same day
- Application: Air
- Specialized Construction: Corrugated
- Material: Fluoropolymers / Silicone
- Features: General-Purpose / Fluid Handling, Hose (including Duct), Other
-
Supplier: Novaflex Group
Description: product. Ideal insulated air-conditioning, ventilation ducting.
- Inside Diameter: 3 to 6 inch
- Application: Air
- Features: HVAC, Hose (including Duct), Marine, Other, Reinforced
-
Supplier: Advanced Technology Products
Description: Dura-Pure™ Hose meets FDA requirements and is NSF-61® certified, making it perfect for use with food and beverage applications. Perfect for Food and Beverage Applications Lightweight and Flexible Phthalate Free
- Outside Diameter: 0.1875 to 1.5 inch
- Application: Air
- Specialized Construction: Coiled
- Features: General-Purpose / Fluid Handling, Hose (including Duct)
-
Supplier: DME Company
Description: Neoprene Duct Rated to 350ºF Perfect for return air or low temp dryer Single ply stock - double ply from factory - check with us!
- Application: Air
- Specialized Construction: Corrugated
- Material: Elastomers
- Features: General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Other
-
Supplier: CEJN Industrial Corporation
Description: CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 320 Standard or Vented Safety couplings and nipples with reusable Stream-Line connections.
- Inside Diameter: 0.25590565 to 0.5118113 inch
- Outside Diameter: 0.393701 to 0.7086618 inch
- Working Pressure: 145 to 232 psi
- Application: Air
-
Supplier: Titeflex Corporation
Description: No Description Provided
- Inside Diameter: 0.512 inch
- Outside Diameter: 0.785 inch
- Working Pressure: 1,000 psi
- Temperature Range: -65 to 400 F
-
Supplier: IBT Industrial Solutions
Description: We also maintain a vast inventory of industrial hose products and accessories, as well as an approved assembly and testing facility. We can custom finish complete hose assemblies to your exact specifications. IBT represents the leading manufacturers of industrial rubber products and
- Application: Air
- Material: Elastomers, Fluoropolymers / Silicone, Metal, Thermoplastics
- Features: HVAC, Hose (including Duct)
-
Supplier: Novaflex Group
Description: Single-ply economical silicone/fiberglass duct designed for vehicular exhaust extraction and high temperature air transfer. Ultra flexible mechanical lock construction provides superior tear and tensile strength and eliminates wire movements found in traditional single-ply duct. Air
- Outside Diameter: 2 to 12 inch
- Temperature Range: -60 to 500 F
- Application: Air
- Features: Automotive, Discharge / Exhaust, Hose (including Duct), Other
Find Suppliers by Category Top
Featured Products Top
-
. The circulating air is up to 60?F cooler than the ambient temperature, keeping workers cool even in oppressive environments, like the 120°F regularly experienced in the Cadillac of South Charlotte paint booths. These durable, plasticized vests are available in three sizes and (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Every gallon of coating that becomes overspray increases material costs, waste disposal expenses, and overall finishing costs. For metal fabricators, OEMs, agricultural equipment manufacturers, transportation suppliers, and other industrial finishers, reducing paint consumption (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation -
support reliable spray performance and repeatable finish quality throughout the production process. When paired with Sames Airmix® technology, the 35C50 helps maximize paint utilization by delivering more coating to the part and less into the spray booth. This improvement in transfer (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation -
: Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction is also (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. The shockless Ion Air Jet is an effective spot cleaner, available with permanent mount or flexible hose with base for benchtop applications. The air saving Ion Air Jet uses a small amount of compressed air to entrain 80 percent of the total output airflow from the surrounding room air, minimizing (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
reliable conception: The transfer efficiency of the TRP is high, compared to conventional air spray applications, (30 to 60% depending on the shape of the part, the paint used and the settings of operation). The electrostatic application saves a large quantity of paint used over a production period (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
. Painting RPWORLD has a wide variety of finishing options to meet your choice, we can help you realize normal, transparency, rubber, EMC coating. A spray gun is used to disperse the paint droplets by means of air (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD -
growth. Industrial Air Filtration: Used in HVAC systems, paint booths, and chemical plants to filter oily aerosols and moist (read more)
Browse Filter Media Datasheets for Harbory Filtration -
robots working in smelting lines, paint booths, or casting cells. These machines operate amid continuous exposure to heat, airborne particulates, and corrosive chemicals, which can accelerate wear on their internal systems. Without effective protection, robotic performance falters and critical (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Fluorocarbon paint on Daya Bay antineutrino detectors
Three ventilation fans with compressed air hoses were employed in this booth during painting , one air feeder with a filter blew fresh air into the tank bottom, two blowers exhausted paint-dust to outside of the booth.
-
Uses of Higher Capacity Buses in Transit Service
Articulated buses may also require modifications to maintenance pits and hoists, paint booths , wash facilities, location of air hoses , striping of parking areas, etc.
-
ZASMHBA0001277
Equipment for Air Atomized Spray Painting Basic equipment for air atomized spray painting consists of a spray gun, a container for the paint , an air compressor, an air regulator or transformer, connecting pipes and hoses , a spray booth , and an air filter …
-
Qualitative assessment of isocyanate skin exposure in auto body shops: A pilot study
Selected surfaces included work benches for paint mixing, mixing scale and computer panels for the weighing and formulating of base coat paints , spray gun handles, thinner … … gun cleaning ¯uid, spray booth door handles, respirator surfaces and air hoses for supplied air respirators …
Indicates content that may require registration and/or purchase.