Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Acnodes Corporation
Description: this panel PC is a low-power, cost-effective solution ideal for many industrial applications. The panel PC features a Resistive type touchscreen, multiple I/O ports, and a 9 to 36V DC power input. Option for PCAP touchscreen / 1000-nit high brightness display /
- Display Size: 15.6 inch
- Features: Other
- General Features: Panel Mount
-
Supplier: Teguar Corporation
Description: settings. With up to 16GB of DDR4 memory, the TP-5045-12 fanless panel PC is a great solution for most Windows or Linux based applications. An optional PoE (Power over Ethernet) GbE LAN port can be added to simplify cabling. Also, a sunlight readable touchscreen option can be
- Display Size: 12.1 inch
- RAM: 4 to 16 GB
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: Teguar Corporation
Description: exposed to liquids, sprays or humidity. This computer can be panel mounted, to create a waterproof solution, or VESA mounted. The TSP-2945-07 has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. With a 7” LCD touchscreen, this PC is the
- Display Size: 7 inch
- RAM: 4 GB
- Processor: Intel®
- Operating System: Microsoft®
-
-
Supplier: Teguar Corporation
Description: The TSP-2945-15 has an IP66/IP69K compliant front bezel, so when panel mounted, this PC is an ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The grade 304 stainless steel will never rust, and an
- Display Size: 15 inch
- Speed: 1,830 MHz
- RAM: 4 GB
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: The front bezel is IP66 rated for protection from water and dust and uses a full flat design to prevent build-up of particulates on the front surface. With up to 16GB of DDR4 memory, the TP-5045-15 fanless panel PC is an ideal solution for most Windows or Linux based
- Display Size: 15 inch
- RAM: 4 to 16 GB
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: BARTEC
Description: The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set
- Operating Temperature: 0 to 50 F
- Computer Type: Computer Terminal
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: BARTEC
Description: High-resolution displays with LED technology and touchscreen for intuitive as well as comfortable operation are available now in the standard variant. State-of-the-art LED display technology ensures the optimum contrast even with a large viewing angle.The panel PC has been equipped as
- Operating Temperature: 0 to 50 F
- Computer Type: Computer Terminal
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: BARTEC
Description: The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set
- Operating Temperature: 0 to 50 F
- Computer Type: Computer Terminal
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial panel pc AMG-55PPCXXX offered by Amongo is welcomed by our customers for the following benefits: Branded LCD panels with perfect image quality and wide viewing angles ; Built with industrial-grade components for a reliable 24/7 long time working; LED backlight for
- Display Size: 55 inch
- Computer Type: Desktop / Tower
- Features: Other
- General Features: Panel Mount, Touch Screen
-
Supplier: BARTEC
Description: The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set
- Operating Temperature: 0 to 50 F
- Computer Type: Computer Terminal
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Marposs Corp
Description: control. Specifically designed to satisfy space-constricted applications without compromising features and functionalities of a complete industrial PC, the E9066T can be panel-mounted or provided in an IP54 shop-proof cabinet for bench-mount or swing-arm solutions, using
- Operating System: Microsoft®
- General Features: Touch Screen
-
Supplier: Amongo Technology Co., Ltd.
Description: The high brightness panel PC AMG-43PPC01N4 offered by Amongo is welcomed by our customers for the following benefits: Branded LCD panels with perfect image quality and wide viewing angles ; Built with industrial-grade components for a reliable 24/7 longtime operation; LED
- RAM: 1 GB
- Computer Type: Desktop / Tower
- Features: Other
- General Features: Panel Mount, Touch Screen
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Non-contact processing minimizes damage to the material. No consumables such as ink; reduces environmental impact. High yield rates from ultra-thin and large-size processing. Fast, flexible modification of screen printing. Working area: 1930mm×1500mm (customizable) Processing speed: 4000mm/s
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial grade wall mount panel PC AMG-21PPC01T4 made by Amongo comes with the following advantages: Branded industrial grade LCD panels with perfect image quality and wide viewing angles; Powered by reliable Intel processor and other industrial-grade components for a 24/7
- Display Size: 21.5 inch
- Computer Type: Desktop / Tower
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial grade wall mount panel computer AMG-17PPC02T3 made by Amongo comes with the following advantages: Branded industrial grade LCD panels with perfect image quality and wide viewing angles; Powered by reliable Intel processor and other industrial-grade components adopted for
- RAM: 2 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
- General Features: Panel Mount
-
Supplier: Carling Technologies, Inc.
Description: The PC-Series, AC Residual Current Circuit Breaker with Overcurrent Protection (RCBO), combines the ground fault protection of a GFCI with the familiar overcurrent tripping characteristics of a normal circuit breaker. It detects lower level ground faults that do not trip ordinary circuit
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 1 to 50 amps
- Rated Breaking Capacity (Icn): 5,000 amps
- Number of Poles: 1 to 3
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1196713-ACA5-20PC-2-AC1-RL-C Category: Industrial Automation and Controls>Panel Meters Series: ACA5-20PC Type: Current (Ammeter) Termination Style: Screw Terminal Features: Built In Current Transformer (Secondary) Package: Box Standard Package: 12 Panel Cutout
- Voltage Range: 85 to 264 volts
- Operating Temperature: 32 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: OnLogic Inc.
Description: EVERYTHING YOU NEED, NOTHING YOU DON'T Every automation, data visualization, HMI, kiosk, or transportation deployment is unique, so you need a panel PC solution that can be easily customized. But you also don't want to be locked in to paying for features you don't need. The
- Speed: 3,800 MHz
- RAM: 16 GB
- Processor: Intel®
- Operating System: Linux
-
Supplier: Beckhoff Automation LLC
Description: For optimized operating concepts: The Next multi-touch panel generation The Next multi-touch panel series is advanced and cost-optimized, and further expands the diversity of Beckhoff's broad portfolio. As usual, this generation of control panels offers convenient operation with
-
Supplier: Beckhoff Automation LLC
Description: For optimized operating concepts: The Next multi-touch panel generation The Next multi-touch panel series is advanced and cost-optimized, and further expands the diversity of Beckhoff's broad portfolio. As usual, this generation of control panels offers convenient operation with
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, HDMI, 19POS, JACK, PANEL; No. of Contacts:19Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RJ45, SMT, No Shield, With Panel Stop, 1 Port / Tray
-
Supplier: Newark, An Avnet Company
Description: HDMI CONN, R/A, RCPT, 19POS, PANEL; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:MHDR Series RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: SEALED ETHERNET, RJ45, JACK, 8POS, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: The Mini USB Buccaneer® provides a compact solution for USB connections in industrial environments. Utilizing industry standard Mini 'B' connections, the connector provides an IP68 sealed, secure and robust connection performing to USB V2.0, for use in areas where dust or water could prove
-
Supplier: ECO Light LED
Description: The S.T.I.C.K. (Sunlite Touch-Sensitive Intelligent Control Keypad) is our Top-of-the-Line DMX controller solution. The unit faceplate is mounted to the wall and is compatible with most standard US and European electrical boxes. This controller features two separate DMX512 universes for a
- Lamp Type: LED Lamps
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Four Stud mounting, Black ABS case, white scale plate black knife type pointer and PC Cover. Available in multiple scales and inputs this meter is a low cost solution to your metering needs!
- Frequency Range: 45 to 65 Hz
- Width: 80.01 mm
- Height: 68.072 mm
- Input Type: AC Current, AC Voltage, DC Current, DC Voltage, Frequency
-
Supplier: NKK Switches
Description: NKK’s new easy installation Panel Mount Assembly consists of PC board, resistor, connector, and straight PC adaptor, and is ready to connect with a single pole YB2 switch (available separately). Custom assemblies are available for the double pole models in YB2, as well as for
-
Supplier: Small PC Computers
Description: The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a high bright option making the LCD Sunlight Readable All of our sealed systems use a unique and
- RAM: 8 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Touch Screen
-
Supplier: Anaheim Automation, Inc.
Description: Cost effective motion control solution, compact & rugged construction
- Number of Axes / Motors: 1
- Supply Voltage (DC): 8 to 24 volts
- Frequency: 50 Hz, 60 Hz
- Setup: Computer Interface
-
Supplier: Small PC Computers
Description: The SDC220 is a 22" Wide Screen LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Touch Screen
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. A very stylish and versatile touch panel solution, the TPMC-V12 features an integrated graphics engine. Models available for tabletop, in-wall/lectern, and VESA mount applications. A Crestron touch screen offers an ideal user-interface for controlling all the
Find Suppliers by Category Top
Featured Products Top
-
We deliver panels and industrial PCs for every application – with the latest technology for all performance classes. Learn more (read more)
Browse Panel Computers Datasheets for Beckhoff Automation LLC -
Download our free Buyer's Guide and get the info you need to make the right choice. Learn about key considerations like:
✅ Processor & memory
✅ I/O options
✅ Operating systems
✅ Environmental factorsDownload Here
(read more)
Browse Panel Computers Datasheets for OnLogic Inc. -
Advanced CPUs and Rapid Delivery for Enhanced Flexibility
Advantech's modular HMI meets the demand of modern factories by offering both stability and flexibility. The modular design enables rapid product development, allowing Advantech to continuously release HMIs with the latest CPUs, ensuring enhanced stability and extended product lifecycles. This approach also allows fo...
(read more)
Browse Human Machine Interfaces Datasheets for Advantech -
Every automation, data visualization, and HMI virtualization application is unique, so you need a thin client solution that can be easily customized. But you also don't want to be locked in to paying for features you don't need. The TM430 provides powerful computing (read more)
Browse Panel Computers Datasheets for OnLogic Inc. -
NKK’s Panel Mount Assembly (BYB201-470) streamlines switch installation by providing a ready-to-use solution that includes a PC board, resistor, connector, and straight PC adaptor. Designed for single pole YB2 switches, it offers a compact and convenient assembly that eliminates the need (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder process. This alleviates concerns about potential damage to P.C. boards due to improper secondary installation operations. These fasteners are provided on tape (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
sizes are available: ø 33 mm and ø 41 mm. Each unit comprizes three parts: an assembly kit, a knob and a cover. They are molded from PA 6 and PC (UL 94 HB). The standard colors are volcano, nero, diamond, emerald and sapphire. Two 5V energy-saving SMD LED illumination kits (read more)
Browse Knobs (industrial) Datasheets for OKW Enclosures, Inc. -
Panel PC lineup are poised to establish new benchmarks in smart manufacturing, factory automation, and system access control. These products represent a valuable contribution to the Panel PC market. Featuring full HD 15 (read more)
Browse Network Gateways Datasheets for Advantech -
, interfaces, switches and cables; Version II is similar but with a snap-on cover for the recess; Version III has a deep cover that provides extra space. All three versions feature a front operating panel (inclined by 20° for added ergonomic comfort) with a recess for a membrane keypad (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
T Gateway with 4G cellular connectivity, or a Human Machine Interface (HMI) Panel PC for operator control in the field, OnLogic solutions offer a wide range of capabilities and configuration options. (read more)
Browse Ruggedized Computers Datasheets for OnLogic Inc.
Conduct Research Top
-
All-in-One Panel PC Vs. Box PC + Display
There are two main solutions to industrial computing: a one piece, all-in-one solution, and a two piece solution consisting of an embedded box computer plus a touchscreen monitor. Learn about both implementations and decide what is best for your environment.
-
Smart Computing Article - Your PC Runs Slowly Or Erratically
Sudden Problem Or Long-standing Issue? If you suddenly notice your PC acting up, consider if you ve made any recent changes. Have you installed any new hardware or software lately? Does your PC s bizarre behavior happen to coincide with the new addition? If so, then the new stuff becomes your
-
Modular Panel Platform Provides Flexibility
When the Box PC can plug into the display as a module, users can replace or upgrade either the Box PC for the display instead of the entire Box PC/display unit.
-
Benefits of Using Thin-Film Solar With A Flexible PC Board
Integrating solar panels into a printed circuit board can make life a lot easier for product designers. What if the product design you are working on requires a PCB to be flexible?. Luckily flexible PCBs are becoming more and more popular, and thin-film solar is the ideal flexible power source
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Suppliers tweak pc-board design tools for the desktop Adding power to the pc-board design desktop, Cadence Design Systems Inc., Altium Ltd. and Electronics Workbench announced upgrades for their product lines at the PCB Design Conference West here this past week, claiming to bring new capabilities
-
Laureate Setup Software
has solved the problem for its Laureate 1/8 DIN digital panel meters and counters with new Windows based PC Setup Software, which is of benefit whether or not the computer is connected to the instrument.
-
Smart Computing Article - My Computer
February 1999 Vol.5 Issue 2 Add To My Personal Library The Internal Directory Center Of Windows 98 My Computer is the one central place where you can find almost anything you want to know about your PC and its Windows 98 operating system. By using the My Computer icon on your Desktop, you can
-
Smart Computing Article - You're Having Audio Problems
It all sounds like one output channel, but PC audio is made up of many audio channels where things can go wrong. If all of the hardware is operating correctly and you still can t hear anything, then you need to check the volume settings in Windows XP. First, open up Windows Media Player
More Information Top
-
Low Cost Touch Screen Panel PC for Industrial Automation, Process Control and Monitoring Applications
AIS' Touchscreen Panel PC solution would be an ideal solution for automation control, HMI, testing equipment, process monitoring, kiosks and digital signage.
-
Large Area Display Market Tracker - PowerPoint - Q3 2016
Ultra-slim notebook PC panel solution (13.3-inch HD) .
-
Large Area Display Market Tracker - PPT Analysis - Q3 2015
Ultra-slim notebook PC panel solution (13.3” HD) .
-
Integral representation of linear free-surface potential flows for bottom pressure calculation
These dimensions are necessarily large enough to contain the ship whose length, width, and depth are 165ft, 24ft, and 14ft, respectively, but they are not very critical in this case because PC - Panel solution is potential outside the surface regardless of its…
-
Topical delivery of a preformed photosensitizer for photodynamic therapy of cutaneous lesions
A Pc 4 solution ( panels a-c) or vehicle alone (panels d-f) was applied to a small area of skin and allowed to remain for 1 hour, after which a biopsy was taken for confocal microscopy.
-
NEXCOM expand APPC series with nine Industrial Touch Panel PCs
Combining a fanless architecture, IP65-certified front panel, flush screen design, wireless communication support and serial ports with isolated protection, the APPC series of panel pc is the perfect solution for assorted industries, ranging from automobile assembly, right through to industrial laundries.
-
Pacer Unveils CCTV Display Monitors For Surveillance, POS & Industrial Automation Applications
…displays, Pacer's display product range includes monochrome panels, character, graphic and colour STN modules, vacuum fluorescent displays, OLEDs, TFT panels & kits (1" to 57"), touchscreen systems, chassis, open frame & housed monitors, panel PCs , digital signage solutions , large format monitors and…
-
Professional CCTV Display Monitors For Surveillance, Point-Of-Sale & Industrial Automation Applications
…displays, Pacer's display product range includes monochrome panels, character, graphic and colour STN modules, vacuum fluorescent displays, OLEDs, TFT panels & kits (1" to 57"), touchscreen systems, chassis, open frame & housed monitors, panel PCs , digital signage solutions , large format monitors and…
Indicates content that may require registration and/or purchase.