-
Supplier: Allied Electronics, Inc.
Description: The RJ11 Field Connector allows the use of any standard RJ11 connectors for harsh environments. The RJ11 Field connector is a rugged, metal circular shell based on MIL-C-26482. Various other plating options are available upon request. Mechanical Shell Based or 1⁄4 Turn Bayonet
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, two RJ45 sockets, 10/100/1000 Mbps, DIN rail mounting, IP20
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing
- Connector Type: Audio / Video Connector
-
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, two RJ45 sockets, 10/100/1000 Mbps, DIN rail mounting, IP20, shield current monitoring, surge protection
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: RS Components, Ltd.
Description: Panel Mount Adaptor 20 per pack
- Port Type: RJ (Modular)
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, two RJ45 sockets (1:1 assignment), CAT5e, 10/100/1000 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Newark, An Avnet Company
Description: RJ11 ETHERNET CONNECTOR, JACK 6 POSITION PANEL; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P; LAN Category:-; IP Rating:IP68; Connector Mounting:Panel Mount RoHS Compliant: Yes
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, narrow design width, extended temperature range, two RJ45 sockets, 1:1 assignment, consistent shield, CAT5e, 10/100 Mbps, DIN rail mounting, IP20
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Allied Electronics, Inc.
Description: The RJ11 Field Connector allows the use of any standard RJ11 connectors for harsh environments. The RJ11 Field connector is a rugged, metal circular shell based on MIL-C-26482. Various other plating options are available upon request. Mechanical Shell Based or 1⁄4 Turn Bayonet
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 6-fold module housing made of zinc die-casting for mounting in top hat rail adapter, ap empty housing or 1RU 6-fold module frame Certified to GHMT cat.6 12C-DE-embedded Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Tested: link to 500 MHz For 10 GBit
-
Supplier: Newark, An Avnet Company
Description: SEALED ETHERNET, RJ11, JACK, 4POS, PANEL; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount; Gender:JackRoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: RJ45 PANEL MOUNTING FRAME
-
Supplier: DigiKey
Description: CONN RJ45 PANEL MOUNT
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
-
Supplier: ASAP Semiconductor LLC
Description: CONN MOD RJ11 W/FERRITE SLEAVE Jack 6p6c (RJ11 RJ12 RJ14 RJ25) 1 1 Through Hole 90¦ Angle (Right) Solder Unshielded - Board Lock Filter Panel Stops Does Not Contain LED Bulk
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 946 Mounting: Panel Orientation: Horizontal Packaging: Bulk Style: Network Type: Jacks Color coding for both T568A & T568B wiring schemes 1/4 turn will lock housing and punch down wire, No tooling required
- Voltage Rating: 125 volts
- Gender: Female / Jack
-
Supplier: ASAP Semiconductor LLC
Description: CONN MOD RJ11 W/FERRITE BLOCK Jack 6p6c (RJ11 RJ12 RJ14 RJ25) 1 1 Through Hole 90¦ Angle (Right) Solder Shielded - Board Lock Filter Panel Stops Does Not Contain LED Bulk
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: ASAP Semiconductor LLC
Description: MOD JACK 6PORT UNFILTERED RJ11 Jack 6p6c (RJ11 RJ12 RJ14 RJ25) 1 1 Through Hole 90¦ Angle (Right) Solder Unshielded - Board Guide Panel Stops Does Not Contain LED Bulk
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: ASAP Semiconductor LLC
Description: CONN MOD RJ11 W/FERRITE SLEEVE Jack 6p6c (RJ11 RJ12 RJ14 RJ25) 1 1 Through Hole 90¦ Angle (Right) Solder Shielded - Board Lock Filter Panel Stops Does Not Contain LED Bulk
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: Newark, An Avnet Company
Description: RJ45 ETHERNET CONNECTOR, JACK 8 POSITION PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: An exclusive from L-com is our extensive offering of compact panel-mount modular couplers. These unique couplers feature grooves that allow the use of retainers to mount the coupler into a panel. These couplers easily fit into panels up to 0.075" thick. Couplers
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Allied Electronics, Inc.
Description: Premium Panel Mounted Modular Coupler Kits, Category 3, 5E & 6 - Shielded & Unshielded These unique coupler kits allow panel mounting in virtually any panel thickness. A solid die-cast metal mounting frame provides secure mounting and reliable grounding. Kits include a snap-in
-
Supplier: L-com, Inc.
Description: An exclusive from L-com is our extensive offering of compact panel-mount modular couplers. These unique couplers feature grooves that allow the use of retainers to mount the coupler into a panel. These couplers easily fit into panels up to 0.075" thick. Couplers
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Mencom Corporation
Description: Panel Interface Connector with, RJ45, in a 06LS surface mount housing
-
Supplier: L-com, Inc.
Description: Patching voice connections over to a rack panel is now easy with L-com's unique flange mount voice grade coupler panels. Each panel features L-com's exclusive flange mount couplers for secure mounting of all your cables. All couplers are straight through wired for
- Number of Ports: 16
- Height: 1
- Port Type: RJ (Modular)
-
Supplier: L-com, Inc.
Description: Patching voice connections over to a rack panel is now easy with L-com's unique flange mount voice grade coupler panels. Each panel features L-com's exclusive flange mount couplers for secure mounting of all your cables. All couplers are straight through wired for
- Number of Ports: 32
- Height: 2
- Port Type: RJ (Modular)
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Number of Ports: 2
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: MilesTek Corporation
Description: MilesTek's panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring,
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector, Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: SFCable.com
Description: Compatible with all SF Cable wallplates, surface mount boxes, and blank patch panels. Works with all SF Cable modular phone wires. Available in black, ivory, white. Lid lock included.
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11
-
Supplier: MilesTek Corporation
Description: MilesTek's panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring,
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector, Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: MilesTek Corporation
Description: MilesTek's panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector, Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Win Source Electronics
Description: 50μin (1.27μm) Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester, Glass Filled Orientation: 90° Angle (Right) Number of Ports: 6 LED Color: Does Not Contain LED Tab Direction: Down Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Family Name:
- Number of Contacts: 6 #
- Connector Type: Modular Connector and RJ Connector
-
Supplier: MilesTek Corporation
Description: MilesTek's panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector, Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Electro Standards Laboratories
Description: 309214) RJ45/RJ45 Feedthrough Patch Panel is designed to mount in the Model 9025, Cat. No. 305972 Rackmount Chassis. It occupies 4.0 inches of panel width and provides four feedthrough RJ45 ports.
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
Find Suppliers by Category Top
Featured Products Top
-
increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications with numerous mounting and port size (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
attached connectors to meet client requirements. Shown is PCBS-11-9-0031 PCB Multi-Lead Assembly. 11 Position PCB Connector with 11 assorted colors 9″ test leads to (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Shock and Vibration with Isotech Elastomeric Mounts Isotech’s elastomeric products are the solution to preventing (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
dependable connectivity even in the most demanding settings. The series is available in Cat5e, Cat6, and Cat6a specifications and PoE+ (Power over Ethernet Plus) support can be specified. SealJack™ is compliant with IEC 60529 and RoHS specifications. Panel mount RJ45 to IDC punch (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
guard door controls. The BDF40 housing is a slim line design, matching our AZM40 solenoid interlock. It is designed to be mounted to standard guarding profile systems (40mm / 1.5 inch profile). The thermoplastic housing is IP65 rated to withstand normal dusty and humid industrial environments (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
Connectors consist of a series of male and female connectors which include C, R, B, Q, C/2, R/2, B/2, Q/2, H15, F, H7/F24, H11 and M types. These diverse types allow engineers to easily select a pair of connectors to fit the design requirement. Please contact us for further information directly (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
million operating cycles and a maximum operating rate of 120 cycles per minute. It can be mounted in any operating position, providing flexibility when space or pipe routing limits installation options. The XMLBM05A2S11 also withstands vibration up to 4 gn (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
latches on more securely to the larger PC-hole diameters. These hooks come with a wire exit hole to accomodate 0.11 in (2.79 mm) wire. Can be customized with various wire lengths, colors, and connectors on customizable test leads. Model and PC Hole diameters: (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. The Ethernet RJ45 connection is on the front panel, along with a button to reset to default settings and status LEDs which can be made to flash to identify the LAN location. Network speed can be set manually or automatically to detect the fastest 10Base-T or 100Base-T network. IP address (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
panels have M4 pillars for earth connections. TECHNOMET-CONTROL can be specified in four sizes from 9.06" x 7.09" x 3.74" to 16.54" x 11.81" x 3.74". In addition to the pole mounting bracket, accessories also include front panels, internal mounting plate kits and wall mounting kits (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
Amphenol PCD - RJ11F22G - Circular Connectors - Circular Connectors - Allied Electronics
Amphenol PCD connector, metal circular panel mount receptacle, rj11 to pc board, bayonet, green .
-
Amphenol PCD - RJ11F21G - Circular Connectors - Circular Connectors - Allied Electronics
connector,metal circular panel mount receptacle, rj11 to pc board,bayonet,green .
-
Littelfuse - V150LA20BP - Passive Components - Varistors (MOV) - Allied Electronics
connector,metal circular panel mount receptacle,female rj11 ,bayonet mating,green .
-
ebm-papst - 412F - Fans, Motors & Thermal Management - Fans - Allied Electronics
connector,metal circular panel mount receptacle,female rj11 ,bayonet mating,green .
-
ebm-papst - 412H - Fans, Motors & Thermal Management - Fans - Allied Electronics
connector,metal circular panel mount receptacle,female rj11 ,bayonet mating,green .
-
U.S. Department of Energy electric and hybrid vehicle Site Operator Program at Platte River Power Authority. Final report, July 3, 1991--August 31, 1996
Mount the panel inthe box and securethe single receptacle(22) to the NEMA box. ClmneCtalI cables between interhe board,complter,proto card, RJ11 and RJ45 plugsas per drawing 3-1.
-
ndura Rugged laptops
… MHz × 1 (up to 4 Gbyte) 2 GB DDR2 RAM Display: 13.3 in wide active matrix TFT WXGA 1,280 × 800, convertible display resistive touch panel support, rebounding sunlight readable … … 250 Gbyte, 5400RPM shock- mounted removable HDD 64 GB … … card; 1 × PC card slot; 1 × SD card reader; 1 × RJ11 - Audio: HD audio …
-
CML Innovative Technologies - 19012351 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Pro grade non-ratchet RJ11 4,6 & RJ45 8crimper Indicators, Panel Mount > Panel Mount Indicators .
-
Shurite - 7505Z - Analog Panel Meters - Analog Ammeters - Allied Electronics
connector,modular plug, rj11 (6p4c),cat5,solid/stranded cond,flat unshielded cable Indicators, Panel Mount > Panel Mount Indicators .
-
RECOM Power, Inc. - REC3-2405SRW/H4/A - Power Products - Converter (DC-DC Power Supplies) - Allied Electronics
connector,modular plug, rj11 (6p4c),cat5,solid/stranded cond,flat unshielded cable Indicators, Panel Mount > Panel Mount Indicators .
Indicates content that may require registration and/or purchase.