Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Edwards Vacuum
Description: The AV5A is manufactured in aluminum alloy. It has a control knob attached to a screw-actuated plunger: turn the control knob clockwise to close the valve. A nitrile 'O' ring seals the plunger to the valve body. The valve can be connected directly, pipeline supported or
- Operating / Bake-out Temperature: 32 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: None / Manual
- Features: Other, Specialty / Other
-
Supplier: Festo Corporation
Description: For actuator attachments such as pushbutton actuators, mushroom pushbuttons, mushroom actuators, selector switches, toggle levers, key actuators Reliable coupling system for quick mounting and dismounting
- Pressure Rating: 50.763195 to 116.03016 psi
- Features: Air, Aluminum, Compressed Air
- Actuation: Mechanical Device
-
Supplier: Allied Electronics, Inc.
Description: Relieving Type Diaphragm Regulator Locking Adjustment Knob Prevents Accidental Setting Changes Operating Pressure: 150 psi (Adjustment Range: 7 Up to 125 psi) Name Plate and Caution Plate for Bowl In Imperial Units (psi, °F)
-
-
Supplier: Radwell International
Description: PNEUMATIC VALVE, OR GATE, FOR LOGIC VALVE, PNEUMATIC CONNECTION: PK-3, 120L/MIN, 1.6-8 BAR, PANEL MOUNT, BARBED CONNECTOR, (6684). FREE 2 YEAR RADWELL WARRANTY
- Features: Air
- Valve Type: Gate / Knife Valves
- Actuation: Pneumatic
-
Supplier: Radwell International
Description: VALVE, PNEUMATIC, INLINE, PANEL MOUNT, 1/8 INCH NPTF, SPRING CENTER, OPEN CENTER, MANUAL LEVER ACTUATOR, AIR FLOW 16 SCFM. FREE 2 YEAR RADWELL WARRANTY
- Features: Air
- Actuation: Manual / Hand, Pneumatic
-
Supplier: Radwell International
Description: CONTROL VALVE, ONE WAY FLOW, 10 BAR, M5 CONNECTION, PNEUMATIC, KNURLED SCREW ADJUSTING ELEMENT, FRONT PANEL MOUNTING, W/ THROUGH HOLE, FLOW CONTROL NON RETURN FUNCTION. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Control Valves
- Actuation: Pneumatic
-
Supplier: DigiKey
Description: 3/2 Normally Open Control Valve, Momentary Panel Mount
- Valve Size: 0.15625 inch
- Pressure Rating: 0 to 116 psi
- Features: Air, Control Valves, Gas, Other
-
Supplier: Clippard
Description: Panel Mount Needle Valve
- Valve Size: 0.19 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Features: Air, Brass / Bronze, Compressed Air, Gas, Water
-
Supplier: FITOK GmbH
Description: handle stop Handle color options are available Pneumatic or electric actuator available Blowout proof stem Panel mountable Leak-tight performance testing with nitrogen or compressed air for every valve at the maximum working pressure (not higher than 6000 psig) to meet the
- Valve Size: 0.19 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2 to 3
- Flow (Cv): 1 to 1.6
-
Supplier: Quarktwin Technology Ltd.
Description: 3/2 Normally Open Control Valve, Momentary Panel Mount
- Valve Size: 0.079 inch
- Pressure Rating: 0 to 116 psi
- Media Temperature: 23 to 140 F
- Features: Air, Control Valves, Other
-
Supplier: Cole-Parmer
Description: • Designed for labs and plant processes where multiple gases are used • English and metric scales Versatile acrylic flowmeters are designed specifically for air, oxygen, nitrogen, carbon dioxide, argon, helium, or water. Meters are offered with or without built-in low hysteresis needle
- Gas Volumetric Flow Rate: 1.76553672316384 SCFM
- Liquid Volumetric Flow Rate: 50 GPM
- Operating Temperature: 150 F
- Operating Pressure: 100 psi
-
Supplier: Cole-Parmer
Description: • Designed for labs and plant processes where multiple gases are used • English and metric scales Versatile acrylic flowmeters are designed specifically for air, oxygen, nitrogen, carbon dioxide, argon, helium, or water. Meters are offered with or without built-in low hysteresis needle
- Gas Volumetric Flow Rate: 0.776836158192091 SCFM
- Liquid Volumetric Flow Rate: 22 GPM
- Operating Temperature: 150 F
- Operating Pressure: 100 psi
-
Supplier: Transcat, Inc.
Description: model number). Installation is simple - The Rate-Master® flowmeter can e neatly through-panel mounted to keep flow tube centers in the same plane as the panel surface or surface mounted on the panel by means of tapped holes in the backbone. When through-panel mounted, the
- Gas Volumetric Flow Rate: 0.08333333333333333 to 0.8333333333333333 SCFM
-
Supplier: Transcat, Inc.
Description: model number). Installation is simple - The Rate-Master® flowmeter can e neatly through-panel mounted to keep flow tube centers in the same plane as the panel surface or surface mounted on the panel by means of tapped holes in the backbone. When through-panel mounted, the
- Gas Volumetric Flow Rate: 0.3333333333333333 to 3.333333333333333 SCFM
-
Supplier: Cole-Parmer
Description: • Designed for labs and plant processes where multiple gases are used • English and metric scales Versatile acrylic flowmeters are designed specifically for air, oxygen, nitrogen, carbon dioxide, argon, helium, or water. Meters are offered with or without built-in low hysteresis needle
- Gas Volumetric Flow Rate: 0.564971751412429 SCFM
- Liquid Volumetric Flow Rate: 16 GPM
- Operating Temperature: 150 F
- Operating Pressure: 100 psi
-
Supplier: Transcat, Inc.
Description: model number). Installation is simple - The Rate-Master® flowmeter can e neatly through-panel mounted to keep flow tube centers in the same plane as the panel surface or surface mounted on the panel by means of tapped holes in the backbone. When through-panel mounted, the
- Gas Volumetric Flow Rate: 3 to 30 SCFM
-
Supplier: Transcat, Inc.
Description: model number). Installation is simple - The Rate-Master® flowmeter can e neatly through-panel mounted to keep flow tube centers in the same plane as the panel surface or surface mounted on the panel by means of tapped holes in the backbone. When through-panel mounted, the
- Gas Volumetric Flow Rate: 0.008333333333333333 to 0.08333333333333333 SCFM
-
Supplier: FITOK GmbH
Description: every valve with nitrogen/air at the maximum working pressure, but not higher than 6000 psig. NB Series — Stainless steel: 6000 psig (414 bar) Alloy C-276: 6000 psig (414 bar) Alloy 400: 5000 psig (345 bar) Titanium: 3500 psig (241 bar) Brass: 3000 psig (207 bar) NBH Series— Stainless
- Valve Size: 0.16 to 0.71 inch
- Flow (Cv): 0.12 to 2.18
- Pressure Rating: 6,000 to 10,000 psi
- Media Temperature: -65 to 1,200 F
-
Supplier: IMI Bimba
Description: Base/panel mount ready & accommodates flexible tubing size ranges up to 1.000” outer diameter (OD), with durometer hardness rating between 50-70 Shore A. It comes with a snap in retention tubing slot for quick loading/exchange procedures.
- Pressure Rating: 125 psi
- Features: Air, Aluminum, Compressed Air, Stainless Steel
- Valve Type: Pinch Valves
- Actuation: Pneumatic
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Although the size is equivalent to a miniature air regulator, this well-balanced miniature precision air regulator has a sufficient pressure characteristics of precision air regulators. The push-lock type knob permits easy pressure setting. In addition to panel
- Valve Size: 0.125 inch
- Pressure Rating: 145.036839357197 psi
- Port Size: 0.125 inch
- Controlled Pressure Range: 1.45036839357197 to 72.5184196785985 psi
-
Supplier: Radwell International
Description: NEEDLE VALVE, PANEL MOUNT NEEDLE VALVE WITH KNURLED KNOB, 28 I/MIN @PSIG, 71 I/MIN @100PSIG, 300 PSIG MAX PSI, BRASS BODY, 32 TO 230 DEGREES TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Valve Type: Needle Valves
-
Supplier: Cole-Parmer
Description: • Designed for labs and plant processes where multiple gases are used • English and metric scales Versatile acrylic flowmeters are designed specifically for air, oxygen, nitrogen, carbon dioxide, argon, helium, or water. Meters are offered with or without built-in low hysteresis needle
- Gas Volumetric Flow Rate: 0.0494350282485876 SCFM
- Liquid Volumetric Flow Rate: 1.4 GPM
- Operating Temperature: 150 F
- Operating Pressure: 100 psi
-
Supplier: ASCO
Description: • 2 way NC pilot valves for dust collector service. • Normally closed direct acting. • Rugged forged brass body construction. • Designed for water-tight panel mounting. • Compact, low weight construction.
- Valve Size: 0.125 inch
- Flow (Cv): 0.35
- Pressure Rating: 125 psi
- Media Temperature: 180 F
-
Supplier: Air Logic
Description: The metal Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline or panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions.
- Valve Size: 0.0625 to 0.025 inch
- Pressure Rating: 100 psi
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 2
-
Supplier: Acro Associates, Inc.
Description: self-aligning snap-in tubing valve head for easy loading and unloading Default Normally–Open or -Closed options Splash seals for easy wash down and sterilization procedures Base and Panel mounting options for mounting if a variety of positions and orientations No wetted parts (tubing
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 30 to 125 psi
- Number of Ports/Ways: 2
- Features: Air, Compressed Air, Control Valves, ISO, Other
-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options. High accuracy of +/- 0.2% F.S. typical with
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Features: Air, Aluminum, Brass / Bronze, Compressed Air, Control Valves, Gas
-
Supplier: Proportion-Air, Inc.
Description: Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves. The MPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional ON/OFF solenoid: The field adjustable hysteresis potentiometer allows users to
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Features: Air, Aluminum, Compressed Air, Control Valves, Gas
-
Supplier: Air Logic
Description: The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both
- Valve Size: 0.0625 to 0.025 inch
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 2
- Features: Air, Compressed Air, Other
-
Supplier: Acro Associates, Inc.
Description: snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations
- Valve Size: 0.125 to 0.187 inch
- Number of Ports/Ways: 2
- Power: 12 to 48 volts
- Features: Air, Compressed Air, Control Valves, ISO, Other, Single Solenoid
-
Supplier: Nordson EFD
Description: Features Up to 4 independent programmable actuation channels Maximum process control “On the fly” deposit adjustment Easily interfaced with a PLC Fast-response pneumatic solenoids Compatible Valves 702 Mini-diaphragm Valve 725 Piston Valve 725HF High-flow Piston Valve
- Interface: Digital Front Panel
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Nordson EFD
Description: Valves 781 Spray Valve 784 Aseptic Spray Valve 787 MicroSpray™ Valve EFD spray valve controllers are simple to set up and operate, and easy to interface with PLCs and other equipment.
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Spirax-Sarco
Description: The IR1 and IRN1 Spirax-Monnier international compressed air regulators provide accurate pressure control for general purpose pneumatic systems. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow. For line, bracket or
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 50.763195 psi
- Media Temperature: 158 F
- Port Size: 0.25 to 0.5 inch
-
Supplier: Spirax-Sarco
Description: The MR_M Monnier range of miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 158 F
- Port Size: 0.25 inch
-
Supplier: Nordson EFD
Description: Valves 781 Spray Valve 784 Aseptic Spray Valve 787 MicroSpray™ Valve EFD spray valve controllers are simple to set up and operate, and easy to interface with PLCs and other equipment.
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Air Logic
Description: and turns the valve output off. The Normally Closed valve senses the adjusted pressure setpoint and turns the valve output on. Four mounting styles are available: Flush Mount, Manifold Mount, Panel Mount, and Pipe Thread Mount. The Flush
- Valve Size: 0.09375 to 0.15625 inch
- Pressure Rating: 100 psi
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 3
Find Suppliers by Category Top
Featured Products Top
-
For applications that require better access or enhanced cleanliness, Clippard pinch valves are also available with a convenient panel mount option. Panel mounted pinch valves provide all the same benefits as Clippard’s standard pinch valves along with seamless integration and (read more)
Browse Pinch Valves Datasheets for Clippard -
Product Features • Pressure control panel • JSR-1E / VSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for corrosive (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The TT7140/8140 series vacuum relief valves deliver reliable tank protection and precise air flow control: Versatile valve sizes from 3" to 12 (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Hammond’s PBPS series steel rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in five powder coat finish colors, and are designed to mount within a standard (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Hammond’s PBPA series aluminum rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in six finish options including unfinished, and are designed to mount within a (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
small footprint and versatile mounting options, these units can be used on all enclosures, even in confined areas. Electric Vortex AC units maintain a slight pressurization in the enclosure while running, ensuring that no ambient, dirty or humid air enters the enclosure. Each highly reliable (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
working pressures range from 5145 to 7350 PSI. Like all Bonomi valves, they are 100% tested to rated pressure in the open and closed position before shipping. While a lever handle is standard, an integral ISO 5211 mounting pad simplifies actuation on the new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Operating medium: air, oxygen, inert gases, nitrogen Integrated piezo technology Long service life Light weight Mounting: on sub-base, on manifold rail (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Superdew?3?WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer engineered for precise trace moisture measurement in process gases and compressed air. Designed for demanding industrial environments, it is housed in a wall?mount, weatherproof IP65 (NEMA (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
a built in relief on the unit, it wasn't necessary to add any additional holes in the enclosure to get the hot panel air out. The compact footprint of the 2,000 Btu/hr. Cabinet Cooler measuring only 1-3/8" in diameter by 8" tall, permitted mounting with minimal space. A cold air distribution kit
More Information Top
-
Accidental nuclear excursion Recuplex operation 234-5 facility. Final report: Date of incident: April 7, 1962
…vacuum header; actuation of t h i s valve.would shut off vacuum and vent t h e tank t o t h e hood atmosphere, t u r n controlled by a control- panel - mounted air valve , mounted valve 90° should…
-
V Meters : Aalborg, Manufacturer of High Quality Flow Instrumentation
V-METER PANEL MOUNT PTFE/ALUMINUM NO VALVE AIR : 3.5 SCFM, 100 L/MIN; WATER 0.8 GPM, 3 L/MIN, PTFE FLOAT PNL TYPE .
-
Aalborg, Manufacturer of High Quality Flow Instrumentation
V-METER PANEL MOUNT PTFE/ALUMINUM NO VALVE AIR : 3.5 SCFM, 100 L/MIN; WATER 0.8 GPM, 3 L/MIN, PTFE FLOAT PNL TYPE .
-
Structural Fire Performance of Contemporary Post-tensioned Concrete Construction
Propane and air were fed into mixer valves mounted on the back or each panel .
-
EBR-II RADIOACTIVE SODIUM CHEMISTRY LOOP (RSCL).
Solenoid valves controlling instrument air to the operators and pressure gauges showing instrument- air pressure and pressure to the valve operators are mounted on a panel located on the ventila- tion-equipment platform.
-
Preliminary safety analysis report for project 89-GEB-610 Plutonium Finishing Plant instrumentation upgrade. Revision 1
…s indicated using a d i f f e r e n t i a l pressure (DP) transmitter and a panel mounted recorder. transmitter, a panel mounted controller, a I / P and an air -operated valve . addition, an interlock closes…
Indicates content that may require registration and/or purchase.